- Capacitance
- Ripple Current
- Tolerance
- Lead Spacing
- ESR
- Diameter
- Dissipation Factor DF
- Height
- Leakage Current
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package Type
Attribute column
Manufacturer
Wurth Electronics Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Capacitance Tolerance | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Package Type | RoHS | Voltage Rating DC | Packaging | Series | Tolerance | Capacitance | Subcategory | Termination Style | Lead Spacing | Leakage Current | Ripple Current | Product Type | ESR | Product | Product Category | Product Length | Product Width | Diameter | Height | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 875135219001 Wurth Electronics | In Stock | - | - | - | ± 20% | - | - | - | - | - | - | - | - | - | - | - | - | 47µF | - | - | - | - | 3.2A | - | 0.04ohm | - | - | 7.3mm | 4.3mm | - | - | - | - | - | ||
![]() 875015519004 Wurth Electronics | 23265666 |
| - | - | ± 20% | - | - | - | - | - | - | - | - | - | - | - | - | 33µF | - | - | - | - | 3.2A | - | 0.04ohm | - | - | 7.3mm | 4.3mm | - | - | - | - | 1.9mm | ||
![]() 875015619003 Wurth Electronics | In Stock | - | - | Wurth Elektronik | ± 20% | 6 % | 3500 | Wurth Elektronik | + 105 C | - 55 C | Yes | Molded | Details | 35 VDC | MouseReel | WCAP-PHGP | 20 % | 15µF | Capacitors | SMD/SMT | - | 157.5 uA | 3.2A | Electrolytic Capacitors | 0.04ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 7.3mm | 4.3mm | - | 1.9 mm | 7.3 mm | 4.3 mm | 1.9mm | ||
![]() 870585775004 Wurth Electronics | 727 | - | - | - | - | 16 % | - | - | + 125 C | - 55 C | - | Can | - | 50 VDC | - | - | 20 % | 56 uF | Capacitors | Through Hole | 5 mm | 28 uA | 1.85 A | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 10 mm | 10 mm | - | - | - | ||
![]() 870575875005 Wurth Electronics | 224 | - | - | - | - | 16 % | - | - | + 105 C | - 55 C | - | Can | - | 63 VDC | - | - | 20 % | 47 uF | Capacitors | Through Hole | 5 mm | 29.6 uA | 2.1 A | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 10 mm | 10 mm | - | - | - | ||
![]() 870575574002 Wurth Electronics | 967 | - | - | - | - | 16 % | - | - | + 105 C | - 55 C | - | Can | - | 25 VDC | - | - | 20 % | 150 uF | Capacitors | Through Hole | 3.5 mm | 37.5 uA | 1.9 A | Electrolytic Capacitors | 27 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 8 mm | 9 mm | - | - | - | ||
![]() 875575561007 Wurth Electronics | 392 | - | - | - | - | 14 % | - | - | + 105 C | - 55 C | - | Can | - | 25 VDC | - | - | 20 % | 470 uF | Capacitors | SMD/SMT | 8.7 mm | 117.5 uA | 2.8 A | Electrolytic Capacitors | 16 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 10 mm | 12.4 mm | 10.3 mm | - | - | ||
![]() 875585961005 Wurth Electronics | 279 | - | - | - | - | 8 % | - | - | + 125 C | - 55 C | - | Can | - | 100 VDC | - | - | 20 % | 33 uF | Capacitors | SMD/SMT | 8.7 mm | 33 uA | 1.36 A | Electrolytic Capacitors | 40 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 10 mm | 12.4 mm | 10.3 mm | - | - | ||
![]() 870575375004 Wurth Electronics | 707 | - | - | - | - | 16 % | - | - | + 105 C | - 55 C | - | Can | - | 16 VDC | - | - | 20 % | 470 uF | Capacitors | Through Hole | 5 mm | 75.2 uA | 2.6 A | Electrolytic Capacitors | 21 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 10 mm | 10 mm | - | - | - | ||
![]() 875575844001 Wurth Electronics | 1217 | - | - | - | - | 8 % | - | - | + 105 C | - 55 C | - | Can | - | 63 VDC | - | - | 20 % | 10 uF | Capacitors | SMD/SMT | 5.6 mm | 6.3 uA | 1 A | Electrolytic Capacitors | 120 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 6.3 mm | 5.8 mm | 6.6 mm | - | - | ||
![]() 875585745003 Wurth Electronics | 819 | - | - | - | - | 10 % | - | - | + 125 C | - 55 C | - | Can | - | 50 VDC | - | - | 20 % | 33 uF | Capacitors | SMD/SMT | 5.6 mm | 16.5 uA | 1.1 A | Electrolytic Capacitors | 40 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 6.3 mm | 7.7 mm | 6.6 mm | - | - | ||
![]() 875585744002 Wurth Electronics | 733 | - | - | - | - | 10 % | - | - | + 125 C | - 55 C | - | Can | - | 50 VDC | - | - | 20 % | 22 uF | Capacitors | SMD/SMT | 5.6 mm | 11 uA | 750 mA | Electrolytic Capacitors | 80 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 6.3 mm | 5.8 mm | 6.6 mm | - | - | ||
![]() 875575759001 Wurth Electronics | 624 | - | - | - | - | 10 % | - | - | + 105 C | - 55 C | - | Can | - | 50 VDC | - | - | 20 % | 10 uF | Capacitors | SMD/SMT | 4.4 mm | 5 uA | 750 mA | Electrolytic Capacitors | 120 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 5 mm | 5.8 mm | 5.3 mm | - | - | ||
![]() 875585344001 Wurth Electronics | 1163 | - | - | - | - | 16 % | - | - | + 125 C | - 55 C | - | Can | - | 16 VDC | - | - | 20 % | 100 uF | Capacitors | SMD/SMT | 5.6 mm | 16 uA | 900 mA | Electrolytic Capacitors | 50 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 6.3 mm | 5.8 mm | 6.6 mm | - | - | ||
![]() 875575853003 Wurth Electronics | 625 | - | - | - | - | 8 % | - | - | + 105 C | - 55 C | - | Can | - | 63 VDC | - | - | 20 % | 33 uF | Capacitors | SMD/SMT | 7 mm | 20.8 uA | 1.7 A | Electrolytic Capacitors | 40 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 8 mm | 10.5 mm | 8.3 mm | - | - | ||
![]() 875575744002 Wurth Electronics | 663 | - | - | - | - | 10 % | - | - | + 105 C | - 55 C | - | Can | - | 50 VDC | - | - | 20 % | 22 uF | Capacitors | SMD/SMT | 5.6 mm | 11 uA | 1.1 A | Electrolytic Capacitors | 80 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 6.3 mm | 5.8 mm | 6.6 mm | - | - | ||
![]() 870585774002 Wurth Electronics | 801 | - | - | - | - | 16 % | - | - | + 125 C | - 55 C | - | Can | - | 50 VDC | - | - | 20 % | 33 uF | Capacitors | Through Hole | 3.5 mm | 16.5 uA | 1.33 A | Electrolytic Capacitors | 35 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 8 mm | 9 mm | - | - | - | ||
![]() 875575345004 Wurth Electronics | 493 | - | - | - | - | 16 % | - | - | + 105 C | - 55 C | - | Can | - | 16 VDC | - | - | 20 % | 220 uF | Capacitors | SMD/SMT | 5.6 mm | 35.2 uA | 2 A | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 6.3 mm | 7.7 mm | 6.6 mm | - | - | ||
![]() 870575373001 Wurth Electronics | 1803 | - | - | - | - | 16 % | - | - | + 105 C | - 55 C | - | Can | - | 16 VDC | - | - | 20 % | 120 uF | Capacitors | Through Hole | 2.5 mm | 19.2 uA | 1.5 A | Electrolytic Capacitors | 40 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 6.3 mm | 8 mm | - | - | - | ||
![]() 870575975005 Wurth Electronics | 729 | - | - | - | - | 16 % | - | - | + 105 C | - 55 C | - | Can | - | 100 VDC | - | WCAP-HTG5 | 20 % | 15 uF | Capacitors | Through Hole | 5 mm | 15 uA | 1.66 A | Electrolytic Capacitors | 60 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 10 mm | 12.5 mm | - | - | - |