- Capacitance
- Ripple Current
- Tolerance
- Lead Spacing
- ESR
- Diameter
- Dissipation Factor DF
- Height
- Leakage Current
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package Type
Attribute column
Manufacturer
Wurth Electronics Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Life (Hours) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 875115360004 Würth Elektronik | 723 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 330μF | 16V | - | 20mOhm | Polar | - | 3.7A | 2000 hours | 185mA @ 120Hz | 3.7A @ 100kHz | 0.343 8.70mm | Unknown | ROHS3 Compliant | ||
![]() 875075561007 Würth Elektronik | 553 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 180μF | 25V | - | 15mOhm | Polar | - | 4.8A | 2000 hours | 240mA @ 120Hz | 4.8A @ 100kHz | 0.488 12.40mm | Unknown | ROHS3 Compliant | ||
![]() 875105244011 Würth Elektronik | 998 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 150μF | 10V | - | 30mOhm | Polar | - | 2.2A | 2000 hours | 110mA @ 120Hz | 2.2A @ 100kHz | 0.228 5.80mm | Unknown | ROHS3 Compliant | ||
![]() 875105359005 Würth Elektronik | 636 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLP | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 39μF | 16V | - | 30mOhm | Polar | - | 2.2A | 2000 hours | 110mA @ 120Hz | 2.2A @ 100kHz | 0.228 5.80mm | Unknown | ROHS3 Compliant | ||
![]() 875105545004 Würth Elektronik | 810 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 33μF | 25V | - | 25mOhm | Polar | - | 2.67A | 2000 hours | 133.5mA @ 120Hz | 2.67A @ 100kHz | 0.303 7.70mm | Unknown | ROHS3 Compliant | ||
![]() 875115352003 Würth Elektronik | 210 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 270μF | 16V | - | 11mOhm | Polar | - | 4.8A | 2000 hours | 240mA @ 120Hz | 4.8A @ 100kHz | 0.343 8.70mm | Unknown | ROHS3 Compliant | ||
![]() 875075561009 Würth Elektronik | 494 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 270μF | 25V | - | 15mOhm | Polar | - | 4.8A | 2000 hours | 240mA @ 120Hz | 4.8A @ 100kHz | 0.488 12.40mm | Unknown | ROHS3 Compliant | ||
![]() 875105545005 Würth Elektronik | 104 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 39μF | 25V | - | 25mOhm | Polar | - | 2.67A | 2000 hours | 133.5mA @ 120Hz | 2.67A @ 100kHz | 0.303 7.70mm | Unknown | ROHS3 Compliant | ||
![]() 875075361007 Würth Elektronik | 83 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 820μF | 16V | - | 10mOhm | Polar | - | 5.1A | 2000 hours | 255mA @ 120Hz | 5.1A @ 100kHz | 0.488 12.40mm | Unknown | ROHS3 Compliant | ||
![]() 875105544002 Würth Elektronik | 378 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 15μF | 25V | - | 30mOhm | Polar | - | 2.2A | 2000 hours | 110mA @ 120Hz | 2.2A @ 100kHz | 0.228 5.80mm | Unknown | ROHS3 Compliant | ||
![]() 875105142006 Würth Elektronik | 830 | - | Datasheet | 28 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLP | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 150μF | 6.3V | - | 30mOhm | Polar | - | 1.97A | 2000 hours | 98.5mA @ 120Hz | 1.97A @ 100kHz | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 875115152007 Würth Elektronik | 193 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 680μF | 6.3V | - | 11mOhm | Polar | - | 4.8A | 2000 hours | 240mA @ 120Hz | 4.8A @ 100kHz | 0.343 8.70mm | Unknown | ROHS3 Compliant | ||
![]() 870055875005 Würth Elektronik | 887 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Box (TB) | WCAP-PTHR | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 47μF | 63V | 5.0038mm | 50mOhm | Polar | 0.197 5.00mm | 1.6A | 2000 hours | 80mA @ 120Hz | 1.6A @ 100kHz | 0.551 14.00mm | Unknown | ROHS3 Compliant | ||
![]() 870135374002 Würth Elektronik | 912 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Box (TB) | WCAP-PTHT | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 125°C | -55°C | General Purpose | 180μF | 16V | 3.5052mm | 10mOhm | Polar | 0.138 3.50mm | 5.6A | 2000 hours | 280mA @ 120Hz | 5.6A @ 100kHz | 0.512 13.00mm | Unknown | ROHS3 Compliant | ||
![]() 875115160009 Würth Elektronik | 503 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 1000μF | 6.3V | - | 20mOhm | Polar | - | 3.7A | 2000 hours | 185mA @ 120Hz | 3.7A @ 100kHz | 0.343 8.70mm | Unknown | ROHS3 Compliant | ||
![]() 875105344010 Würth Elektronik | 1605 | - | Datasheet | 91 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 100μF | 16V | - | 20mOhm | Polar | - | 2.69A | 2000 hours | 134.5mA @ 120Hz | 2.69A @ 100kHz | 0.228 5.80mm | Unknown | ROHS3 Compliant | ||
![]() 875075161013 Würth Elektronik | 245 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 2000μF | 6.3V | - | 8mOhm | Polar | - | 5.5A | 2000 hours | 275mA @ 120Hz | 5.5A @ 100kHz | 0.488 12.40mm | Unknown | ROHS3 Compliant | ||
![]() 875115557005 Würth Elektronik | 935 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 150μF | 25V | - | 20mOhm | Polar | - | 3.7A | 2000 hours | 185mA @ 120Hz | 3.7A @ 100kHz | 0.413 10.50mm | Unknown | ROHS3 Compliant | ||
![]() 875105242008 Würth Elektronik | 738 |
| Datasheet | 56 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLP | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 68μF | 10V | - | 30mOhm | Polar | - | 1.97A | 2000 hours | 98.5mA @ 120Hz | 1.97A @ 100kHz | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 875075155006 Würth Elektronik | 517 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 470μF | 6.3V | - | 8mOhm | Polar | - | 5.2A | 2000 hours | 260mA @ 120Hz | 5.2A @ 100kHz | 0.461 11.70mm | Unknown | ROHS3 Compliant |