- Capacitance
- Ripple Current
- Tolerance
- Lead Spacing
- ESR
- Diameter
- Dissipation Factor DF
- Height
- Leakage Current
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package Type
Attribute column
Manufacturer
Wurth Electronics Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Life (Hours) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 870025575007 Würth Elektronik | 86 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Box (TB) | WCAP-PTG5 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 220μF | 25V | 5.0038mm | 20mOhm | Polar | 0.197 5.00mm | 4.9A | 2000 hours | 245mA @ 120Hz | 4.9A @ 100kHz | 0.551 14.00mm | Unknown | ROHS3 Compliant | ||
![]() 875105242007 Würth Elektronik | 732 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLP | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 56μF | 10V | - | 30mOhm | Polar | - | 1.97A | 2000 hours | 98.5mA @ 120Hz | 1.97A @ 100kHz | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 870025174001 Würth Elektronik | 650 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Box (TB) | WCAP-PTG5 | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 180μF | 6.3V | 3.5052mm | 21mOhm | Polar | 0.138 3.50mm | 5.1A | 2000 hours | 255mA @ 120Hz | 5.1A @ 100kHz | 0.354 9.00mm | Unknown | ROHS3 Compliant | ||
![]() 870055775005 Würth Elektronik | 265 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Box (TB) | WCAP-PTHR | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 47μF | 50V | 5.0038mm | 35mOhm | Polar | 0.197 5.00mm | 2A | 2000 hours | 100mA @ 120Hz | 2A @ 100kHz | 0.551 14.00mm | Unknown | ROHS3 Compliant | ||
![]() 870055674003 Würth Elektronik | 422 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | WCAP-PTHR | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 33μF | 35V | 3.5052mm | 30mOhm | Polar | 0.138 3.50mm | 2.5A | 2000 hours | 125mA @ 120Hz | 2.5A @ 100kHz | 0.354 9.00mm | Unknown | ROHS3 Compliant | ||
![]() 875075661004 Würth Elektronik | 101 | - | Datasheet | 28 Weeks | - | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | - | - | General Purpose | 100μF | - | - | 25mOhm | - | - | - | - | 190mA @ 120Hz | 3.8A @ 100kHz | 0.500 12.70mm | - | ROHS3 Compliant | ||
![]() 875075655005 Würth Elektronik | 314 | - | Datasheet | 24 Weeks | - | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | - | - | General Purpose | 120μF | - | - | 25mOhm | - | - | - | - | 190mA @ 120Hz | 3.8A @ 100kHz | 0.472 12.00mm | - | ROHS3 Compliant | ||
![]() 875075761004 Würth Elektronik | 25 |
| Datasheet | 24 Weeks | - | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | - | - | General Purpose | 39μF | - | - | 35mOhm | - | - | - | - | 100mA @ 120Hz | 2A @ 100kHz | 0.500 12.70mm | - | ROHS3 Compliant | ||
![]() 875075661008 Würth Elektronik | 181 | - | Datasheet | 56 Weeks | - | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | - | - | General Purpose | 220μF | - | - | 22mOhm | - | - | - | - | 205mA @ 120Hz | 4.1A @ 100kHz | 0.500 12.70mm | - | ROHS3 Compliant | ||
![]() 875105645005 Würth Elektronik | 393 | - | Datasheet | 24 Weeks | - | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | - | - | General Purpose | 47μF | - | - | 50mOhm | - | - | - | - | 80mA @ 120Hz | 1.6A @ 100kHz | 0.315 8.00mm | - | ROHS3 Compliant | ||
![]() 875015119004 Würth Elektronik | 2919 |
| Datasheet | 16 Weeks | - | Surface Mount | 2917 (7343 Metric) | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | WCAP-PHGP | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Active | 3 (168 Hours) | Polymer | - | - | General Purpose | 150μF | - | - | 15mOhm | - | - | - | - | - | 5.1A @ 100kHz | 0.079 2.00mm | - | ROHS3 Compliant | ||
![]() 870135775003 Würth Elektronik | 302 |
| Datasheet | 24 Weeks | - | Through Hole | Radial, Can | - | 2000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Box (TB) | WCAP-PTHT | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | - | - | General Purpose | 33μF | - | - | 30mOhm | - | 0.197 5.00mm | - | - | 173.8mA @ 120Hz | 3.476A @ 100kHz | 0.453 11.50mm | - | ROHS3 Compliant | ||
![]() 875105945001 Würth Elektronik | 573 | - | Datasheet | 24 Weeks | - | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 100V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | - | - | General Purpose | 4.7μF | - | - | 100mOhm | - | - | - | - | 53mA @ 120Hz | 1.06A @ 100kHz | 0.315 8.00mm | - | ROHS3 Compliant | ||
![]() 875075761003 Würth Elektronik | 434 |
| Datasheet | 63 Weeks | - | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | - | - | General Purpose | 33μF | - | - | 35mOhm | - | - | - | - | 100mA @ 120Hz | 2A @ 100kHz | 0.500 12.70mm | - | ROHS3 Compliant | ||
![]() 875075655002 Würth Elektronik | 673 | - | Datasheet | 24 Weeks | - | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | - | - | General Purpose | 68μF | - | - | 28mOhm | - | - | - | - | 165mA @ 120Hz | 3.3A @ 100kHz | 0.472 12.00mm | - | ROHS3 Compliant | ||
![]() 870135774001 Würth Elektronik | 574 |
| Datasheet | 24 Weeks | - | Through Hole | Radial, Can | - | 2000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Box (TB) | WCAP-PTHT | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | - | - | General Purpose | 22μF | - | - | 35mOhm | - | 0.138 3.50mm | - | - | 125mA @ 120Hz | 2.5A @ 100kHz | 0.354 9.00mm | - | ROHS3 Compliant | ||
![]() 875075661010 Würth Elektronik | 356 | - | Datasheet | 70 Weeks | - | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | - | - | General Purpose | 330μF | - | - | 20mOhm | - | - | - | - | 220mA @ 120Hz | 4.4A @ 100kHz | 0.500 12.70mm | - | ROHS3 Compliant | ||
![]() 875015119005 Würth Elektronik | 394 |
| Datasheet | 16 Weeks | - | Surface Mount | 2917 (7343 Metric) | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | WCAP-PHGP | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Active | 3 (168 Hours) | Polymer | - | - | General Purpose | 180μF | - | - | 12mOhm | - | - | - | - | - | 5.1A @ 100kHz | 0.079 2.00mm | - | ROHS3 Compliant | ||
![]() 875075761005 Würth Elektronik | 201 |
| Datasheet | 24 Weeks | - | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | - | - | General Purpose | 47μF | - | - | 35mOhm | - | - | - | - | 100mA @ 120Hz | 2A @ 100kHz | 0.500 12.70mm | - | ROHS3 Compliant | ||
![]() 875075761007 Würth Elektronik | 256 | - | Datasheet | 24 Weeks | - | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | - | - | General Purpose | 68μF | - | - | 35mOhm | - | - | - | - | 100mA @ 120Hz | 2A @ 100kHz | 0.500 12.70mm | - | ROHS3 Compliant |