- Capacitance
- Ripple Current
- Tolerance
- Lead Spacing
- ESR
- Diameter
- Dissipation Factor DF
- Height
- Leakage Current
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package Type
Attribute column
Manufacturer
Wurth Electronics Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 875115652014 Würth Elektronik | 402 |
| Datasheet | 24 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 39μF | 40mOhm | - | 90mA @ 120Hz | 1.8A @ 100kHz | 0.354 9.00mm | ROHS3 Compliant | ||
![]() 875075655001 Würth Elektronik | 447 |
| Datasheet | 24 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 39μF | 32mOhm | - | 135mA @ 120Hz | 2.7A @ 100kHz | 0.472 12.00mm | ROHS3 Compliant | ||
![]() 870056175004 Würth Elektronik | 810 |
| Datasheet | 24 Weeks | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 80V | -55°C~105°C | Tape & Box (TB) | WCAP-PTHR | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 27μF | 35mOhm | 0.197 5.00mm | 140mA @ 120Hz | 2.8A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | ||
![]() 870135774002 Würth Elektronik | 25 |
| Datasheet | 24 Weeks | Through Hole | Radial, Can | - | 2000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Box (TB) | WCAP-PTHT | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 27μF | 32mOhm | 0.138 3.50mm | 135mA @ 120Hz | 2.7A @ 100kHz | 0.512 13.00mm | ROHS3 Compliant | ||
![]() 870135674001 Würth Elektronik | 489 |
| Datasheet | 24 Weeks | Through Hole | Radial, Can | - | 2000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Box (TB) | WCAP-PTHT | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 39μF | 32mOhm | 0.138 3.50mm | 130mA @ 120Hz | 2.6A @ 100kHz | 0.354 9.00mm | ROHS3 Compliant | ||
![]() 870055975003 Würth Elektronik | 713 |
| Datasheet | 24 Weeks | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 100V | -55°C~105°C | Tape & Box (TB) | WCAP-PTHR | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 33μF | 50mOhm | 0.197 5.00mm | 80mA @ 120Hz | 1.6A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | ||
![]() 875115655011 Würth Elektronik | 292 | - | Datasheet | 24 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 22μF | 35mOhm | - | 115mA @ 120Hz | 2.3A @ 100kHz | 0.472 12.00mm | ROHS3 Compliant | ||
![]() 870056174002 Würth Elektronik | 23 |
| Datasheet | 24 Weeks | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 80V | -55°C~105°C | Tape & Box (TB) | WCAP-PTHR | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 12μF | 38mOhm | 0.138 3.50mm | 105mA @ 120Hz | 2.1A @ 100kHz | 0.512 13.00mm | ROHS3 Compliant | ||
![]() 875115657016 Würth Elektronik | 408 | - | Datasheet | 24 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 68μF | 32mOhm | - | 125mA @ 120Hz | 2.5A @ 100kHz | 0.425 10.80mm | ROHS3 Compliant | ||
![]() 875115645012 Würth Elektronik | 286 | - | Datasheet | 24 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 27μF | 60mOhm | - | 70mA @ 120Hz | 1.4A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | ||
![]() 875075661007 Würth Elektronik | In Stock | - | Datasheet | 24 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 180μF | 22mOhm | - | 205mA @ 120Hz | 4.1A @ 100kHz | 0.500 12.70mm | ROHS3 Compliant | ||
![]() 875075755001 Würth Elektronik | 847 |
| Datasheet | 24 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 10μF | 40mOhm | - | 90mA @ 120Hz | 1.8A @ 100kHz | 0.472 12.00mm | ROHS3 Compliant | ||
![]() 875115650005 Würth Elektronik | 89 | - | Datasheet | 24 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 56μF | 40mOhm | - | 110mA @ 120Hz | 2.2A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | ||
![]() 870235674005 Würth Elektronik | 420 | - | Datasheet | 70 Weeks | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | WCAP-PT5H | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 82μF | 20mOhm | 0.138 3.50mm | 180mA @ 120Hz | 3.6A @ 100kHz | 0.512 13.00mm | ROHS3 Compliant | ||
![]() 875075855005 Würth Elektronik | 157 | - | Datasheet | 24 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 39μF | 27mOhm | - | 175mA @ 120Hz | 3.5A @ 100kHz | 0.472 12.00mm | ROHS3 Compliant | ||
![]() 870235675002 Würth Elektronik | 400 |
| Datasheet | 24 Weeks | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | WCAP-PT5H | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 33μF | 25mOhm | 0.197 5.00mm | 155mA @ 120Hz | 3.1A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | ||
![]() 875115655015 Würth Elektronik | 78 | - | Datasheet | 24 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 56μF | 35mOhm | - | 115mA @ 120Hz | 2.3A @ 100kHz | 0.472 12.00mm | ROHS3 Compliant | ||
![]() 875075655003 Würth Elektronik | 23 |
| Datasheet | 24 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 82μF | 28mOhm | - | 165mA @ 120Hz | 3.3A @ 100kHz | 0.472 12.00mm | ROHS3 Compliant | ||
![]() 875115652006 Würth Elektronik | 301 | - | Datasheet | 24 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 82μF | 35mOhm | - | 130mA @ 120Hz | 2.6A @ 100kHz | 0.354 9.00mm | ROHS3 Compliant | ||
![]() 870055975002 Würth Elektronik | 477 |
| Datasheet | 24 Weeks | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 100V | -55°C~105°C | Tape & Box (TB) | WCAP-PTHR | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 22μF | 50mOhm | 0.197 5.00mm | 80mA @ 120Hz | 1.6A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant |