Filters
  • Capacitance
  • Ripple Current
  • Tolerance
  • Lead Spacing
  • ESR
  • Diameter
  • Dissipation Factor DF
  • Height
  • Leakage Current
  • Maximum Operating Temperature
  • Minimum Operating Temperature
  • Package Type

Attribute column

Manufacturer

Wurth Electronics Aluminum - Polymer Capacitors

View Mode:
388 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Dissipation Factor DF

Maximum Operating Temperature

Minimum Operating Temperature

Package Type

Voltage Rating DC

Series

Tolerance

Capacitance

Subcategory

Termination Style

Lead Spacing

Leakage Current

Ripple Current

Product Type

ESR

Product

Diameter

Height

Length

870585575005
870585575005

Wurth Electronics

677

-

-

16 %

+ 125 C

- 55 C

Can

25 VDC

WCAP-HTAH

20 %

330 uF

Capacitors

Through Hole

5 mm

82.5 uA

2.89 A

Electrolytic Capacitors

14 mOhms

Aluminum Hybrid Polymer Capacitors

10 mm

12.5 mm

-

875585957003
875585957003

Wurth Electronics

245

-

-

8 %

+ 125 C

- 55 C

Can

100 VDC

WCAP-HSAH

20 %

22 uF

Capacitors

SMD/SMT

8.7 mm

22 uA

1.2 A

Electrolytic Capacitors

45 mOhms

Aluminum Hybrid Polymer Capacitors

10 mm

10.5 mm

10.3 mm

875585561007
875585561007

Wurth Electronics

328

-

-

14 %

+ 125 C

- 55 C

Can

25 VDC

WCAP-HSAH

20 %

470 uF

Capacitors

SMD/SMT

8.7 mm

117.5 uA

2.26 A

Electrolytic Capacitors

16 mOhms

Aluminum Hybrid Polymer Capacitors

10 mm

12.4 mm

10.3 mm

875575344003
875575344003

Wurth Electronics

798

-

-

16 %

+ 105 C

- 55 C

Can

16 VDC

WCAP-HSG5

20 %

150 uF

Capacitors

SMD/SMT

5.6 mm

24 uA

1.3 A

Electrolytic Capacitors

50 mOhms

Aluminum Hybrid Polymer Capacitors

6.3 mm

5.8 mm

6.6 mm

875585357006
875585357006

Wurth Electronics

603

-

-

16 %

+ 125 C

- 55 C

Can

16 VDC

WCAP-HSAH

20 %

330 uF

Capacitors

SMD/SMT

8.7 mm

52.8 uA

2 A

Electrolytic Capacitors

20 mOhms

Aluminum Hybrid Polymer Capacitors

10 mm

10.5 mm

10.3 mm

875585544002
875585544002

Wurth Electronics

1042

-

-

14 %

+ 125 C

- 55 C

Can

25 VDC

WCAP-HSAH

20 %

56 uF

Capacitors

SMD/SMT

5.6 mm

14 uA

900 mA

Electrolytic Capacitors

50 mOhms

Aluminum Hybrid Polymer Capacitors

6.3 mm

5.8 mm

6.6 mm

875585753005
875585753005

Wurth Electronics

549

-

-

10 %

+ 125 C

- 55 C

Can

50 VDC

WCAP-HSAH

20 %

68 uF

Capacitors

SMD/SMT

7 mm

34 uA

1.25 A

Electrolytic Capacitors

30 mOhms

Aluminum Hybrid Polymer Capacitors

8 mm

10.5 mm

8.3 mm

870585774003
870585774003

Wurth Electronics

970

-

-

16 %

+ 125 C

- 55 C

Can

50 VDC

WCAP-HTAH

20 %

47 uF

Capacitors

Through Hole

3.5 mm

23.5 uA

1.52 A

Electrolytic Capacitors

30 mOhms

Aluminum Hybrid Polymer Capacitors

8 mm

11.5 mm

-

875575757007
875575757007

Wurth Electronics

210

-

-

10 %

+ 105 C

- 55 C

Can

50 VDC

WCAP-HSG5

20 %

100 uF

Capacitors

SMD/SMT

8.7 mm

50 uA

2 A

Electrolytic Capacitors

28 mOhms

Aluminum Hybrid Polymer Capacitors

10 mm

10.5 mm

10.3 mm

875575845002
875575845002

Wurth Electronics

395

-

-

8 %

+ 105 C

- 55 C

Can

63 VDC

WCAP-HSG5

20 %

22 uF

Capacitors

SMD/SMT

5.6 mm

13.9 uA

1.5 A

Electrolytic Capacitors

80 mOhms

Aluminum Hybrid Polymer Capacitors

6.3 mm

7.7 mm

6.6 mm

875575961005
875575961005

Wurth Electronics

184

-

-

8 %

+ 105 C

- 55 C

Can

100 VDC

WCAP-HSG5

20 %

33 uF

Capacitors

SMD/SMT

8.7 mm

33 uA

1.6 A

Electrolytic Capacitors

40 mOhms

Aluminum Hybrid Polymer Capacitors

10 mm

12.4 mm

10.3 mm

870575574003
870575574003

Wurth Electronics

868

-

-

16 %

+ 105 C

- 55 C

Can

25 VDC

WCAP-HTG5

20 %

220 uF

Capacitors

Through Hole

3.5 mm

55 uA

2.25 A

Electrolytic Capacitors

24 mOhms

Aluminum Hybrid Polymer Capacitors

8 mm

11.5 mm

-

870585873001
870585873001

Wurth Electronics

2344
-

16 %

+ 125 C

- 55 C

Can

63 VDC

WCAP-HTAH

20 %

10 uF

Capacitors

Through Hole

2.5 mm

6.3 uA

840 mA

Electrolytic Capacitors

100 mOhms

Aluminum Hybrid Polymer Capacitors

6.3 mm

8 mm

-

875575553004
875575553004

Wurth Electronics

284

-

-

14 %

+ 105 C

- 55 C

Can

25 VDC

WCAP-HSG5

20 %

220 uF

Capacitors

SMD/SMT

7 mm

55 uA

2.3 A

Electrolytic Capacitors

27 mOhms

Aluminum Hybrid Polymer Capacitors

8 mm

10.5 mm

8.3 mm

875575357008
875575357008

Wurth Electronics

621

-

-

16 %

+ 105 C

- 55 C

Can

16 VDC

WCAP-HSG5

20 %

470 uF

Capacitors

SMD/SMT

8.7 mm

75.2 uA

2.5 A

Electrolytic Capacitors

20 mOhms

Aluminum Hybrid Polymer Capacitors

10 mm

10.5 mm

10.3 mm

875585357008
875585357008

Wurth Electronics

523

-

-

16 %

+ 125 C

- 55 C

Can

16 VDC

WCAP-HSAH

20 %

470 uF

Capacitors

SMD/SMT

8.7 mm

75.2 uA

2 A

Electrolytic Capacitors

20 mOhms

Aluminum Hybrid Polymer Capacitors

10 mm

10.5 mm

10.3 mm

875575853004
875575853004

Wurth Electronics

455

-

-

8 %

+ 105 C

- 55 C

Can

63 VDC

WCAP-HSG5

20 %

47 uF

Capacitors

SMD/SMT

7 mm

29.6 uA

1.7 A

Electrolytic Capacitors

40 mOhms

Aluminum Hybrid Polymer Capacitors

8 mm

10.5 mm

8.3 mm

875585857007
875585857007

Wurth Electronics

586

-

-

8 %

+ 125 C

- 55 C

Can

63 VDC

WCAP-HSAH

20 %

68 uF

Capacitors

SMD/SMT

8.7 mm

42.8 uA

1.4 A

Electrolytic Capacitors

30 mOhms

Aluminum Hybrid Polymer Capacitors

10 mm

10.5 mm

10.3 mm

875585553004
875585553004

Wurth Electronics

639

-

-

14 %

+ 125 C

- 55 C

Can

25 VDC

WCAP-HSAH

20 %

220 uF

Capacitors

SMD/SMT

7 mm

55 uA

1.6 A

Electrolytic Capacitors

27 mOhms

Aluminum Hybrid Polymer Capacitors

8 mm

10.5 mm

8.3 mm

870585773001
870585773001

Wurth Electronics

1600

-

-

16 %

+ 125 C

- 55 C

Can

50 VDC

WCAP-HTAH

20 %

15 uF

Capacitors

Through Hole

2.5 mm

7.5 uA

960 mA

Electrolytic Capacitors

80 mOhms

Aluminum Hybrid Polymer Capacitors

6.3 mm

8 mm

-