- Capacitance
- Ripple Current
- Tolerance
- Lead Spacing
- ESR
- Diameter
- Dissipation Factor DF
- Height
- Leakage Current
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package Type
Attribute column
Manufacturer
Wurth Electronics Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 875036219012 Würth Elektronik | 908 | - | Datasheet | 16 Weeks | Surface Mount | 2917 (7343 Metric) | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Tape & Reel (TR) | WCAP-PHLE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Active | 3 (168 Hours) | Polymer | General Purpose | 330μF | 4.5mOhm | - | - | 8.5A @ 100kHz | 0.079 2.00mm | ROHS3 Compliant | ||
![]() 875015019005 Würth Elektronik | 495 | - | Datasheet | 16 Weeks | Surface Mount | 2917 (7343 Metric) | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | WCAP-PHGP | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Active | 3 (168 Hours) | Polymer | General Purpose | 330μF | 15mOhm | - | - | 5.1A @ 100kHz | 0.079 2.00mm | ROHS3 Compliant | ||
![]() 875035119002 Würth Elektronik | 3594 | - | Datasheet | 16 Weeks | Surface Mount | 2917 (7343 Metric) | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | WCAP-PHLE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Active | 3 (168 Hours) | Polymer | General Purpose | 180μF | 9mOhm | - | - | 6.3A @ 100kHz | 0.079 2.00mm | ROHS3 Compliant | ||
![]() 875046219002 Würth Elektronik | 2210 |
| Datasheet | 16 Weeks | Surface Mount | 2917 (7343 Metric) | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Tape & Reel (TR) | WCAP-PHSE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Active | 3 (168 Hours) | Polymer | General Purpose | 470μF | 3mOhm | - | - | 10.2A @ 100kHz | 0.079 2.00mm | ROHS3 Compliant | ||
![]() 875046219003 Würth Elektronik | 4779 |
| Datasheet | 63 Weeks | Surface Mount | 2917 (7343 Metric) | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Tape & Reel (TR) | WCAP-PHSE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Active | 3 (168 Hours) | Polymer | General Purpose | 560μF | 3mOhm | - | - | 10.2A @ 100kHz | 0.079 2.00mm | ROHS3 Compliant | ||
![]() 875036319012 Würth Elektronik | 13 |
| Datasheet | 16 Weeks | Surface Mount | 2917 (7343 Metric) | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | WCAP-PHLE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Active | 3 (168 Hours) | Polymer | General Purpose | 330μF | 4.5mOhm | - | - | 8.5A @ 100kHz | 0.079 2.00mm | ROHS3 Compliant | ||
![]() 875016219004 Würth Elektronik | 13 |
| Datasheet | 16 Weeks | Surface Mount | 2917 (7343 Metric) | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Tape & Reel (TR) | WCAP-PHGP | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Active | 3 (168 Hours) | Polymer | General Purpose | 330μF | 12mOhm | - | - | 5.6A @ 100kHz | 0.079 2.00mm | ROHS3 Compliant | ||
![]() 870135675003 Würth Elektronik | 239 |
| Datasheet | 24 Weeks | Through Hole | Radial, Can | - | 2000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Box (TB) | WCAP-PTHT | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 100μF | 22mOhm | 0.197 5.00mm | 200mA @ 120Hz | 4A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant |