- Capacitance
- Ripple Current
- Tolerance
- Lead Spacing
- ESR
- Diameter
- Dissipation Factor DF
- Height
- Leakage Current
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package Type
Attribute column
Manufacturer
Wurth Electronics Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Capacitance Tolerance | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Package Type | RoHS | Voltage Rating DC | Packaging | Series | Tolerance | Capacitance | Subcategory | Termination Style | Lead Spacing | Leakage Current | Ripple Current | Product Type | ESR | Product | Product Category | Product Length | Product Width | Diameter | Height | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 875585344003 Wurth Electronics | 800 | - | - | - | - | 16 % | - | - | + 125 C | - 55 C | - | Can | - | 16 VDC | - | WCAP-HSAH | 20 % | 150 uF | Capacitors | SMD/SMT | 5.6 mm | 24 uA | 900 mA | Electrolytic Capacitors | 50 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 6.3 mm | 5.8 mm | 6.6 mm | - | - | ||
![]() 875575557006 Wurth Electronics | 464 | - | - | - | - | 14 % | - | - | + 105 C | - 55 C | - | Can | - | 25 VDC | - | WCAP-HSG5 | 20 % | 330 uF | Capacitors | SMD/SMT | 8.7 mm | 82.5 uA | 2.5 A | Electrolytic Capacitors | 20 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 10 mm | 10.5 mm | 10.3 mm | - | - | ||
![]() 875135319004 Wurth Electronics | In Stock | - | - | Wurth Elektronik | ± 20% | 10 % | 3500 | Wurth Elektronik | + 105 C | - 55 C | Yes | Molded | Details | 16 VDC | MouseReel | WCAP-PHLE | 20 % | 47µF | Capacitors | SMD/SMT | - | 225.6 uA | 3.2A | Electrolytic Capacitors | 0.04ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 7.3mm | 4.3mm | - | 1.9 mm | 7.3 mm | 4.3 mm | - | ||
![]() 875015319003 Wurth Electronics | 20873666 |
| - | Wurth Elektronik | ± 20% | 6 % | 3500 | Wurth Elektronik | + 105 C | - 55 C | Yes | Molded | Details | 16 VDC | MouseReel | WCAP-PHGP | 20 % | 22µF | Capacitors | SMD/SMT | - | 105.6 uA | 3.2A | Electrolytic Capacitors | 0.04ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 7.3mm | 4.3mm | - | 1.9 mm | 7.3 mm | 4.3 mm | 1.9mm | ||
![]() 870585874002 Wurth Electronics | 902 | - | - | - | - | 16 % | - | - | + 125 C | - 55 C | - | Can | - | 63 VDC | - | - | 20 % | 22 uF | Capacitors | Through Hole | 3.5 mm | 13.9 uA | 1.24 A | Electrolytic Capacitors | 40 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 8 mm | 9 mm | - | - | - | ||
![]() 870585373001 Wurth Electronics | 1541 | - | - | - | - | 16 % | - | - | + 125 C | - 55 C | - | Can | - | 16 VDC | - | - | 20 % | 120 uF | Capacitors | Through Hole | 2.5 mm | 19.2 uA | 1.44 A | Electrolytic Capacitors | 32 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 6.3 mm | 8 mm | - | - | - | ||
![]() 870575575005 Wurth Electronics | 437 | - | - | - | - | 16 % | - | - | + 105 C | - 55 C | - | Can | - | 25 VDC | - | - | 20 % | 330 uF | Capacitors | Through Hole | 5 mm | 82.5 uA | 2.9 A | Electrolytic Capacitors | 16 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 10 mm | 12.5 mm | - | - | - | ||
![]() 870585375005 Wurth Electronics | 745 | - | - | - | - | 16 % | - | - | + 125 C | - 55 C | - | Can | - | 16 VDC | - | - | 20 % | 560 uF | Capacitors | Through Hole | 5 mm | 89.6 uA | 3.03 A | Electrolytic Capacitors | 14 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 10 mm | 12.5 mm | - | - | - | ||
![]() 870575774003 Wurth Electronics | 884 | - | - | - | - | 16 % | - | - | + 105 C | - 55 C | - | Can | - | 50 VDC | - | - | 20 % | 47 uF | Capacitors | Through Hole | 3.5 mm | 23.5 uA | 1.9 A | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 8 mm | 11.5 mm | - | - | - | ||
![]() 875585853003 Wurth Electronics | 613 | - | - | - | - | 8 % | - | - | + 125 C | - 55 C | - | Can | - | 63 VDC | - | - | 20 % | 33 uF | Capacitors | SMD/SMT | 7 mm | 20.8 uA | 1.1 A | Electrolytic Capacitors | 40 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 8 mm | 10.5 mm | 8.3 mm | - | - | ||
![]() 875585853004 Wurth Electronics | 551 | - | - | - | - | 8 % | - | - | + 125 C | - 55 C | - | Can | - | 63 VDC | - | - | 20 % | 47 uF | Capacitors | SMD/SMT | 7 mm | 29.6 uA | 1.1 A | Electrolytic Capacitors | 40 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 8 mm | 10.5 mm | 8.3 mm | - | - | ||
![]() 875575544002 Wurth Electronics | 1175 | - | - | - | - | 14 % | - | - | + 105 C | - 55 C | - | Can | - | 25 VDC | - | - | 20 % | 56 uF | Capacitors | SMD/SMT | 5.6 mm | 14 uA | 1.3 A | Electrolytic Capacitors | 50 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 6.3 mm | 5.8 mm | 6.6 mm | - | - | ||
![]() 875575745003 Wurth Electronics | 509 | - | - | - | - | 10 % | - | - | + 105 C | - 55 C | - | Can | - | 50 VDC | - | - | 20 % | 33 uF | Capacitors | SMD/SMT | 5.6 mm | 16.5 uA | 1.6 A | Electrolytic Capacitors | 40 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 6.3 mm | 7.7 mm | 6.6 mm | - | - | ||
![]() 875575753005 Wurth Electronics | 93 | - | - | - | - | 10 % | - | - | + 105 C | - 55 C | - | Can | - | 50 VDC | - | - | 20 % | 68 uF | Capacitors | SMD/SMT | 7 mm | 34 uA | 1.8 A | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 8 mm | 10.5 mm | 8.3 mm | - | - | ||
![]() 875585545003 Wurth Electronics | 889 | - | - | - | - | 14 % | - | - | + 125 C | - 55 C | - | Can | - | 25 VDC | - | - | 20 % | 100 uF | Capacitors | SMD/SMT | 5.6 mm | 25 uA | 1.4 A | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 6.3 mm | 7.7 mm | 6.6 mm | - | - | ||
![]() 875575857007 Wurth Electronics | 444 | - | - | - | - | 8 % | - | - | + 105 C | - 55 C | - | Can | - | 63 VDC | - | - | 20 % | 68 uF | Capacitors | SMD/SMT | 8.7 mm | 42.8 uA | 1.8 A | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 10 mm | 10.5 mm | 10.3 mm | - | - | ||
![]() 870585875005 Wurth Electronics | 740 | - | - | - | - | 16 % | - | - | + 125 C | - 55 C | - | Can | - | 63 VDC | - | - | 20 % | 47 uF | Capacitors | Through Hole | 5 mm | 29.6 uA | 1.68 A | Electrolytic Capacitors | 35 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 10 mm | 10 mm | - | - | - | ||
![]() 870585574003 Wurth Electronics | 978 | - | - | - | - | 16 % | - | - | + 125 C | - 55 C | - | Can | - | 25 VDC | - | - | 20 % | 220 uF | Capacitors | Through Hole | 3.5 mm | 55 uA | 2.23 A | Electrolytic Capacitors | 22 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 8 mm | 11.5 mm | - | - | - | ||
![]() 870585574002 Wurth Electronics | 671 | - | - | - | - | 16 % | - | - | + 125 C | - 55 C | - | Can | - | 25 VDC | - | - | 20 % | 150 uF | Capacitors | Through Hole | 3.5 mm | 37.5 uA | 1.88 A | Electrolytic Capacitors | 25 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 8 mm | 9 mm | - | - | - | ||
![]() 870575374003 Wurth Electronics | 935 | - | - | - | - | 16 % | - | - | + 105 C | - 55 C | - | Can | - | 16 VDC | - | WCAP-HTG5 | 20 % | 330 uF | Capacitors | Through Hole | 3.5 mm | 52.8 uA | 2.35 A | Electrolytic Capacitors | 23 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 8 mm | 11.5 mm | - | - | - |