- Capacitance
- Ripple Current
- Tolerance
- Lead Spacing
- ESR
- Diameter
- Dissipation Factor DF
- Height
- Leakage Current
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package Type
Attribute column
Manufacturer
Wurth Electronics Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Dissipation Factor DF | Maximum Operating Temperature | Minimum Operating Temperature | Package Type | Voltage Rating DC | Series | Tolerance | Capacitance | Subcategory | Termination Style | Lead Spacing | Leakage Current | Ripple Current | Product Type | ESR | Product | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 870585374003 Wurth Electronics | 968 | - | - | 16 % | + 125 C | - 55 C | Can | 16 VDC | WCAP-HTAH | 20 % | 330 uF | Capacitors | Through Hole | 3.5 mm | 52.8 uA | 2.34 A | Electrolytic Capacitors | 20 mOhms | Aluminum Hybrid Polymer Capacitors | 8 mm | 11.5 mm | - | ||
![]() 875575957003 Wurth Electronics | 83 | - | - | 8 % | + 105 C | - 55 C | Can | 100 VDC | WCAP-HSG5 | 20 % | 22 uF | Capacitors | SMD/SMT | 8.7 mm | 22 uA | 1.5 A | Electrolytic Capacitors | 45 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | 10.5 mm | 10.3 mm | ||
![]() 875585357010 Wurth Electronics | 580 | - | - | 16 % | + 125 C | - 55 C | Can | 16 VDC | WCAP-HSAH | 20 % | 560 uF | Capacitors | SMD/SMT | 8.7 mm | 89.6 uA | 2 A | Electrolytic Capacitors | 20 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | 10.5 mm | 10.3 mm | ||
![]() 875575545003 Wurth Electronics | 173 | - | - | 14 % | + 105 C | - 55 C | Can | 25 VDC | WCAP-HSG5 | 20 % | 100 uF | Capacitors | SMD/SMT | 5.6 mm | 25 uA | 2 A | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | 6.3 mm | 7.7 mm | 6.6 mm | ||
![]() 875585345004 Wurth Electronics | 920 | - | - | 16 % | + 125 C | - 55 C | Can | 16 VDC | WCAP-HSAH | 20 % | 220 uF | Capacitors | SMD/SMT | 5.6 mm | 35.2 uA | 1.4 A | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | 6.3 mm | 7.7 mm | 6.6 mm | ||
![]() 875585361011 Wurth Electronics | 393 | - | - | 16 % | + 125 C | - 55 C | Can | 16 VDC | WCAP-HSAH | 20 % | 820 uF | Capacitors | SMD/SMT | 8.7 mm | 131.2 uA | 2.26 A | Electrolytic Capacitors | 16 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | 12.4 mm | 10.3 mm | ||
![]() 875585559001 Wurth Electronics | 1175 | - | - | 14 % | + 125 C | - 55 C | Can | 25 VDC | WCAP-HSAH | 20 % | 33 uF | Capacitors | SMD/SMT | 4.4 mm | 8.3 uA | 550 mA | Electrolytic Capacitors | 80 mOhms | Aluminum Hybrid Polymer Capacitors | 5 mm | 5.8 mm | 5.3 mm | ||
![]() 870585875004 Wurth Electronics | 724 | - | - | 16 % | + 125 C | - 55 C | Can | 63 VDC | WCAP-HTAH | 20 % | 33 uF | Capacitors | Through Hole | 5 mm | 20.8 uA | 1.68 A | Electrolytic Capacitors | 35 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | 10 mm | - | ||
![]() 875585557006 Wurth Electronics | 572 | - | - | 14 % | + 125 C | - 55 C | Can | 25 VDC | WCAP-HSAH | 20 % | 330 uF | Capacitors | SMD/SMT | 8.7 mm | 82.5 uA | 2 A | Electrolytic Capacitors | 20 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | 10.5 mm | 10.3 mm | ||
![]() 875575857006 Wurth Electronics | 471 | - | - | 8 % | + 105 C | - 55 C | Can | 63 VDC | WCAP-HSG5 | 20 % | 56 uF | Capacitors | SMD/SMT | 8.7 mm | 35.3 uA | 1.8 A | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | 10.5 mm | 10.3 mm | ||
![]() 870575875006 Wurth Electronics | 682 | - | - | 16 % | + 105 C | - 55 C | Can | 63 VDC | WCAP-HTG5 | 20 % | 56 uF | Capacitors | Through Hole | 5 mm | 35.3 uA | 2.4 A | Electrolytic Capacitors | 22 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | 12.5 mm | - | ||
![]() 870575874002 Wurth Electronics | 723 | - | - | 16 % | + 105 C | - 55 C | Can | 63 VDC | WCAP-HTG5 | 20 % | 22 uF | Capacitors | Through Hole | 3.5 mm | 13.9 uA | 1.56 A | Electrolytic Capacitors | 40 mOhms | Aluminum Hybrid Polymer Capacitors | 8 mm | 9 mm | - | ||
![]() 875585844001 Wurth Electronics | 986 | - | - | 8 % | + 125 C | - 55 C | Can | 63 VDC | WCAP-HSAH | 20 % | 10 uF | Capacitors | SMD/SMT | 5.6 mm | 6.3 uA | 700 mA | Electrolytic Capacitors | 120 mOhms | Aluminum Hybrid Polymer Capacitors | 6.3 mm | 5.8 mm | 6.6 mm | ||
![]() 870575873001 Wurth Electronics | 1390 | - | - | 16 % | + 105 C | - 55 C | Can | 63 VDC | WCAP-HTG5 | 20 % | 10 uF | Capacitors | Through Hole | 2.5 mm | 6.3 uA | 1.06 A | Electrolytic Capacitors | 100 mOhms | Aluminum Hybrid Polymer Capacitors | 6.3 mm | 8 mm | - | ||
![]() 870585975005 Wurth Electronics | 759 | - | - | 16 % | + 125 C | - 55 C | Can | 100 VDC | WCAP-HTAH | 20 % | 15 uF | Capacitors | Through Hole | 5 mm | 15 uA | 1.32 A | Electrolytic Capacitors | 70 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | 12.5 mm | - | ||
![]() 875575757004 Wurth Electronics | 399 | - | - | 10 % | + 105 C | - 55 C | Can | 50 VDC | WCAP-HSG5 | 20 % | 56 uF | Capacitors | SMD/SMT | 8.7 mm | 28 uA | 2 A | Electrolytic Capacitors | 28 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | 10.5 mm | 10.3 mm | ||
![]() 875575357010 Wurth Electronics | 637 | - | - | 16 % | + 105 C | - 55 C | Can | 16 VDC | WCAP-HSG5 | 20 % | 560 uF | Capacitors | SMD/SMT | 8.7 mm | 89.6 uA | 2.5 A | Electrolytic Capacitors | 20 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | 10.5 mm | 10.3 mm | ||
![]() 875575344001 Wurth Electronics | 734 | - | - | 16 % | + 105 C | - 55 C | Can | 16 VDC | WCAP-HSG5 | 20 % | 100 uF | Capacitors | SMD/SMT | 5.6 mm | 16 uA | 1.3 A | Electrolytic Capacitors | 50 mOhms | Aluminum Hybrid Polymer Capacitors | 6.3 mm | 5.8 mm | 6.6 mm | ||
![]() 870575773001 Wurth Electronics | 3597 |
| - | 16 % | + 105 C | - 55 C | Can | 50 VDC | WCAP-HTG5 | 20 % | 15 uF | Capacitors | Through Hole | 2.5 mm | 7.5 uA | 1.2 A | Electrolytic Capacitors | 80 mOhms | Aluminum Hybrid Polymer Capacitors | 6.3 mm | 8 mm | - | ||
![]() 875585857006 Wurth Electronics | 625 | - | - | 8 % | + 125 C | - 55 C | Can | 63 VDC | WCAP-HSAH | 20 % | 56 uF | Capacitors | SMD/SMT | 8.7 mm | 35.3 uA | 1.4 A | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | 10.5 mm | 10.3 mm |