- Capacitance
- Ripple Current
- Tolerance
- Lead Spacing
- ESR
- Diameter
- Dissipation Factor DF
- Height
- Leakage Current
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package Type
Attribute column
Manufacturer
Wurth Electronics Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount Land Size | Dissipation Factor DF | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Package Type | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Subcategory | Voltage - Rated DC | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Leakage Current | Ripple Current | Life (Hours) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 870585573001 Wurth Electronics | 1348 | - | - | - | - | - | - | - | 16 % | - | + 125 C | - 55 C | Can | - | 25 VDC | - | - | WCAP-HTAH | - | 20 % | - | - | - | - | - | - | 68 uF | Capacitors | - | Through Hole | - | - | - | 2.5 mm | 17 uA | 1.38 A | - | - | - | Electrolytic Capacitors | 35 mOhms | Aluminum Hybrid Polymer Capacitors | 6.3 mm | 8 mm | - | - | - | ||
![]() 870235174003 Würth Elektronik | 888 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | - | - | - | 6.3V | - | -55°C~105°C | Tape & Box (TB) | WCAP-PT5H | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 560μF | - | 6.3V | - | 3.5052mm | 7mOhm | Polar | 0.138 3.50mm | - | 6.1A | 5000 hours | 305mA @ 120Hz | 6.1A @ 100kHz | - | - | - | - | - | 0.354 9.00mm | Unknown | ROHS3 Compliant | ||
![]() 870235374003 Würth Elektronik | 22 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | - | - | - | 16V | - | -55°C~105°C | Tape & Box (TB) | WCAP-PT5H | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 180μF | - | 16V | - | 3.5052mm | 10mOhm | Polar | 0.138 3.50mm | - | 5.1A | 5000 hours | 255mA @ 120Hz | 5.1A @ 100kHz | - | - | - | - | - | 0.354 9.00mm | Unknown | ROHS3 Compliant | ||
![]() 875115452004 Würth Elektronik | 954 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | - | 2000 Hrs @ 105°C | - | - | - | 20V | - | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 150μF | - | 20V | - | - | 20mOhm | Polar | - | - | 3.5A | 2000 hours | 175mA @ 120Hz | 3.5A @ 100kHz | - | - | - | - | - | 0.343 8.70mm | Unknown | ROHS3 Compliant | ||
![]() 875115460006 Würth Elektronik | 566 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | - | 2000 Hrs @ 105°C | - | - | - | 20V | - | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 180μF | - | 20V | - | - | 25mOhm | Polar | - | - | 3.1A | 2000 hours | 155mA @ 120Hz | 3.1A @ 100kHz | - | - | - | - | - | 0.343 8.70mm | Unknown | ROHS3 Compliant | ||
![]() 875115560003 Würth Elektronik | 41 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | - | 2000 Hrs @ 105°C | - | - | - | 25V | - | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 82μF | - | 25V | - | - | 25mOhm | Polar | - | - | 3.1A | 2000 hours | 155mA @ 120Hz | 3.1A @ 100kHz | - | - | - | - | - | 0.343 8.70mm | Unknown | ROHS3 Compliant | ||
![]() 870235174004 Würth Elektronik | 18 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | - | - | - | 6.3V | - | -55°C~105°C | Tape & Box (TB) | WCAP-PT5H | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 680μF | - | 6.3V | - | 3.5052mm | 7mOhm | Polar | 0.138 3.50mm | - | 6.1A | 5000 hours | 305mA @ 120Hz | 6.1A @ 100kHz | - | - | - | - | - | 0.512 13.00mm | Unknown | ROHS3 Compliant | ||
![]() 870025375008 Würth Elektronik | 23 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | - | - | - | 16V | - | -55°C~105°C | Tape & Box (TB) | WCAP-PTG5 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 560μF | - | 16V | - | 5.0038mm | 12mOhm | Polar | 0.197 5.00mm | - | 5.5A | 2000 hours | 275mA @ 120Hz | 5.5A @ 100kHz | - | - | - | - | - | 0.551 14.00mm | Unknown | ROHS3 Compliant | ||
![]() 870055775004 Würth Elektronik | 25 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | - | - | - | 50V | - | -55°C~105°C | Tape & Box (TB) | WCAP-PTHR | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 39μF | - | 50V | - | 5.0038mm | 35mOhm | Polar | 0.197 5.00mm | - | 2A | 2000 hours | 100mA @ 120Hz | 2A @ 100kHz | - | - | - | - | - | 0.551 14.00mm | Unknown | ROHS3 Compliant | ||
![]() 870055674007 Würth Elektronik | 27 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | - | - | - | 35V | - | -55°C~105°C | Tape & Box (TB) | WCAP-PTHR | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 68μF | - | 35V | - | 3.5052mm | 25mOhm | Polar | 0.138 3.50mm | - | 2.89A | 2000 hours | 144.5mA @ 120Hz | 2.89A @ 100kHz | - | - | - | - | - | 0.512 13.00mm | Unknown | ROHS3 Compliant | ||
![]() 870135174003 Würth Elektronik | 76 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | - | - | - | 6.3V | - | -55°C~125°C | Tape & Box (TB) | WCAP-PTHT | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 125°C | -55°C | General Purpose | 560μF | - | 6.3V | - | 3.5052mm | 9mOhm | Polar | 0.138 3.50mm | - | 6.1A | 2000 hours | 305mA @ 120Hz | 6.1A @ 100kHz | - | - | - | - | - | 0.354 9.00mm | Unknown | ROHS3 Compliant | ||
![]() 875115260006 Würth Elektronik | 45 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | - | 2000 Hrs @ 105°C | - | - | - | 10V | - | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 680μF | - | 10V | - | - | 20mOhm | Polar | - | - | 3.7A | 2000 hours | 185mA @ 120Hz | 3.7A @ 100kHz | - | - | - | - | - | 0.343 8.70mm | Unknown | ROHS3 Compliant | ||
![]() 870235174001 Würth Elektronik | 23 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | - | - | - | 6.3V | - | -55°C~105°C | Tape & Box (TB) | WCAP-PT5H | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 390μF | - | 6.3V | - | 3.5052mm | 7mOhm | Polar | 0.138 3.50mm | - | 6.1A | 5000 hours | 305mA @ 120Hz | 6.1A @ 100kHz | - | - | - | - | - | 0.354 9.00mm | Unknown | ROHS3 Compliant | ||
![]() 875105142003 Würth Elektronik | 30 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.209Lx0.209W 5.30mmx5.30mm | - | 2000 Hrs @ 105°C | - | - | - | 6.3V | - | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLP | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 68μF | - | 6.3V | - | - | 30mOhm | Polar | - | - | 1.97A | 2000 hours | 98.5mA @ 120Hz | 1.97A @ 100kHz | - | - | - | - | - | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 870055674004 Würth Elektronik | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | - | - | - | 35V | - | -55°C~105°C | Tape & Box (TB) | WCAP-PTHR | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 39μF | - | 35V | - | 3.5052mm | 30mOhm | Polar | 0.138 3.50mm | - | 2.5A | 2000 hours | 125mA @ 120Hz | 2.5A @ 100kHz | - | - | - | - | - | 0.354 9.00mm | Unknown | ROHS3 Compliant | ||
![]() 870135375008 Würth Elektronik | 45 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | - | - | - | 16V | - | -55°C~125°C | Tape & Box (TB) | WCAP-PTHT | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 125°C | -55°C | General Purpose | 560μF | - | 16V | - | 5.0038mm | 10mOhm | Polar | 0.197 5.00mm | - | 6.1A | 2000 hours | 96.45mA @ 120Hz | 1.929A @ 100kHz | - | - | - | - | - | 0.551 14.00mm | Unknown | ROHS3 Compliant | ||
![]() 870025174005 Würth Elektronik | 28 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | - | - | - | 6.3V | - | -55°C~105°C | Tape & Box (TB) | WCAP-PTG5 | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 390μF | - | 6.3V | - | 3.5052mm | 15mOhm | Polar | 0.138 3.50mm | - | 5.1A | 2000 hours | 255mA @ 120Hz | 5.1A @ 100kHz | - | - | - | - | - | 0.354 9.00mm | Unknown | ROHS3 Compliant | ||
![]() 875075155003 Würth Elektronik | 30485 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | - | 2000 Hrs @ 105°C | - | - | - | 6.3V | - | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 270μF | - | 6.3V | - | - | 8mOhm | Polar | - | - | 5.2A | 2000 hours | 260mA @ 120Hz | 5.2A @ 100kHz | - | - | - | - | - | 0.461 11.70mm | Unknown | ROHS3 Compliant | ||
![]() 875075361006 Würth Elektronik | 197 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | - | 2000 Hrs @ 105°C | - | - | - | 16V | - | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 680μF | - | 16V | - | - | 10mOhm | Polar | - | - | 5.1A | 2000 hours | 255mA @ 120Hz | 5.1A @ 100kHz | - | - | - | - | - | 0.488 12.40mm | Unknown | ROHS3 Compliant | ||
![]() 870055875006 Würth Elektronik | 1188 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | - | - | - | 63V | - | -55°C~105°C | Tape & Box (TB) | WCAP-PTHR | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 56μF | - | 63V | - | 5.0038mm | 50mOhm | Polar | 0.197 5.00mm | - | 1.6A | 2000 hours | 80mA @ 120Hz | 1.6A @ 100kHz | - | - | - | - | - | 0.551 14.00mm | Unknown | ROHS3 Compliant |