- Capacitance
- Ripple Current
- Tolerance
- Lead Spacing
- ESR
- Diameter
- Dissipation Factor DF
- Height
- Leakage Current
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package Type
Attribute column
Manufacturer
Wurth Electronics Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Life (Hours) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 875115150001 Würth Elektronik | 500 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 220μF | 6.3V | - | 20mOhm | Polar | - | 3.5A | 2000 hours | 255mA @ 120Hz | 5.1A @ 100kHz | - | 0.303 7.70mm | Unknown | ROHS3 Compliant | ||
![]() 870135174001 Würth Elektronik | 772 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tape & Box (TB) | WCAP-PTHT | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 125°C | -55°C | General Purpose | 390μF | 6.3V | 3.5052mm | 9mOhm | Polar | 0.138 3.50mm | 6.1A | 2000 hours | 305mA @ 120Hz | 6.1A @ 100kHz | - | 0.354 9.00mm | Unknown | ROHS3 Compliant | ||
![]() 870235373002 Würth Elektronik | 1337 |
| Datasheet | 24 Weeks | - | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | WCAP-PT5H | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 180μF | 16V | - | 9mOhm | - | 0.098 2.50mm | - | 5000 hours | 280mA @ 120Hz | 5.6A @ 100kHz | - | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 875075155004 Würth Elektronik | 711 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 330μF | 6.3V | - | 8mOhm | Polar | - | 5.2A | 2000 hours | 260mA @ 120Hz | 5.2A @ 100kHz | - | 0.461 11.70mm | Unknown | ROHS3 Compliant | ||
![]() 875105242009 Würth Elektronik | 573 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLP | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 82μF | 10V | - | 30mOhm | Polar | - | 1.97A | 2000 hours | 98.5mA @ 120Hz | 1.97A @ 100kHz | - | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 875105359002 Würth Elektronik | 239 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLP | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 15μF | 16V | - | 30mOhm | Polar | - | 2.2A | 2000 hours | 110mA @ 120Hz | 2.2A @ 100kHz | - | 0.228 5.80mm | Unknown | ROHS3 Compliant | ||
![]() 875075555003 Würth Elektronik | 259 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 68μF | 25V | - | 15mOhm | Polar | - | 4.21A | 2000 hours | 210.5mA @ 120Hz | 4.21A @ 100kHz | - | 0.461 11.70mm | Unknown | ROHS3 Compliant | ||
![]() 875115152006 Würth Elektronik | 30508 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 560μF | 6.3V | - | 11mOhm | Polar | - | 4.8A | 2000 hours | 240mA @ 120Hz | 4.8A @ 100kHz | - | 0.343 8.70mm | Unknown | ROHS3 Compliant | ||
![]() 875115250001 Würth Elektronik | 207 |
| Datasheet | 24 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 330μF | 10V | - | 20mOhm | - | - | - | 2000 hours | 175mA @ 120Hz | 3.5A @ 100kHz | - | 0.303 7.70mm | Unknown | ROHS3 Compliant | ||
![]() 875075155010 Würth Elektronik | 128 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 1000μF | 6.3V | - | 8mOhm | Polar | - | 5.2A | 2000 hours | 260mA @ 120Hz | 5.2A @ 100kHz | - | 0.461 11.70mm | Unknown | ROHS3 Compliant | ||
![]() 870235374004 Würth Elektronik | 1039 |
| Datasheet | 24 Weeks | - | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | WCAP-PT5H | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 220μF | 16V | 3.5052mm | 10mOhm | Polar | 0.138 3.50mm | 5.1A | 5000 hours | 255mA @ 120Hz | 5.1A @ 100kHz | - | 0.354 9.00mm | Unknown | ROHS3 Compliant | ||
![]() 875115552002 Würth Elektronik | 195 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 82μF | 25V | - | 20mOhm | Polar | - | 3.5A | 2000 hours | 175mA @ 120Hz | 3.5A @ 100kHz | 8.7mm | 0.343 8.70mm | Unknown | ROHS3 Compliant | ||
![]() 875105144007 Würth Elektronik | 1065 |
| Datasheet | 24 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | - | - | General Purpose | 180μF | - | - | 20mOhm | - | - | - | - | 119.5mA @ 120Hz | 2.39A @ 100kHz | - | 0.228 5.80mm | - | ROHS3 Compliant | ||
![]() 875075555004 Würth Elektronik | 882 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 82μF | 25V | - | 15mOhm | Polar | - | 4.21A | 2000 hours | 210.5mA @ 120Hz | 4.21A @ 100kHz | - | 0.461 11.70mm | Unknown | ROHS3 Compliant | ||
![]() 875115457008 Würth Elektronik | 353 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 270μF | 20V | - | 20mOhm | Polar | - | 3.7A | 2000 hours | 185mA @ 120Hz | 3.7A @ 100kHz | - | 0.413 10.50mm | Unknown | ROHS3 Compliant | ||
![]() 875105142004 Würth Elektronik | 99 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | Aluminium | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLP | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 82μF | 6.3V | - | 30mOhm | Polar | - | 1.97A | 2000 hours | 98.5mA @ 120Hz | 1.97A @ 100kHz | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 875105344006 Würth Elektronik | 596 | - | Datasheet | 28 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 47μF | 16V | - | 30mOhm | Polar | - | 2.2A | 2000 hours | 110mA @ 120Hz | 2.2A @ 100kHz | - | 0.228 5.80mm | Unknown | ROHS3 Compliant | ||
![]() 870135375006 Würth Elektronik | 28701241 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Box (TB) | WCAP-PTHT | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 125°C | -55°C | General Purpose | 390μF | 16V | 5.0038mm | 10mOhm | Polar | 0.197 5.00mm | 6.1A | 2000 hours | 96.45mA @ 120Hz | 1.929A @ 100kHz | - | 0.551 14.00mm | Unknown | ROHS3 Compliant | ||
![]() 870025374006 Würth Elektronik | 47 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | WCAP-PTG5 | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 390μF | 16V | 3.5052mm | 12mOhm | Polar | 0.138 3.50mm | 5A | 2000 hours | 250mA @ 120Hz | 5A @ 100kHz | - | 0.512 13.00mm | Unknown | ROHS3 Compliant | ||
![]() 870055875003 Würth Elektronik | 170 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Box (TB) | WCAP-PTHR | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 33μF | 63V | 5.0038mm | 50mOhm | Polar | 0.197 5.00mm | 1.6A | 2000 hours | 80mA @ 120Hz | 1.6A @ 100kHz | - | 0.551 14.00mm | Unknown | ROHS3 Compliant |