- Capacitance
- Ripple Current
- Tolerance
- Lead Spacing
- ESR
- Diameter
- Dissipation Factor DF
- Height
- Leakage Current
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package Type
Attribute column
Manufacturer
Wurth Electronics Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Life (Hours) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 875115452001 Würth Elektronik | 211 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 68μF | 20V | - | 20mOhm | Polar | - | 3.5A | 2000 hours | 175mA @ 120Hz | 3.5A @ 100kHz | 0.343 8.70mm | Unknown | ROHS3 Compliant | ||
![]() 870135175007 Würth Elektronik | 132 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tape & Box (TB) | WCAP-PTHT | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 125°C | -55°C | General Purpose | 1200μF | 6.3V | 5.0038mm | 9mOhm | Polar | 0.197 5.00mm | 6.64A | 2000 hours | 332mA @ 120Hz | 6.64A @ 100kHz | 0.551 14.00mm | Unknown | ROHS3 Compliant | ||
![]() 875105445007 Würth Elektronik | 1013 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 56μF | 20V | - | 25mOhm | Polar | - | 2.67A | 2000 hours | 133.5mA @ 120Hz | 2.67A @ 100kHz | 0.303 7.70mm | Unknown | ROHS3 Compliant | ||
![]() 870025174004 Würth Elektronik | 792 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Box (TB) | WCAP-PTG5 | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 330μF | 6.3V | 3.5052mm | 15mOhm | Polar | 0.138 3.50mm | 5.1A | 2000 hours | 255mA @ 120Hz | 5.1A @ 100kHz | 0.354 9.00mm | Unknown | ROHS3 Compliant | ||
![]() 870135174005 Würth Elektronik | 907 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tape & Box (TB) | WCAP-PTHT | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 125°C | -55°C | General Purpose | 820μF | 6.3V | 3.5052mm | 9mOhm | Polar | 0.138 3.50mm | 6.1A | 2000 hours | 305mA @ 120Hz | 6.1A @ 100kHz | 0.512 13.00mm | Unknown | ROHS3 Compliant | ||
![]() 870025574004 Würth Elektronik | 269 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Box (TB) | WCAP-PTG5 | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 82μF | 25V | 3.5052mm | 20mOhm | Polar | 0.138 3.50mm | 4.5A | 2000 hours | 225mA @ 120Hz | 4.5A @ 100kHz | 0.354 9.00mm | Unknown | ROHS3 Compliant | ||
![]() 875115460005 Würth Elektronik | 1407 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 150μF | 20V | - | 25mOhm | Polar | - | 3.1A | 2000 hours | 155mA @ 120Hz | 3.1A @ 100kHz | 0.343 8.70mm | Unknown | ROHS3 Compliant | ||
![]() 875105242005 Würth Elektronik | 682 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLP | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 39μF | 10V | - | 30mOhm | Polar | - | 1.97A | 2000 hours | 98.5mA @ 120Hz | 1.97A @ 100kHz | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 875105344007 Würth Elektronik | 913 |
| Datasheet | 91 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 56μF | 16V | - | 30mOhm | Polar | - | 2.2A | 2000 hours | 110mA @ 120Hz | 2.2A @ 100kHz | 0.228 5.80mm | Unknown | ROHS3 Compliant | ||
![]() 875115150002 Würth Elektronik | 581 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 270μF | 6.3V | - | 20mOhm | Polar | - | 3.5A | 2000 hours | 175mA @ 120Hz | 3.5A @ 100kHz | 0.303 7.70mm | Unknown | ROHS3 Compliant | ||
![]() 875105242010 Würth Elektronik | 272 | - | Datasheet | 49 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLP | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 100μF | 10V | - | 30mOhm | Polar | - | 1.97A | 2000 hours | 98.5mA @ 120Hz | 1.97A @ 100kHz | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 875105344008 Würth Elektronik | 66 |
| Datasheet | 63 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 68μF | 16V | - | 30mOhm | Polar | - | 2.2A | 2000 hours | 110mA @ 120Hz | 2.2A @ 100kHz | 0.228 5.80mm | Unknown | ROHS3 Compliant | ||
![]() 875105344009 Würth Elektronik | 47 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 82μF | 16V | - | 30mOhm | Polar | - | 2.2A | 2000 hours | 110mA @ 120Hz | 2.2A @ 100kHz | 0.228 5.80mm | Unknown | ROHS3 Compliant | ||
![]() 875075155002 Würth Elektronik | 47 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 220μF | 6.3V | - | 8mOhm | Polar | - | 5.2A | 2000 hours | 260mA @ 120Hz | 5.2A @ 100kHz | 0.461 11.70mm | Unknown | ROHS3 Compliant | ||
![]() 875075161012 Würth Elektronik | 109 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 1500μF | 6.3V | - | 8mOhm | Polar | - | 5.5A | 2000 hours | 275mA @ 120Hz | 5.5A @ 100kHz | 0.488 12.40mm | Unknown | ROHS3 Compliant | ||
![]() 875115160008 Würth Elektronik | 557 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 820μF | 6.3V | - | 20mOhm | Polar | - | 3.7A | 2000 hours | 185mA @ 120Hz | 3.7A @ 100kHz | 0.343 8.70mm | Unknown | ROHS3 Compliant | ||
![]() 870235175007 Würth Elektronik | 743 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Box (TB) | WCAP-PT5H | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 1200μF | 6.3V | 5.0038mm | 7mOhm | Polar | 0.197 5.00mm | 6.64A | 5000 hours | 332mA @ 120Hz | 6.64A @ 100kHz | 0.551 14.00mm | Unknown | ROHS3 Compliant | ||
![]() 870235374006 Würth Elektronik | 614 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | WCAP-PT5H | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 330μF | 16V | 3.5052mm | 9mOhm | Polar | 0.138 3.50mm | 5.6A | 5000 hours | 280mA @ 120Hz | 5.6A @ 100kHz | 0.512 13.00mm | Unknown | ROHS3 Compliant | ||
![]() 875075155009 Würth Elektronik | 163 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 105°C | -55°C | General Purpose | 820μF | 6.3V | - | 8mOhm | Polar | - | 5.2A | 2000 hours | 260mA @ 120Hz | 5.2A @ 100kHz | 0.461 11.70mm | Unknown | ROHS3 Compliant | ||
![]() 870135175008 Würth Elektronik | 208 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tape & Box (TB) | WCAP-PTHT | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | 125°C | -55°C | General Purpose | 1500μF | 6.3V | 5.0038mm | 9mOhm | Polar | 0.197 5.00mm | 6.64A | 2000 hours | 332mA @ 120Hz | 6.64A @ 100kHz | 0.551 14.00mm | Unknown | ROHS3 Compliant |