- Capacitance
- Package / Case
- Dielectric
- Length
- Tolerance
- Width
- Height
- Mounting Type
- Product Type
- Subcategory
- Case Code - in
- Case Code - mm
Attribute column
Manufacturer
Wurth Electronics Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Case Code - in | Case Code - mm | Class | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Voltage Rating DC | Series | Tolerance | Termination | Type | Capacitance | Subcategory | Output | Termination Style | Dielectric | Voltage | Input | Product Type | Temperature Range | Product | Electrical Connection | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 885012106031 Wurth Electronics | 2261 | - | - | Surface Mount | 0603 (1608M) | CE, cUL, UL | 0603 | 1608 | Class 2 | Barksdale Control Products | 425T5-15-P3 | + 85 C | - 55 C | 25 VDC | WCAP-CSGP | 20 % | Standard | General Industrial (Amplified) | 10µF | Capacitors | 4-20 mA | SMD/SMT | C0G, NP0 | 25V dc | 12-32 VDC | Ceramic Capacitors | -40-185 °F | General Type MLCCs | DIN 43650 Form A | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 885012207098R Wurth Electronics | 9310 | - | - | Surface Mount | 0805 (2012M) | - | - | - | - | ABB | ACH550-BCR-08A8-4+B055+E213+F2 | - | - | - | - | - | - | - | 100nF | - | - | - | C0G, NP0 | 50V dc | - | - | - | - | - | - | - | - | ||
![]() 885012205086 Wurth Electronics | 4370 | - | - | Surface Mount | 0402 (1005M) | - | 0402 | 1005 | Class 2 | - | - | + 125 C | - 55 C | 50 VDC | WCAP-CSGP | 10 % | Standard | Ceramic Capacitor | 100nF | Capacitors | - | SMD/SMT | C0G, NP0 | 50V dc | - | Ceramic Capacitors | - | General Type MLCCs | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 885012206089R Wurth Electronics | 14634 | - | - | Surface Mount | 0603 (1608M) | - | - | - | - | - | - | - | - | - | - | - | - | - | 10nF | - | - | - | C0G, NP0 | 50V dc | - | - | - | - | - | - | - | - | ||
![]() 885012106030 Wurth Electronics | 2132 | - | - | Surface Mount | 0603 (1608M) | - | 0603 | 1608 | Class 2 | - | - | + 85 C | - 55 C | 25 VDC | - | 10 % | Standard | Ceramic Capacitor | 1µF | Capacitors | - | SMD/SMT | C0G, NP0 | 25V dc | - | Ceramic Capacitors | - | General Type MLCCs | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() 885012105020 Wurth Electronics | 7052 | - | - | Surface Mount | 0402 (1005M) | - | 0402 | 1005 | Class 2 | - | - | + 85 C | - 55 C | 6.3 VDC | - | 20 % | Standard | Ceramic Capacitor | 10µF | Capacitors | - | SMD/SMT | C0G, NP0 | 6.3V dc | - | Ceramic Capacitors | - | General Type MLCCs | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 885012209074 Wurth Electronics | 516 | - | - | Surface Mount | 1210 (3225M) | - | - | - | - | - | - | - | - | - | - | - | - | - | 22µF | - | - | - | C0G, NP0 | 25V dc | - | - | - | - | - | - | - | - | ||
![]() 885012206114R Wurth Electronics | 11469 | - | - | Surface Mount | 0603 (1608M) | - | - | - | - | - | - | - | - | - | - | - | - | - | 10nF | - | - | - | C0G, NP0 | 100V dc | - | - | - | - | - | - | - | - | ||
![]() 885012104003 Wurth Electronics | 8804 | - | - | - | 0201 (0603 metric) | - | 0201 | 0603 | Class 2 | - | - | + 125 C | - 55 C | 6.3 VDC | - | 20 % | Standard | - | 0.1 uF | Capacitors | - | SMD/SMT | X7R | - | - | Ceramic Capacitors | - | General Type MLCCs | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 885012004009 Wurth Electronics | 35080 |
| - | - | 0201 (0603 metric) | - | 0201 | 0603 | Class 2 | - | - | + 125 C | - 55 C | 25 VDC | - | 5 % | Standard | - | 33 pF | Capacitors | - | SMD/SMT | X7R | - | - | Ceramic Capacitors | - | General Type MLCCs | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 885012204006 Wurth Electronics | 11501 | - | - | - | 0201 (0603 metric) | - | 0201 | 0603 | Class 2 | - | - | + 125 C | - 55 C | 25 VDC | - | 10 % | Standard | - | 1000 pF | Capacitors | - | SMD/SMT | X7R | - | - | Ceramic Capacitors | - | General Type MLCCs | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 885012004010 Wurth Electronics | 11741 | - | - | - | 0201 (0603 metric) | - | 0201 | 0603 | Class 2 | - | - | + 125 C | - 55 C | 25 VDC | - | 10 % | Standard | - | 47 pF | Capacitors | - | SMD/SMT | X7R | - | - | Ceramic Capacitors | - | General Type MLCCs | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 885012004004 Wurth Electronics | 11194 | - | - | - | 0201 (0603 metric) | - | 0201 | 0603 | Class 2 | - | - | + 125 C | - 55 C | 25 VDC | - | 5 % | Standard | - | 10 pF | Capacitors | - | SMD/SMT | X7R | - | - | Ceramic Capacitors | - | General Type MLCCs | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 885012004011 Wurth Electronics | 11829 | - | - | - | 0201 (0603 metric) | - | 0201 | 0603 | Class 2 | - | - | + 125 C | - 55 C | 50 VDC | - | 5 % | Standard | - | 10 pF | Capacitors | - | SMD/SMT | X7R | - | - | Ceramic Capacitors | - | General Type MLCCs | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 885012004008 Wurth Electronics | 23550 |
| - | - | 0201 (0603 metric) | - | 0201 | 0603 | Class 2 | - | - | + 125 C | - 55 C | 25 VDC | - | 5 % | Standard | - | 22 pF | Capacitors | - | SMD/SMT | X7R | - | - | Ceramic Capacitors | - | General Type MLCCs | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 885012104001 Wurth Electronics | 16482 | - | - | - | 0201 (0603 metric) | - | 0201 | 0603 | Class 2 | - | - | + 125 C | - 55 C | 16 VDC | - | 10 % | Standard | - | 0.1 uF | Capacitors | - | SMD/SMT | X7R | - | - | Ceramic Capacitors | - | General Type MLCCs | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 885012104010 Wurth Electronics | 11269 | - | - | - | 0201 (0603 metric) | - | 0201 | 0603 | Class 2 | - | - | + 125 C | - 55 C | 6.3 VDC | - | 10 % | Standard | - | 0.22 uF | Capacitors | - | SMD/SMT | X5R | - | - | Ceramic Capacitors | - | General Type MLCCs | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 885342214216 Wurth Electronics | 318 | - | - | - | 2220 (5750 metric) | - | 2220 | 5750 | Class 2 | - | - | + 125 C | - 55 C | 2 kVDC | - | 10 % | Standard | - | 0.022 uF | Capacitors | - | SMD/SMT | X7R | - | - | Ceramic Capacitors | - | General Type MLCCs | - | 2.8 mm | 5.7 mm | 5 mm | ||
![]() 885012104008 Wurth Electronics | 2309 | - | - | - | 0201 (0603 metric) | - | 0201 | 0603 | Class 2 | - | - | + 125 C | - 55 C | 25 VDC | - | 10 % | Standard | - | 4700 pF | Capacitors | - | SMD/SMT | X7R | - | - | Ceramic Capacitors | - | General Type MLCCs | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 885012204002 Wurth Electronics | 11949 | - | - | - | 0201 (0603 metric) | - | 0201 | 0603 | Class 2 | - | - | + 125 C | - 55 C | 50 VDC | - | 10 % | Standard | - | 680 pF | Capacitors | - | SMD/SMT | X7R | - | - | Ceramic Capacitors | - | General Type MLCCs | - | 0.3 mm | 0.6 mm | 0.3 mm |