- Capacitance
- Package / Case
- Dielectric
- Length
- Tolerance
- Width
- Height
- Mounting Type
- Product Type
- Subcategory
- Case Code - in
- Case Code - mm
Attribute column
Manufacturer
Wurth Electronics Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Case Code (Metric) | Case Code (Imperial) | Dielectric | Height | Length | Width | Thickness (Max) | Thickness | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 885012209018 Würth Elektronik | 69 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | 25V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 0.022μF | 25V | 3225 | 1210 | X7R | - | 3.2004mm | 2.4892mm | 0.041 1.05mm | 1.0414mm | Unknown | ROHS3 Compliant | ||
![]() 885012209038 Würth Elektronik | 2477 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | 50V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 0.033μF | 50V | 3225 | 1210 | X7R | - | 3.2004mm | 2.4892mm | 0.041 1.05mm | 1.0414mm | Unknown | ROHS3 Compliant | ||
![]() 885012107009 Würth Elektronik | 1345 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | 10V | -55°C~85°C | Tape & Reel (TR) | WCAP-CSGP | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | Active | 1 (Unlimited) | X5R | 85°C | -55°C | General Purpose | 4.7μF | - | 2012 | 0805 | - | - | 2.0066mm | 1.2446mm | 0.053 1.35mm | 1.3462mm | - | ROHS3 Compliant | ||
![]() 885012207093 Würth Elektronik | 3210 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | 50V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 0.015μF | - | 2012 | 0805 | - | - | 2.0066mm | 1.2446mm | 0.035 0.90mm | 889μm | - | ROHS3 Compliant | ||
![]() 885012010004 Würth Elektronik | 11 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | 25V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | Active | 1 (Unlimited) | C0G NP0 | 125°C | -55°C | General Purpose | 0.033μF | 25V | 4532 | 1812 | - | - | 4.4958mm | 3.2004mm | 0.053 1.35mm | 1.3462mm | - | ROHS3 Compliant | ||
![]() 885012108009 Würth Elektronik | 2031 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | 10V | -55°C~85°C | Tape & Reel (TR) | WCAP-CSGP | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | Active | 1 (Unlimited) | X5R | 85°C | -55°C | General Purpose | 6.8μF | 10V | - | - | X5R | - | 3.2004mm | 1.6002mm | 0.075 1.90mm | 1.905mm | - | ROHS3 Compliant | ||
![]() 885012209047 Würth Elektronik | 3256 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | 50V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 1μF | 50V | 3225 | 1210 | X7R | - | 3.2004mm | 2.4892mm | 0.053 1.35mm | 1.3462mm | Unknown | ROHS3 Compliant | ||
![]() 885012209005 Würth Elektronik | 1323 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | 10V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 10μF | 10V | 3225 | 1210 | X7R | - | 3.2004mm | 2.4892mm | 0.087 2.20mm | 2.2098mm | Unknown | ROHS3 Compliant | ||
![]() 885012208091 Würth Elektronik | 6422 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | 50V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 0.47μF | 50V | 3216 | 1206 | X7R | - | 3.2004mm | 1.6002mm | 0.075 1.90mm | 1.905mm | Unknown | ROHS3 Compliant | ||
![]() 885012207092 Würth Elektronik | 2642 | - | Datasheet | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | 50V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 10000pF | 50V | 2012 | 0805 | X7R | - | 2.0066mm | 1.2446mm | 0.035 0.90mm | 889μm | Unknown | ROHS3 Compliant | ||
![]() 885012208086 Würth Elektronik | 3721 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | 50V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 0.068μF | - | 3216 | 1206 | - | - | 3.2004mm | 1.6002mm | 0.035 0.90mm | 889μm | - | ROHS3 Compliant | ||
![]() 885012208052 Würth Elektronik | 2879 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | 25V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 10000pF | - | - | - | - | - | 3.2004mm | 1.6002mm | 0.035 0.90mm | 889μm | - | ROHS3 Compliant | ||
![]() 885012209020 Würth Elektronik | 2464 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | Ceramic | 25V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 0.22μF | 25V | 3225 | 1210 | X7R | 950μm | 3.2004mm | 2.4892mm | 0.041 1.05mm | 1.0414mm | Unknown | ROHS3 Compliant | ||
![]() 885012209011 Würth Elektronik | 4206 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | 16V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 1μF | 16V | 3225 | 1210 | X7R | - | 3.2004mm | 2.4892mm | 0.053 1.35mm | 1.3462mm | Unknown | ROHS3 Compliant | ||
![]() 885012209001 Würth Elektronik | 511 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | 10V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 0.047μF | 10V | 3225 | 1210 | X7R | - | 3.2004mm | 2.4892mm | 0.041 1.05mm | 1.0414mm | Unknown | ROHS3 Compliant | ||
![]() 885012209035 Würth Elektronik | 2308 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | 50V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 10000pF | 50V | 3225 | 1210 | X7R | - | 3.2004mm | 2.4892mm | 0.041 1.05mm | 1.0414mm | Unknown | ROHS3 Compliant | ||
![]() 885012208085 Würth Elektronik | 3198 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | 50V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 0.047μF | - | 3216 | 1206 | - | - | 3.2004mm | 1.6002mm | 0.035 0.90mm | 889μm | - | ROHS3 Compliant | ||
![]() 885012208083 Würth Elektronik | 2206 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | 50V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 0.022μF | - | 3216 | 1206 | - | - | 3.2004mm | 1.6002mm | 0.035 0.90mm | 889μm | - | ROHS3 Compliant | ||
![]() 885012208090 Würth Elektronik | 1480 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | 50V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 0.33μF | - | 3216 | 1206 | - | - | 3.2004mm | 1.6002mm | 0.053 1.35mm | 1.3462mm | - | ROHS3 Compliant | ||
![]() 885012207091 Würth Elektronik | 12788 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | 50V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 6800pF | - | 2012 | 0805 | - | - | 2.0066mm | 1.2446mm | 0.035 0.90mm | 889μm | - | ROHS3 Compliant |