- Capacitance
- Package / Case
- Dielectric
- Length
- Tolerance
- Width
- Height
- Mounting Type
- Product Type
- Subcategory
- Case Code - in
- Case Code - mm
Attribute column
Manufacturer
Wurth Electronics Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Brand | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | RoHS | Voltage Rating DC | Packaging | Tolerance | Termination | Type | Number of Positions | Capacitance | Subcategory | Current Rating | Output | Termination Style | Dielectric | Voltage | Terminal Type | Input | Product Type | Temperature Range | Depth Behind Panel | Product | Product Category | Contacts | Electrical Connection | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 885012209047R Wurth Electronics | 7581 | - | - | Surface Mount | 1210 (3225M) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1µF | - | - | - | - | C0G, NP0 | 50V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 885012209071 Wurth Electronics | 483 | - | - | Surface Mount | 1210 (3225M) | - | - | 1210 | 3225 | Class 2 | - | - | - | + 125 C | - 55 C | - | - | 100 VDC | - | 10 % | Standard | Ceramic Capacitor | - | 2.2µF | Capacitors | - | - | SMD/SMT | C0G, NP0 | 100V dc | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | - | 2.5 mm | 3.2 mm | 2.5 mm | ||
![]() 885012204001 Wurth Electronics | 11821 | - | - | - | 0201 (0603 metric) | - | - | 0201 | 0603 | Class 2 | - | - | - | + 125 C | - 55 C | - | - | 50 VDC | - | 10 % | Standard | - | - | 100 pF | Capacitors | - | - | SMD/SMT | X7R | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 885012004001 Wurth Electronics | 10773 | - | - | - | 0201 (0603 metric) | - | - | 0201 | 0603 | Class 2 | - | - | - | + 125 C | - 55 C | - | - | 25 VDC | - | 5 % | Standard | - | - | 100 pF | Capacitors | - | - | SMD/SMT | X7R | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 885012004014 Wurth Electronics | 11381 | - | - | - | 0201 (0603 metric) | - | - | 0201 | 0603 | Class 2 | - | - | - | + 125 C | - 55 C | - | - | 50 VDC | - | 5 % | Standard | - | - | 100 pF | Capacitors | - | - | SMD/SMT | X7R | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 885012004013 Wurth Electronics | 11725 | - | - | - | 0201 (0603 metric) | - | - | 0201 | 0603 | Class 2 | - | - | - | + 125 C | - 55 C | - | - | 50 VDC | - | 5 % | Standard | - | - | 33 pF | Capacitors | - | - | SMD/SMT | X7R | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 885012104004 Wurth Electronics | 11917 | - | - | - | 0201 (0603 metric) | - | - | 0201 | 0603 | Class 2 | - | - | - | + 125 C | - 55 C | - | - | 6.3 VDC | - | 20 % | Standard | - | - | 0.01 uF | Capacitors | - | - | SMD/SMT | X7R | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 885012104009 Wurth Electronics | 4029 | - | - | - | 0201 (0603 metric) | - | - | 0201 | 0603 | Class 2 | - | - | - | + 125 C | - 55 C | - | - | 6.3 VDC | - | 10 % | Standard | - | - | 0.1 uF | Capacitors | - | - | SMD/SMT | X7R | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 885012104013 Wurth Electronics | 11485 | - | - | - | 0201 (0603 metric) | - | - | 0201 | 0603 | Class 2 | - | - | - | + 125 C | - 55 C | - | - | 10 VDC | - | 10 % | Standard | - | - | 0.047 uF | Capacitors | - | - | SMD/SMT | X7R | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 885012104012 Wurth Electronics | 11957 | - | - | - | 0201 (0603 metric) | - | - | 0201 | 0603 | Class 2 | - | - | - | + 125 C | - 55 C | - | - | 10 VDC | - | 10 % | Standard | - | - | 0.01 uF | Capacitors | - | - | SMD/SMT | X7R | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 885012004012 Wurth Electronics | 11397 | - | - | - | 0201 (0603 metric) | - | - | 0201 | 0603 | Class 2 | - | - | - | + 125 C | - 55 C | - | - | 50 VDC | - | 5 % | Standard | - | - | 22 pF | Capacitors | - | - | SMD/SMT | X7R | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 885012104011 Wurth Electronics | 20096 | - | - | - | 0201 (0603 metric) | - | - | 0201 | 0603 | Class 2 | - | - | - | + 85 C | - 55 C | - | - | 6.3 VDC | - | 20 % | Standard | - | - | 1 uF | Capacitors | - | - | SMD/SMT | X5R | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 885012205085R Wurth Electronics | 36763 | - | - | Surface Mount | 0402 (1005M) | CE, cUL, UL | - | - | - | - | - | Barksdale Control Products | 425T5-06 | - | - | - | - | - | - | - | - | General Industrial (Amplified) | - | 100nF | - | - | 4-20 mA | - | C0G, NP0 | 25V dc | - | 12-32 VDC | - | -40-185 °F | - | - | - | - | DIN 43650 Form A | - | - | - | - | ||
![]() 885012206071R Wurth Electronics | 9683 | - | - | Surface Mount | 0603 (1608M) | CE, CSA, UL | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33G0250P4MJ | - | - | Panel | - | - | - | - | - | - | - | 100nF | - | 250 A | - | - | C0G, NP0 | 25V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 885012209069 Wurth Electronics | 172 | - | - | Surface Mount | 1210 (3225M) | - | - | 1210 | 3225 | Class 1 | - | ABB | - | + 125 C | - 55 C | - | - | 100 VDC | - | 10 % | Standard | Ceramic Capacitor | - | 1µF | Capacitors | - | - | SMD/SMT | C0G, NP0 | 100V dc | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | - | 2 mm | 3.2 mm | 2.5 mm | ||
![]() 885012209073 Wurth Electronics | 3657 | - | - | Surface Mount | 1210 (3225M) | CE, CSA, UL | Wurth Elektronik | 1210 | 3225 | Class II | 1000 | ABB | G1M2SS5-40U20 | + 125 C | - 55 C | - | Details | 50 VDC | MouseReel | 10 % | Standard | Ceramic | 2 | 10µF | Capacitors | - | - | SMD/SMT | C0G, NP0 | 50V dc | Fingersafe Screw | - | Ceramic Capacitors | - | 1.91 | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 2NO | - | IP66 | 2.5 mm | 3.2 mm | 2.5 mm | ||
![]() 885012205037R Wurth Electronics | 56612 | - | - | Surface Mount | 0402 (1005M) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nF | - | - | - | - | C0G, NP0 | 16V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 885012205085 Wurth Electronics | 8311 | - | - | Surface Mount | 0402 (1005M) | - | - | 0402 | 1005 | Class 2 | - | - | - | + 125 C | - 55 C | - | - | 25 VDC | - | 10 % | Standard | Ceramic Capacitor | - | 100nF | Capacitors | - | - | SMD/SMT | C0G, NP0 | 25V dc | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 885012205092 Wurth Electronics | 21728 | - | - | Surface Mount | 0402 (1005M) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nF | - | - | - | - | C0G, NP0 | 50V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 885012206095R Wurth Electronics | 19112 | - | - | Surface Mount | 0603 (1608M) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nF | - | - | - | - | C0G, NP0 | 50V dc | - | - | - | - | - | - | - | - | - | - | - | - | - |