- Capacitance
- Package / Case
- Dielectric
- Length
- Tolerance
- Width
- Height
- Mounting Type
- Product Type
- Subcategory
- Case Code - in
- Case Code - mm
Attribute column
Manufacturer
Wurth Electronics Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Case Code (Metric) | Case Code (Imperial) | Dielectric | Length | Width | Thickness (Max) | Thickness | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 885012206092 Würth Elektronik | 2513 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | 50V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 0.033μF | 50V | 1608 | 0603 | X7R | 1.6002mm | 787.4μm | 0.037 0.95mm | 939.8μm | Unknown | ROHS3 Compliant | ||
![]() 885012206034 Würth Elektronik | 2677 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | 16V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 1000pF | 16V | 1608 | 0603 | X7R | 1.6002mm | 787.4μm | 0.034 0.87mm | 863.6μm | - | ROHS3 Compliant | ||
![]() 885012206053 Würth Elektronik | 2585 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | 25V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 100pF | 25V | 1608 | 0603 | X7R | 1.6002mm | 787.4μm | 0.037 0.95mm | 939.8μm | - | ROHS3 Compliant | ||
![]() 885012206081 Würth Elektronik | 356327 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | 50V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 470pF | 50V | 1608 | 0603 | X7R | 1.6002mm | 787.4μm | 0.037 0.95mm | 939.8μm | - | ROHS3 Compliant | ||
![]() 885012206088 Würth Elektronik | 3967 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | 50V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 6800pF | 50V | 1608 | 0603 | X7R | 1.6002mm | 787.4μm | 0.037 0.95mm | 939.8μm | Unknown | ROHS3 Compliant | ||
![]() 885012107014 Würth Elektronik | 20085 |
| Datasheet | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | 16V | -55°C~85°C | Tape & Reel (TR) | WCAP-CSGP | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | Active | 1 (Unlimited) | X5R | 85°C | -55°C | General Purpose | 10μF | 16V | 2012 | 0805 | X5R | 2.0066mm | 1.2446mm | 0.057 1.45mm | 1.4478mm | Unknown | ROHS3 Compliant | ||
![]() 885012206020 Würth Elektronik | 1800 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | 10V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 0.1μF | 10V | 1608 | 0603 | X7R | 1.6002mm | 787.4μm | 0.034 0.87mm | 863.6μm | Unknown | ROHS3 Compliant | ||
![]() 885012207022 Würth Elektronik | 8107 | - | Datasheet | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | 10V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 1μF | 10V | 2012 | 0805 | X7R | 2.0066mm | 1.2446mm | 0.053 1.35mm | 1.3462mm | - | ROHS3 Compliant | ||
![]() 885342208021 Würth Elektronik | 1105 | - | Datasheet | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | WCAP-CSMH | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | Active | 1 (Unlimited) | X7R | - | - | General Purpose | 10000pF | 1kV | - | - | X7R | - | - | 0.053 1.35mm | - | - | ROHS3 Compliant | ||
![]() 885012107008 Würth Elektronik | 2277 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | 10V | -55°C~85°C | Tape & Reel (TR) | WCAP-CSGP | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | Active | 1 (Unlimited) | X5R | 85°C | -55°C | General Purpose | 3.3μF | 10V | - | - | X5R | 2.0066mm | 1.2446mm | 0.053 1.35mm | 1.3462mm | - | ROHS3 Compliant | ||
![]() 885012206077 Würth Elektronik | 5735 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | 50V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 100pF | 50V | 1608 | 0603 | X7R | 1.6002mm | 787.4μm | 0.037 0.95mm | 939.8μm | Unknown | ROHS3 Compliant | ||
![]() 885342208002 Würth Elektronik | 1309 | - | Datasheet | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | 200V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSMH | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | Active | 1 (Unlimited) | X7R | - | - | General Purpose | 0.1μF | 200V | - | - | X7R | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | ||
![]() 885012205037 Würth Elektronik | 46092 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | 16V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 0.1μF | 16V | 1005 | 0402 | X7R | 990.6μm | 508μm | 0.022 0.55mm | 558.8μm | Unknown | ROHS3 Compliant | ||
![]() 885012206083 Würth Elektronik | 4146 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | 50V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 1000pF | 50V | 1608 | 0603 | X7R | 1.6002mm | 787.4μm | 0.037 0.95mm | 939.8μm | Unknown | ROHS3 Compliant | ||
![]() 885012207045 Würth Elektronik | 4141 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | 16V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 0.1μF | 16V | 2012 | 0805 | X7R | 2.0066mm | 1.2446mm | 0.035 0.90mm | 889μm | Unknown | ROHS3 Compliant | ||
![]() 885012006055 Würth Elektronik | 565497 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | 50V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | C0G NP0 | 125°C | -55°C | General Purpose | 47pF | 50V | 1608 | 0603 | - | 1.6002mm | 787.4μm | 0.034 0.87mm | 863.6μm | - | ROHS3 Compliant | ||
![]() 885012205038 Würth Elektronik | 4032 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | 25V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 100pF | 25V | 1005 | 0402 | X7R | 990.6μm | 508μm | 0.022 0.55mm | 558.8μm | - | ROHS3 Compliant | ||
![]() 885012207066 Würth Elektronik | 1693 | - | Datasheet | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | 25V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 10000pF | 25V | 2012 | 0805 | X7R | 2.0066mm | 1.2446mm | 0.035 0.90mm | 889μm | - | ROHS3 Compliant | ||
![]() 885012107015 Würth Elektronik | 3029 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | 25V | -55°C~85°C | Tape & Reel (TR) | WCAP-CSGP | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | Active | 1 (Unlimited) | X5R | 85°C | -55°C | General Purpose | 1μF | 25V | 2012 | 0805 | X5R | 2.0066mm | 1.2446mm | 0.053 1.35mm | 1.3462mm | - | ROHS3 Compliant | ||
![]() 885012206040 Würth Elektronik | 4500 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | 16V | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | Active | 1 (Unlimited) | X7R | 125°C | -55°C | General Purpose | 10000pF | 16V | 1608 | 0603 | X7R | 1.6002mm | 787.4μm | 0.034 0.87mm | 863.6μm | - | ROHS3 Compliant |