- Capacitance
- Package / Case
- Dielectric
- Length
- Tolerance
- Width
- Height
- Mounting Type
- Product Type
- Subcategory
- Case Code - in
- Case Code - mm
Attribute column
Manufacturer
Wurth Electronics Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Approvals | Brand | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Subcategory | Voltage - Rated DC | Current Rating | Output | Termination Style | Case Code (Metric) | Case Code (Imperial) | Dielectric | Voltage | Terminal Type | Input | Product Type | Temperature Range | Depth Behind Panel | Product | Product Category | Contacts | Electrical Connection | IP Rating | Height | Length | Width | Thickness (Max) | Thickness | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 885342214173 Wurth Electronics | 558 | - | - | - | - | - | 2220 (5750 metric) | - | - | - | 2220 | 5750 | Class 2 | - | - | - | + 125 C | - 55 C | - | - | - | 1 kVDC | - | - | WCAP-CSMH | - | 10 % | - | - | Standard | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | SMD/SMT | - | - | X7R | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | - | 2.8 mm | 5.7 mm | 5 mm | - | - | - | - | ||
![]() 885012104014 Wurth Electronics | 10469 | - | - | - | - | - | 0201 (0603 metric) | - | - | - | 0201 | 0603 | Class 2 | - | - | - | + 125 C | - 55 C | - | - | - | 25 VDC | - | - | - | - | 10 % | - | - | Standard | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | SMD/SMT | - | - | X7R | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | - | 0.3 mm | 0.6 mm | 0.3 mm | - | - | - | - | ||
![]() 885012214003 Wurth Electronics | 162 | - | - | - | - | - | 2220 (5750 metric) | - | - | - | 2220 | 5750 | Class 2 | - | - | - | + 125 C | - 55 C | - | - | - | 100 VDC | - | - | - | - | 10 % | - | - | Standard | - | - | - | - | - | - | 4700 pF | Capacitors | - | - | - | SMD/SMT | - | - | X7R | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | - | 2.8 mm | 5.7 mm | 5 mm | - | - | - | - | ||
![]() 885012205085R Wurth Electronics | 36763 | - | - | - | - | Surface Mount | 0402 (1005M) | - | CE, cUL, UL | - | - | - | - | - | Barksdale Control Products | 425T5-06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Industrial (Amplified) | - | - | - | - | 100nF | - | - | - | 4-20 mA | - | - | - | C0G, NP0 | 25V dc | - | 12-32 VDC | - | -40-185 °F | - | - | - | - | DIN 43650 Form A | - | - | - | - | - | - | - | - | ||
![]() 885012206071R Wurth Electronics | 9683 | - | - | - | - | Surface Mount | 0603 (1608M) | - | CE, CSA, UL | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33G0250P4MJ | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nF | - | - | 250 A | - | - | - | - | C0G, NP0 | 25V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 885012209069 Wurth Electronics | 172 | - | - | - | - | Surface Mount | 1210 (3225M) | - | - | - | 1210 | 3225 | Class 1 | - | ABB | - | + 125 C | - 55 C | - | - | - | 100 VDC | - | - | - | - | 10 % | - | - | Standard | - | Ceramic Capacitor | - | - | - | - | 1µF | Capacitors | - | - | - | SMD/SMT | - | - | C0G, NP0 | 100V dc | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | - | 2 mm | 3.2 mm | 2.5 mm | - | - | - | - | ||
![]() 885012209073 Wurth Electronics | 3657 | - | - | - | - | Surface Mount | 1210 (3225M) | - | CE, CSA, UL | Wurth Elektronik | 1210 | 3225 | Class II | 1000 | ABB | G1M2SS5-40U20 | + 125 C | - 55 C | - | Details | - | 50 VDC | - | MouseReel | - | - | 10 % | - | - | Standard | - | Ceramic | 2 | - | - | - | 10µF | Capacitors | - | - | - | SMD/SMT | - | - | C0G, NP0 | 50V dc | Fingersafe Screw | - | Ceramic Capacitors | - | 1.91 | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 2NO | - | IP66 | 2.5 mm | 3.2 mm | 2.5 mm | - | - | - | - | ||
![]() 885012104005 Wurth Electronics | 24515 | - | - | - | - | - | 0201 (0603 metric) | - | - | - | 0201 | 0603 | Class 2 | - | - | - | + 125 C | - 55 C | - | - | - | 25 VDC | - | - | WCAP-CSGP | - | 10 % | - | - | Standard | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | SMD/SMT | - | - | X5R | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | - | 0.3 mm | 0.6 mm | 0.3 mm | - | - | - | - | ||
![]() 885342214002 Wurth Electronics | 1020 | - | - | - | - | - | 2220 (5750 metric) | - | - | - | 2220 | 5750 | Class 2 | - | - | - | + 125 C | - 55 C | - | - | - | 100 VDC | - | - | WCAP-CSMH | - | 10 % | - | - | Standard | - | - | - | - | - | - | 1 uF | Capacitors | - | - | - | SMD/SMT | - | - | X7R | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | - | 2.8 mm | 5.7 mm | 5 mm | - | - | - | - | ||
![]() 885012204004 Wurth Electronics | 9461 | - | - | - | - | - | 0201 (0603 metric) | - | - | - | 0201 | 0603 | Class 2 | - | - | - | + 125 C | - 55 C | - | - | - | 25 VDC | - | - | WCAP-CSGP | - | 10 % | - | - | Standard | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | SMD/SMT | - | - | X7R | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | - | 0.3 mm | 0.6 mm | 0.3 mm | - | - | - | - | ||
![]() 885012004003 Wurth Electronics | 11990 | - | - | - | - | - | 0201 (0603 metric) | - | - | - | 0201 | 0603 | Class 2 | - | - | - | + 125 C | - 55 C | - | - | - | 25 VDC | - | - | WCAP-CSGP | - | 0.25 pF | - | - | Standard | - | - | - | - | - | - | 1.5 pF | Capacitors | - | - | - | SMD/SMT | - | - | X7R | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | - | 0.3 mm | 0.6 mm | 0.3 mm | - | - | - | - | ||
![]() 885012209032 Würth Elektronik | 48 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | - | X7R | - | - | 125°C | -55°C | General Purpose | 3300pF | - | 50V | - | - | - | 3225 | 1210 | X7R | - | - | - | - | - | - | - | - | - | - | - | - | 3.2004mm | 2.4892mm | 0.041 1.05mm | 1.0414mm | Unknown | ROHS3 Compliant | ||
![]() 885012209031 Würth Elektronik | 44 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | - | X7R | - | - | 125°C | -55°C | General Purpose | 2200pF | - | 50V | - | - | - | 3225 | 1210 | X7R | - | - | - | - | - | - | - | - | - | - | - | - | 3.2004mm | 2.4892mm | 0.041 1.05mm | 1.0414mm | Unknown | ROHS3 Compliant | ||
![]() 885012207101 Würth Elektronik | 2919 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | Active | 1 (Unlimited) | - | X7R | - | - | 125°C | -55°C | General Purpose | 0.33μF | - | - | - | - | - | 2012 | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | 1.35mm | 2.0066mm | 1.2446mm | 0.053 1.35mm | 1.3462mm | - | ROHS3 Compliant | ||
![]() 885012209041 Würth Elektronik | 638 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | - | X7R | - | - | 125°C | -55°C | General Purpose | 0.1μF | - | 50V | - | - | - | 3225 | 1210 | X7R | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | 3.2004mm | 2.4892mm | 0.041 1.05mm | 1.0414mm | Unknown | ROHS3 Compliant | ||
![]() 885012206002 Würth Elektronik | 500 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | Active | 1 (Unlimited) | - | X7R | - | - | 125°C | -55°C | General Purpose | 1μF | - | 6.3V | - | - | - | 1608 | 0603 | X7R | - | - | - | - | - | - | - | - | - | - | - | 950μm | 1.6002mm | 787.4μm | 0.037 0.95mm | 939.8μm | - | ROHS3 Compliant | ||
![]() 885012109013 Würth Elektronik | 11 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~85°C | Tape & Reel (TR) | WCAP-CSGP | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | Active | 1 (Unlimited) | - | X5R | - | - | 85°C | -55°C | General Purpose | 10μF | - | 25V | - | - | - | 3225 | 1210 | X5R | - | - | - | - | - | - | - | - | - | - | - | - | 3.2004mm | 2.4892mm | 0.087 2.20mm | 2.2098mm | Unknown | ROHS3 Compliant | ||
![]() 885012206052 Würth Elektronik | 988660 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | Active | 1 (Unlimited) | - | X7R | - | - | 125°C | -55°C | General Purpose | 1μF | - | 16V | - | - | - | 1608 | 0603 | X7R | - | - | - | - | - | - | - | - | - | - | - | - | 1.6002mm | 787.4μm | 0.037 0.95mm | 939.8μm | Unknown | ROHS3 Compliant | ||
![]() 885012206071 Würth Elektronik | 8035 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | Active | 1 (Unlimited) | - | X7R | - | - | 125°C | -55°C | General Purpose | 0.1μF | - | 25V | - | - | - | 1608 | 0603 | X7R | - | - | - | - | - | - | - | - | - | - | - | - | 1.6002mm | 787.4μm | 0.037 0.95mm | 939.8μm | Unknown | ROHS3 Compliant | ||
![]() 885012009016 Würth Elektronik | 33 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~125°C | Tape & Reel (TR) | WCAP-CSGP | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | Active | 1 (Unlimited) | - | C0G NP0 | - | - | 125°C | -55°C | General Purpose | 680pF | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2004mm | 2.4892mm | 0.041 1.05mm | 1.0414mm | - | ROHS3 Compliant |