- Capacitance
- Dielectric
- Tolerance
- Series
- Mounting Type
- Dimensions
- Features
- MSL
- Note
- Pitch
- RoHS
- Length
Attribute column
Manufacturer
Wurth Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Dielectric Material | Dimensions | MSL | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Pitch | Voltage - Rated AC | Lead Pitch | Dielectric | Lead Spacing | Note | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 890324025022CS Würth Elektronik | 22 | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | Polypropylene (PP), Metallized | - | - | - | -40°C~105°C | Bulk | WCAP-FTX2 | 0.709Lx0.236W 18.00mmx6.00mm | ±10% | Active | 1 (Unlimited) | PC Pins | 105°C | -40°C | EMI, RFI Suppression | 0.15μF | 275V | - | 275V | 15.0114mm | PP | 0.591 15.00mm | - | - | 6mm | 0.492 12.50mm | 18.0086mm | 5.9944mm | Unknown | ROHS3 Compliant | X2 | ||
![]() 890324025043CS Würth Elektronik | 419 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | Polypropylene (PP), Metallized | - | - | - | -40°C~105°C | Bulk | WCAP-FTX2 | 0.709Lx0.354W 18.00mmx9.00mm | ±10% | Active | 1 (Unlimited) | PC Pins | 105°C | -40°C | EMI, RFI Suppression | 0.56μF | 275V | - | 275V | 15.0114mm | PP | 0.591 15.00mm | - | - | 9mm | 0.610 15.50mm | 18.0086mm | 8.9916mm | Unknown | ROHS3 Compliant | X2 | ||
![]() 890324026034CS Würth Elektronik | 334 | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | Polypropylene (PP), Metallized | - | - | - | -40°C~105°C | Bulk | WCAP-FTX2 | 1.024Lx0.591W 26.00mmx15.00mm | ±10% | Active | 1 (Unlimited) | PC Pins | 105°C | -40°C | EMI, RFI Suppression | 2.2μF | 275V | - | 275V | 22.5044mm | PP | 0.886 22.50mm | - | - | - | 1.004 25.50mm | 26.0096mm | 15.0114mm | Unknown | ROHS3 Compliant | X2 | ||
![]() 890334026034CS Würth Elektronik | 128 | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | Polypropylene (PP), Metallized | - | - | - | -40°C~105°C | Bulk | WCAP-FTXX | 1.024Lx0.591W 26.00mmx15.00mm | ±10% | Active | 1 (Unlimited) | PC Pins | 105°C | -40°C | EMI, RFI Suppression | 2.2μF | 310V | - | 310V | 22.5044mm | PP | 0.886 22.50mm | - | - | - | 1.004 25.50mm | 26.0096mm | 15.0114mm | Unknown | ROHS3 Compliant | X2 | ||
![]() 890324025034CS Würth Elektronik | 999 | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | Polypropylene (PP), Metallized | - | - | - | -40°C~105°C | Bulk | WCAP-FTX2 | 0.709Lx0.335W 18.00mmx8.50mm | ±10% | Active | 1 (Unlimited) | PC Pins | 105°C | -40°C | EMI, RFI Suppression | 0.33μF | 275V | - | 275V | 15.0114mm | PP | 0.591 15.00mm | - | - | 8.5mm | 0.591 15.00mm | 18.0086mm | 8.509mm | Unknown | ROHS3 Compliant | X2 | ||
![]() 890334025007CS Würth Elektronik | 119 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | Polypropylene (PP), Metallized | - | - | - | -40°C~105°C | Bulk | WCAP-FTXX | 0.709Lx0.197W 18.00mmx5.00mm | ±10% | Active | 1 (Unlimited) | PC Pins | 105°C | -40°C | EMI, RFI Suppression | 0.039μF | 310V | - | 310V | 15.0114mm | PP | 0.591 15.00mm | - | - | - | 0.453 11.50mm | 18.0086mm | 5.0038mm | Unknown | ROHS3 Compliant | X2 | ||
![]() 890324025017CS Würth Elektronik | 1606 | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | Polypropylene (PP), Metallized | - | - | - | -40°C~105°C | Bulk | WCAP-FTX2 | 0.709Lx0.236W 18.00mmx6.00mm | ±10% | Active | 1 (Unlimited) | PC Pins | 105°C | -40°C | EMI, RFI Suppression | 0.1μF | 275V | - | 275V | 15.0114mm | PP | 0.591 15.00mm | - | - | 6mm | 0.492 12.50mm | 18.0086mm | 5.9944mm | Unknown | ROHS3 Compliant | X2 | ||
![]() 890324023023CS Würth Elektronik | 965 | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | Polypropylene (PP), Metallized | - | - | - | -40°C~105°C | Bulk | WCAP-FTX2 | 0.512Lx0.276W 13.00mmx7.00mm | ±10% | Active | 1 (Unlimited) | PC Pins | 105°C | -40°C | EMI, RFI Suppression | 0.1μF | 275V | - | 275V | 10.0076mm | PP | 0.394 10.00mm | - | - | - | 0.532 13.50mm | 13.0048mm | 7.0104mm | Unknown | ROHS3 Compliant | X2 | ||
![]() 890324023007CS Würth Elektronik | 104 | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | Polypropylene (PP), Metallized | - | - | - | -40°C~105°C | Bulk | WCAP-FTX2 | 0.512Lx0.197W 13.00mmx5.00mm | ±10% | Active | 1 (Unlimited) | PC Pins | 105°C | -40°C | EMI, RFI Suppression | 0.012μF | 275V | - | 275V | 10.0076mm | PP | 0.394 10.00mm | - | - | 5mm | 0.453 11.50mm | 13.0048mm | 5.0038mm | Unknown | ROHS3 Compliant | X2 | ||
![]() 890334023007CS Würth Elektronik | 116 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | Polypropylene (PP), Metallized | - | - | - | -40°C~105°C | Bulk | WCAP-FTXX | 0.512Lx0.197W 13.00mmx5.00mm | ±10% | Active | 1 (Unlimited) | PC Pins | 105°C | -40°C | EMI, RFI Suppression | 0.012μF | 310V | - | 310V | 10.0076mm | PP | 0.394 10.00mm | - | - | - | 0.453 11.50mm | 13.0048mm | 5.0038mm | Unknown | ROHS3 Compliant | X2 | ||
![]() 195734 Wurth Electronics | In Stock | - | - | - | - | THT | - | - | 13x7x13,5mm | n/a | Yes | - | - | WCAP-FTX2 | - | ±10 % | - | - | - | - | - | - | 150.0 nF | - | 10 mm | - | - | PP | - | n/a | X2 | - | - | - | - | - | - | - | ||
![]() 195720 Wurth Electronics | In Stock | - | - | - | - | THT | - | - | 13x4,5x10mm | n/a | Yes | - | - | WCAP-FTX2 | - | ±10 % | - | - | - | - | - | - | 22.0 nF | - | 10 mm | - | - | PP | - | n/a | X2 | - | - | - | - | - | - | - | ||
![]() 195706 Wurth Electronics | In Stock | - | - | - | - | THT | - | - | 13x5x10,5mm | n/a | Yes | - | - | WCAP-FTX2 | - | ±10 % | - | - | - | - | - | - | 5.6 nF | - | 10 mm | - | - | PP | - | n/a | X2 | - | - | - | - | - | - | - | ||
![]() 195707 Wurth Electronics | In Stock | - | - | - | - | THT | - | - | 13x5x10,5mm | n/a | Yes | - | - | WCAP-FTX2 | - | ±10 % | - | - | - | - | - | - | 5.6 nF | - | 10 mm | - | - | PP | - | n/a | X2 | - | - | - | - | - | - | - | ||
![]() 195749 Wurth Electronics | In Stock | - | - | - | - | THT | - | - | 18x5x11,5mm | n/a | Yes | - | - | WCAP-FTX2 | - | ±10 % | - | - | - | - | - | - | 39.0 nF | - | 15 mm | - | - | PP | - | n/a | X2 | - | - | - | - | - | - | - | ||
![]() 195745 Wurth Electronics | In Stock | - | - | - | - | THT | - | - | 18x5x11,5mm | n/a | Yes | - | - | WCAP-FTX2 | - | ±10 % | - | - | - | - | - | - | 27.0 nF | - | 15 mm | - | - | PP | - | n/a | X2 | - | - | - | - | - | - | - | ||
![]() 195744 Wurth Electronics | In Stock | - | - | - | - | THT | - | - | 15x10x16,5mm | n/a | Yes | - | - | WCAP-FTX2 | - | ±10 % | - | - | - | - | - | - | 470.0 nF | - | 12,5 mm | - | - | PP | - | n/a | X2 | - | - | - | - | - | - | - | ||
![]() 195775 Wurth Electronics | In Stock | - | - | - | - | THT | - | - | 18x16x10,5mm | n/a | Yes | - | - | WCAP-FTX2 | - | ±10 % | - | - | - | - | - | - | 680.0 nF | - | 15 mm | - | - | PP | - | n/a | X2 | - | - | - | - | - | - | - | ||
![]() 195795 Wurth Electronics | In Stock | - | - | - | - | THT | - | - | 31x13x22,5mm | n/a | Yes | - | - | WCAP-FTX2 | - | ±10 % | - | - | - | - | - | - | 3,3 uF | - | 27,5 mm | - | - | PP | - | n/a | X2 | - | - | - | - | - | - | - | ||
![]() 195800 Wurth Electronics | In Stock | - | - | - | - | THT | - | - | 11x6x10,5mm | n/a | Yes | - | - | WCAP-FTXX | - | ±10 % | - | - | - | - | - | - | 15.0 nF | - | 7,5 mm | - | - | PP | - | n/a | X2 | - | - | - | - | - | - | - |