- Capacitance
- Dielectric
- Tolerance
- Series
- Mounting Type
- Dimensions
- Features
- MSL
- Note
- Pitch
- RoHS
- Length
Attribute column
Manufacturer
Wurth Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Dimensions | Maximum Operating Temperature | Minimum Operating Temperature | MSL | RoHS | Voltage Rating DC | Series | Tolerance | Capacitance | Subcategory | Pitch | Termination Style | Dielectric | Note | Lead Diameter | Lead Style | Product Type | ESR | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 195813 Wurth Electronics | In Stock | - | - | THT | - | 13x4,5x10mm | - | - | n/a | Yes | - | WCAP-FTXX | ±10 % | 15.0 nF | - | 10 mm | - | PP | n/a | - | - | - | - | - | X2 | - | - | - | ||
![]() 195796 Wurth Electronics | In Stock | - | - | THT | - | 31x13x22,5mm | - | - | n/a | Yes | - | WCAP-FTX2 | ±10 % | 3,3 uF | - | 27,5 mm | - | PP | n/a | - | - | - | - | - | X2 | - | - | - | ||
![]() 195825 Wurth Electronics | In Stock | - | - | THT | - | 13x7x13,5mm | - | - | n/a | Yes | - | WCAP-FTXX | ±10 % | 82.0 nF | - | 10 mm | - | PP | n/a | - | - | - | - | - | X2 | - | - | - | ||
![]() 890414027002CS Wurth Electronics | 1777 |
| - | - | 2 Pin | - | + 110 C | - 40 C | - | - | 630 VDC | WCAP-FTXH | 10 % | 3.3 uF | Capacitors | - | Radial | Polypropylene (PP) | - | 1.1 mm | Straight | Film Capacitors | - | General Film Capacitors | - | 30 mm | 32 mm | 16 mm | ||
![]() 890414027010CS Wurth Electronics | 116 | - | - | - | 2 Pin | - | + 110 C | - 40 C | - | - | 630 VDC | - | 10 % | 1.8 uF | Capacitors | - | Radial | Polypropylene (PP) | - | 1.1 mm | Straight | Film Capacitors | - | General Film Capacitors | - | 22 mm | 32 mm | 13 mm | ||
![]() 890714429003CS Wurth Electronics | 87 | - | - | - | 4 Pin | - | + 105 C | - 40 C | - | - | 800 VDC | - | 5 % | 50 uF | Capacitors | - | Radial | Polypropylene (PP) | - | 1.5 mm | Straight | Film Capacitors | 7.1 mOhms | DC Link Film Capacitors | - | 50 mm | 57 mm | 35 mm | ||
![]() 890414026011CS Wurth Electronics | 109 | - | - | - | 2 Pin | - | + 110 C | - 40 C | - | - | 630 VDC | - | 10 % | 2.2 uF | Capacitors | - | Radial | Polypropylene (PP) | - | 1.1 mm | Straight | Film Capacitors | - | General Film Capacitors | - | 29.5 mm | 26.5 mm | 15 mm | ||
![]() 890484428002CS Wurth Electronics | 91 | - | - | - | 4 Pin | - | + 105 C | - 40 C | - | - | 500 VDC | - | 5 % | 35 uF | Capacitors | - | Radial | Polypropylene (PP) | - | 1.3 mm | Straight | Film Capacitors | 8 mOhms | DC Link Film Capacitors | - | 36 mm | 42 mm | 24 mm | ||
![]() 890414027005CS Wurth Electronics | 185 | - | - | - | 2 Pin | - | + 110 C | - 40 C | - | - | 630 VDC | - | 10 % | 0.68 uF | Capacitors | - | Radial | Polypropylene (PP) | - | 1.1 mm | Straight | Film Capacitors | - | General Film Capacitors | - | 20 mm | 31 mm | 11 mm | ||
![]() 890414026001CS Wurth Electronics | 348 |
| - | - | 2 Pin | - | + 110 C | - 40 C | - | - | 630 VDC | - | 10 % | 0.33 uF | Capacitors | - | Radial | Polypropylene (PP) | - | 1.1 mm | Straight | Film Capacitors | - | General Film Capacitors | - | 17 mm | 26.5 mm | 8.5 mm | ||
![]() 890734428004CS Wurth Electronics | 124 | - | - | - | 4 Pin | - | + 105 C | - 40 C | - | - | 1 kVDC | - | 5 % | 15 uF | Capacitors | - | Radial | Polypropylene (PP) | - | 1.5 mm | Straight | Film Capacitors | 9.7 mOhms | DC Link Film Capacitors | - | 45 mm | 42 mm | 30 mm | ||
![]() 890494429005CS Wurth Electronics | 71 | - | - | - | 4 Pin | - | + 105 C | - 40 C | - | - | 1 kVDC | - | 5 % | 50 uF | Capacitors | - | Radial | Polypropylene (PP) | - | 1.5 mm | Straight | Film Capacitors | 6.2 mOhms | DC Link Film Capacitors | - | 55 mm | 57 mm | 45 mm | ||
![]() 890764429002CS Wurth Electronics | 73 |
| - | - | 4 Pin | - | + 105 C | - 40 C | - | - | 600 VDC | - | 5 % | 60 uF | Capacitors | - | Radial | Polypropylene (PP) | - | 1.5 mm | Straight | Film Capacitors | 6.5 mOhms | DC Link Film Capacitors | - | 43.5 mm | 57 mm | 29.5 mm | ||
![]() 890744429005CS Wurth Electronics | 74 | - | - | - | 4 Pin | - | + 105 C | - 40 C | - | - | 1.2 kVDC | - | 5 % | 40 uF | Capacitors | - | Radial | Polypropylene (PP) | - | 1.5 mm | Straight | Film Capacitors | 6 mOhms | DC Link Film Capacitors | - | 65 mm | 57 mm | 45 mm | ||
![]() 890734427005CS Wurth Electronics | 129 | - | - | - | 2 Pin | - | + 105 C | - 40 C | - | - | 1.1 kVDC | - | 5 % | 3 uF | Capacitors | - | Radial | Polypropylene (PP) | - | 1.1 mm | Straight | Film Capacitors | 20.4 mOhms | DC Link Film Capacitors | - | 30 mm | 32 mm | 16 mm | ||
![]() 890414028003CS Wurth Electronics | 92 | - | - | - | 2 Pin | - | + 110 C | - 40 C | - | - | 630 VDC | - | 10 % | 6.8 uF | Capacitors | - | Radial | Polypropylene (PP) | - | 1.1 mm | Straight | Film Capacitors | - | General Film Capacitors | - | 35 mm | 41 mm | 20 mm | ||
![]() 890414026005CS Wurth Electronics | 207 | - | - | - | 2 Pin | - | + 110 C | - 40 C | - | - | 630 VDC | - | 10 % | 0.68 uF | Capacitors | - | Radial | Polypropylene (PP) | - | 1.1 mm | Straight | Film Capacitors | - | General Film Capacitors | - | 19 mm | 26.5 mm | 10 mm | ||
![]() 890414026007CS Wurth Electronics | 121 | - | - | - | 2 Pin | - | + 110 C | - 40 C | - | - | 630 VDC | - | 10 % | 1 uF | Capacitors | - | Radial | Polypropylene (PP) | - | 1.1 mm | Straight | Film Capacitors | - | General Film Capacitors | - | 20 mm | 26 mm | 11 mm | ||
![]() 890494428004CS Wurth Electronics | 106 | - | - | - | 4 Pin | - | + 105 C | - 40 C | - | - | 1 kVDC | - | 5 % | 25 uF | Capacitors | - | Radial | Polypropylene (PP) | - | 1.2 mm | Straight | Film Capacitors | 6.2 mOhms | DC Link Film Capacitors | - | 50 mm | 42 mm | 35 mm | ||
![]() 890494427003CS Wurth Electronics | 112 | - | - | - | 2 Pin | - | + 105 C | - 40 C | - | - | 1 kVDC | - | 5 % | 3 uF | Capacitors | - | Radial | Polypropylene (PP) | - | 1.1 mm | Straight | Film Capacitors | 25.5 mOhms | DC Link Film Capacitors | - | 24.5 mm | 32 mm | 15 mm |