- Capacitance
- Dielectric
- Tolerance
- Series
- Mounting Type
- Dimensions
- Features
- MSL
- Note
- Pitch
- RoHS
- Length
Attribute column
Manufacturer
Wurth Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Dimensions | Maximum Operating Temperature | Minimum Operating Temperature | MSL | RoHS | Voltage Rating DC | Series | Tolerance | Capacitance | Subcategory | Pitch | Termination Style | Dielectric | Note | Lead Diameter | Lead Style | Product Type | ESR | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 195705 Wurth Electronics | In Stock | - | - | THT | - | 11x6x12,5mm | - | - | n/a | Yes | - | WCAP-FTX2 | ±10 % | 68.0 nF | - | 7,5 mm | - | PP | n/a | - | - | - | - | - | X2 | - | - | - | ||
![]() 195721 Wurth Electronics | In Stock | - | - | THT | - | 13x4,5x10mm | - | - | n/a | Yes | - | WCAP-FTX2 | ±10 % | 22.0 nF | - | 10 mm | - | PP | n/a | - | - | - | - | - | X2 | - | - | - | ||
![]() 195746 Wurth Electronics | In Stock | - | - | THT | - | 18x5x11,5mm | - | - | n/a | Yes | - | WCAP-FTX2 | ±10 % | 33.0 nF | - | 15 mm | - | PP | n/a | - | - | - | - | - | X2 | - | - | - | ||
![]() 195724 Wurth Electronics | In Stock | - | - | THT | - | 13x5x11,5mm | - | - | n/a | Yes | - | WCAP-FTX2 | ±10 % | 56.0 nF | - | 10 mm | - | PP | n/a | - | - | - | - | - | X2 | - | - | - | ||
![]() 195737 Wurth Electronics | In Stock | - | - | THT | - | 13x8x14,5mm | - | - | n/a | Yes | - | WCAP-FTX2 | ±10 % | 220.0 nF | - | 10 mm | - | PP | n/a | - | - | - | - | - | X2 | - | - | - | ||
![]() 195778 Wurth Electronics | In Stock | - | - | THT | - | 26x6x15,5mm | - | - | n/a | Yes | - | WCAP-FTX2 | ±10 % | 220.0 nF | - | 22,5 mm | - | PP | n/a | - | - | - | - | - | X2 | - | - | - | ||
![]() 195714 Wurth Electronics | In Stock | - | - | THT | - | 13x5x11,5mm | - | - | n/a | Yes | - | WCAP-FTX2 | ±10 % | 12.0 nF | - | 10 mm | - | PP | n/a | - | - | - | - | - | X2 | - | - | - | ||
![]() 195828 Wurth Electronics | In Stock | - | - | THT | - | 13x7x13,5mm | - | - | n/a | Yes | - | WCAP-FTXX | ±10 % | 100.0 nF | - | 10 mm | - | PP | n/a | - | - | - | - | - | X2 | - | - | - | ||
![]() 195799 Wurth Electronics | In Stock | - | - | THT | - | 11x6x10,5mm | - | - | n/a | Yes | - | WCAP-FTXX | ±10 % | 15.0 nF | - | 7,5 mm | - | PP | n/a | - | - | - | - | - | X2 | - | - | - | ||
![]() 195712 Wurth Electronics | In Stock | - | - | THT | - | 13x5x10,5mm | - | - | n/a | Yes | - | WCAP-FTX2 | ±10 % | 10.0 nF | - | 10 mm | - | PP | n/a | - | - | - | - | - | X2 | - | - | - | ||
![]() 195708 Wurth Electronics | In Stock | - | - | THT | - | 13x5x10,5mm | - | - | n/a | Yes | - | WCAP-FTX2 | ±10 % | 6.8 nF | - | 10 mm | - | PP | n/a | - | - | - | - | - | X2 | - | - | - | ||
![]() 890414026004CS Wurth Electronics | 250 | - | - | - | 2 Pin | - | + 110 C | - 40 C | - | - | 630 VDC | WCAP-FTXH | 10 % | 0.56 uF | Capacitors | - | Radial | Polypropylene (PP) | - | 1.1 mm | Straight | Film Capacitors | - | General Film Capacitors | - | 19 mm | 26.5 mm | 10 mm | ||
![]() 890744427001CS Wurth Electronics | 52 | - | - | - | 2 Pin | - | + 105 C | - 40 C | - | - | 1.2 kVDC | WCAP-FTDB | 5 % | 1 uF | Capacitors | - | Radial | Polypropylene (PP) | - | 1.1 mm | Straight | Film Capacitors | 39.5 mOhms | DC Link Film Capacitors | - | 20 mm | 32 mm | 11 mm | ||
![]() 890414027006CS Wurth Electronics | 209 | - | - | - | 2 Pin | - | + 110 C | - 40 C | - | - | 630 VDC | WCAP-FTXH | 10 % | 0.82 uF | Capacitors | - | Radial | Polypropylene (PP) | - | 1.1 mm | Straight | Film Capacitors | - | General Film Capacitors | - | 20 mm | 31 mm | 11 mm | ||
![]() 890724427010CS Wurth Electronics | 97 | - | - | - | 2 Pin | - | + 105 C | - 40 C | - | - | 900 VDC | WCAP-FTDB | 5 % | 10 uF | Capacitors | - | Radial | Polypropylene (PP) | - | 1.1 mm | Straight | Film Capacitors | 12 mOhms | DC Link Film Capacitors | - | 37 mm | 32 mm | 22 mm | ||
![]() 890724429010CS Wurth Electronics | 55 | - | - | - | 4 Pin | - | + 105 C | - 40 C | - | - | 900 VDC | WCAP-FTDB | 5 % | 75 uF | Capacitors | - | Radial | Polypropylene (PP) | - | 1.5 mm | Straight | Film Capacitors | 4.7 mOhms | DC Link Film Capacitors | - | 65 mm | 57 mm | 45 mm | ||
![]() 890414027004CS Wurth Electronics | 156 | - | - | - | 2 Pin | - | + 110 C | - 40 C | - | - | 630 VDC | WCAP-FTXH | 10 % | 0.56 uF | Capacitors | - | Radial | Polypropylene (PP) | - | 1.1 mm | Straight | Film Capacitors | - | General Film Capacitors | - | 18 mm | 32 mm | 9 mm | ||
![]() 195732 Wurth Electronics | In Stock | - | - | THT | - | 13x7x13,5mm | - | - | n/a | Yes | - | WCAP-FTX2 | ±10 % | 120.0 nF | - | 10 mm | - | PP | n/a | - | - | - | - | - | X2 | - | - | - | ||
![]() 195722 Wurth Electronics | In Stock | - | - | THT | - | 13x4,5x10mm | - | - | n/a | Yes | - | WCAP-FTX2 | ±10 % | 47.0 nF | - | 10 mm | - | PP | n/a | - | - | - | - | - | X2 | - | - | - | ||
![]() 890484429001CS Wurth Electronics | 66 | - | - | - | 4 Pin | - | + 105 C | - 40 C | - | - | 500 VDC | WCAP-FTDB | 5 % | 75 uF | Capacitors | - | Radial | Polypropylene (PP) | - | 1.5 mm | Straight | Film Capacitors | 5.5 mOhms | DC Link Film Capacitors | - | 43.5 mm | 57 mm | 29.5 mm |