- Series
- Package / Case
- Packaging
- Clamping Voltage
- Polarity
- Breakdown Voltage / V
- Reverse Stand-off Voltage
- Mounting Type
- Operating Temperature
- Part Status
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Wurth Electronics TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Breakdown Voltage / V | Reverse Stand-off Voltage | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Capacitance | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Element Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Number of Bidirectional Channels | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82400152 Würth Elektronik | 5528 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOT-563, SOT-666 | 6 | SOT-563 | 6V | 5V | -40°C~125°C TJ | Tape & Reel (TR) | WE-TVS | Active | 3 (168 Hours) | SMD/SMT | Steering (Rail to Rail) | 125°C | -40°C | - | General Purpose | 2pF | 6V | 5V | Bidirectional | 2 | Dual | Yes | 6V | - | 6A 8/20μs | 5A | 7.7V Typ | 7.7V | 5V Max | 6A | 6A | - | Unidirectional | 1mA | 2 | - | - | 6V | Yes | - | 2 | 550μm | 1.6mm | 1.6mm | Unknown | ROHS3 Compliant | - | ||
![]() 82400102 Würth Elektronik | 1650 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-23-6L | 6V | 5V | -40°C~125°C TJ | Tape & Reel (TR) | WE-TVS | Active | 3 (168 Hours) | SMD/SMT | Steering (Rail to Rail) | 125°C | -40°C | - | General Purpose | 2pF | 6V | 5V | Bidirectional | 2 | Dual | Yes | 6V | - | 6A 8/20μs | 5A | 7.7V Typ | 7.7V | 5V Max | 6A | 6A | - | Unidirectional | 1mA | 2 | - | - | 6V | Yes | - | 2 | 1.16mm | 2.9mm | 2.8mm | Unknown | ROHS3 Compliant | - | ||
![]() 8240136 Würth Elektronik | 98 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | SOT-143-4 | 4.5V | 3.3V | -55°C~125°C TJ | Tape & Reel (TR) | WE-TVS | Active | 3 (168 Hours) | SMD/SMT | Steering (Rail to Rail) | 125°C | -55°C | - | General Purpose | 3pF | 3.8V | 3.3V | Bidirectional | 2 | Dual | Yes | 4.5V | - | 12A 8/20μs | 5A | 6V Typ | 6V | 3.3V Max | 12A | 12A | - | Unidirectional | 1mA | 2 | - | - | 4.5V | Yes | - | 2 | 1.06mm | 2.92mm | 2.4mm | Unknown | ROHS3 Compliant | - | ||
![]() 824022 Würth Elektronik | 2389 | - | Datasheet | 28 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3L | 6.1V | 5V | -55°C~125°C TJ | Digi-Reel® | WE-TVS | Active | 3 (168 Hours) | SMD/SMT | Zener | 125°C | -55°C | Zener | General Purpose | 12pF | - | 5V | Bidirectional | 2 | Common Anode | No | 6.1V | - | 8A 8/20μs | 2.5A | 8V | 8V | 5V Max | 8A | 8A | - | Bidirectional | 1mA | - | 2 | 12pF @ 1MHz | 6.1V | Yes | - | 2 | 1.04mm | 2.9mm | 2.4mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 8240116 Würth Elektronik | 4955 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | SOT-143-4 | 6.1V | 5V | -55°C~125°C TJ | Tape & Reel (TR) | WE-TVS | Active | 3 (168 Hours) | SMD/SMT | Steering (Rail to Rail) | 125°C | -55°C | - | General Purpose | 2pF | - | 5V | Bidirectional | - | Dual | Yes | 6.1V | - | 12A 8/20μs | 5A | 9V | 9V | 5V Max | 12A | 12A | - | Unidirectional | 1mA | 2 | - | - | 6.1V | Yes | - | 2 | 1.06mm | 2.92mm | 2.4mm | No SVHC | ROHS3 Compliant | - | ||
![]() 824013 Würth Elektronik | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-23-6L | 4.1V | 3.3V | -55°C~125°C TJ | Tape & Reel (TR) | WE-TVS | Active | 3 (168 Hours) | SMD/SMT | Steering (Rail to Rail) | 125°C | -55°C | - | General Purpose | 3pF | 3.8V | 3.3V | Bidirectional | 4 | - | Yes | 4.5V | - | 12A 8/20μs | 5A | 6V Typ | 6V | 3.3V Max | 12A | 12A | - | Unidirectional | 1mA | 4 | - | - | 4.1V | Yes | - | 4 | 1.16mm | 2.9mm | 2.8mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 824015 Würth Elektronik | 5224 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-23-6L | 6.1V | 5V | -55°C~125°C TJ | Tape & Reel (TR) | WE-TVS | Active | 3 (168 Hours) | SMD/SMT | Steering (Rail to Rail) | 125°C | -55°C | - | Ethernet | 2pF | 6V | 5V | Bidirectional | 4 | - | Yes | 6V | - | 4A 8/20μs | 5A | 8.2V Typ | 7.8V | 5V Max | 4A | 12A | - | Unidirectional | 1mA | 4 | - | - | 6.1V | Yes | - | 4 | 1.16mm | 2.9mm | 2.8mm | Unknown | ROHS3 Compliant | - | ||
![]() 824001 Würth Elektronik | 2700 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-23-6L | 6.2V | 5V | -55°C~85°C TA | Tape & Reel (TR) | WE-TVS | Active | 3 (168 Hours) | SMD/SMT | Steering (Rail to Rail) | 85°C | -55°C | - | Ethernet | 1pF | 6V | 5V | Bidirectional | 4 | - | Yes | 6.2V | - | 5A 8/20μs | 2A | 9V Typ | 9V | 5V Max | 5A | 5A | - | Unidirectional | 1mA | 4 | - | - | 6.2V | Yes | - | 4 | 1.16mm | 2.9mm | 2.8mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 824520241 Würth Elektronik | 1139 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | DO-214AA | 28.1V | 24V | -65°C~150°C TJ | Tape & Reel (TR) | WE-TVSP | Active | 1 (Unlimited) | - | Zener | 150°C | -65°C | Zener | General Purpose | - | - | - | Unidirectional | - | - | No | 28.1V Typ | 600W | 15.5A | - | 38.9V | 38.9V | 24V Max | 15.5A | - | 600W | - | - | 1 | - | - | 28.1V | - | 1 | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 82401646 Würth Elektronik | 7768 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-MSOP | 6V | 5V | -55°C~85°C TJ | Tape & Reel (TR) | WE-TVS | Active | 3 (168 Hours) | SMD/SMT | Steering (Rail to Rail) | 85°C | -55°C | - | HDMI | 400FF | 5V | - | Bidirectional, Unidirectional | 6 | - | Yes | 6V | - | 17A 8/20μs | 2.5A | 13V Typ | 13V | 5V Max | - | - | - | Unidirectional | 1mA | 7 | - | - | 6V | Yes | - | - | 875μm | 3mm | 3mm | No SVHC | ROHS3 Compliant | - | ||
![]() 824011 Würth Elektronik | 2689 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5L | 6.1V | 5V | -55°C~125°C TJ | Tape & Reel (TR) | WE-TVS | Active | 3 (168 Hours) | SMD/SMT | Steering (Rail to Rail) | 125°C | -55°C | - | General Purpose | 2pF | 6V | 5V | Bidirectional | 2 | - | Yes | 6.1V | - | 12A 8/20μs | 5A | 8.5V | 8.5V | 5V Max | 12A | 12A | - | Unidirectional | 1mA | 2 | - | - | 6.1V | Yes | - | 2 | 1.16mm | 2.9mm | 2.8mm | Unknown | ROHS3 Compliant | - | ||
![]() 824521221 Würth Elektronik | 1607 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | DO-214AA | 25.65V | 22V | -65°C~150°C TJ | Tape & Reel (TR) | WE-TVSP | Active | 1 (Unlimited) | - | Zener | 150°C | -65°C | Zener | General Purpose | - | - | - | Bidirectional | - | - | No | 25.65V Typ | 600W | 16.9A | - | 35.5V | 35.5V | 22V Max | 16.9A | - | 600W | - | - | - | 1 | - | 25.65V | - | - | 1 | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 824021 Würth Elektronik | 4245 | - | Datasheet | 35 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3L | 6.1V | 5V | -55°C~125°C TJ | Cut Tape (CT) | WE-TVS | Active | 3 (168 Hours) | SMD/SMT | Zener | 125°C | -55°C | Zener | General Purpose | 55pF | - | 5V | Bidirectional, Unidirectional | 2 | Common Anode | No | 6.1V | - | 15A 8/20μs | 2.5A | 7V | 7V | 5V Max | 15A | 15A | - | Unidirectional | 1mA | 2 | 1 | 55pF @ 1MHz | 6.1V | Yes | 2 | 1 | 1.04mm | 2.9mm | 2.4mm | Unknown | ROHS3 Compliant | - | ||
![]() 82400274 Würth Elektronik | 6166 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SC-70-6 | 6V | 5V | -55°C~85°C TJ | Tape & Reel (TR) | WE-TVS | Active | 3 (168 Hours) | SMD/SMT | Steering (Rail to Rail) | 85°C | -55°C | - | Ethernet | 1.2pF | - | 5V | Bidirectional | 4 | - | Yes | 6V | - | 6A 8/20μs | 5A | 9V | 9V | 5V Max | 6A | 6A | - | Unidirectional | 1mA | 4 | - | - | 6V | Yes | - | 4 | 1mm | 2mm | 2.2mm | No SVHC | ROHS3 Compliant | - | ||
![]() 8240026 Würth Elektronik | 1678 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | SOT-143-4 | 6V | 5V | -55°C~85°C TJ | Tape & Reel (TR) | WE-TVS | Active | 3 (168 Hours) | SMD/SMT | Steering (Rail to Rail) | 85°C | -55°C | - | General Purpose | 1.2pF | - | 5V | Bidirectional | 2 | Dual | Yes | 6V | - | 6A 8/20μs | 5A | 9V | 9V | 5V Max | 6A | 6A | - | Unidirectional | 1mA | 2 | - | - | 6V | Yes | - | 2 | 1.06mm | 2.92mm | 2.4mm | No SVHC | ROHS3 Compliant | - | ||
![]() 824500751 Würth Elektronik | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | DO-214AC | 87.7V | 75V | -65°C~150°C TJ | Tape & Reel (TR) | WE-TVSP | Active | 1 (Unlimited) | - | Zener | 150°C | -65°C | Zener | General Purpose | - | - | - | Unidirectional | - | - | No | 87.7V Typ | 400W | 3.3A | - | 121V | 121V | 75V Max | 3.3A | - | 400W | - | - | 1 | - | - | 87.7V | - | 1 | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 824520221 Würth Elektronik | 400 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | DO-214AA | 25.65V | 22V | -65°C~150°C TJ | Tape & Reel (TR) | WE-TVSP | Active | 1 (Unlimited) | - | Zener | 150°C | -65°C | Zener | General Purpose | - | - | - | Unidirectional | - | - | No | 25.65V Typ | 600W | 16.9A | - | 35.5V | 35.5V | 22V Max | 16.9A | - | 600W | - | - | 1 | - | - | 25.65V | - | 1 | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 82401444 Würth Elektronik | 2516 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | 10-MSOP | 6V | 5V | -55°C~85°C TJ | Tape & Reel (TR) | WE-TVS | Active | 3 (168 Hours) | SMD/SMT | Steering (Rail to Rail) | 85°C | -55°C | - | HDMI | 600FF | - | 5V | Bidirectional | 4 | - | Yes | 6V | - | - | 5A | 12V | 12V | 5V Max | 4A | - | - | Unidirectional | 1mA | 4 | - | - | 6V | Yes | - | - | 975μm | 4.9mm | 3mm | No SVHC | ROHS3 Compliant | - | ||
![]() 824500241 Würth Elektronik | 3127 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | DO-214AC | 28.1V | 24V | -65°C~150°C TJ | Tape & Reel (TR) | WE-TVSP | Active | 1 (Unlimited) | - | Zener | 150°C | -65°C | Zener | General Purpose | - | - | - | Unidirectional | - | - | No | 28.1V Typ | 400W | 10.3A | - | 38.9V | 38.9V | 24V Max | 10.3A | - | 400W | - | - | 1 | - | - | 28.1V | - | 1 | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 824521800 Würth Elektronik | 21 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | DO-214AA | 9.36V | 8V | -65°C~150°C TJ | Tape & Reel (TR) | WE-TVSP | Active | 1 (Unlimited) | - | Zener | 150°C | -65°C | Zener | General Purpose | - | - | - | Bidirectional | - | - | No | 9.36V Typ | 600W | 44.2A | - | 13.6V | 13.6V | 8V Max | 44.2A | - | 600W | - | - | - | 1 | - | 9.36V | - | - | 1 | - | - | - | Unknown | ROHS3 Compliant | - |