- Packaging
- Package / Case
- Energy
- RoHS Status
- Capacitance @ Frequency
- Maximum DC Volts
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Part Status
- Current - Surge
Attribute column
Manufacturer
Wurth Electronics TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Voltage - Rated AC | Lead Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Diameter | Thickness | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 820453811 Würth Elektronik | 643 | - | Datasheet | 8 Weeks | - | Through Hole | Disc 5mm | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | 505V | 385V | - | 1 | - | - | - | - | 45pF @ 1kHz | 682V | 27J | 558V | 620V | 385V | - | 505V | 800A | - | - | - | - | ROHS3 Compliant | ||
![]() 820545111 Würth Elektronik | 446 | - | Datasheet | 8 Weeks | Radial | Through Hole | Disc 14mm | 1.024013g | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 10% | Active | 1 (Unlimited) | Radial | 125°C | -40°C | 250pF | 670V | 510V | - | 1 | - | - | 1.355kV | 4.5kA | 250pF @ 1kHz | 902V | 188J | 738V | 820V | 510V | 820V | 670V | 4.5kA | - | 14mm | - | - | ROHS3 Compliant | ||
![]() 820444211E Würth Elektronik | 78 | - | Datasheet | 8 Weeks | - | Through Hole | Disc 14mm | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | 560V | 420V | - | 1 | - | - | - | - | 290pF @ 1kHz | 748V | 225J | 612V | 680V | 420V | - | 560V | 6kA | - | - | - | - | ROHS3 Compliant | ||
![]() 820544211 Würth Elektronik | 159 | - | Datasheet | 8 Weeks | Radial | Through Hole | Disc 14mm | 1.024013g | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 10% | Active | 1 (Unlimited) | Radial | 125°C | -40°C | 290pF | 560V | 420V | - | 1 | - | - | 1.12kV | 4.5kA | 290pF @ 1kHz | 748V | 172J | 612V | 680V | 420V | 680V | 560V | 4.5kA | - | 14mm | - | - | ROHS3 Compliant | ||
![]() 820523006 Würth Elektronik | 72 | - | Datasheet | 8 Weeks | Radial | Through Hole | Disc 20mm | 2.933013g | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 15% | Active | 1 (Unlimited) | Radial | 85°C | -40°C | 12.1nF | 38V | 30V | - | 1 | - | - | 93V | 2kA | 12100pF @ 1kHz | 51.7V | 17J | 42.3V | 47V | 30V | 47V | 38V | 2kA | - | 20mm | - | - | ROHS3 Compliant | ||
![]() 820571406 Würth Elektronik | 511 | - | Datasheet | 8 Weeks | Radial | Through Hole | Disc 7mm | 448.007514mg | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 15% | Active | 1 (Unlimited) | Radial | 125°C | -40°C | 2.93nF | 18V | 14V | 5mm | 1 | 14V | 18V | 43V | 250A | 2930pF @ 1kHz | 25.3V | 1.4J | 18.7V | 22V | 14V | 22V | 18V | 250A | 2.5A | 7mm | 4.5mm | No SVHC | ROHS3 Compliant | ||
![]() 820572501 Würth Elektronik | 66 | - | Datasheet | 8 Weeks | Radial | Through Hole | Disc 7mm | 448.007514mg | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 10% | Active | 1 (Unlimited) | Radial | 125°C | -40°C | 1.82nF | 31V | 25V | 5mm | 1 | 25V | 31V | 77V | 250A | 1820pF @ 1kHz | 42.9V | 2.4J | 35.1V | 39V | 25V | 39V | 31V | 250A | 2.5A | 7mm | 4.7mm | Unknown | ROHS3 Compliant | ||
![]() 820526811 Würth Elektronik | 112 |
| - | 10 Weeks | - | Through Hole | Disc 20mm | - | - | - | - | -40°C~85°C TA | Bulk | WE-VD | - | Active | 1 (Unlimited) | - | - | - | - | 895V | 680V | - | 1 | - | - | - | - | 360pF @ 1kHz | 1.21kV | 496J | 990V | 1.1kV | 680V | - | 895V | 6.5kA | - | - | - | - | ROHS3 Compliant | ||
![]() 82551500 Würth Elektronik | 2542 |
| - | 8 Weeks | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | WE-VS | - | Active | 1 (Unlimited) | - | - | - | - | 65V | 50V | - | 1 | - | - | - | - | 240pF @ 1kHz | 90.2V | 0.5J | 73.8V | 82V | 50V | - | 65V | 100A | - | - | - | - | ROHS3 Compliant | ||
![]() 820474611 Würth Elektronik | 1022 |
| - | 10 Weeks | - | Through Hole | Disc 7mm | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | WE-VD | - | Active | 1 (Unlimited) | - | - | - | - | 615V | 460V | - | 1 | - | - | - | - | 75pF @ 1kHz | 825V | 58J | 675V | 750V | 460V | - | 615V | 1.75kA | - | - | - | - | ROHS3 Compliant | ||
![]() 820541021 Würth Elektronik | 85 | - | - | 10 Weeks | - | Through Hole | Disc 14mm | - | - | - | - | -40°C~85°C TA | Bulk | WE-VD | - | Active | 1 (Unlimited) | - | - | - | - | 1.465kV | 1kV | - | 1 | - | - | - | - | 150pF @ 1kHz | 1.98kV | 348J | 1.62kV | 1.8kV | 1kV | - | 1.465kV | 4.5kA | - | - | - | - | ROHS3 Compliant | ||
![]() 820527501 Würth Elektronik | 202 |
| Datasheet | 8 Weeks | - | Through Hole | Disc 20mm | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | 100V | 75V | - | 1 | - | - | - | - | 3800pF @ 1kHz | 132V | 64J | 108V | 120V | 75V | - | 100V | 6.5kA | - | - | - | - | ROHS3 Compliant | ||
![]() 820522511 Würth Elektronik | 463 | - | Datasheet | 8 Weeks | Radial | Through Hole | Disc 20mm | 2.933013g | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 10% | Active | 1 (Unlimited) | Radial | 125°C | -40°C | 980pF | 320V | 250V | - | 1 | - | - | 650V | 6.5kA | 980pF @ 1kHz | 429V | 240J | 351V | 390V | 250V | 390V | 320V | 6.5kA | - | 20mm | - | - | ROHS3 Compliant | ||
![]() 820522711 Würth Elektronik | 451 | - | Datasheet | 8 Weeks | Radial | Through Hole | Disc 20mm | 2.933013g | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 10% | Active | 1 (Unlimited) | Radial | 125°C | -40°C | 860pF | 350V | 275V | - | 1 | - | - | 710V | 10kA | 860pF @ 1kHz | 473V | 264J | 387V | 430V | 275V | 430V | 350V | 6.5kA | - | 20mm | - | - | ROHS3 Compliant | ||
![]() 820441311 Würth Elektronik | In Stock | - | - | - | - | - | - | - | Compliant | 130 V | 170 V | - | - | - | - | - | - | - | - | - | 840 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 820525511 Würth Elektronik | 112 |
| - | 10 Weeks | - | Through Hole | Disc 20mm | - | - | - | - | -40°C~85°C TA | Bulk | WE-VD | - | Active | 1 (Unlimited) | - | - | - | - | 745V | 550V | - | 1 | - | - | - | - | 430pF @ 1kHz | 1.001kV | 408J | 819V | 910V | 550V | - | 745V | 6.5kA | - | - | - | - | ROHS3 Compliant | ||
![]() 820542511 Würth Elektronik | 507 |
| - | 10 Weeks | - | Through Hole | Disc 14mm | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | WE-VD | - | Active | 1 (Unlimited) | - | - | - | - | 320V | 250V | - | 1 | - | - | - | - | 460pF @ 1kHz | 429V | 120J | 351V | 390V | 250V | - | 320V | 4.5kA | - | - | - | - | ROHS3 Compliant | ||
![]() 820554611 Würth Elektronik | 842 |
| - | 10 Weeks | Radial | Through Hole | Disc 5mm | 394.001672mg | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | WE-VD | 10% | Active | 1 (Unlimited) | Radial | 125°C | -40°C | 35pF | 615V | 460V | - | 1 | - | - | 1.29kV | 400A | 35pF @ 1kHz | 825V | 22.5J | 675V | 750V | 460V | 750V | 615V | 400A | - | 5mm | - | - | ROHS3 Compliant | ||
![]() 820453001 Würth Elektronik | 328 | - | - | 10 Weeks | - | Through Hole | Disc 5mm | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | WE-VD | - | Active | 1 (Unlimited) | - | - | - | - | 38V | 30V | - | 1 | - | - | - | - | 720pF @ 1kHz | 51.7V | 1.8J | 42.3V | 47V | 30V | - | 38V | 250A | - | - | - | - | ROHS3 Compliant | ||
![]() 820551406 Würth Elektronik | 1482 |
| - | 10 Weeks | - | Through Hole | Disc 5mm | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | WE-VD | - | Active | 1 (Unlimited) | - | - | - | - | 18V | 14V | - | 1 | - | - | - | - | 1130pF @ 1kHz | 24.2V | 0.7J | 19.8V | 22V | 14V | - | 18V | 100A | - | - | - | - | ROHS3 Compliant |