- Contact Materials
- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Termination Type
- Contact Plating
- Subcategory
Attribute column
Manufacturer
Wurth Electronics Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Number of Pins | Shell Material | Supplier Device Package | Material | Housing Material | Body Material | Mounting Option 1 | Board Mounting Option | Nut Material | Actuation Type | Body Length | Body Orientation | Body Shape | Brand | Contact Finish Mating | Contact Materials | Contact Position | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulation Materials | Insulator Material | LED Size | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Hole Size | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Insulation Color | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Operating Supply Voltage | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Body Plating | PCB Contact Row Spacing | Lead Style | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Product Type | Contact Design | Contact Location | Insertion Force | Product | Mounting Angle | Features | Terminal Length | Vf - Forward Voltage | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Plating Thickness | REACH SVHC | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 687314124422 Würth Elektronik | 806 | - | - | Tin over Nickel Plated Contacts | Surface Mount | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | LOCKING | - | - | ZIF | 0.528 inch | Vertical | - | Wurth Elektronik | TIN (100) OVER NICKEL (50) | Phosphor Bronze | - | 1000 | - | WUERTH ELEKTRONIK GMBH & CO KG | - | LIQUID CRYSTAL POLYMER (LCP) | - | Wurth Elektronik | 687314124422 | - | + 85 C | - | - 25 C | - | - | SMD/SMT | 1 | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | 0.5mm | - | 2.31 | Details | Yes | WURTH ELEKTRONIK - 687314124422 - CONNECTOR, FPC, ZIF, 14POS, 0.5MM | - | 0.007584 oz | - | 50 VAC | - | MouseReel | WR-FPC | - | - | e3 | - | - | - | EAR99 | - | FFC/FPC CONNECTOR | - | - | 14 Position | - | - | - | - | - | - | Receptacle | - | ROHS COMPLIANT | 8536.69.40.51 | - | FFC & FPC Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5 | 14 | - | 1 mm | compliant | 500 mA | - | UL | SMD/SMT | COMMERCIAL | 2 | - | 14 | STAGGERED | 0.138 inch | FEMALE | 94V-0 | Natural | - | 0.169 inch | Wurth Electronik | - | - | - | 0.5 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | - | 0.02 inch | - | SURFACE MOUNT | - | 250VAC V | - | 2.794 mm | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | ZIF N | - | - | IVORY | FFC & FPC Connectors | - | - | - | Board Mount | Vertical | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | 100u inch | - | UL 94 V-0 | - | ||
![]() 687322124422 Würth Elektronik | 1201 | - | - | Tin over Nickel Plated Contacts | Surface Mount | - | - | - | - | - | - | - | LOCKING | - | - | - | 0.772 inch | Vertical | - | - | TIN (100) OVER NICKEL (50) | Phosphor Bronze | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | LIQUID CRYSTAL POLYMER (LCP) | - | Wurth Elektronik | 687322124422 | - | - | - | - | - | - | STRAIGHT | 1 | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | 0.5mm | - | 2.31 | - | Yes | - | - | - | - | - | - | - | WR-FPC | - | - | e3 | - | - | - | EAR99 | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | Receptacle | - | ROHS COMPLIANT | 8536.69.40.51 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5mm | 22 | - | 1 mm | compliant | - | - | UL | - | COMMERCIAL | 2 | - | 22 | STAGGERED | 0.138 inch | FEMALE | 94V-0 | - | - | 0.169 inch | Wurth Electronik | - | - | - | 0.5 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | - | 0.02 inch | - | ZIF Vertical Contact | - | 250VAC V | - | 2.794 mm | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | ZIF N | - | - | IVORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100u inch | - | - | - | ||
![]() 687318124422 Würth Elektronik | 461 | - | - | Tin over Nickel Plated Contacts | Surface Mount | - | - | - | - | - | Liquid Crystal Polymer | - | LOCKING | - | - | - | 0.606 inch | Vertical | - | - | TIN (100) OVER NICKEL (50) | Phosphor Bronze | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | LIQUID CRYSTAL POLYMER (LCP) | - | Wurth Elektronik | 687318124422 | - | +85°C | - | -25°C | - | - | STRAIGHT | 1 | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | 0.5mm | - | 2.28 | - | Yes | 0.50mm SMT ZIF Vertical Type AnWR-FPC | SMT | - | - | 250 V ac | - | - | WR-FPC | - | - | e3 | - | - | - | EAR99 | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | 1 | Receptacle | - | ROHS COMPLIANT | 8536.69.40.51 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5mm | 18 | - | 1 mm | compliant | 500mA | - | UL | - | COMMERCIAL | 2 | - | 18 | STAGGERED | 0.138 inch | FEMALE | 94V-0 | - | - | 0.169 inch | Wurth Electronik | - | - | - | 0.5 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | - | 0.02 inch | - | ZIF Vertical Contact | - | 250VAC V | - | 2.794 mm | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | ZIF N | - | - | IVORY | - | - | - | ZIF | - | - | - | - | - | - | - | - | - | - | - | - | 100u inch | - | - | - | ||
![]() 687334124422 Würth Elektronik | 914 |
| - | - | Surface Mount | - | - | - | - | - | - | - | LOCKING | - | - | - | 0.921 inch | Vertical | - | - | TIN (100) OVER NICKEL (50) | Phosphor Bronze | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | LIQUID CRYSTAL POLYMER (LCP) | - | Wurth Elektronik | 687334124422 | - | - | - | - | - | - | STRAIGHT | 1 | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | - | 5.45 | - | Yes | - | - | - | - | - | - | - | WR-FPC | - | - | e3 | - | - | - | EAR99 | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | Receptacle | - | ROHS COMPLIANT | 8536.69.40.51 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5mm | 34 | - | 1 mm | compliant | - | - | UL | - | COMMERCIAL | 2 | - | 34 | STAGGERED | 0.138 inch | FEMALE | 94V-0 | - | - | 0.169 inch | Wurth Electronik | - | - | - | 0.5 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | - | 0.02 inch | - | ZIF Vertical Contact | - | 250VAC V | - | 2.794 mm | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | ZIF N | - | - | IVORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100u inch | - | - | - | ||
![]() 68714514522 Würth Elektronik | 992 | - | - | Tin over Nickel Plated Contacts | Surface Mount | - | - | - | - | - | Liquid Crystal Polymer | - | LOCKING | - | - | - | 1.138 inch | Horizontal | - | - | TIN (100) OVER NICKEL (50) | Phosphor Bronze | Bottom | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | LIQUID CRYSTAL POLYMER (LCP) | - | Wurth Elektronik | 68714514522 | - | +85°C | - | -25°C | - | - | RIGHT ANGLE | 1 | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | 0.5mm | - | 1.71 | - | Yes | Wurth Elektronik WR-FPC 687 Series 0.5mm Pitch 45 Way Horizontal SMT Male FPC Connector, ZIF Bottom Contact | SMT | - | - | 250 V ac | - | - | WR-FPC | - | - | e3 | - | - | - | EAR99 | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | 1 | Receptacle | - | ZIF | 8536.69.40.51 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5mm | 45 | - | 0.5 mm | compliant | 500mA | - | UL | - | COMMERCIAL | 1 | - | 45 | RECTANGULAR | 0.083 inch | FEMALE | 94V-0 | - | - | 0.201 inch | Wurth Electronik | - | - | - | 0.5 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | - | 0.02 inch | - | ZIF Bottom Contact | - | 250VAC V | - | - | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | ZIF N | ZIF N | - | IVORY | - | - | - | ZIF | - | - | - | - | - | - | - | - | - | - | - | - | 100u inch | - | - | - | ||
![]() 687326124422 Würth Elektronik | 913 | - | - | Tin over Nickel Plated Contacts | Surface Mount | - | - | - | - | - | - | - | LOCKING | - | - | - | 0.764 inch | Vertical | - | - | TIN (100) OVER NICKEL (50) | Phosphor Bronze | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | LIQUID CRYSTAL POLYMER (LCP) | - | Wurth Elektronik | 687326124422 | - | - | - | - | - | - | STRAIGHT | 1 | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | 0.5mm | - | 1.74 | - | Yes | WURTH ELEKTRONIK - 687326124422 - CONNECTOR, FPC, ZIF, 26POS, 0.5MM | - | - | - | - | - | - | WR-FPC | - | - | e3 | - | - | - | EAR99 | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | Receptacle | - | ROHS COMPLIANT | 8536.69.40.51 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5mm | 26 | - | 1 mm | compliant | - | - | UL | - | COMMERCIAL | 2 | - | 26 | STAGGERED | 0.138 inch | FEMALE | 94V-0 | - | - | 0.169 inch | Wurth Electronik | - | - | - | 0.5 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | - | 0.02 inch | - | ZIF Vertical Contact | - | 250VAC V | - | 2.794 mm | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | ZIF N | - | - | IVORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100u inch | - | - | - | ||
![]() 68714514022 Würth Elektronik | 3406 |
| - | - | Surface Mount | - | - | - | - | - | - | - | LOCKING | SOLDER HOLDING POSTS | - | - | 1.142 inch | Horizontal | - | - | TIN (100) OVER NICKEL (50) | Phosphor Bronze | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | LIQUID CRYSTAL POLYMER (LCP) | - | Wurth Elektronik | 68714514022 | - | - | - | - | - | - | RIGHT ANGLE | 1 | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | - | 2.31 | - | Yes | - | - | - | - | - | - | - | WR-FPC | - | - | e3 | - | - | - | EAR99 | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.51 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5 | 45 | - | 0.5 mm | compliant | - | - | UL | - | COMMERCIAL | 1 | - | 45 | RECTANGULAR | 0.083 inch | FEMALE | 94V-0 | - | - | 0.201 inch | Wurth Electronik | - | - | - | 0.5 A | SINGLE PRONG | 20 mΩ | 100000000 Ω | - | 0.02 inch | - | SURFACE MOUNT | - | 250VAC V | - | - | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | ZIF N | ZIF N | - | IVORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100u inch | - | - | - | ||
![]() 68714414522 Würth Elektronik | 263 |
| - | Tin over Nickel Plated Contacts | Surface Mount | - | - | - | - | - | - | - | LOCKING | - | - | - | 1.118 inch | Horizontal | - | - | TIN (100) OVER NICKEL (50) | Phosphor Bronze | Bottom | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | LIQUID CRYSTAL POLYMER (LCP) | - | Wurth Elektronik | 68714414522 | - | - | - | - | - | - | RIGHT ANGLE | 1 | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | 0.5mm | - | 1.74 | - | Yes | - | - | - | - | - | - | - | WR-FPC | - | - | e3 | - | - | - | EAR99 | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | Receptacle | - | ZIF | 8536.69.40.51 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5mm | 44 | - | 0.5 mm | compliant | - | - | UL | - | COMMERCIAL | 1 | - | 44 | RECTANGULAR | 0.083 inch | FEMALE | 94V-0 | - | - | 0.201 inch | Wurth Electronik | - | - | - | 0.5 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | - | 0.02 inch | - | ZIF Bottom Contact | - | 250VAC V | - | - | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | ZIF N | ZIF N | - | IVORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100u inch | - | - | - | ||
![]() 68714414022 Würth Elektronik | 2399 | - | - | Tin over Nickel Plated Contacts | Surface Mount | - | - | - | - | - | - | - | LOCKING | SOLDER HOLDING POSTS | - | - | 1.122 inch | Horizontal | - | - | TIN (100) OVER NICKEL (50) | Phosphor Bronze | Top | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | LIQUID CRYSTAL POLYMER (LCP) | - | Wurth Elektronik | 68714414022 | - | - | - | - | - | - | RIGHT ANGLE | 1 | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | 0.5mm | - | 1.7 | - | Yes | - | - | - | - | - | - | - | WR-FPC | - | - | e3 | - | - | - | EAR99 | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | Receptacle | - | ROHS COMPLIANT | 8536.69.40.51 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5mm | 44 | - | 0.5 mm | compliant | - | - | UL | - | COMMERCIAL | 1 | - | 44 | RECTANGULAR | 0.083 inch | FEMALE | 94V-0 | - | - | 0.201 inch | Wurth Electronik | - | - | - | 0.5 A | SINGLE PRONG | 20 mΩ | 100000000 Ω | - | 0.02 inch | - | ZIF Top Contact | - | 250VAC V | - | - | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | ZIF N | ZIF N | - | IVORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100u inch | - | - | - | ||
![]() 687333124422 Würth Elektronik | 437 | - | - | Tin over Nickel Plated Contacts | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | TIN (100) OVER NICKEL (50) | Phosphor Bronze | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | Wurth Elektronik | 687333124422 | - | - | - | - | - | - | STRAIGHT | 1 | - | - | - | ROHS COMPLIANT | Active | 0.5mm | - | 1.74 | - | Yes | - | - | - | - | - | - | - | WR-FPC | - | - | e3 | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5mm | 33 | - | 1 mm | compliant | - | - | - | - | - | - | - | 33 | - | - | FEMALE | 94V-0 | - | - | - | Wurth Electronik | - | - | - | - | - | - | - | - | - | - | ZIF Vertical Contact | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62101421021 Wurth Electronics | 78 | - | - | Gold Plated Contacts | - | - | 14 | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | 1.27mm | - | - | Non-Compliant | - | - | - | - | - | - | - | - | WR-PHD | - | - | - | - | - | - | - | - | - | Pin Header | - | 14 Position | - | - | - | - | - | 2 | Male | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 1.27mm | - | Vertical | - | - | 1 A | - | - | Solder | - | - | 1.27 mm | 14 | - | - | Pin (Male) | - | Black | - | - | - | 100 V | - | - | - | - | 20 mΩ | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 690157002672 Wurth Electronics | 98 | - | - | Tin Plated Contacts | Cable Mount | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | LOCKING | - | - | - | 1.38 inch | Straight | - | Wurth Elektronik | SN ON NI | Phosphor Bronze | - | 16 | - | WUERTH ELEKTRONIK GMBH & CO KG | - | GLASS FILLED POLYESTER | - | Wurth Elektronik | 690157002672 | - | + 105 C | - | - 40 C | - | - | SMD/SMT | 2 | 105 °C | -40 °C | - | - | Active | - | - | 2.14 | Details | - | - | IDC | 0.038449 oz | - | 500.0 V ac | - | Tube | WR-MM | - | - | e3 | - | - | - | - | - | BOARD CONNECTOR | Ribbon Cable | - | 26 Position | - | - | - | - | Wire-to-Board | 2 | - | - | ROHS COMPLIANT | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 1.27 mm, 2.54mm | 26 | - | - | compliant | 1A | - | UL | Solder | COMMERCIAL | - | - | 26 | - | 0.197 inch | Male | - | Red | - | 0.276 inch | Wurth Electronik | - | - | - | 1 A | SQ PIN-SKT | 10 mΩ | 1 GOhms | 1.5 mm | 0.1 inch | PLUG | IDC | POLARIZED HOUSING | 500VAC V | - | - | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | - | - | 0.059 inch | RED | Headers & Wire Housings | PREASSEM CONN | - | - | Headers | Straight | - | 0.053 inch | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 244997 Wurth Electronics | In Stock | - | - | - | BOARD | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | - | BRASS | - | - | BRASS | - | - | - | - | - | GOLD (47) OVER NICKEL | PHOSPHOR BRONZE | - | - | - | ERNI ELECTRONICS INC | POLYCARBONATE | - | - | ERNI | 244997 | 244997 | - | - | - | - | 0.375 x 0.350 D HOLE | - | - | - | - | - | - | Active | - | - | 2.32 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | RECTANGULAR POWER CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 5 | - | - | compliant | - | VIOLET | - | - | - | - | - | - | - | - | MALE | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | MATTE TIN (39) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 621004245821 Wurth Electronics | 44 |
| - | Gold | - | 0201 (0603 Metric) | 4 | - | 201 | - | Polyamide (PA) | - | - | - | - | - | - | Straight | - | Wurth Elektronik | - | Copper Alloy | - | 145 | - | - | - | - | - | Wurth Elektronik | - | - | + 105 C | Kamaya Inc. | - 40 C | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | 200 VAC | -55°C ~ 155°C | Tube | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | - | - | 2 | - | - | ±200ppm/°C | - | Pin Header | 56 Ohms | 4 Position | - | - | Thick Film | - | - | 2 | Male | 0.05W, 1/20W | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2mm | - | Vertical | - | - | 2 A | - | - | Solder | - | - | 2 mm | 4 | - | - | Pin (Male) | - | Black | - | - | - | 200 V | - | - | - | - | 20 mΩ | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers | Straight | - | - | - | Headers & Wire Housings | - | - | 0.010 (0.26mm) | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 62100821021 Wurth Electronics | 170 | - | - | Gold Plated Contacts | - | - | 8 | - | - | - | Polyamide (PA) | - | - | - | - | - | - | Straight | - | Wurth Elektronik | - | Copper Alloy | - | 114 | - | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | 1.27mm | - | - | Non-Compliant | - | - | - | - | - | 100 VAC | - | Tube | WR-PHD | - | - | - | - | - | - | - | - | - | Pin Header | - | 8 Position | - | - | - | - | - | 2 | Male | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 1.27mm | - | Vertical | - | - | 1 A | - | - | Solder | - | - | 1.27 mm | 8 | - | - | Pin (Male) | - | Black | - | - | - | 100 V | - | - | - | - | 20 mΩ | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers | Straight | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 621006245821 Wurth Electronics | 53 |
| - | Gold | Through Hole | Radial, Disc | 6 | - | - | - | Polyamide (PA) | - | - | - | - | - | - | Straight | - | Wurth Elektronik | - | Copper Alloy | - | 96 | - | - | - | - | - | Wurth Elektronik | - | - | + 105 C | Vishay Beyschlag/Draloric/BC Components | - 40 C | - | - | SMD/SMT | - | - | - | Bulk | - | - | - | Obsolete | - | Non-Compliant | - | - | - | - | 100V | 200 VAC | -55°C ~ 125°C | Tube | D | 0.197 Dia (5.00mm) | ±5% | - | - | - | - | - | C0G, NP0 | - | Pin Header | - | 6 Position | - | - | - | - | General Purpose | 2 | Male | - | - | - | 22 pF | Headers & Wire Housings | - | - | - | - | - | - | - | 2mm | - | Vertical | - | - | 2 A | - | - | Solder | - | - | 2 mm | 6 | - | - | Pin (Male) | - | Black | - | - | - | 200 V | - | 0.250 (6.35mm) | - | - | 20 mΩ | 1000 MOhms | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers | Straight | - | - | - | Headers & Wire Housings | - | - | 0.157 (4.00mm) | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 62100821921 Wurth Electronics | 109 |
| - | Gold | - | - | 8 | - | - | Polycarbonate (PC) | Polyamide (PA) | - | - | - | - | - | 25.4 mm | Straight | Round Lens, Flat Face | Bivar | - | Copper | - | 100 | - | - | - | - | - | BIVAR | - | - | + 105 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 200 VAC | - | Tray | LPR | - | - | - | - | - | - | - | - | - | Pin Header | - | 8 Position | - | - | - | Blue, Red | - | 2 | Male | - | - | - | - | LED Indication | - | - | - | - | - | - | - | 2mm | - | Right Angle | - | - | 2 A | - | - | Solder | - | - | 2 mm | 8 | - | - | Pin (Male) | - | Black | - | - | - | 200 V | - | - | - | - | 20 mΩ | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Light Pipes | - | - | - | Rigid Light Pipes with LEDs | Straight | - | - | 2 V, 3.2 V | LED Light Pipes | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 40405 Wurth Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7461068 Würth Elektronik | 98 |
| - | Tin | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | Wurth Elektronik | - | Copper | - | 81 | - | - | - | - | - | Wurth Elektronik | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | WP-RAFU | - | - | - | - | - | Press-Fit | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | Right Angle | - | - | 250A | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | Terminals | - | 23.5 mm | - | 13 mm | 13 mm | - | - | Unknown | - | - | ||
![]() 68713314522 Würth Elektronik | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | LOCKING | - | - | - | 0.902 inch | - | - | - | TIN (100) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | LIQUID CRYSTAL POLYMER (LCP) | - | Wurth Elektronik | 68713314522 | - | - | - | - | - | - | RIGHT ANGLE | 1 | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | - | 2.31 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | EAR99 | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | ZIF | 8536.69.40.51 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 33 | - | 0.5 mm | compliant | - | - | UL | - | COMMERCIAL | 1 | - | - | RECTANGULAR | 0.083 inch | FEMALE | 94V-0 | - | - | 0.201 inch | Wurth Electronik | - | - | - | 0.5 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | - | 0.02 inch | - | SURFACE MOUNT | - | 250VAC V | - | - | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | ZIF N | ZIF N | - | IVORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100u inch | - | - | - |