- Current Rating
- Gender
- Actual Diameter
- Body Color
- Color
- Connector Type
- Contact Gender
- Contact Material - Plating
- Contact Materials
- Contact Plating
- Current Rating (Amps)
- Flammability Rating
Attribute column
Manufacturer
Wurth Electronics Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Voltage - Rated DC | Current Rating (Amps) | Orientation | Shielding | Current Rating | Number of Contacts | Contact Gender | Operating Supply Voltage | Insulation Resistance | Number of Positions/Contacts | Internal Switch(s) | Body Color | Industry Recognized Mating Diameter | Actual Diameter | Mating Length/Depth | Features | Pin Diameter | Height | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 694106301002 Würth Elektronik | 1548 | - | Datasheet | 63 Weeks | Tin | Through Hole | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Tin | Copper Alloy | 24VDC | - | -40°C~85°C | Bulk | WR-DC | Active | 1 (Unlimited) | Solder Eyelet(s) | Jack | 85°C | -40°C | Black | Male | 20V | 5A | - | Unshielded | 5A | 3 | Female | 24V | 100MOhm | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | Black | 2.10mm ID (0.083), 5.50mm OD (0.217) | 0.081 (2.05mm ID), 0.252 (6.40mm OD) | 0.354 9.00mm | - | - | 11mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 694108210102 Wurth Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 30VDC | - | - | - | - | - | - | - | - | - | - | Jack | - | - | - | - | 3.5A | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | ||
![]() 694106210102 Wurth Electronics | 346 | - | - | - | - | - | - | - | - | - | - | 30VDC | - | - | - | - | - | - | - | - | - | - | Jack | - | - | - | - | 3.5A | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | ||
![]() 694108301002 Würth Elektronik | 1922 | - | Datasheet | 63 Weeks | Tin | Through Hole | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Tin | Copper Alloy | 30VDC | - | -40°C~85°C | Bulk | WR-DC | Active | 1 (Unlimited) | Solder | Jack | 85°C | -40°C | Black | Male | 20V | 5A | - | Unshielded | 5A | 3 | Female | 24V | 100MOhm | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | Black | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.101 (2.55mm ID), 0.252 (6.40mm OD) | 0.354 9.00mm | - | - | 11mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 694102304002 Würth Elektronik | 271 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Tin | Copper Alloy | 20VDC | - | -40°C~85°C | Tray | WR-DC | Active | 1 (Unlimited) | Solder | Jack | 85°C | -40°C | Black | Male | 20V | 2A | - | Unshielded | 2A | - | Female | 20V | 100MOhm | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | Black | 1.05mm ID (0.041), 3.50mm OD (0.138) | 0.041 (1.05mm ID), 0.150 (3.80mm OD) | 0.354 9.00mm | Board Guide | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 694102107102 Würth Elektronik | 203 | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA9T), Nylon 9T | Tin | Copper Alloy | 18VDC | - | -40°C~85°C | Cut Tape (CT) | WR-DC | Discontinued | 1 (Unlimited) | Solder | Jack | 85°C | -40°C | Black | Male | 18V | 5A | - | Unshielded | 5A | - | Female | 18V | 100MOhm | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | Black | 1.05mm ID (0.041), 3.50mm OD (0.138) | 0.041 (1.05mm ID), 0.154 (3.90mm OD) | 0.354 9.00mm | Board Guide | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 694103107102 Würth Elektronik | 1044 | - | Datasheet | 63 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA9T), Nylon 9T | Tin | Copper Alloy | 18VDC | - | -40°C~85°C | Cut Tape (CT) | WR-DC | Active | 1 (Unlimited) | Solder | Jack | 85°C | -40°C | Black | Male | 18V | 5A | - | Unshielded | 5A | - | Female | 18V | 100MOhm | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | Black | 1.05mm ID (0.041), 3.50mm OD (0.138) | 0.041 (1.05mm ID), 0.154 (3.90mm OD) | 0.354 9.00mm | Board Guide | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 694105309102 Würth Elektronik | 252 | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Polyamide (PA9T), Nylon 9T | Tin | Copper Alloy | 20VDC | - | -40°C~85°C | Cut Tape (CT) | WR-DC | Discontinued | 1 (Unlimited) | Solder | Jack | 85°C | -40°C | Black | Male | 20V | 5.5A | - | Shielded | 5.5A | - | Female | 20V | 100MOhm | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | Black | 1.75mm ID (0.068), 4.75mm OD (0.187) | 0.065 (1.65mm ID), 0.194 (4.93mm OD) | 0.335 8.50mm | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 694103304002 Würth Elektronik | In Stock | - | Datasheet | 49 Weeks | Tin | Through Hole | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Tin | Copper Alloy | 20VDC | - | -40°C~85°C | Tray | WR-DC | Active | 1 (Unlimited) | Solder | Jack | 85°C | -40°C | Black | Male | 20V | 2A | - | Unshielded | 2A | - | Female | 20V | 100MOhm | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | Black | 1.05mm ID (0.041), 3.50mm OD (0.138) | 0.053 (1.35mm ID), 0.150 (3.80mm OD) | 0.354 9.00mm | Board Guide | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 694106105102 Würth Elektronik | 885 | - | Datasheet | 56 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA9T), Nylon 9T | Tin | Copper Alloy | 24VDC | - | -40°C~85°C | Cut Tape (CT) | WR-DC | Active | 1 (Unlimited) | Solder | Jack | 85°C | -40°C | Black | Male | 24V | 5A | - | Unshielded | 5A | - | Female | 24V | 100MOhm | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | Black | 2.05mm ID (0.081), 5.50mm OD (0.217) | 0.081 (2.05mm ID), 0.252 (6.40mm OD) | 0.354 9.00mm | Board Guide | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 694108105102 Würth Elektronik | 127 | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA9T), Nylon 9T | Tin | Copper Alloy | 24VDC | - | -40°C~85°C | Cut Tape (CT) | WR-DC | Active | 1 (Unlimited) | Solder | Jack | 85°C | -40°C | Black | Male | 24V | 5A | - | Unshielded | 5A | - | Female | 24V | 100MOhm | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | Black | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.101 (2.55mm ID), 0.252 (6.40mm OD) | 0.354 9.00mm | Board Guide | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 694108106102 Würth Elektronik | 338 | - | Datasheet | 28 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA9T), Nylon 9T | Tin | Copper Alloy | 24VDC | - | -40°C~85°C | Cut Tape (CT) | WR-DC | Active | 1 (Unlimited) | Solder | Jack | 85°C | -40°C | Black | Male | 24V | 5A | - | Unshielded | 5A | - | Female | 24V | 100MOhm | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | Black | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.101 (2.55mm ID), 0.252 (6.40mm OD) | 0.354 9.00mm | Board Guide | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 694108402002 Würth Elektronik | 437 | - | Datasheet | 35 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Tin | Copper Alloy | 20VDC | - | -40°C~85°C | Bulk | WR-DC | Active | 1 (Unlimited) | Solder | Jack | 85°C | -40°C | Black | Male | 20V | 3A | Vertical | Unshielded | 3A | - | Female | 20V | 100MOhm | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | Black | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.101 (2.55mm ID), 0.252 (6.40mm OD) | 0.354 9.00mm | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 694103303002 Würth Elektronik | 1769 | - | Datasheet | 49 Weeks | Tin | Through Hole | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Tin | Copper Alloy | 30VDC | - | -40°C~85°C | Bulk | WR-DC | Active | 1 (Unlimited) | Solder | Jack | 85°C | -40°C | Black | Male | 30V | 2A | - | Unshielded | 2A | - | Female | 30V | 100MOhm | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | Black | 1.35mm ID (0.053), 3.50mm OD (0.138) | 0.053 (1.35mm ID), 0.165 (4.20mm OD) | 0.354 9.00mm | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 694101308002 Würth Elektronik | 986 | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Tin | Copper Alloy | 12VDC | - | -20°C~85°C | Bulk | WR-DC | Active | 1 (Unlimited) | Solder | Jack | 85°C | -20°C | Black | Male | 12V | 2A | - | Unshielded | 2A | - | Male | 12V | 100MOhm | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | Black | 0.70mm ID (0.028), 2.35mm OD (0.093) EIAJ-1 | 0.026 (0.65mm ID), 0.110 (2.80mm OD) | 0.354 9.00mm | Board Guide | - | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 694106106102 Würth Elektronik | 706 | - | Datasheet | 63 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA9T), Nylon 9T | Tin | Copper Alloy | 24VDC | - | -40°C~85°C | Cut Tape (CT) | WR-DC | Active | 1 (Unlimited) | Solder | Jack | 85°C | -40°C | Black | Male | 24V | 5A | - | Unshielded | 5A | - | Female | 24V | 100MOhm | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | Black | 2.05mm ID (0.081), 5.50mm OD (0.217) | 0.081 (2.05mm ID), 0.252 (6.40mm OD) | 0.354 9.00mm | Board Guide | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 694102303002 Würth Elektronik | 796 | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Tin | Copper Alloy | 30VDC | - | -40°C~85°C | Bulk | WR-DC | Active | 1 (Unlimited) | Solder | Jack | 85°C | -40°C | Black | Male | 30V | 2A | - | Unshielded | 2A | - | Female | 30V | 100MOhm | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | Black | 1.05mm ID (0.041), 3.50mm OD (0.138) | 0.041 (1.05mm ID), 0.165 (4.20mm OD) | 0.354 9.00mm | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 694106402002 Würth Elektronik | 332 | - | Datasheet | 28 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Tin | Copper Alloy | 20VDC | - | -40°C~85°C | Bulk | WR-DC | Active | 1 (Unlimited) | Solder | Jack | 85°C | -40°C | Black | Male | 20V | 3A | Vertical | Unshielded | 3A | - | Female | 20V | 100MOhm | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | Black | 2.10mm ID (0.083), 5.50mm OD (0.217) | 0.081 (2.05mm ID), 0.252 (6.40mm OD) | 0.354 9.00mm | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 |