- Number of Positions
- Contact Gender
- Contact Plating
- Diameter
- IP Rating
- Mounting Styles
- Product
- Shell Material
- Series
- Termination Style
- Color
- Connector Type
Attribute column
Manufacturer
Wurth Electronics Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Insert Material | Contact Finish Mating | Contact Materials | Mfr | Mounting Styles | Primary Material | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Color | Fastening Type | Current Rating (Amps) | Orientation | Ingress Protection | Shell Finish | Shell Size - Insert | Termination Style | Contact Gender | Product | IP Rating | Diameter | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 643220100608 Wurth Electronics | 56 | - | - | Gold | - | - | Polyamide (PA) | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 8 Position | - | - | - | - | - | - | - | - | Socket (Female) | Receptacles | IP68 | 12.2 mm | - | ||
![]() 643260100605 Wurth Electronics | 28 | - | - | Gold | - | - | Zinc | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 5 Position | - | - | - | - | - | - | - | Pin | Pin (Male) | Receptacles | IP68 | 12.2 mm | - | ||
![]() 643240100404 Wurth Electronics | 46 | - | - | Gold | - | - | Plastic | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 4 Position | - | - | - | - | - | - | - | - | Socket (Female) | Receptacles | IP68 | 12.2 mm | - | ||
![]() 643250100605 Wurth Electronics | 27 | - | - | Gold | - | - | Zinc | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 5 Position | - | - | - | - | - | - | - | - | Pin (Male) | Plugs | IP68 | 12.2 mm | - | ||
![]() 643120100404 Wurth Electronics | 55 | - | - | Gold | - | - | Polyamide (PA) | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 4 Position | - | - | - | - | - | - | - | Solder | Socket (Female) | Receptacles | IP68 | 12.2 mm | - | ||
![]() 643362100608 Wurth Electronics | 30 | - | - | Gold | - | - | Zinc | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 8 Position | - | - | - | - | - | - | - | Wire | Socket (Female) | Receptacles | IP68 | 12.2 mm | - | ||
![]() 643250100608 Wurth Electronics | 17 | - | - | Gold | - | - | Zinc | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 8 Position | - | - | - | - | - | - | - | - | Pin (Male) | Plugs | IP68 | 12.2 mm | - | ||
![]() 643220100404 Wurth Electronics | 24 | - | - | Gold | - | - | Polyamide (PA) | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 4 Position | - | - | - | - | - | - | - | - | Socket (Female) | Receptacles | IP68 | 12.2 mm | - | ||
![]() 643721100008 Wurth Electronics | 29 | - | - | Gold | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 8 Position | - | - | - | - | - | - | - | Solder | Socket (Female) | Receptacles | IP68 | 12.2 mm | - | ||
![]() 643270100304 Wurth Electronics | 49 | - | - | Gold | - | - | Metal | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 4 Position | - | - | - | - | - | - | - | - | Pin (Male) | Plugs | IP68 | 12.2 mm | - | ||
![]() 643462100604 Wurth Electronics | 26 | - | - | Gold | - | - | Zinc | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 4 Position | - | - | - | - | - | - | - | Wire | Socket (Female) | Receptacles | IP68 | 12.2 mm | - | ||
![]() 643411100405 Wurth Electronics | 32 |
| - | Gold | - | - | Polyamide (PA) | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 5 Position | - | - | - | - | - | - | - | Wire | Pin (Male) | Plugs | IP68 | 12.2 mm | - | ||
![]() 643150100305 Wurth Electronics | 47 | - | - | Gold | - | - | Zinc | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 5 Position | - | - | - | - | - | - | - | Solder | Pin (Male) | Plugs | IP68 | 12.2 mm | - | ||
![]() 643050100604 Wurth Electronics | 36 | - | - | Gold | - | - | Zinc | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 4 Position | - | - | - | - | - | - | - | Solder | Pin (Male) | Plugs | IP68 | 12.2 mm | - | ||
![]() 643210100608 Wurth Electronics | 47 | - | - | Gold | - | - | Polyamide (PA) | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 8 Position | - | - | - | - | - | - | - | - | Pin (Male) | Plugs | IP68 | 12.2 mm | - | ||
![]() 643220100408 Wurth Electronics | 41 | - | - | Gold | - | - | Polyamide (PA) | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 8 Position | - | - | - | - | - | - | - | - | Socket (Female) | Receptacles | IP68 | 12.2 mm | - | ||
![]() 643060100605 Würth Elektronik | 42 | - | Datasheet | - | Panel Mount | Bulkhead - Rear Side Nut | Zinc Alloy | Polyamide (PA66), Nylon 6/6 | Gold | Copper Alloy | Würth Elektronik | - | Metal | 60V | -40°C ~ 90°C | Tray | WR-CIRCM12 | Active | Solder Cup | Receptacle, Female Sockets | 5 | Black | Threaded | 5A | A | IP68 - Dust Tight, Waterproof | Nickel | M12-5 | - | - | - | - | - | UL94 V-0 | ||
![]() 643250100308 Würth Elektronik | In Stock | - | Datasheet | - | Panel Mount | Bulkhead - Front Side Nut | Zinc Alloy | Polyamide (PA66), Nylon 6/6 | Gold | Copper Alloy | Würth Elektronik | - | Metal | 30V | -40°C ~ 90°C | Tray | WR-CIRCM12 | Active | Screw | Receptacle, Male Pins | 8 | Black | Threaded | 2A | A | IP68 - Dust Tight, Waterproof | Nickel | M12-8 | - | - | - | - | - | UL94 V-0 | ||
![]() 643150100604 Würth Elektronik | In Stock | - | Datasheet | - | Panel Mount | Bulkhead - Front Side Nut | Zinc Alloy | Polyamide (PA66), Nylon 6/6 | Gold | Copper Alloy | Würth Elektronik | - | Metal | 250V | -40°C ~ 90°C | Tray | WR-CIRCM12 | Active | Solder Cup | Receptacle, Male Pins | 4 | Black | Threaded | 5A | A | IP68 - Dust Tight, Waterproof | Nickel | M12-4 | - | - | - | - | - | UL94 V-0 | ||
![]() 643150100304 Würth Elektronik | In Stock | - | Datasheet | - | Panel Mount | Bulkhead - Front Side Nut | Zinc Alloy | Polyamide (PA66), Nylon 6/6 | Gold | Copper Alloy | Würth Elektronik | - | Metal | 250V | -40°C ~ 90°C | Tray | WR-CIRCM12 | Active | Solder Cup | Receptacle, Male Pins | 4 | Black | Threaded | 5A | A | IP68 - Dust Tight, Waterproof | Nickel | M12-4 | - | - | - | - | - | UL94 V-0 |