- Number of Positions
- Contact Gender
- Contact Plating
- Diameter
- IP Rating
- Mounting Styles
- Product
- Shell Material
- Series
- Termination Style
- Color
- Connector Type
Attribute column
Manufacturer
Wurth Electronics Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Insert Material | Contact Finish Mating | Contact Materials | Mfr | Mounting Styles | Primary Material | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Color | Fastening Type | Current Rating (Amps) | Orientation | Ingress Protection | Shell Finish | Shell Size - Insert | Termination Style | Contact Gender | Cable Opening | Product | Features | IP Rating | Diameter | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 643110100405 Wurth Electronics | 131 | - | - | Gold | - | - | Polyamide (PA) | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 5 Position | - | - | - | - | - | - | - | Solder | Pin (Male) | - | Plugs | - | IP68 | 12.2 mm | - | ||
![]() 643210100604 Wurth Electronics | 33 | - | - | Gold | - | - | Polyamide (PA) | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 4 Position | - | - | - | - | - | - | - | - | Pin (Male) | - | Plugs | - | IP68 | 12.2 mm | - | ||
![]() 643160100604 Wurth Electronics | 49 | - | - | Gold | - | - | Zinc | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 4 Position | - | - | - | - | - | - | - | Solder | Socket (Female) | - | Receptacles | - | IP68 | 12.2 mm | - | ||
![]() 643421100405 Wurth Electronics | 36 |
| - | Gold | - | - | Polyamide (PA) | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 5 Position | - | - | - | - | - | - | - | Wire | Socket (Female) | - | Receptacles | - | IP68 | 12.2 mm | - | ||
![]() 643230100404 Wurth Electronics | 43 | - | - | Gold | - | - | Plastic | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 4 Position | - | - | - | - | - | - | - | - | Pin (Male) | - | Plugs | - | IP68 | 12.2 mm | - | ||
![]() 643210100408 Wurth Electronics | 24 | - | - | Gold | - | - | Polyamide (PA) | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 8 Position | - | - | - | - | - | - | - | - | Pin (Male) | - | Plugs | - | IP68 | 12.2 mm | - | ||
![]() 643722100008 Wurth Electronics | 24 | - | - | Gold | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 8 Position | - | - | - | - | - | - | - | Solder | Socket (Female) | - | Receptacles | - | IP68 | 12.2 mm | - | ||
![]() 643362100605 Wurth Electronics | 19 | - | - | Gold | - | - | Zinc | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 5 Position | - | - | - | - | - | - | - | Wire | Socket (Female) | - | Receptacles | - | IP68 | 12.2 mm | - | ||
![]() 643280100304 Wurth Electronics | 47 | - | - | Gold | - | - | Zinc | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 4 Position | - | - | - | - | - | - | - | - | Socket (Female) | - | Receptacles | - | IP68 | 12.2 mm | - | ||
![]() 643712100008 Wurth Electronics | 19 | - | - | Gold | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 8 Position | - | - | - | - | - | - | - | Solder | Pin (Male) | - | Plugs | - | IP68 | 12.2 mm | - | ||
![]() 643362100604 Wurth Electronics | 21 | - | - | Gold | - | - | Zinc | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 4 Position | - | - | - | - | - | - | - | Wire | Socket (Female) | - | Receptacles | - | IP68 | 12.2 mm | - | ||
![]() 643452100604 Wurth Electronics | 22 | - | - | Gold | - | - | Zinc | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 4 Position | - | - | - | - | - | - | - | Wire | Pin (Male) | - | Plugs | - | IP68 | 12.2 mm | - | ||
![]() 643452100305 Wurth Electronics | 33 | - | - | Gold | - | - | Zinc | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 5 Position | - | - | - | - | - | - | - | Wire | Pin (Male) | - | Plugs | - | IP68 | 12.2 mm | - | ||
![]() 643421100408 Wurth Electronics | 30 |
| - | Gold | - | - | Polyamide (PA) | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 8 Position | - | - | - | - | - | - | - | Wire | Socket (Female) | - | Receptacles | - | IP68 | 12.2 mm | - | ||
![]() 643220100605 Wurth Electronics | 24 | - | - | Gold | - | - | Polyamide (PA) | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 5 Position | - | - | - | - | - | - | - | - | Socket (Female) | - | Receptacles | - | IP68 | 12.2 mm | - | ||
![]() 643230100405 Wurth Electronics | 32 | - | - | Gold | - | - | Plastic | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 5 Position | - | - | - | - | - | - | - | - | Pin (Male) | - | Plugs | - | IP68 | 12.2 mm | - | ||
![]() 643120100405 Wurth Electronics | 38 | - | - | Gold | - | - | Polyamide (PA) | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 5 Position | - | - | - | - | - | - | - | Solder | Socket (Female) | - | Receptacles | - | IP68 | 12.2 mm | - | ||
![]() 643110100408 Wurth Electronics | 47 | - | - | Gold | - | - | Polyamide (PA) | - | - | - | - | Panel Mount | - | - | - | - | WR-CIRC | - | - | - | 8 Position | - | - | - | - | - | - | - | Solder | Pin (Male) | - | Plugs | - | IP68 | 12.2 mm | - | ||
![]() 643240100408 Würth Elektronik | 36 | - | Datasheet | - | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | Polyamide (PA66), Nylon 6/6 | Polyamide (PA66), Nylon 6/6 | Gold | Copper Alloy | Würth Elektronik | - | Plastic | 30V | -40°C ~ 90°C | Tray | WR-CIRCM12 | Active | Screw | Receptacle, Female Sockets | 8 | Black | Threaded | 2A | A | IP68 - Dust Tight, Waterproof | - | M12-8 | - | - | 0.449" (11.41mm) | - | Board Guide, Board Lock | - | - | UL94 V-0 | ||
![]() 643280100308 Würth Elektronik | In Stock | - | Datasheet | - | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | Zinc Alloy | Polybutylene Terephthalate (PBT) | Gold | Copper Alloy | Würth Elektronik | - | Metal | 30V | -40°C ~ 90°C | Tray | WR-CIRCM12 | Active | Screw | Receptacle, Female Sockets | 8 | Black | Threaded | 2A | A | IP68 - Dust Tight, Waterproof | Nickel | M12-8 | - | - | 0.661" (16.80mm) | - | Board Guide, Board Lock | - | - | UL94 V-0 |