- Gender
- Orientation
- Series
- RoHS
- Mounting Type
- Type
- Category
- LED Color
- Note
- Number of Positions/Contacts
- Shielding
- Mounting Styles
Attribute column
Manufacturer
Wurth Electronics Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Contact Finish Mating | Contact Materials | Frequency(Max) | Ihs Manufacturer | Part Life Cycle Code | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | HTS Code | Fastening Type | Reach Compliance Code | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | Shield Termination | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6.1611E+13 Wurth Elektronik | In Stock | - | - | - | - | - | - | - | - | - | NOT APPLICABLE | NOT APPLICABLE | - | WUERTH ELEKTRONIK GMBH & CO KG | Active | - | - | - | - | - | - | - | EAR99 | RF SMB CONNECTOR | 8536.69.40.10 | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6.60111E+13 Wurth Elektronik | In Stock | - | - | - | - | - | - | - | - | - | NOT APPLICABLE | NOT APPLICABLE | - | WUERTH ELEKTRONIK GMBH & CO KG | Active | Yes | - | - | - | - | - | - | - | RF MMCX CONNECTOR | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66011002111501 Würth Elektronik | 136 | - | Datasheet | 35 Weeks | Through Hole, Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | 6GHz | - | - | - | 170V | -55°C~155°C | Tray | WR-MMCX | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Snap-On | - | Gold | 50Ohm | MMCX | 1 | 500 | Solder | - | 0.25dB | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 60612202111309 Würth Elektronik | 1115 | - | Datasheet | 35 Weeks | Board Edge, Cutout; Surface Mount | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | 6GHz | - | - | - | 335V | -55°C~155°C | Tape & Reel (TR) | WR-MCX | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Snap-On | - | Gold | 50Ohm | MCX | 1 | 500 | Solder | - | 0.25dB | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 60312102114405 Würth Elektronik | 374 | - | Datasheet | 9 Weeks | Surface Mount | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | 18GHz | - | - | - | 335V | -65°C~165°C | Tape & Reel (TR) | WR-SMA | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Threaded | - | Gold | 50Ohm | SMA | 1 | 500 | Solder | - | - | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 60312202114508 Würth Elektronik | 68 | - | Datasheet | 9 Weeks | Board Edge, End Launch | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | 18GHz | - | - | - | 335V | -65°C~165°C | Tray | WR-SMA | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Threaded | - | Gold | 50Ohm | SMA | 1 | 500 | Solder | - | - | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 60312412114518 Würth Elektronik | 158 |
| Datasheet | 28 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | 18GHz | - | - | - | 335V | -65°C~165°C | Tray | WR-SMA | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Threaded | - | Gold | 50Ohm | SMA | 1 | 500 | Solder | - | - | Gold | - | Solder | Extended Insulation | ROHS3 Compliant | ||
![]() 60312242114510 Würth Elektronik | 420 | - | Datasheet | 28 Weeks | Board Edge, End Launch; Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | 18GHz | - | - | - | 335V | -65°C~165°C | Tray | WR-SMA | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Threaded | - | Gold | 50Ohm | SMA | 1 | 500 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 60312002114503 Würth Elektronik | 938 | - | Datasheet | 35 Weeks | Through Hole | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | 18GHz | - | - | - | 335V | -65°C~165°C | Tray | WR-SMA | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Threaded | - | Gold | 50Ohm | SMA | 1 | 500 | Solder | - | - | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 66049011210820 Würth Elektronik | 42 |
| Datasheet | 35 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | - | - | 6GHz | - | - | - | 170V | -55°C~155°C | Bulk | WR-MMCX | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Snap-On | - | Gold | 50Ohm | MMCX | 1 | 500 | Solder | 2 pcs - 1 Connector, 1 Contact | 0.30dB | Gold | RG-405 (.085 Semi Rigid) | Solder | EMI Ring | ROHS3 Compliant | ||
![]() 60626021110420 Würth Elektronik | 84 |
| Datasheet | 35 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | 6GHz | - | - | - | 335V | -55°C~155°C | Bulk | WR-MCX | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Snap-On | - | Gold | 50Ohm | MCX | 1 | 500 | Crimp | 4 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Spacer | 0.25dB | Gold | RG-178, 196 | Crimp | - | ROHS3 Compliant | ||
![]() 63012242124506 Würth Elektronik | 103 | - | Datasheet | 9 Weeks | Board Edge, End Launch; Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | - | - | 18GHz | - | - | - | 335V | -65°C~165°C | Tray | WR-RPSMA | Active | 1 (Unlimited) | - | Jack, Male Pin | - | Threaded | - | Gold | 50Ohm | RP-SMA | 1 | 500 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 60636031210420 Würth Elektronik | 65 |
| Datasheet | 35 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | - | - | 3GHz | - | - | - | 335V | -55°C~155°C | Bulk | WR-MCX | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Snap-On | - | Gold | 50Ohm | MCX | 1 | 500 | Crimp | 4 pcs - 1 Connector, 1 End Cap, 1 Ferrule, 1 Insulator | 0.25dB | Gold | RG-178, 196 | Crimp | - | ROHS3 Compliant | ||
![]() 60636031210620 Würth Elektronik | 38 |
| Datasheet | 35 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | - | - | 6GHz | - | - | - | 335V | -55°C~155°C | Bulk | WR-MCX | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Snap-On | - | Gold | 50Ohm | MCX | 1 | 500 | Crimp | 4 pcs - 1 Connector, 1 End Cap, 1 Ferrule, 1 Insulator | 0.25dB | Gold | RG-316 Double Braid | Crimp | - | ROHS3 Compliant | ||
![]() 66026421110420 Würth Elektronik | 79 |
| Datasheet | 35 Weeks | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | 3GHz | - | - | - | 170V | -55°C~155°C | Bulk | WR-MMCX | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Threaded | - | Gold | 50Ohm | MMCX | 1 | 500 | Crimp | 5 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Lockwasher, 1 Nut | 0.30dB | Gold | RG-405 (.085 Semi Rigid) | Crimp | - | ROHS3 Compliant | ||
![]() 60612202111308 Würth Elektronik | 35 |
| Datasheet | 35 Weeks | Board Edge, Cutout; Surface Mount | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | 6GHz | - | - | - | 335V | -55°C~155°C | Tape & Reel (TR) | WR-MCX | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Snap-On | - | Gold | 50Ohm | MCX | 1 | 500 | Solder | - | 0.25dB | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 60611102111303 Würth Elektronik | 1252 |
| Datasheet | 35 Weeks | Surface Mount, Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | 6GHz | - | - | - | 335V | -55°C~155°C | Tape & Reel (TR) | WR-MCX | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Snap-On | - | Gold | 50Ohm | MCX | 1 | 500 | Solder | - | 0.25dB | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 66026021110620 Würth Elektronik | 295 |
| Datasheet | 28 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | 6GHz | - | - | - | 170V | -55°C~155°C | Bulk | WR-MMCX | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Snap-On | - | Gold | 50Ohm | MMCX | 1 | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.30dB | Gold | RG-316 Double Braid | Crimp | - | ROHS3 Compliant | ||
![]() 66026021110320 Würth Elektronik | 45 |
| Datasheet | 35 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | 6GHz | - | - | - | 170V | -55°C~155°C | Bulk | WR-MMCX | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Snap-On | - | Gold | 50Ohm | MMCX | 1 | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.30dB | Gold | RG-174, 188A, 316 | Crimp | - | ROHS3 Compliant | ||
![]() 66039011210820 Würth Elektronik | 40 |
| Datasheet | 35 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | - | - | 6GHz | - | - | - | 170V | -55°C~155°C | Bulk | WR-MMCX | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Snap-On | - | Gold | 50Ohm | MMCX | 1 | 500 | Solder | 3 pcs - 1 Connector, 1 End Cap, 1 Insulator | 0.30dB | Gold | RG-405 (.085 Semi Rigid) | Solder | EMI Ring | ROHS3 Compliant |