- Gender
- Orientation
- Series
- RoHS
- Mounting Type
- Type
- Category
- LED Color
- Note
- Number of Positions/Contacts
- Shielding
- Mounting Styles
Attribute column
Manufacturer
Wurth Electronics Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Frequency(Max) | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Fastening Type | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | Shield Termination | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 60649031210820 Würth Elektronik | 72 |
| Datasheet | 35 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 6GHz | 335V | -55°C~155°C | Bulk | WR-MCX | Active | 1 (Unlimited) | Plug, Male Pin | Snap-On | Gold | 50Ohm | MCX | 1 | 500 | Solder | 2 pcs - 1 Connector, 1 Contact | 0.25dB | Gold | RG-405 (.085 Semi Rigid) | Solder | - | ROHS3 Compliant | ||
![]() 63012202124505 Würth Elektronik | 199 | - | Datasheet | 9 Weeks | Board Edge, End Launch | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 18GHz | 335V | -65°C~165°C | Tray | WR-RPSMA | Active | 1 (Unlimited) | Jack, Male Pin | Threaded | Gold | 50Ohm | RP-SMA | 1 | 500 | Solder | - | - | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 60312202114307 Würth Elektronik | 96 | - | Datasheet | 9 Weeks | Board Edge, Cutout; Surface Mount | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 18GHz | 335V | -65°C~165°C | Tape & Reel (TR) | WR-SMA | Active | 1 (Unlimited) | Jack, Female Socket | Threaded | Gold | 50Ohm | SMA | 1 | 500 | Solder | - | - | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 66026421110620 Würth Elektronik | 26 |
| Datasheet | 35 Weeks | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 6GHz | 170V | -55°C~155°C | Bulk | WR-MMCX | Active | 1 (Unlimited) | Jack, Female Socket | Threaded | Gold | 50Ohm | MMCX | 1 | 500 | Crimp | 5 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Lockwasher, 1 Nut | 0.30dB | Gold | RG-316 Double Braid | Crimp | - | ROHS3 Compliant | ||
![]() 66013002121501 Würth Elektronik | 86 |
| Datasheet | 35 Weeks | Through Hole, Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 6GHz | 170V | -55°C~155°C | Tray | WR-MMCX | Active | 1 (Unlimited) | Plug, Male Pin | Snap-On | Gold | 50Ohm | MMCX | 1 | 500 | Solder | - | 0.25dB | Gold | - | Solder | EMI Ring | ROHS3 Compliant | ||
![]() 60312042114504 Würth Elektronik | 173 | - | Datasheet | 9 Weeks | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 18GHz | 335V | -65°C~165°C | Tray | WR-SMA | Active | 1 (Unlimited) | Jack, Female Socket | Threaded | Gold | 50Ohm | SMA | 1 | 500 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 66014002121503 Würth Elektronik | 111 |
| Datasheet | 35 Weeks | Through Hole | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 6GHz | 170V | -55°C~155°C | Tray | WR-MMCX | Active | 1 (Unlimited) | Plug, Male Pin | Snap-On | Gold | 50Ohm | MMCX | 1 | 500 | Solder | - | 0.25dB | Gold | - | Solder | EMI Ring | ROHS3 Compliant | ||
![]() 66029021110820 Würth Elektronik | 27 | - | Datasheet | 35 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 6GHz | 170V | -55°C~155°C | Bulk | WR-MMCX | Active | 1 (Unlimited) | Jack, Female Socket | Snap-On | Gold | 50Ohm | MMCX | 1 | 500 | Solder | 2 pcs - 1 Connector, 1 Contact | 0.30dB | Gold | RG-405 (.085 Semi Rigid) | Solder | - | ROHS3 Compliant | ||
![]() 60612002111504 Würth Elektronik | 220 | - | Datasheet | 35 Weeks | Through Hole | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 6GHz | 335V | -55°C~155°C | Tray | WR-MCX | Active | 1 (Unlimited) | Jack, Female Socket | Snap-On | Gold | 50Ohm | MCX | 1 | 500 | Solder | - | 0.25dB | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 60612202111510 Würth Elektronik | 41 |
| Datasheet | 35 Weeks | Board Edge, End Launch | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 6GHz | 335V | -55°C~155°C | Tray | WR-MCX | Active | 1 (Unlimited) | Jack, Female Socket | Snap-On | Gold | 50Ohm | MCX | 1 | 500 | Solder | - | 0.25dB | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 66036011210620 Würth Elektronik | 53 |
| Datasheet | 35 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 6GHz | 170V | -55°C~155°C | Bulk | WR-MMCX | Active | 1 (Unlimited) | Plug, Male Pin | Snap-On | Gold | 50Ohm | MMCX | 1 | 500 | Crimp | 4 pcs - 1 Connector, 1 End Cap, 1 Ferrule, 1 Insulator | 0.30dB | Gold | RG-316 Double Braid | Crimp | EMI Ring | ROHS3 Compliant | ||
![]() 66026021110420 Würth Elektronik | 67 |
| Datasheet | 35 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 3GHz | 170V | -55°C~155°C | Bulk | WR-MMCX | Active | 1 (Unlimited) | Jack, Female Socket | Snap-On | Gold | 50Ohm | MMCX | 1 | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.30dB | Gold | RG-178, 196 | Crimp | - | ROHS3 Compliant | ||
![]() 60612432111512 Würth Elektronik | 126 |
| Datasheet | 35 Weeks | Panel Mount, Threaded | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 6GHz | 335V | -55°C~155°C | Tray | WR-MCX | Active | 1 (Unlimited) | Jack, Female Socket | Snap-On | Gold | 50Ohm | MCX | 1 | 500 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | 0.25dB | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 60639031210820 Würth Elektronik | 43 |
| Datasheet | 35 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 6GHz | 335V | -55°C~155°C | Bulk | WR-MCX | Active | 1 (Unlimited) | Plug, Male Pin | Snap-On | Gold | 50Ohm | MCX | 1 | 500 | Solder | 4 pcs - 1 Connector, 1 End Cap, 1 Ferrule, 1 Insulator | 0.25dB | Gold | RG-405 (.085 Semi Rigid) | Solder | - | ROHS3 Compliant | ||
![]() 60312322114620 Würth Elektronik | 45 | - | Datasheet | 9 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 18GHz | 335V | -65°C~165°C | Tray | WR-SMA | Active | 1 (Unlimited) | Jack, Female Socket | Threaded | Gold | 50Ohm | SMA | 1 | 500 | Solder | - | - | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 60311002114501 Würth Elektronik | 89 | - | Datasheet | 28 Weeks | Through Hole, Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 18GHz | 335V | -65°C~165°C | Tray | WR-SMA | Active | 1 (Unlimited) | Jack, Female Socket | Threaded | Gold | 50Ohm | SMA | 1 | 500 | Solder | - | - | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 66012202111305 Würth Elektronik | 155 | - | Datasheet | 28 Weeks | Board Edge, Cutout; Surface Mount | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 6GHz | 170V | -55°C~155°C | Tape & Reel (TR) | WR-MMCX | Active | 1 (Unlimited) | Jack, Female Socket | Snap-On | Gold | 50Ohm | MMCX | 1 | 500 | Solder | - | 0.25dB | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 66046011210420 Würth Elektronik | 165 |
| Datasheet | 35 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 3GHz | 170V | -55°C~155°C | Bulk | WR-MMCX | Active | 1 (Unlimited) | Plug, Male Pin | Snap-On | Gold | 50Ohm | MMCX | 1 | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.30dB | Gold | RG-178, 196 | Crimp | EMI Ring | ROHS3 Compliant | ||
![]() 66036011210420 Würth Elektronik | 267 |
| Datasheet | 35 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 3GHz | 170V | -55°C~155°C | Bulk | WR-MMCX | Active | 1 (Unlimited) | Plug, Male Pin | Snap-On | Gold | 50Ohm | MMCX | 1 | 500 | Crimp | 4 pcs - 1 Connector, 1 End Cap, 1 Ferrule, 1 Insulator | 0.30dB | Gold | RG-178, 196 | Crimp | EMI Ring | ROHS3 Compliant | ||
![]() 60312202114514 Würth Elektronik | 190 | - | Datasheet | 9 Weeks | Board Edge, End Launch | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 18GHz | 335V | -65°C~165°C | Tray | WR-SMA | Active | 1 (Unlimited) | Jack, Female Socket | Threaded | Gold | 50Ohm | SMA | 1 | 500 | Solder | - | - | Gold | - | Solder | - | ROHS3 Compliant |