- Gender
- Orientation
- Series
- RoHS
- Mounting Type
- Type
- Category
- LED Color
- Note
- Number of Positions/Contacts
- Shielding
- Mounting Styles
Attribute column
Manufacturer
Wurth Electronics Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Frequency(Max) | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Fastening Type | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | Shield Termination | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 60646031210420 Würth Elektronik | 105 |
| Datasheet | 35 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 3GHz | 335V | -55°C~155°C | Bulk | WR-MCX | Active | 1 (Unlimited) | Plug, Male Pin | Snap-On | Gold | 50Ohm | MCX | 1 | 500 | Crimp | 4 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Spacer | 0.25dB | Gold | RG-178, 196 | Crimp | - | ROHS3 Compliant | ||
![]() 60626421110420 Würth Elektronik | 67 |
| Datasheet | 35 Weeks | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 3GHz | 335V | -55°C~155°C | Bulk | WR-MCX | Active | 1 (Unlimited) | Jack, Female Socket | Threaded | Gold | 50Ohm | MCX | 1 | 500 | Crimp | 6 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Lockwasher, 1 Nut, 1 Spacer | 0.25dB | Gold | RG-178, 196 | Crimp | - | ROHS3 Compliant | ||
![]() 60629421110820 Würth Elektronik | 51 |
| Datasheet | 35 Weeks | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 6GHz | 335V | -55°C~155°C | Bulk | WR-MCX | Active | 1 (Unlimited) | Jack, Female Socket | Threaded | Gold | 50Ohm | MCX | 1 | 500 | Solder | 4 pcs - 1 Connector, 1 Contact, 1 Lockwasher, 1 Nut | 0.25dB | Gold | RG-405 (.085 Semi Rigid) | Solder | - | ROHS3 Compliant | ||
![]() 60312422114521 Würth Elektronik | 50 | - | Datasheet | 49 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 18GHz | 335V | -65°C~165°C | Tray | WR-SMA | Active | 1 (Unlimited) | Jack, Female Socket | Threaded | Gold | 50Ohm | SMA | 1 | 500 | Solder | - | - | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 60312202114513 Würth Elektronik | 170 | - | Datasheet | 9 Weeks | Board Edge, End Launch | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 18GHz | 335V | -65°C~165°C | Tray | WR-SMA | Active | 1 (Unlimited) | Jack, Female Socket | Threaded | Gold | 50Ohm | SMA | 1 | 500 | Solder | - | - | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 60314002124524 Würth Elektronik | 49 | - | Datasheet | 9 Weeks | Through Hole | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 18GHz | 335V | -65°C~165°C | Tray | WR-SMA | Active | 1 (Unlimited) | Plug, Male Pin | Threaded | Gold | 50Ohm | SMA | 1 | 500 | Solder | - | - | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 60312202114511 Würth Elektronik | 136 | - | Datasheet | 9 Weeks | Board Edge, End Launch; Through Hole, Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 18GHz | 335V | -65°C~165°C | Tray | WR-SMA | Active | 1 (Unlimited) | Jack, Female Socket | Threaded | Gold | 50Ohm | SMA | 1 | 500 | Solder | - | - | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 60312422114522 Würth Elektronik | 119 |
| Datasheet | 9 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 18GHz | 335V | -65°C~165°C | Tray | WR-SMA | Active | 1 (Unlimited) | Jack, Female Socket | Threaded | Gold | 50Ohm | SMA | 1 | 500 | Solder | - | - | Gold | - | Solder | Extended Insulation | ROHS3 Compliant | ||
![]() 60612202111511 Würth Elektronik | 238 | - | Datasheet | 35 Weeks | Board Edge, End Launch | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 6GHz | 335V | -55°C~155°C | Tray | WR-MCX | Active | 1 (Unlimited) | Jack, Female Socket | Snap-On | Gold | 50Ohm | MCX | 1 | 500 | Solder | - | 0.25dB | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 66036011210320 Würth Elektronik | 52 |
| Datasheet | 35 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 6GHz | 170V | -55°C~155°C | Bulk | WR-MMCX | Active | 1 (Unlimited) | Plug, Male Pin | Snap-On | Gold | 50Ohm | MMCX | 1 | 500 | Crimp | 4 pcs - 1 Connector, 1 End Cap, 1 Ferrule, 1 Insulator | 0.30dB | Gold | RG-174, 188A, 316 | Crimp | EMI Ring | ROHS3 Compliant | ||
![]() 60646031210320 Würth Elektronik | 66 |
| Datasheet | 35 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 6GHz | 335V | -55°C~155°C | Bulk | WR-MCX | Active | 1 (Unlimited) | Plug, Male Pin | Snap-On | Gold | 50Ohm | MCX | 1 | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.25dB | Gold | RG-174, 188A, 316 | Crimp | - | ROHS3 Compliant | ||
![]() 60612202111307 Würth Elektronik | 1235 |
| Datasheet | 35 Weeks | Board Edge, Cutout; Surface Mount | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 6GHz | 335V | -55°C~155°C | Tape & Reel (TR) | WR-MCX | Active | 1 (Unlimited) | Jack, Female Socket | Snap-On | Gold | 50Ohm | MCX | 1 | 500 | Solder | - | 0.25dB | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 60612102111406 Würth Elektronik | 36 | - | Datasheet | 35 Weeks | Surface Mount | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 6GHz | 335V | -55°C~155°C | Tape & Reel (TR) | WR-MCX | Active | 1 (Unlimited) | Jack, Female Socket | Snap-On | Gold | 50Ohm | MCX | 1 | 500 | Solder | - | 0.25dB | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 66046011210320 Würth Elektronik | 51 |
| Datasheet | 35 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 6GHz | 170V | -55°C~155°C | Bulk | WR-MMCX | Active | 1 (Unlimited) | Plug, Male Pin | Snap-On | Gold | 50Ohm | MMCX | 1 | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.30dB | Gold | RG-174, 188A, 316 | Crimp | EMI Ring | ROHS3 Compliant | ||
![]() 60626021110620 Würth Elektronik | 154 |
| Datasheet | 35 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 6GHz | 335V | -55°C~155°C | Bulk | WR-MCX | Active | 1 (Unlimited) | Jack, Female Socket | Snap-On | Gold | 50Ohm | MCX | 1 | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.25dB | Gold | RG-316 Double Braid | Crimp | - | ROHS3 Compliant | ||
![]() 60312412114517 Würth Elektronik | 44 | - | Datasheet | 35 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 18GHz | 335V | -65°C~165°C | Tray | WR-SMA | Active | 1 (Unlimited) | Jack, Female Socket | Threaded | Gold | 50Ohm | SMA | 1 | 500 | Solder | - | - | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 60611002111502 Würth Elektronik | 804 |
| Datasheet | 35 Weeks | Through Hole, Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 6GHz | 335V | -55°C~155°C | Tray | WR-MCX | Active | 1 (Unlimited) | Jack, Female Socket | Snap-On | Gold | 50Ohm | MCX | 1 | 500 | Solder | - | 0.25dB | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 60629021110820 Würth Elektronik | 299 |
| Datasheet | 35 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 6GHz | 335V | -55°C~155°C | Bulk | WR-MCX | Active | 1 (Unlimited) | Jack, Female Socket | Snap-On | Gold | 50Ohm | MCX | 1 | 500 | Solder | 2 pcs - 1 Connector, 1 Contact | 0.25dB | Gold | RG-405 (.085 Semi Rigid) | Solder | - | ROHS3 Compliant | ||
![]() 60612002111505 Würth Elektronik | 131 |
| Datasheet | 35 Weeks | Through Hole | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 6GHz | 335V | -55°C~155°C | Tray | WR-MCX | Active | 1 (Unlimited) | Jack, Female Socket | Snap-On | Gold | 50Ohm | MCX | 1 | 500 | Solder | - | 0.25dB | Gold | - | Solder | - | ROHS3 Compliant | ||
![]() 60312202114512 Würth Elektronik | 154 | - | Datasheet | 9 Weeks | Board Edge, End Launch | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 18GHz | 335V | -65°C~165°C | Tray | WR-SMA | Active | 1 (Unlimited) | Jack, Female Socket | Threaded | Gold | 50Ohm | SMA | 1 | 500 | Solder | - | - | Gold | - | Solder | - | ROHS3 Compliant |