- Gender
- Orientation
- Series
- RoHS
- Mounting Type
- Type
- Category
- LED Color
- Note
- Number of Positions/Contacts
- Shielding
- Mounting Styles
Attribute column
Manufacturer
Wurth Electronics Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Frequency(Max) | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Fastening Type | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | Shield Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63012042124504 Würth Elektronik | 93 | - | Datasheet | 9 Weeks | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 18GHz | 335V | -65°C~165°C | Tray | WR-RPSMA | Active | 1 (Unlimited) | Jack, Male Pin | Threaded | Gold | 50Ohm | RP-SMA | 1 | 500 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Gold | - | Solder | ROHS3 Compliant | ||
![]() 66029421110820 Würth Elektronik | 24 |
| Datasheet | 35 Weeks | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 6GHz | 170V | -55°C~155°C | Bulk | WR-MMCX | Active | 1 (Unlimited) | Jack, Female Socket | Threaded | Gold | 50Ohm | MMCX | 1 | 500 | Solder | 4 pcs - 1 Connector, 1 Contact, 1 Lockwasher, 1 Nut | 0.30dB | Gold | RG-405 (.085 Semi Rigid) | Solder | ROHS3 Compliant | ||
![]() 63011042124502 Würth Elektronik | 86 |
| Datasheet | 42 Weeks | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 18GHz | 335V | -65°C~165°C | Tray | WR-RPSMA | Active | 1 (Unlimited) | Jack, Male Pin | Threaded | Gold | 50Ohm | RP-SMA | 1 | 500 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Gold | - | Solder | ROHS3 Compliant | ||
![]() 60311042114502 Würth Elektronik | 46 | - | Datasheet | 9 Weeks | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 12.4GHz | 335V | -65°C~165°C | Tray | WR-SMA | Active | 1 (Unlimited) | Jack, Female Socket | Threaded | Gold | 50Ohm | SMA | 1 | 500 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | 0.16dB | Gold | - | Solder | ROHS3 Compliant | ||
![]() 60312522114519 Würth Elektronik | 66 |
| Datasheet | 9 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 18GHz | 335V | -65°C~165°C | Tray | WR-SMA | Active | 1 (Unlimited) | Jack, Female Socket | Threaded | Gold | 50Ohm | SMA | 1 | 500 | Solder Cup | - | - | Gold | - | Solder | ROHS3 Compliant | ||
![]() 60312202114509 Würth Elektronik | 289 | - | Datasheet | 9 Weeks | Board Edge, End Launch | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 18GHz | 335V | -65°C~165°C | Tray | WR-SMA | Active | 1 (Unlimited) | Jack, Female Socket | Threaded | Gold | 50Ohm | SMA | 1 | 500 | Solder | - | - | Gold | - | Solder | ROHS3 Compliant | ||
![]() 63011002124501 Würth Elektronik | 82 |
| Datasheet | 9 Weeks | Through Hole, Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 18GHz | 335V | -65°C~165°C | Tray | WR-RPSMA | Active | 1 (Unlimited) | Jack, Male Pin | Threaded | Gold | 50Ohm | RP-SMA | 1 | 500 | Solder | - | - | Gold | - | Solder | ROHS3 Compliant | ||
![]() 60313002124523 Würth Elektronik | 79 | - | Datasheet | 35 Weeks | Through Hole, Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 18GHz | 335V | -65°C~165°C | Tray | WR-SMA | Active | 1 (Unlimited) | Plug, Male Pin | Threaded | Gold | 50Ohm | SMA | 1 | 500 | Solder | - | - | Gold | - | Solder | ROHS3 Compliant | ||
![]() 60314202124525 Würth Elektronik | 98 | - | Datasheet | 21 Weeks | Board Edge, End Launch | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 18GHz | 335V | -65°C~165°C | Tray | WR-SMA | Active | 1 (Unlimited) | Plug, Male Pin | Threaded | Gold | 50Ohm | SMA | 1 | 500 | Solder | - | - | Gold | - | Solder | ROHS3 Compliant | ||
![]() 60312512114515 Würth Elektronik | 43 |
| Datasheet | 9 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 18GHz | 335V | -65°C~165°C | Tray | WR-SMA | Active | 1 (Unlimited) | Jack, Female Socket | Threaded | Gold | 50Ohm | SMA | 1 | 500 | Solder Cup | - | - | Gold | - | Solder | ROHS3 Compliant | ||
![]() 60626021110320 Würth Elektronik | 46 |
| Datasheet | 35 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 6GHz | 335V | -55°C~155°C | Bulk | WR-MCX | Active | 1 (Unlimited) | Jack, Female Socket | Snap-On | Gold | 50Ohm | MCX | 1 | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.25dB | Gold | RG-174, 188A, 316 | Crimp | ROHS3 Compliant | ||
![]() 66012002111503 Würth Elektronik | 144 | - | Datasheet | 35 Weeks | Through Hole | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 6GHz | 170V | -55°C~155°C | Tray | WR-MMCX | Active | 1 (Unlimited) | Jack, Female Socket | Snap-On | Gold | 50Ohm | MMCX | 1 | 500 | Solder | - | 0.25dB | Gold | - | Solder | ROHS3 Compliant | ||
![]() 60626421110320 Würth Elektronik | 39 |
| Datasheet | 35 Weeks | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 6GHz | 335V | -55°C~155°C | Bulk | WR-MCX | Active | 1 (Unlimited) | Jack, Female Socket | Threaded | Gold | 50Ohm | MCX | 1 | 500 | Crimp | 5 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Lockwasher, 1 Nut | 0.25dB | Gold | RG-174, 188A, 316 | Crimp | ROHS3 Compliant | ||
![]() 60626421110620 Würth Elektronik | 42 |
| Datasheet | 35 Weeks | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 6GHz | 335V | -55°C~155°C | Bulk | WR-MCX | Active | 1 (Unlimited) | Jack, Female Socket | Threaded | Gold | 50Ohm | MCX | 1 | 500 | Crimp | 5 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Lockwasher, 1 Nut | 0.25dB | Gold | RG-316 Double Braid | Crimp | ROHS3 Compliant | ||
![]() 66026421110320 Würth Elektronik | 53 |
| Datasheet | 35 Weeks | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 6GHz | 170V | -55°C~155°C | Bulk | WR-MMCX | Active | 1 (Unlimited) | Jack, Female Socket | Threaded | Gold | 50Ohm | MMCX | 1 | 500 | Crimp | 5 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Lockwasher, 1 Nut | 0.30dB | Gold | RG-174, 188A, 316 | Crimp | ROHS3 Compliant | ||
![]() 60312102114506 Würth Elektronik | 115 | - | Datasheet | 9 Weeks | Surface Mount, Through Hole | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 18GHz | 335V | -65°C~165°C | Tray | WR-SMA | Active | 1 (Unlimited) | Jack, Female Socket | Threaded | Gold | 50Ohm | SMA | 1 | 500 | Solder | - | - | Gold | - | Solder | ROHS3 Compliant | ||
![]() 60312312114616 Würth Elektronik | 129 |
| Datasheet | 9 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 18GHz | 335V | -65°C~165°C | Tray | WR-SMA | Active | 1 (Unlimited) | Jack, Female Socket | Threaded | Gold | 50Ohm | SMA | 1 | 500 | Solder | - | - | Gold | - | Solder | ROHS3 Compliant | ||
![]() 60646031210620 Würth Elektronik | 172 |
| Datasheet | 35 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 6GHz | 335V | -55°C~155°C | Bulk | WR-MCX | Active | 1 (Unlimited) | Plug, Male Pin | Snap-On | Gold | 50Ohm | MCX | 1 | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.25dB | Gold | RG-316 Double Braid | Crimp | ROHS3 Compliant | ||
![]() 60636031210320 Würth Elektronik | 52 |
| Datasheet | 35 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 6GHz | 335V | -55°C~155°C | Bulk | WR-MCX | Active | 1 (Unlimited) | Plug, Male Pin | Snap-On | Gold | 50Ohm | MCX | 1 | 500 | Crimp | 4 pcs - 1 Connector, 1 End Cap, 1 Ferrule, 1 Insulator | 0.25dB | Gold | RG-174, 188A, 316 | Crimp | ROHS3 Compliant | ||
![]() 63012002124503 Würth Elektronik | 184 | - | Datasheet | 9 Weeks | Through Hole | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 18GHz | 335V | -65°C~165°C | Tray | WR-RPSMA | Active | 1 (Unlimited) | Jack, Male Pin | Threaded | Gold | 50Ohm | RP-SMA | 1 | 500 | Solder | - | - | Gold | - | Solder | ROHS3 Compliant |