- Connector Style
- Contact Finish
- Contact Finish Thickness
- Convert From (Adapter End)
- Convert To (Adapter End)
- Current Rating (Amps)
- Factory Lead Time
- Features
- Housing Color
- Includes
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Wurth Electronics D-Sub, D-Shaped Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Shell Material, Finish | Voltage Rated | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Rows | Current Rating (Amps) | Shielding | Contact Finish | Housing Color | Connector Style | Includes | Convert From (Adapter End) | Convert To (Adapter End) | Features | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 230017003 Würth Elektronik | 141 |
| Datasheet | 9 Weeks | Panel | Free Hanging (In-Line) | 9 | Steel, Tin Plated | 100V | -55°C~125°C | - | Active | 1 (Unlimited) | 2 | 5A | - | Gold | Red | Connector Saver | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 9 Pin Female | D-Sub, 9 Pin Male | Filter | 8.00μin 0.203μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 232016003 Würth Elektronik | 80 |
| Datasheet | 9 Weeks | Panel | Free Hanging (In-Line) | - | Steel, Tin Plated | 100V | -55°C~125°C | WE-D | Active | 1 (Unlimited) | 2 | 5A | Unshielded | Gold | Red | Connector Saver | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | Filter, Grounding Indents | 8.00μin 0.203μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 234017003 Würth Elektronik | 34 |
| Datasheet | 9 Weeks | Panel | Free Hanging (In-Line) | 25 | Steel, Tin Plated | 100V | -55°C~125°C | - | Active | 1 (Unlimited) | 2 | 5A | - | Gold | Red | Connector Saver | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 25 Pin Female | D-Sub, 25 Pin Male | Filter | 8.00μin 0.203μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 230016003 Würth Elektronik | 426 |
| Datasheet | 9 Weeks | Panel | Free Hanging (In-Line) | - | Steel, Tin Plated | 100V | -55°C~125°C | WE-D | Active | 1 (Unlimited) | 2 | 5A | Unshielded | Gold | Red | Connector Saver | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | Filter, Grounding Indents | 8.00μin 0.203μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 232017003 Würth Elektronik | 78 |
| Datasheet | 9 Weeks | Panel | Free Hanging (In-Line) | 15 | Steel, Tin Plated | 100V | -55°C~125°C | - | Active | 1 (Unlimited) | 2 | 5A | - | Gold | Red | Connector Saver | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 15 Pin Female | D-Sub, 15 Pin Male | Filter, Grounding Indents | 8.00μin 0.203μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 236017003 Würth Elektronik | 83 |
| Datasheet | 9 Weeks | Panel | Free Hanging (In-Line) | 37 | Steel, Tin Plated | 100V | -55°C~125°C | - | Active | 1 (Unlimited) | 2 | 5A | - | Gold | Red | Connector Saver | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 37 Pin Female | D-Sub, 37 Pin Male | Filter | 8.00μin 0.203μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 234016003 Würth Elektronik | 87 |
| Datasheet | 7 Weeks | - | Free Hanging (In-Line) | - | Steel, Tin Plated | 100V | -55°C~125°C | WE-D | Active | 1 (Unlimited) | 2 | 5A | Unshielded | Gold | Red | Connector Saver | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | Filter, Grounding Indents | 8.00μin 0.203μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 236016003 Würth Elektronik | 21 |
| - | 7 Weeks | - | Free Hanging (In-Line) | - | Steel, Tin Plated | 100V | -55°C~125°C | WE-D | Active | 1 (Unlimited) | 2 | 5A | Unshielded | Gold | Red | Connector Saver | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | Filter, Grounding Indents | 8.00μin 0.203μm | UL94 V-0 | ROHS3 Compliant | - |