- Contact Materials
- Pitch
- Series
- Current Rating
- Housing Material
- Contact Plating
- Housing Color
- Packaging
- Flammability Rating
- Gender
- Mounting Type
- Contact Resistance
Attribute column
Manufacturer
Wurth Electronics FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Housing Color | Mating Cycles | Flat Flex Type | Connector/Contact Type | Cable End Type | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 686118188622 Würth Elektronik | 1512 | - | - | 10 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Phosphor Bronze | 125V | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 18 | 1A | 0.039 1.00mm | Tin | Ivory | 20 | FPC | Contacts, Top | Straight | Low Insertion Force (LIF), Solder Retention | 80.0μin 2.03μm | 0.122 3.10mm | 0.29mm ~ 0.34mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 686114188822 Würth Elektronik | 1153 | - | - | 10 Weeks | Surface Mount | Liquid Crystal Polymer (LCP) | Phosphor Bronze | 125V | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 14 | 1A | 0.039 1.00mm | Tin | Ivory | 20 | FPC | Contacts, Vertical - 1 Sided | Straight | Low Insertion Force (LIF), Pick and Place Cap | 80.0μin 2.03μm | 0.201 5.10mm | 0.29mm ~ 0.34mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 686130188822 Würth Elektronik | 968 | - | - | 10 Weeks | Surface Mount | Liquid Crystal Polymer (LCP) | Phosphor Bronze | 125V | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 30 | 1A | 0.039 1.00mm | Tin | Ivory | 20 | FPC | Contacts, Vertical - 1 Sided | Straight | Low Insertion Force (LIF), Pick and Place Cap | 80.0μin 2.03μm | 0.201 5.10mm | 0.29mm ~ 0.34mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 686126188822 Würth Elektronik | 1153 | - | - | 10 Weeks | Surface Mount | Liquid Crystal Polymer (LCP) | Phosphor Bronze | 125V | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 26 | 1A | 0.039 1.00mm | Tin | Ivory | 20 | FPC | Contacts, Vertical - 1 Sided | Straight | Low Insertion Force (LIF), Pick and Place Cap | 80.0μin 2.03μm | 0.201 5.10mm | 0.29mm ~ 0.34mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 686104188822 Würth Elektronik | 676 | - | - | 10 Weeks | Surface Mount | Liquid Crystal Polymer (LCP) | Phosphor Bronze | 125V | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 4 | 1A | 0.039 1.00mm | Tin | Ivory | 20 | FPC | Contacts, Vertical - 1 Sided | Straight | Low Insertion Force (LIF), Pick and Place Cap | 80.0μin 2.03μm | 0.201 5.10mm | 0.29mm ~ 0.34mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 686112188622 Würth Elektronik | 605 | - | - | 10 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Phosphor Bronze | 125V | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 12 | 1A | 0.039 1.00mm | Tin | Ivory | 20 | FPC | Contacts, Top | Straight | Low Insertion Force (LIF), Solder Retention | 80.0μin 2.03μm | 0.122 3.10mm | 0.29mm ~ 0.34mm | UL94 V-0 | ROHS3 Compliant |