- Contact Materials
- Pitch
- Series
- Current Rating
- Housing Material
- Contact Plating
- Housing Color
- Packaging
- Flammability Rating
- Gender
- Mounting Type
- Contact Resistance
Attribute column
Manufacturer
Wurth Electronics FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Current Rating (Amps) | Pitch | Orientation | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Housing Color | Operating Supply Voltage | Contact Resistance | Insulation Resistance | Number of Poles | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68612214422 Würth Elektronik | 1120 |
| Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | 22 | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | 125V | -25°C~85°C | Cut Tape (CT) | WR-FPC | Discontinued | 1 (Unlimited) | Solder | 22 | 85°C | -25°C | 1 | Receptacle | 1A | 0.039 1.00mm | Horizontal | 1A | Tin | 1mm | 22 | Beige | 125V | 20mOhm | - | - | 25 | FPC | Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 29mm | 3mm | 100.0μin 2.54μm | 0.118 3.00mm | 0.29mm ~ 0.34mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 68613014122 Würth Elektronik | 434 | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | 30 | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 125V | -25°C~85°C | Cut Tape (CT) | WR-FPC | Discontinued | 1 (Unlimited) | Solder | 30 | 85°C | -25°C | 1 | Receptacle | 1A | 0.039 1.00mm | Horizontal | 1A | Tin | 1mm | 30 | Beige | 125V | 20mOhm | - | - | 25 | FPC | Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 37mm | 2.95mm | 100.0μin 2.54μm | 0.116 2.95mm | 0.29mm ~ 0.34mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 687330124422 Würth Elektronik | 1405 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 30 | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -25°C~85°C | Cut Tape (CT) | WR-FPC | Active | 1 (Unlimited) | Solder | 30 | 85°C | -25°C | 2 | Receptacle | 0.5A | 0.020 0.50mm | Vertical | 500mA | Tin | 500μm | 30 | Ivory | 50V | 20mOhm | 100MOhm | 30 | 25 | FPC | Tapered | Slide Lock | Side | Zero Insertion Force (ZIF) | 21.4mm | 3.5mm | 100.0μin 2.54μm | 0.169 4.30mm | 0.29mm ~ 0.34mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 68613014422 Würth Elektronik | 1083 | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | 30 | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | 125V | -25°C~85°C | Cut Tape (CT) | WR-FPC | Discontinued | 1 (Unlimited) | Solder | 30 | 85°C | -25°C | 1 | Receptacle | 1A | 0.039 1.00mm | Horizontal | 1A | Tin | 1mm | 30 | Beige | 125V | 20mOhm | - | - | 25 | FPC | Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 37mm | 3mm | 100.0μin 2.54μm | 0.118 3.00mm | 0.29mm ~ 0.34mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 68711214522 Würth Elektronik | 1477 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 12 | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 12 | 85°C | -25°C | 1 | Male | 0.5A | 0.020 0.50mm | Horizontal | 500mA | Tin | 500μm | 12 | Ivory | 50V | 20mOhm | 100MOhm | - | 25 | FPC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 12.4mm | 2.1mm | 100.0μin 2.54μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 68711614522 Würth Elektronik | 930 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 16 | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 16 | 85°C | -25°C | 1 | Receptacle | 0.5A | 0.020 0.50mm | Horizontal | 500mA | Tin | 500μm | 16 | Ivory | 50V | 20mOhm | 100MOhm | - | 25 | FPC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 14.4mm | 2.1mm | 100.0μin 2.54μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 687350124422 Würth Elektronik | 703 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 50 | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -25°C~85°C | Cut Tape (CT) | WR-FPC | Active | 1 (Unlimited) | Solder | 50 | 85°C | -25°C | 2 | Receptacle | 0.5A | 0.020 0.50mm | Vertical | 500mA | Tin | 500μm | 50 | Ivory | 50V | 50mOhm | 100MOhm | - | 25 | FPC | Tapered | Slide Lock | Side | Zero Insertion Force (ZIF) | 31.4mm | 3.5mm | 100.0μin 2.54μm | 0.169 4.30mm | 0.29mm ~ 0.34mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 68711814522 Würth Elektronik | 2410 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 18 | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 18 | 85°C | -25°C | 1 | Receptacle | 0.5A | 0.020 0.50mm | Horizontal | 500mA | Tin | 500μm | 18 | Ivory | 50V | 20mOhm | 100MOhm | - | 25 | FPC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 15.4mm | 2.1mm | 100.0μin 2.54μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 687316124422 Würth Elektronik | 836 | - | Datasheet | 63 Weeks | Tin | Surface Mount | Surface Mount | 16 | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -25°C~85°C | Cut Tape (CT) | WR-FPC | Active | 1 (Unlimited) | Solder | 16 | 85°C | -25°C | 2 | Receptacle | 0.5A | 0.020 0.50mm | Vertical | 500mA | Tin | 500μm | 16 | Ivory | 50V | 20mOhm | 100MOhm | 16 | 25 | FPC | Tapered | Slide Lock | Side | Zero Insertion Force (ZIF) | 14.4mm | 3.5mm | 100.0μin 2.54μm | 0.169 4.30mm | 0.29mm ~ 0.34mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 68611814422 Würth Elektronik | 857 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 18 | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | 125V | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 18 | 85°C | -25°C | 1 | Male | 1A | 0.039 1.00mm | Horizontal | 1A | Tin | 1mm | 18 | Beige | 125V | 20mOhm | - | - | 25 | FPC | Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 25mm | 3mm | 100.0μin 2.54μm | 0.118 3.00mm | 0.29mm ~ 0.34mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 68611614122 Würth Elektronik | 3960 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 16 | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 125V | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 16 | 85°C | -25°C | 1 | Male | 1A | 0.039 1.00mm | Horizontal | 1A | Tin | 1mm | 16 | Beige | 125V | 20mOhm | - | - | 25 | FPC | Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 23mm | 2.95mm | 100.0μin 2.54μm | 0.116 2.95mm | 0.29mm ~ 0.34mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 68711614022 Würth Elektronik | 1847 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 16 | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 16 | 85°C | -25°C | 1 | Male | 0.5A | 0.020 0.50mm | Horizontal | 500mA | Tin | 500μm | 16 | Ivory | 50V | 20mOhm | 100MOhm | - | 25 | FPC | Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 14.5mm | 2.1mm | 100.0μin 2.54μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 68610614422 Würth Elektronik | 582 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 6 | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | 125V | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 6 | 85°C | -25°C | 1 | Male | 1A | 0.039 1.00mm | Horizontal | 1A | Tin | 1mm | 6 | Beige | 125V | 20mOhm | - | - | 25 | FPC | Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 13mm | 3mm | 100.0μin 2.54μm | 0.118 3.00mm | 0.29mm ~ 0.34mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 68611214422 Würth Elektronik | 1497 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 12 | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | 125V | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 12 | 85°C | -25°C | 1 | Male | 1A | 0.039 1.00mm | Horizontal | 1A | Tin | 1mm | 12 | Beige | 125V | 20mOhm | - | - | 25 | FPC | Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 19mm | 3mm | 100.0μin 2.54μm | 0.118 3.00mm | 0.29mm ~ 0.34mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 687340124422 Würth Elektronik | 268 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 40 | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -25°C~85°C | Cut Tape (CT) | WR-FPC | Discontinued | 1 (Unlimited) | Solder | 40 | 85°C | -25°C | 2 | Receptacle | 0.5A | 0.020 0.50mm | Vertical | 500mA | Tin | 500μm | 40 | Ivory | 50V | 20mOhm | 100MOhm | - | 25 | FPC | Tapered | Slide Lock | Side | Zero Insertion Force (ZIF) | 26.4mm | 3.5mm | 100.0μin 2.54μm | 0.169 4.30mm | 0.29mm ~ 0.34mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 68711414522 Würth Elektronik | 5415 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 14 | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 14 | 85°C | -25°C | 1 | Receptacle | 0.5A | 0.020 0.50mm | Horizontal | 500mA | Tin | 500μm | 14 | Ivory | 50V | 20mOhm | 100MOhm | - | 25 | FPC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 13.4mm | 2.1mm | 100.0μin 2.54μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 687120182122 Würth Elektronik | 2929 | - | Datasheet | 77 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 20 | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 20 | 105°C | -40°C | - | Receptacle | 0.5A | 0.020 0.50mm | Horizontal | 500mA | Tin | 500μm | - | Ivory | 50V | 30mOhm | - | - | 20 | FFC, FPC | Tapered | Flip Lock, Backlock | - | Solder Retention | - | - | 80.0μin 2.03μm | 0.037 0.95mm | 0.31mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 68610814122 Würth Elektronik | 1574 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 8 | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 125V | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 8 | 85°C | -25°C | 1 | Male | 1A | 0.039 1.00mm | Horizontal | 1A | Tin | 1mm | 8 | Beige | 125V | 20mOhm | - | - | 25 | FPC | Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 15mm | 2.95mm | 100.0μin 2.54μm | 0.116 2.95mm | 0.29mm ~ 0.34mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 68711414022 Würth Elektronik | 672 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 14 | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 14 | 85°C | -25°C | 1 | Receptacle | 0.5A | 0.020 0.50mm | Horizontal | 500mA | Tin | 500μm | 14 | Ivory | 50V | 20mOhm | 100MOhm | - | 25 | FPC | Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 13.5mm | 2.1mm | 100.0μin 2.54μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 687117182122 Würth Elektronik | 23 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 17 | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 17 | 105°C | -40°C | - | Receptacle | 0.5A | 0.020 0.50mm | Horizontal | 500mA | Tin | 500μm | - | Ivory | 50V | 30mOhm | - | - | 20 | FFC, FPC | Tapered | Flip Lock, Backlock | - | Solder Retention | - | - | 80.0μin 2.03μm | 0.037 0.95mm | 0.31mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - |