- Contact Materials
- Pitch
- Series
- Current Rating
- Housing Material
- Contact Plating
- Housing Color
- Packaging
- Flammability Rating
- Gender
- Mounting Type
- Contact Resistance
Attribute column
Manufacturer
Wurth Electronics FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Current Rating (Amps) | Pitch | Orientation | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Housing Color | Operating Supply Voltage | Contact Resistance | Insulation Resistance | Wire/Cable Type | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 687308124422 Würth Elektronik | 321 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 8 | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -25°C~85°C | Cut Tape (CT) | WR-FPC | Discontinued | 1 (Unlimited) | Solder | 8 | 85°C | -25°C | 2 | Receptacle | 0.5A | 0.020 0.50mm | Vertical | 500mA | Tin | 500μm | 8 | Ivory | 50V | 20mOhm | 100MOhm | - | 25 | FPC | Tapered | Slide Lock | Side | Zero Insertion Force (ZIF) | 10.4mm | 3.5mm | 100.0μin 2.54μm | 0.169 4.30mm | 0.29mm ~ 0.34mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 686130148922 Würth Elektronik | 732 |
| Datasheet | 21 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 30 | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | 100V | -40°C~105°C | Cut Tape (CT) | WR-FPC | Active | 1 (Unlimited) | Solder | 30 | 105°C | -40°C | 1 | Receptacle | 1A | 0.039 1.00mm | Horizontal | 1A | Tin | 1mm | 30 | Ivory | 100V | 50mOhm | - | Straight | 20 | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 120.0μin 3.05μm | 0.087 2.20mm | 0.30mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 686112183822 Würth Elektronik | 720 | - | Datasheet | 84 Weeks | Tin | - | Surface Mount | 12 | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | - | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 12 | - | - | - | Receptacle | 1A | 0.039 1.00mm | Vertical | 1A | Tin | 1mm | - | Ivory | 125V | 30mOhm | - | - | 20 | FFC | Straight | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 120.0μin 3.05μm | 0.128 3.25mm | 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 686108183822 Würth Elektronik | 636 | - | Datasheet | 18 Weeks | Tin | - | Surface Mount | 8 | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | - | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 8 | - | - | - | Receptacle | 1A | 0.039 1.00mm | Vertical | 1A | Tin | 1mm | - | Ivory | 125V | 30mOhm | - | - | 20 | FFC | Straight | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 120.0μin 3.05μm | 0.128 3.25mm | 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 687128149022 Würth Elektronik | 2361 |
| Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | 28 | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | 50V | -40°C~105°C | Cut Tape (CT) | WR-FPC | Discontinued | 1 (Unlimited) | Solder | 28 | 105°C | -40°C | 1 | Receptacle | 0.5A | 0.020 0.50mm | Horizontal | 500mA | Tin | 500μm | 28 | Ivory | 50V | 50mOhm | - | Straight | 20 | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 120.0μin 3.05μm | 0.087 2.20mm | 0.30mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 68612614122 Würth Elektronik | 2369 | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | 26 | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 125V | -25°C~85°C | Cut Tape (CT) | WR-FPC | Discontinued | 1 (Unlimited) | Solder | 26 | 85°C | -25°C | 1 | Receptacle | 1A | 0.039 1.00mm | Horizontal | 1A | Tin | 1mm | 26 | Beige | 125V | 20mOhm | - | - | 25 | FPC | Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 34mm | 2.95mm | 100.0μin 2.54μm | 0.116 2.95mm | 0.29mm ~ 0.34mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 687140149022 Würth Elektronik | 2122 | - | Datasheet | 21 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 40 | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | 50V | -40°C~105°C | Cut Tape (CT) | WR-FPC | Active | 1 (Unlimited) | Solder | 40 | 105°C | -40°C | 1 | Receptacle | 0.5A | 0.020 0.50mm | Horizontal | 500mA | Tin | 500μm | 40 | Ivory | 50V | 50mOhm | - | Straight | 20 | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 120.0μin 3.05μm | 0.087 2.20mm | 0.30mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 687112149022 Würth Elektronik | 5535 |
| Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | 12 | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | 50V | -40°C~105°C | Cut Tape (CT) | WR-FPC | Discontinued | 1 (Unlimited) | Solder | 12 | 105°C | -40°C | 1 | Receptacle | 0.5A | 0.020 0.50mm | Horizontal | 500mA | Tin | 500μm | 12 | Ivory | 50V | 50mOhm | - | Straight | 20 | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 120.0μin 3.05μm | 0.087 2.20mm | 0.30mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 686116148922 Würth Elektronik | 2394 |
| Datasheet | 21 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 16 | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | 100V | -40°C~105°C | Cut Tape (CT) | WR-FPC | Active | 1 (Unlimited) | Solder | 16 | 105°C | -40°C | 1 | Receptacle | 1A | 0.039 1.00mm | Horizontal | 1A | Tin | 1mm | 16 | Ivory | 100V | 50mOhm | - | Straight | 20 | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 120.0μin 3.05μm | 0.087 2.20mm | 0.30mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 687126149022 Würth Elektronik | 2288 |
| Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | 26 | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | 50V | -40°C~105°C | Cut Tape (CT) | WR-FPC | Discontinued | 1 (Unlimited) | Solder | 26 | 105°C | -40°C | 1 | Receptacle | 0.5A | 0.020 0.50mm | Horizontal | 500mA | Tin | 500μm | 26 | Ivory | 50V | 50mOhm | - | Straight | 20 | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 120.0μin 3.05μm | 0.087 2.20mm | 0.30mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 686114148922 Würth Elektronik | 9002 |
| Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | 14 | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | 100V | -40°C~105°C | Cut Tape (CT) | WR-FPC | Discontinued | 1 (Unlimited) | Solder | 14 | 105°C | -40°C | 1 | Receptacle | 1A | 0.039 1.00mm | Horizontal | 1A | Tin | 1mm | 14 | Ivory | 100V | 50mOhm | - | Straight | 20 | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 120.0μin 3.05μm | 0.087 2.20mm | 0.30mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 687124149022 Würth Elektronik | 5692 |
| Datasheet | 21 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 24 | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | 50V | -40°C~105°C | Cut Tape (CT) | WR-FPC | Active | 1 (Unlimited) | Solder | 24 | 105°C | -40°C | 1 | Receptacle | 0.5A | 0.020 0.50mm | Horizontal | 500mA | Tin | 500μm | 24 | Ivory | 50V | 50mOhm | - | Straight | 20 | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 120.0μin 3.05μm | 0.087 2.20mm | 0.30mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 687132149022 Würth Elektronik | 610 | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | 32 | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | 50V | -40°C~105°C | Cut Tape (CT) | WR-FPC | Discontinued | 1 (Unlimited) | Solder | 32 | 105°C | -40°C | 1 | Receptacle | 0.5A | 0.020 0.50mm | Horizontal | 500mA | Tin | 500μm | 32 | Ivory | 50V | 50mOhm | - | Straight | 20 | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 120.0μin 3.05μm | 0.087 2.20mm | 0.30mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 686114183422 Würth Elektronik | 271 | - | Datasheet | 17 Weeks | - | - | Surface Mount, Right Angle | 14 | Liquid Crystal Polymer (LCP) | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | - | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 14 | - | - | - | Receptacle | 0.8A | 0.039 1.00mm | Horizontal | 800mA | Tin | 1mm | - | Ivory | 50V | 30mOhm | - | - | 20 | FFC | Straight | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 120.0μin 3.05μm | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 686126148922 Würth Elektronik | 4836 |
| Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | 26 | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | 100V | -40°C~105°C | Cut Tape (CT) | WR-FPC | Discontinued | 1 (Unlimited) | Solder | 26 | 105°C | -40°C | 1 | Receptacle | 1A | 0.039 1.00mm | Horizontal | 1A | Tin | 1mm | 26 | Ivory | 100V | 50mOhm | - | Straight | 20 | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 120.0μin 3.05μm | 0.087 2.20mm | 0.30mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 687134149022 Würth Elektronik | 3622 |
| Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | 34 | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | 50V | -40°C~105°C | Cut Tape (CT) | WR-FPC | Discontinued | 1 (Unlimited) | Solder | 34 | 105°C | -40°C | 1 | Receptacle | 0.5A | 0.020 0.50mm | Horizontal | 500mA | Tin | 500μm | 34 | Ivory | 50V | 50mOhm | - | Straight | 20 | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 120.0μin 3.05μm | 0.087 2.20mm | 0.30mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 68611014122 Würth Elektronik | 1054 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 10 | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 125V | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 10 | 85°C | -25°C | 1 | Male | 1A | 0.039 1.00mm | Horizontal | 1A | Tin | 1mm | 10 | Beige | 125V | 20mOhm | - | - | 25 | FPC | Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 17mm | 2.95mm | 100.0μin 2.54μm | 0.116 2.95mm | 0.29mm ~ 0.34mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 687320124422 Würth Elektronik | 779 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 20 | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -25°C~85°C | Cut Tape (CT) | WR-FPC | Discontinued | 1 (Unlimited) | Solder | 20 | 85°C | -25°C | 2 | Receptacle | 0.5A | 0.020 0.50mm | Vertical | 500mA | Tin | 500μm | 20 | Ivory | 50V | 20mOhm | 100MOhm | - | 25 | FPC | Tapered | Slide Lock | Side | Zero Insertion Force (ZIF) | 16.4mm | 3.5mm | 100.0μin 2.54μm | 0.169 4.30mm | 0.29mm ~ 0.34mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 687126182122 Würth Elektronik | 5396 | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 26 | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 26 | 105°C | -40°C | - | Receptacle | 0.5A | 0.020 0.50mm | Horizontal | 500mA | Tin | 500μm | - | Ivory | 50V | 30mOhm | - | - | 20 | FFC, FPC | Tapered | Flip Lock, Backlock | - | Solder Retention | - | - | 80.0μin 2.03μm | 0.037 0.95mm | 0.31mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 68712414022 Würth Elektronik | 470 | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | 24 | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -25°C~85°C | Cut Tape (CT) | WR-FPC | Discontinued | 1 (Unlimited) | Solder | 24 | 85°C | -25°C | 1 | Receptacle | 0.5A | 0.020 0.50mm | Horizontal | 500mA | Tin | 500μm | 24 | Ivory | 50V | 20mOhm | 100MOhm | - | 25 | FPC | Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 18.5mm | 2.1mm | 100.0μin 2.54μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 |