- Contact Materials
- Pitch
- Series
- Current Rating
- Housing Material
- Contact Plating
- Housing Color
- Packaging
- Flammability Rating
- Gender
- Mounting Type
- Contact Resistance
Attribute column
Manufacturer
Wurth Electronics FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Current Rating (Amps) | Pitch | Orientation | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Housing Color | Operating Supply Voltage | Contact Resistance | Wire/Cable Type | Mating Cycles | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 686106148922 Würth Elektronik | 1669 | - | Datasheet | 21 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 6 | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | 100V | -40°C~105°C | Cut Tape (CT) | WR-FPC | Active | 1 (Unlimited) | Solder | 6 | 105°C | -40°C | 1 | Receptacle | 1A | 0.039 1.00mm | Horizontal | 1A | Tin | 1mm | 6 | Ivory | 100V | 50mOhm | Straight | 20 | FFC, FPC | - | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 120.0μin 3.05μm | 0.087 2.20mm | 0.30mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 686104183822 Würth Elektronik | 986 | - | Datasheet | 18 Weeks | Tin | - | Surface Mount | 4 | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | - | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 4 | - | - | - | Receptacle | 1A | 0.039 1.00mm | Vertical | 1A | Tin | 1mm | - | Ivory | 125V | 30mOhm | - | 20 | FFC | - | Straight | Slide Lock | Zero Insertion Force (ZIF) | 120.0μin 3.05μm | 0.128 3.25mm | 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 686120183822 Würth Elektronik | 305 | - | Datasheet | 56 Weeks | Tin | - | Surface Mount | 20 | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | - | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 20 | - | - | - | Receptacle | 1A | 0.039 1.00mm | Vertical | 1A | Tin | 1mm | - | Ivory | 125V | 30mOhm | - | 20 | FFC | - | Straight | Slide Lock | Zero Insertion Force (ZIF) | 120.0μin 3.05μm | 0.128 3.25mm | 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 687110183722 Würth Elektronik | 318 | - | Datasheet | 17 Weeks | - | - | Surface Mount, Right Angle | 10 | Liquid Crystal Polymer (LCP) | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | - | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 10 | - | - | - | Receptacle | 0.4A | 0.020 0.50mm | Horizontal | 400mA | Tin | 500μm | - | Ivory | 50V | 30mOhm | - | 20 | FFC | - | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 120.0μin 3.05μm | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 687130149022 Würth Elektronik | 728 | - | Datasheet | 21 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 30 | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | 50V | -40°C~105°C | Cut Tape (CT) | WR-FPC | Active | 1 (Unlimited) | Solder | 30 | 105°C | -40°C | 1 | Receptacle | 0.5A | 0.020 0.50mm | Horizontal | 500mA | Tin | 500μm | 30 | Ivory | 50V | 50mOhm | Straight | 20 | FFC, FPC | - | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 120.0μin 3.05μm | 0.087 2.20mm | 0.30mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 687112183622 Würth Elektronik | 1046 | - | Datasheet | 17 Weeks | - | - | Surface Mount, Right Angle | 12 | Liquid Crystal Polymer (LCP) | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | - | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 12 | - | - | - | Receptacle | 0.4A | 0.020 0.50mm | Horizontal | 400mA | Tin | 500μm | - | Ivory | 50V | 30mOhm | - | 20 | FPC | - | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 120.0μin 3.05μm | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 687150149022 Würth Elektronik | 1121 | - | Datasheet | 21 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 50 | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | 50V | -40°C~105°C | Cut Tape (CT) | WR-FPC | Active | 1 (Unlimited) | Solder | 50 | 105°C | -40°C | 1 | Receptacle | 0.5A | 0.020 0.50mm | Horizontal | 500mA | Tin | 500μm | 50 | Ivory | 50V | 50mOhm | Straight | 20 | FFC, FPC | - | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 120.0μin 3.05μm | 0.087 2.20mm | 0.30mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 687118183722 Würth Elektronik | 1781 |
| Datasheet | 17 Weeks | - | - | Surface Mount, Right Angle | 18 | Liquid Crystal Polymer (LCP) | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | - | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 18 | - | - | - | Receptacle | 0.4A | 0.020 0.50mm | Horizontal | 400mA | Tin | 500μm | - | Ivory | 50V | 30mOhm | - | 20 | FFC | - | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 120.0μin 3.05μm | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 687108183622 Würth Elektronik | 802 | - | Datasheet | 17 Weeks | - | - | Surface Mount, Right Angle | 8 | Liquid Crystal Polymer (LCP) | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | - | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 8 | - | - | - | Receptacle | 0.4A | 0.020 0.50mm | Horizontal | 400mA | Tin | 500μm | - | Ivory | 50V | 30mOhm | - | 20 | FPC | - | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 120.0μin 3.05μm | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 687110183622 Würth Elektronik | 2873 | - | Datasheet | 17 Weeks | - | - | Surface Mount, Right Angle | 10 | Liquid Crystal Polymer (LCP) | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | - | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 10 | - | - | - | Receptacle | 0.4A | 0.020 0.50mm | Horizontal | 400mA | Tin | 500μm | - | Ivory | 50V | 30mOhm | - | 20 | FPC | - | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 120.0μin 3.05μm | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 686106183822 Würth Elektronik | 628 | - | Datasheet | 98 Weeks | Tin | - | Surface Mount | 6 | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | - | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 6 | - | - | - | Receptacle | 1A | 0.039 1.00mm | Vertical | 1A | Tin | 1mm | - | Ivory | 125V | 30mOhm | - | 20 | FFC | - | Straight | Slide Lock | Zero Insertion Force (ZIF) | 120.0μin 3.05μm | 0.128 3.25mm | 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 686118183522 Würth Elektronik | 60 |
| Datasheet | 17 Weeks | - | - | Surface Mount, Right Angle | 18 | Liquid Crystal Polymer (LCP) | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | - | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 18 | - | - | - | Receptacle | 0.8A | 0.039 1.00mm | Horizontal | 800mA | Tin | 1mm | - | Ivory | 50V | 30mOhm | - | 20 | FFC | - | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 120.0μin 3.05μm | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 686116183522 Würth Elektronik | 209 |
| Datasheet | 17 Weeks | - | - | Surface Mount, Right Angle | 16 | Liquid Crystal Polymer (LCP) | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | - | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 16 | - | - | - | Receptacle | 0.8A | 0.039 1.00mm | Horizontal | 800mA | Tin | 1mm | - | Ivory | 50V | 30mOhm | - | 20 | FFC | - | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 120.0μin 3.05μm | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 686114183822 Würth Elektronik | 309 | - | Datasheet | 18 Weeks | Tin | - | Surface Mount | 14 | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | - | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 14 | - | - | - | Receptacle | 1A | 0.039 1.00mm | Vertical | 1A | Tin | 1mm | - | Ivory | 125V | 30mOhm | - | 20 | FFC | - | Straight | Slide Lock | Zero Insertion Force (ZIF) | 120.0μin 3.05μm | 0.128 3.25mm | 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 687135149022 Würth Elektronik | 4608 | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | 35 | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | 50V | -40°C~105°C | Cut Tape (CT) | WR-FPC | Discontinued | 1 (Unlimited) | Solder | 35 | 105°C | -40°C | 1 | Receptacle | 0.5A | 0.020 0.50mm | Horizontal | 500mA | Tin | 500μm | 35 | Ivory | 50V | 50mOhm | Straight | 20 | FFC, FPC | - | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 120.0μin 3.05μm | 0.087 2.20mm | 0.30mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 687124183622 Würth Elektronik | 1491 | - | Datasheet | 17 Weeks | - | - | Surface Mount, Right Angle | 24 | Liquid Crystal Polymer (LCP) | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | - | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 24 | - | - | - | Receptacle | 0.4A | 0.020 0.50mm | Horizontal | 400mA | Tin | 500μm | - | Ivory | 50V | 30mOhm | - | 20 | FPC | - | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 120.0μin 3.05μm | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 686130188622 Würth Elektronik | 1381 | - | - | 10 Weeks | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | 125V | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 30 | - | - | - | - | 1A | 0.039 1.00mm | - | - | Tin | - | - | Ivory | - | - | - | 20 | FPC | Contacts, Top | Straight | - | Low Insertion Force (LIF), Solder Retention | 80.0μin 2.03μm | 0.122 3.10mm | 0.29mm ~ 0.34mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 686110188822 Würth Elektronik | 1086 | - | - | 10 Weeks | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | 125V | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 10 | - | - | - | - | 1A | 0.039 1.00mm | - | - | Tin | - | - | Ivory | - | - | - | 20 | FPC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF), Pick and Place Cap | 80.0μin 2.03μm | 0.201 5.10mm | 0.29mm ~ 0.34mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 686126188622 Würth Elektronik | 1289 | - | - | 10 Weeks | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | 125V | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 26 | - | - | - | - | 1A | 0.039 1.00mm | - | - | Tin | - | - | Ivory | - | - | - | 20 | FPC | Contacts, Top | Straight | - | Low Insertion Force (LIF), Solder Retention | 80.0μin 2.03μm | 0.122 3.10mm | 0.29mm ~ 0.34mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 686120188622 Würth Elektronik | 1694 | - | - | 10 Weeks | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | 125V | -25°C~85°C | Tape & Reel (TR) | WR-FPC | Active | 1 (Unlimited) | Solder | 20 | - | - | - | - | 1A | 0.039 1.00mm | - | - | Tin | - | - | Ivory | - | - | - | 20 | FPC | Contacts, Top | Straight | - | Low Insertion Force (LIF), Solder Retention | 80.0μin 2.03μm | 0.122 3.10mm | 0.29mm ~ 0.34mm | UL94 V-0 | - | ROHS3 Compliant | - |