- Packaging
- Part Status
- Connector Type
- Features
- LED Color
- Mounting Type
- Number of Cores per Jack
- Number of Ports
- Number of Rows
- Operating Temperature
- Orientation
- Shielding
Attribute column
Manufacturer
Wurth Electronics Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Shield Material | Contact Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Pitch | Orientation | Shielding | Depth | Number of Positions Loaded | Current Rating | Contact Finish | Number of Contacts | Number of Ports | Direction | LED Color | Tab Direction | Number of Cores per Jack | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74990111217 Würth Elektronik | 61 | - | Datasheet | 13 Weeks | Gold | Through Hole | Through Hole | Metal | Thermoplastic | Copper Alloy | Tin | -40°C~85°C | Tube | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | 8 | 85°C | -40°C | Green, Silver, Yellow | 10/100 Base-T, AutoMDIX | 1 | Female | 2.54mm | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | 8 | 1 | Up | Yellow - Green | Up | 4 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.534 13.55mm | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 7499111447 Würth Elektronik | 849 |
| Datasheet | 13 Weeks | Gold | Through Hole | Through Hole | Metal | Thermoplastic | Copper Alloy | Tin | -40°C~85°C | Tube | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | 8 | 85°C | -40°C | Green, Silver, Yellow | 10/100/1000 Base-T, AutoMDIX | 1 | Female | 2.54mm | 90° Angle (Right) | Shielded, EMI Finger | 21.3mm | 8 | - | Gold | 8 | 1 | Up | Green, Yellow - Green, Yellow | Up | 8 | Board Guide | - | 16mm | - | 30.0μin 0.76μm | 0.534 13.55mm | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 7499031211 Würth Elektronik | In Stock | - | Datasheet | - | - | Panel, Through Hole | Through Hole | - | - | - | - | 0°C~70°C | Tray | WE-RJ45 LAN | Obsolete | 1 (Unlimited) | Solder | RJ45 | 8 | 70°C | 0°C | Green, Yellow | 10/100 Base-T, AutoMDIX | 1 | Receptacle | - | 90° Angle (Right) | Shielded, EMI Finger | 21.72mm | - | - | - | 8 | 4 | Down | Green - Yellow | Down | 4 | Board Guide | - | 14.02mm | 59.31mm | - | 0.551 14.00mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7499021125 Würth Elektronik | 217 |
| Datasheet | 13 Weeks | Gold | Through Hole | Through Hole | Metal | Thermoplastic | Copper Alloy | Tin | 0°C~70°C | Tube | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | 8 | 70°C | 0°C | Green, Silver, Yellow | 10/100 Base-T, AutoMDIX | 1 | Female | 2.54mm | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | 8 | 2 | Down | Yellow - Green | Down | 4 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.531 13.49mm | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 7499410221 Würth Elektronik | 34 | - | Datasheet | 13 Weeks | Gold | - | Through Hole | - | Thermoplastic | Copper Alloy | Tin | -40°C~85°C | Tube | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | - | - | - | - | 10/100 Base-T, AutoMDIX, Power over Ethernet+ (PoE+) | 1 | - | - | 90° Angle (Right) | Shielded | - | - | - | Gold | - | 1 | - | Green - Green | User Selectable | 4 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.673 17.10mm | - | ROHS3 Compliant | - | - | ||
![]() 7499010441 Würth Elektronik | 23 | - | Datasheet | 13 Weeks | Gold | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6, Glass Filled | Copper Alloy | Tin | -40°C~85°C | Tube | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | 8 | 85°C | -40°C | Green, Silver, Yellow | 10/100 Base-T, AutoMDIX | 1 | Female | - | 90° Angle (Right) | Shielded | - | - | - | Gold | 9 | 1 | Down | Green, Yellow - Green, Yellow | Down | 4 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.531 13.49mm | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 7498210220A Würth Elektronik | 58 | - | Datasheet | 13 Weeks | Gold | - | Board Edge, Cutout; Surface Mount | - | Thermoplastic | Copper Alloy | Tin | -40°C~85°C | Tray | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | - | - | - | - | 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) | 1 | - | - | 90° Angle (Right) | Shielded | - | - | - | Gold | - | 1 | - | Green - Green | Up | 6 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.350 8.89mm | - | ROHS3 Compliant | - | - | ||
![]() 7499211123 Würth Elektronik | 255 |
| Datasheet | 16 Weeks | Gold | Through Hole | Through Hole | - | Polyamide (PA10T), Nylon 10T | Copper Alloy | - | 0°C~70°C | Tube | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | - | 70°C | 0°C | Green, Yellow | 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | 1 | Down | Yellow - Green | Down | 6 | Board Guide | 13.74mm | 21.84mm | 15.88mm | 30.0μin 0.76μm | 0.541 13.75mm | - | ROHS3 Compliant | - | - | ||
![]() 7499111000A Würth Elektronik | 38 |
| Datasheet | 13 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | Tin | 0°C~70°C | Tube | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | 8 | 70°C | 0°C | - | 10/100/1000 Base-T, AutoMDIX | 1 | Female | 2.54mm | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | 8 | 1 | Up | Does Not Contain LED | Up | 12 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.570 14.50mm | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 74990100011A Würth Elektronik | 214 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | Tin | -40°C~85°C | Tube | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | 8 | 85°C | -40°C | - | 10/100 Base-T, AutoMDIX | 1 | Female | 2.54mm | 90° Angle (Right) | Shielded | - | - | - | Gold | 8 | 1 | Up | Does Not Contain LED | Up | 4 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.541 13.75mm | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 7499111613 Würth Elektronik | 24 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Brass | Phosphor Bronze | 0°C~70°C | Tray | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | - | 70°C | 0°C | Green, Orange, Yellow | 10/100/1000 Base-T, AutoMDIX | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | 1 | Up | Green, Orange - Yellow | Up | 8 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.546 13.87mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 7499111005 Würth Elektronik | 7 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | - | - | 0°C~70°C | Tray | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | - | 70°C | 0°C | - | 10/100/1000 Base-T, AutoMDIX | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | 1 | Up | Does Not Contain LED | Up | 12 | Board Guide | - | - | - | - | 0.546 13.87mm | - | ROHS3 Compliant | - | - | ||
![]() 7499211122A Würth Elektronik | 61 | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | Tin | 0°C~70°C | Tube | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | 8 | 70°C | 0°C | Green, Yellow | 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) | 1 | Female | 2.54mm | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | 8 | 1 | Down | Yellow - Green | Down | 4 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.541 13.75mm | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 7499511002A Würth Elektronik | 100 | - | Datasheet | 13 Weeks | Gold | - | - | - | - | - | - | - | Tray | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7499011121A Würth Elektronik | 64 | - | Datasheet | 13 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | Tin | 0°C~70°C | Tube | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | 8 | 70°C | 0°C | Green, Yellow | 10/100 Base-T, AutoMDIX | 1 | Female | 2.54mm | 90° Angle (Right) | Shielded, EMI Finger | 21.84mm | - | - | Gold | 8 | 1 | Down | Yellow - Green | Down | 4 | Board Guide | - | 13.95mm | 15.88mm | 30.0μin 0.76μm | 0.541 13.75mm | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 7498210002 Würth Elektronik | 144 |
| Datasheet | 13 Weeks | Gold | - | Surface Mount | - | Thermoplastic | Copper Alloy | Tin | -40°C~85°C | Tape & Reel (TR) | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | - | - | - | - | 10/100 Base-T, AutoMDIX, Power over Ethernet+ (PoE+) | 1 | - | - | 90° Angle (Right) | Shielded | - | - | - | Gold | - | 1 | - | Does Not Contain LED | Down | 4 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.535 13.59mm | - | ROHS3 Compliant | - | - | ||
![]() 7499410420 Würth Elektronik | 61 |
| Datasheet | 13 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | Tin | -40°C~85°C | Tube | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | 8 | 85°C | -40°C | Green, Yellow | 10/100 Base-T, AutoMDIX, Power over Ethernet+ (PoE+) | 1 | Female | 2.54mm | 90° Angle (Right) | Shielded | - | - | 600mA | Gold | 8 | 1 | Down | Green, Yellow - Green | Down | 6 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.549 13.95mm | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 7499210124A Würth Elektronik | 35 | - | Datasheet | 13 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | Tin | -40°C~85°C | Tube | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | 8 | 85°C | -40°C | Green, Yellow | 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) | 1 | Female | 2.54mm | 90° Angle (Right) | Shielded | - | - | - | Gold | 8 | 1 | Up | Yellow - Green | Up | 6 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.531 13.49mm | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 7499111221A Würth Elektronik | 125 | - | Datasheet | 13 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | Tin | 0°C~70°C | Tube | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | 8 | 70°C | 0°C | Green | 10/100/1000 Base-T, AutoMDIX | 1 | Female | 2.54mm | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | 8 | 1 | Up | Green - Green | Up | 12 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.547 13.89mm | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 74990112116A Würth Elektronik | 22 | - | Datasheet | 13 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | Tin | -40°C~85°C | Tube | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | 8 | 85°C | -40°C | Green, Yellow | 10/100 Base-T, AutoMDIX | 1 | Female | 2.54mm | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | 8 | 1 | Up | Green - Yellow | Up | 4 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.531 13.49mm | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free |