- Packaging
- Part Status
- Connector Type
- Features
- LED Color
- Mounting Type
- Number of Cores per Jack
- Number of Ports
- Number of Rows
- Operating Temperature
- Orientation
- Shielding
Attribute column
Manufacturer
Wurth Electronics Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Shield Material | Contact Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Pitch | Orientation | Shielding | Depth | Contact Finish | Number of Contacts | Number of Ports | Number of Poles | Direction | LED Color | Tab Direction | Number of Cores per Jack | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7499011001A Würth Elektronik | 2345 |
| Datasheet | 13 Weeks | Gold | PCB, Through Hole | Through Hole | Metal | Thermoplastic | Copper Alloy | Tin | -40°C~85°C | Tube | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | 8 | 85°C | -40°C | Silver | 10/100 Base-T, AutoMDIX | 1 | Female | 2.54mm | 90° Angle (Right) | Shielded, EMI Finger | 21.84mm | Gold | - | 1 | - | Down | Does Not Contain LED | Down | 4 | Board Guide | - | 13.95mm | 15.88mm | 30.0μin 0.76μm | 0.549 13.95mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 74990111215 Würth Elektronik | 173 |
| Datasheet | 16 Weeks | Gold | Through Hole | Through Hole | 100 | Polyamide (PA10T), Nylon 10T | Copper Alloy | - | 0°C~70°C | Tube | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | - | 70°C | 0°C | Green, Yellow | 10/100 Base-T, AutoMDIX | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | - | 1 | - | Down | Yellow - Green | Down | 6 | Board Guide | 13.74mm | 21.54mm | 15.88mm | 30.0μin 0.76μm | 0.541 13.75mm | - | ROHS3 Compliant | - | - | ||
![]() 7499110123 Würth Elektronik | 54 | - | Datasheet | 13 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | Tin | -40°C~85°C | Tube | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | 8 | 85°C | -40°C | Green, Yellow | 10/100/1000 Base-T, AutoMDIX | 1 | Female | 2.54mm | Vertical | Shielded | - | Gold | 8 | 1 | - | Up | Green, Yellow - Green, Yellow | User Selectable | 8 | Board Lock | - | - | - | 30.0μin 0.76μm | 0.673 17.10mm | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 7498011002 Würth Elektronik | 474 |
| Datasheet | 16 Weeks | - | PCB, Surface Mount | Surface Mount | - | - | - | - | 0°C~70°C | Tray | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | 8 | 70°C | 0°C | - | 10/100 Base-T, AutoMDIX | 1 | Receptacle | - | 90° Angle (Right) | Shielded, EMI Finger | 21.6mm | - | 8 | 1 | - | Up | Does Not Contain LED | Up | 4 | Board Guide, Solder Retention | - | 13.55mm | 15.88mm | - | 0.534 13.55mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7499211123A Würth Elektronik | 28 | - | Datasheet | 13 Weeks | Gold | Through Hole | Through Hole | Metal | Thermoplastic | Copper Alloy | Tin | 0°C~70°C | Tube | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | - | 70°C | 0°C | Green, Silver, Yellow | 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | - | 1 | - | Down | Yellow - Green | Down | 6 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.550 13.97mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 7499511611A Würth Elektronik | 178 | - | Datasheet | 13 Weeks | Gold | Through Hole | Through Hole | Metal | Thermoplastic | Copper Alloy | Tin | 0°C~70°C | Tray | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | - | 70°C | 0°C | Green, Orange, Silver, Yellow | 10/100/1000 Base-T, AutoMDIX, Power over Ethernet+ (PoE+) | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | - | 1 | - | Up | Green, Orange - Yellow | Up | 12 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.546 13.87mm | - | ROHS3 Compliant | - | - | ||
![]() 7498011211 Würth Elektronik | 36 | - | Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount | - | Thermoplastic | Copper Alloy | Tin | 0°C~70°C | Tray | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | 10 | 70°C | 0°C | Green, Yellow | 10/100 Base-T, AutoMDIX | 1 | Female | 2.54mm | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | 8 | 1 | - | Down | Green - Yellow | Down | 6 | Board Guide, Solder Retention | - | - | - | 15.0μin 0.38μm | 0.532 13.51mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7499010126A Würth Elektronik | 317 |
| Datasheet | 13 Weeks | Gold | - | Through Hole | - | Thermoplastic | Copper Alloy | Tin | -40°C~85°C | Tray | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | - | - | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | 90° Angle (Right) | Shielded | - | Gold | - | 1 | - | - | Yellow - Green | User Selectable | 4 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.665 16.90mm | - | ROHS3 Compliant | - | - | ||
![]() 7499011441A Würth Elektronik | 11 | - | Datasheet | 13 Weeks | Gold | - | - | - | - | - | - | - | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7499121211 Würth Elektronik | 289 |
| Datasheet | 13 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | Tin | -40°C~85°C | Tray | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | 8 | 85°C | -40°C | Green, Yellow | 10/100/1000 Base-T, AutoMDIX | 1 | Female | - | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | - | 2 | - | Down | Green - Yellow | Down | 8 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.531 13.49mm | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 7499210123A Würth Elektronik | 100 | - | Datasheet | 13 Weeks | Gold | - | Through Hole | - | Thermoplastic | Copper Alloy | Tin | -40°C~85°C | Tray | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | - | - | - | - | 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) | 1 | - | - | 90° Angle (Right) | Shielded | - | Gold | - | 1 | - | - | Yellow - Green | User Selectable | 6 | Board Guide | - | - | - | 15.0μin 0.38μm | 0.665 16.90mm | - | ROHS3 Compliant | - | - | ||
![]() 7499210001A Würth Elektronik | 29 | - | Datasheet | 13 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | Tin | -40°C~85°C | Tube | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | 8 | 85°C | -40°C | - | 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) | 1 | Female | 2.54mm | 90° Angle (Right) | Shielded | - | Gold | 8 | 1 | - | Up | Does Not Contain LED | Up | 6 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.541 13.75mm | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 7499010003A Würth Elektronik | 54 | - | Datasheet | 13 Weeks | Gold | - | Through Hole | - | Thermoplastic | Copper Alloy | Tin | -40°C~85°C | Tube | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | - | - | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | 90° Angle (Right) | Shielded | - | Gold | - | 1 | - | - | Does Not Contain LED | Up | 4 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.541 13.75mm | - | ROHS3 Compliant | - | - | ||
![]() 7497010211A Würth Elektronik | In Stock | - | Datasheet | 13 Weeks | Gold | Through Hole | Through Hole | 100 | Thermoplastic | Copper Alloy | Tin | 0°C~70°C | Tube | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 with USB A, Dual | - | 70°C | 0°C | Green, Yellow | 10/100 Base-T | 1 | - | - | 90° Angle (Right) | Shielded | - | Gold | - | 1 | 8 | Up | Green - Yellow | Up | 5 | Board Lock | - | - | - | 30.0μin 0.76μm | 1.238 31.45mm | - | ROHS3 Compliant | - | - | ||
![]() 7497011611A Würth Elektronik | 51 | - | Datasheet | 13 Weeks | Gold | - | Through Hole | - | Thermoplastic | Copper Alloy | Tin | -40°C~85°C | Tray | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | - | - | - | - | 10/100 Base-T, AutoMDIX | 2 | - | - | 90° Angle (Right) | Shielded | - | Gold | - | 1 | - | - | Green, Orange - Yellow | Up | 2 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.839 21.31mm | - | ROHS3 Compliant | - | - | ||
![]() 74990101212 Würth Elektronik | 90 | - | Datasheet | 13 Weeks | Gold | - | Through Hole | - | Thermoplastic | Copper Alloy | Tin | -40°C~85°C | Tube | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | - | - | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | 90° Angle (Right) | Shielded | - | Gold | - | 1 | - | - | Yellow - Green | Up | 4 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.531 13.49mm | - | ROHS3 Compliant | - | - | ||
![]() 7499010122 Würth Elektronik | 406 | - | Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | - | 0°C~70°C | Tray | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | 8 | 70°C | 0°C | Green, Yellow | 10/100 Base-T, AutoMDIX | 1 | Receptacle | - | Vertical | Shielded | 21.84mm | - | 8 | 1 | - | User Selectable | Yellow - Green | User Selectable | 4 | Board Guide | - | 16.9mm | 15.95mm | - | 0.665 16.90mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7499611421 Würth Elektronik | 44 |
| Datasheet | 13 Weeks | Gold | Through Hole | Through Hole | Metal | Thermoplastic | Copper Alloy | Tin | 0°C~70°C | Tube | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | 8 | 70°C | 0°C | Green, Silver, Yellow | 10G Base-T, AutoMDIX | 1 | Male | - | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | 8 | 1 | - | Up | Yellow, Green - Green | Up | 8 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.546 13.87mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 7498210003 Würth Elektronik | 35 | - | Datasheet | 13 Weeks | Gold | - | Board Edge, Cutout; Surface Mount | - | Thermoplastic | Copper Alloy | Tin | -40°C~85°C | Tray | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | - | - | - | - | 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) | 1 | - | - | 90° Angle (Right) | Shielded | - | Gold | - | 1 | - | - | Does Not Contain LED | Up | 4 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.350 8.89mm | - | ROHS3 Compliant | - | - | ||
![]() 7499010004A Würth Elektronik | 36 | - | Datasheet | 13 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | Tin | 0°C~70°C | Tube | WE-RJ45 LAN | Active | 1 (Unlimited) | Solder | RJ45 | 8 | 70°C | 0°C | - | 10/100 Base-T, AutoMDIX | 1 | Female | 2.54mm | 90° Angle (Right) | Shielded | - | Gold | 8 | 1 | - | Down | Does Not Contain LED | Down | 4 | Board Guide | - | - | - | 30.0μin 0.76μm | 0.541 13.75mm | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free |