- Mounting Type
- Number of Rows
- Pitch
- Part Status
- Series
- Packaging
- Contact Materials
- Contact Plating
- Features
- Gender
- Number of Contacts
- Contact Gender
Attribute column
Manufacturer
Wurth Electronics Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Supplier Device Package | Contact Materials | Pitch Spacing | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Resistance | Composition | Applications | Number of Rows | Gender | Power (Watts) | Pitch | Voltage - Supply | Frequency | Number of Contacts | Contact Gender | Failure Rate | Memory Size | Lead Style | Number of Resistors | Circuit Type | Power Per Element | Data Interface | Coating, Housing Type | Sensitivity | Data Rate (Max) | Resistor-Ratio-Drift | Current - Receiving | Modulation or Protocol | Resistance (Ohms) | Resistor Matching Ratio | Antenna Connector | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 62501623021 Wurth Electronics | 95 | - | - | Gold Plated Contacts | Cable Mount | - | - | - | - | Copper Alloy | 2mm | - | - | - | - | - | - | - | - | - | - | 2 | Female | - | 2mm | - | - | 16 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61205025921 Wurth Electronics | 48 |
| - | Gold Plated Contacts | Cable Mount | 16-SMD Module | - | - | Module | Copper Alloy | 2.54mm | -40°C ~ 85°C | Bulk | -- | - | - | Active | - | - | - | Home/Building Automation, Industrial Control and Monitoring | 2 | Male | - | 2.54mm | 1.8 V ~ 3.6 V | 868MHz | 50 | Male | - | -- | - | - | - | - | SPI | - | -120dBm | 300kbps | - | 16mA | FSK, GFSK, GMSK, MSK, OOK | - | - | PCB, Surface Mount | -- | - | ||
![]() 61201425921 Wurth Electronics | 97 | - | - | Gold Plated Contacts | Cable Mount | Axial, Box | Flanges | - | - | Copper Alloy | 2.54mm | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER65 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | ±20ppm/°C | 210 Ohms | Wirewound | - | 2 | Male | 10W | 2.54mm | - | - | 14 | Male | R (0.01%) | - | Solder Lugs | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | Military, Moisture Resistant | 0.405 (10.29mm) | ||
![]() 61200822323 Wurth Electronics | 269 | - | - | Gold Plated Contacts | Cable Mount | Axial, Box | Flanges | - | - | Copper Alloy | 2.54mm | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER45 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | ±50ppm/°C | 2.15 Ohms | Wirewound | - | 2 | Male | 10W | 2.54mm | - | - | 8 | - | R (0.01%) | - | Solder Lugs | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | 0.405 (10.29mm) | ||
![]() 62503023021 Wurth Electronics | 115 | - | - | Gold Plated Contacts | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | -- | Copper Alloy | 2mm | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | Active | ±200ppm/°C | - | - | Automotive AEC-Q200 | 2 | Female | - | 2mm | - | - | 30 | Female | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | -- | - | - | 2.7k | -- | - | - | 0.024 (0.60mm) | ||
![]() 62502623021 Wurth Electronics | 93 | - | - | Gold Plated Contacts | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | -- | Copper Alloy | 2mm | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±5% | Active | ±200ppm/°C | - | - | Automotive AEC-Q200 | 2 | Female | - | 2mm | - | - | 26 | Female | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | -- | - | - | 180 | -- | - | - | 0.020 (0.50mm) | ||
![]() 62502022323 Wurth Electronics | 408 | - | - | Gold Plated Contacts | Surface Mount | 0804, Concave, Long Side Terminals | - | 8 | 0804 | Copper Alloy | 2mm | -55°C ~ 155°C | Tape & Reel (TR) | RACF | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±5% | Active | ±200ppm/°C | - | - | -- | 2 | Male | - | 2mm | - | - | 20 | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | -- | - | - | 18 | -- | - | - | 0.020 (0.50mm) | ||
![]() 61204025921 Wurth Electronics | 44 | - | - | Gold Plated Contacts | Cable Mount | Axial, Box | Flanges | - | - | Copper Alloy | 2.54mm | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER65 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | ±20ppm/°C | 20 Ohms | Wirewound | - | 2 | Male | 10W | 2.54mm | - | - | 40 | Male | R (0.01%) | - | Solder Lugs | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | Military, Moisture Resistant | 0.405 (10.29mm) | ||
![]() 61204022323 Wurth Electronics | 83 | - | - | Gold Plated Contacts | Cable Mount | Axial, Box | Flanges | - | - | Copper Alloy | 2.54mm | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER60 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | ±20ppm/°C | 1.69 kOhms | Wirewound | - | 2 | Male | 5W | 2.54mm | - | - | 40 | - | R (0.01%) | - | Solder Lugs | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | Military, Moisture Resistant | 0.335 (8.51mm) | ||
![]() 62505023021 Wurth Electronics | 42 |
| - | Gold Plated Contacts | Cable Mount | Axial, Box | Flanges | - | - | Copper Alloy | 2mm | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | ±20ppm/°C | 28 Ohms | Wirewound | - | 2 | Female | 20W | 2mm | - | - | 50 | Female | M (1%) | - | Solder Lugs | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | 0.561 (14.25mm) | ||
![]() 62503022323 Wurth Electronics | 138 | - | - | Gold Plated Contacts | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | -- | Copper Alloy | 2mm | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±5% | Active | ±200ppm/°C | - | - | Automotive AEC-Q200 | 2 | Male | - | 2mm | - | - | 30 | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | -- | - | - | 560 | -- | - | - | 0.020 (0.50mm) | ||
![]() 62501422323 Wurth Electronics | 205 | - | - | Gold Plated Contacts | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | -- | Copper Alloy | 2mm | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±5% | Active | ±200ppm/°C | - | - | Automotive AEC-Q200 | 2 | Male | - | 2mm | - | - | 14 | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | -- | - | - | 180k | -- | - | - | 0.020 (0.50mm) | ||
![]() 62503422323 Wurth Electronics | 178 | - | - | Gold Plated Contacts | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | -- | Copper Alloy | 2mm | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | Active | ±200ppm/°C | - | - | Automotive AEC-Q200 | 2 | Male | - | 2mm | - | - | 34 | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | -- | - | - | 9.1k | -- | - | - | 0.024 (0.60mm) | ||
![]() 62503423021 Wurth Electronics | 171 |
| - | Gold Plated Contacts | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | 8 | -- | Copper Alloy | 2mm | -55°C ~ 155°C | Tape & Reel (TR) | RACF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | Active | ±200ppm/°C | - | - | Automotive AEC-Q200 | 2 | Female | - | 2mm | - | - | 34 | Female | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | -- | - | - | 82k | -- | - | - | 0.030 (0.75mm) | ||
![]() 61202622323 Wurth Electronics | 1476 | - | - | Gold Plated Contacts | Cable Mount | Axial, Box | Flanges | - | - | Copper Alloy | 2.54mm | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER60 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | ±20ppm/°C | 230 Ohms | Wirewound | - | 2 | Male | 5W | 2.54mm | - | - | 26 | - | R (0.01%) | - | Solder Lugs | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | Military, Moisture Resistant | 0.335 (8.51mm) | ||
![]() 61200622323 Wurth Electronics | 629 | - | - | Gold Plated Contacts | Cable Mount | Axial, Box | Flanges | - | - | Copper Alloy | 2.54mm | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER65 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | ±50ppm/°C | 3.32 Ohms | Wirewound | - | 2 | Male | 10W | 2.54mm | - | - | 6 | - | R (0.01%) | - | Solder Lugs | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | Military, Moisture Resistant | 0.405 (10.29mm) | ||
![]() 61205022323 Wurth Electronics | 69 | - | - | Gold Plated Contacts | Cable Mount | Axial, Box | Flanges | - | - | Copper Alloy | 2.54mm | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER60 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | ±20ppm/°C | 2.05 kOhms | Wirewound | - | 2 | Male | 5W | 2.54mm | - | - | 50 | - | R (0.01%) | - | Solder Lugs | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | Military, Moisture Resistant | 0.335 (8.51mm) | ||
![]() 62704423121 Wurth Electronics | 136 |
| - | Gold Plated Contacts | - | - | - | - | - | Phosphor Bronze | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62702023121 Wurth Electronics | 28 |
| - | Gold Plated Contacts | - | - | - | - | - | Phosphor Bronze | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62702623121 Wurth Electronics | 84 |
| - | Gold Plated Contacts | - | - | - | - | - | Phosphor Bronze | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |