- Series
- Number of Rows
- Contact Materials
- Contact Plating
- Pitch
- Number of Contacts
- Pitch Spacing
- Body Orientation
- Packaging
- Number of Positions
- Subcategory
- Insulation Resistance
Attribute column
Manufacturer
Wurth Electronics Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Mounting Option 1 | Thermal Resistance of Package | Base Product Number | Body Length | Body Orientation | Brand | CCT(K) | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Ihs Manufacturer | Insulator Material | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pitch Spacing | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Standard Frequency | Supplier Package | Termination Method | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Color | Applications | Number of Rows | Gender | HTS Code | Capacitance | Subcategory | Power Rating | Pitch | Total Number of Contacts | Voltage - Supply | Orientation | Terminal Pitch | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Output | Pin Count | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Body Depth | Brand Name | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Cable Length | PCB Contact Row Spacing | Voltage - Forward (Vf) (Typ) | Contact Finish Termination | Viewing Angle | Contact Pattern | Current - Test | Mating Contact Row Spacing | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Insulator Color | Current - Max | Input | Product Type | Ratio - Input:Output | Differential - Input:Output | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Termination Post Length | Resistance Tolerance | Product | Mounting Angle | Terminal Length | Product Category | Product Length | Product Width | Height Seated (Max) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 690367190872 Wurth Electronics | 27 | - | - | Tin Plated Contacts | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Straight | Wurth Elektronik | - | - | Phosphor Bronze | 39 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | KYOCERA AVX | - 40 C | - | Kinked Pin | - | - | - | - | Bulk | - | 1.27mm | Active | - | - | Details | - | - | - | - | 0.013757 oz | - | - | - | Tube | * | - | - | - | - | - | - | - | - | - | 8 Position | - | - | 2 | - | - | - | Headers & Wire Housings | - | 2.54mm | - | - | - | - | - | - | 1.5 A | - | - | - | - | Solder Pin | - | - | - | 8 | - | - | Socket (Female) | Red | - | - | - | - | - | - | - | 1 GOhms | 1.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | 2.9 mm | - | Headers | Straight | - | Headers & Wire Housings | - | - | - | UL 94 V-0 | ||
![]() 690367192672 Wurth Electronics | 19 |
| - | Tin Plated Contacts | Surface Mount | 1206 (3216 Metric) | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Straight | Wurth Elektronik | - | - | Phosphor Bronze | 15 | - | - | - | 2000 Hrs @ 125°C | Wurth Elektronik | - | - | + 105 C | Cal-Chip Electronics, Inc. | - 40 C | - | Kinked Pin | - | - | - | - | Tape & Reel (TR) | - | 2.54mm | Active | - | - | Details | - | - | - | - | - | 4 V | - | -55°C ~ 125°C | Tube | TC | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | - | - | - | - | - | Molded | - | 26 Position | - | - | 2 | - | - | 47 µF | Headers & Wire Housings | - | 2.54mm | - | - | - | - | - | - | 1.5 A | - | - | - | - | Solder Pin | - | - | - | 26 | - | - | Socket (Female) | Red | - | - | - | 500mOhm | - | - | - | 1 GOhms | 1.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | 2.9 mm | - | Headers | Straight | - | Headers & Wire Housings | - | - | 0.071 (1.80mm) | UL 94 V-0 | ||
![]() 690367291476 Wurth Electronics | 813 | - | - | Tin Plated Contacts | Surface Mount | 1212 (3030 Metric) | - | SMD | Polyamide (PA) | - | - | GW QSLM31.QM | - | Straight | Wurth Elektronik | - | - | Phosphor Bronze | 800 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | OSRAM Opto (ams OSRAM) | - 40 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | 2.54mm | Obsolete | - | - | Details | - | - | - | - | 0.029983 oz | - | - | - | MouseReel | OSCONIQ® S 3030 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | - | - | - | - | Ribbon Cable | - | 14 Position | White | Wire-to-Board | 2 | - | - | - | Headers & Wire Housings | - | 2.54mm | - | - | - | - | - | - | 1.5 A | - | - | - | - | Solder | - | - | - | 14 | - | - | Socket (Female) | Red | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Headers | Straight | - | Headers & Wire Housings | - | - | 0.030 (0.75mm) | UL 94 V-0 | ||
![]() 62000411121 Wurth Electronics | 839 | - | - | Gold Plated Contacts | - | - | 4 | - | Polyamide (PA) | - | - | - | - | Straight | Wurth Elektronik | - | - | Copper Alloy | 1000 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | 2mm | - | - | - | Non-Compliant | - | - | - | - | - | - | 200 VAC | - | Bulk | WR-PHD | - | - | - | - | - | - | - | Pin Header | - | 4 Position | - | - | 1 | Male | - | - | Headers & Wire Housings | - | 2mm | - | - | Vertical | - | - | - | 2 A | - | - | - | - | Solder Pin | - | - | 2 mm | 4 | - | - | Pin (Male) | Black | - | - | 200 V | - | - | - | 20 mΩ | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Headers | Straight | - | Headers & Wire Housings | - | - | - | UL 94 V-0 | ||
![]() 621008242921 Wurth Electronics | 20 |
| - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | - | Straight | Wurth Elektronik | - | - | Copper Alloy | 68 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - | - 40 C | Through Hole | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | 7.3728 MHz | HC-49/US | - | - | - | 200 VAC | - | Tube | WR-PHD | - | - | - | - | - | - | - | Socket Header | - | 8 Position | - | - | 2 | - | - | - | Headers & Wire Housings | - | 2mm | - | - | - | - | - | - | 2 A | - | - | 2 | - | Solder | - | - | - | 8 | - | - | Socket (Female) | Black | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Headers | Straight | - | Headers & Wire Housings | - | - | - | UL 94 V-0 | ||
![]() 621314245821 Wurth Electronics | 58 | - | - | Gold Plated Contacts | - | - | - | - | Polyamide (PA) | - | - | - | - | - | Wurth Elektronik | - | - | Copper Alloy | 550 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 2mm | - | - | - | Details | - | - | - | - | - | - | 200 VAC | - | MouseReel | WR-PHD | - | - | - | - | - | 100 ppm/K | - | Pin Header | 562 Ohm | 14 Position | - | - | 2 Row | - | - | - | Headers & Wire Housings | 0.25 W | 2 mm | - | - | - | - | General Purpose | - | 2 A | - | - | - | - | Solder | - | - | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | 1 | Headers | Straight | - | Headers & Wire Housings | - | - | - | UL 94 V-0 | ||
![]() 62130621921 Wurth Electronics | 843 |
| - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | - | - | Wurth Elektronik | - | - | Copper Alloy | 550 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 200 VAC | - | MouseReel | WR-PHD | - | - | - | - | - | 25.0000 ppm/°C | - | Pin Header | 34.8 kOhm | 6 Position | - | - | 2 Row | - | - | - | Headers & Wire Housings | 0.3333 W | 2 mm | - | - | - | - | Sulfur Resistant, Precision | - | 2 A | - | - | - | - | Solder | - | - | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | 0.1 | Headers | Straight | - | Headers & Wire Housings | 3.06 | 1.6 | - | UL 94 V-0 | ||
![]() 621306245821 Wurth Electronics | 70 | - | - | Gold Plated Contacts | - | - | - | - | Polyamide (PA) | - | - | - | - | - | Wurth Elektronik | - | - | Copper Alloy | 550 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | - | 2mm | - | - | - | Details | - | 16.384 MHz | CSMD | - | - | - | 200 VAC | - | MouseReel | WR-PHD | - | - | - | - | - | - | - | Pin Header | - | 6 Position | - | - | 2 Row | - | - | - | Headers & Wire Housings | - | 2 mm | - | - | - | - | - | - | 2 A | - | - | 4 | - | Solder | - | - | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Headers | Straight | - | Headers & Wire Housings | - | - | - | UL 94 V-0 | ||
![]() 623310235521 Wurth Electronics | 73 | - | - | Gold Plated Contacts | BOARD | - | 10 | - | Polyamide (PA) | - | - | - | 0.25 inch | Straight | Wurth Elektronik | - | AU | Copper Alloy | 750 | - | WUERTH ELEKTRONIK GMBH & CO KG | NYLON | - | Wurth Elektronik | 623310235521 | - | + 105 C | - | - 40 C | - | SMD/SMT | ONE | 2 | 125 °C | -40 °C | - | Active | 1.27mm | - | - | 5.31 | Non-Compliant | - | - | - | - | - | - | 100 VAC | - | Tape and Reel | WR-PHD | - | - | - | - | - | 100.0000 ppm/°C | BOARD CONNECTOR | Pin Header | 2 kOhm | 10 Position | - | - | 2 | Male | - | - | Headers & Wire Housings | 0.25 W | 1.27mm | 10 | - | Vertical | 1.27 mm | High Reliability, MIL-PRF-39017 | compliant | 1 A | - | - | - | UL | Solder | COMMERCIAL | 2 | 1.27 mm | 10 | RECTANGULAR | - | Pin (Male) | Black | 0.079 inch | Wurth Electronik | 100 V | - | 1 A | SQ PIN-SKT | 20 mΩ | 1000 MOhms | - | 0.05 inch | - | - | SURFACE MOUNT | - | 500VAC V | - | 3.9116 mm | - | - | - | RECTANGULAR | - | 0.05 inch | - | - | BLACK | - | - | Headers & Wire Housings | - | - | - | - | - | 1 | Headers | Straight | - | Headers & Wire Housings | 7.62 | - | - | UL 94 V-0 | ||
![]() 62003221121 Wurth Electronics | 254 | - | - | Gold Plated Contacts | - | - | 32 | - | Polyamide (PA) | - | - | - | - | Straight | Wurth Elektronik | - | - | Copper Alloy | 300 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | 2mm | - | AEC-Q200 | - | Non-Compliant | - | - | - | - | - | - | 75 V | - | Bulk | WR-PHD | - | - | - | - | - | 100 ppm/K | - | Pin Header | 7.5 | 32 Position | - | - | 2 | Male | - | - | Headers & Wire Housings | 0.1 W | 2mm | - | - | Vertical | - | General Purpose | - | 2 A | - | - | - | - | Solder Pin | - | - | 2 mm | 32 | - | - | Pin (Male) | Black | - | - | 200 V | - | - | - | 20 mΩ | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | 1 | Headers | Straight | - | Headers & Wire Housings | 1.55 mm | 0.85 mm | - | UL 94 V-0 | ||
![]() 62131421921 Wurth Electronics | 1599 |
| - | Gold Plated Contacts | - | - | - | - | Polyamide (PA) | - | - | - | - | - | Wurth Elektronik | - | - | Copper Alloy | 550 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 2mm | - | - | - | Details | - | - | - | - | - | - | 200 VAC | - | MouseReel | WR-PHD | - | - | - | - | - | - | - | Pin Header | - | 14 Position | - | - | 2 Row | - | - | - | Headers & Wire Housings | 125 mW | 2 mm | - | - | - | - | High Reliability, MIL-PRF-39017 | - | 2 A | - | - | - | - | Solder | - | - | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | 1 | Headers | Straight | - | Headers & Wire Housings | - | - | - | UL 94 V-0 | ||
![]() 62132021821 Wurth Electronics | 72 | - | - | Gold Plated Contacts | BOARD | - | - | - | Polyamide (PA) | LOCKING | - | - | 0.787 inch | - | Wurth Elektronik | - | GOLD | Copper Alloy | 1200 | - | WUERTH ELEKTRONIK GMBH & CO KG | LIQUID CRYSTAL POLYMER (LCP) | - | Wurth Elektronik | 62132021821 | - | + 105 C | - | - 40 C | - | SMD/SMT | ONE | 2 | 125 °C | -40 °C | - | Active | 2mm | - | - | 5.77 | Details | Yes | - | - | - | - | - | 200 V | - | MouseReel | WR-PHD | - | - | e4 | - | EAR99 | 100.0000 ppm/°C | BOARD CONNECTOR | Socket Header | 150 | 20 Position | - | - | 2 Row | - | 8536.69.40.40 | - | Headers & Wire Housings | 0.125 W | 2 mm | 20 | - | - | 2.0066 mm | High Reliability, MIL-PRF-39017 | compliant | 2 A | - | - | - | UL | Solder | COMMERCIAL | 2 | - | - | RECTANGULAR | 0.157 inch | Socket (Female) | Black | 0.094 inch | Wurth Electronik | - | - | 2 A | SQ PIN-SKT | 20 mΩ | 1000 MOhms | - | 0.079 inch | - | - | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | - | 4.5974 mm | - | Gold (Au) | - | RECTANGULAR | - | 0.079 inch | - | - | BLACK | - | - | Headers & Wire Housings | - | - | - | - | - | 1 | Headers | Straight | - | Headers & Wire Housings | 4.75 mm | - | - | UL 94 V-0 | ||
![]() 621108284621 Wurth Electronics | 647 | - | - | Gold Plated Contacts | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Angled | Wurth Elektronik | - | - | Copper Alloy | 750 | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | Wurth Elektronik | 621108284621 | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Active | 2mm | - | - | 2.32 | Details | Yes | - | - | - | - | - | 200 VAC | - | MouseReel | WR-PHD | - | - | - | - | - | - | BOARD CONNECTOR | Socket Header | - | 8 Position | - | - | 2 | - | - | - | Headers & Wire Housings | 1.75 W | 2mm | - | - | - | - | Industrial | compliant | 2 A | - | - | - | - | Solder | - | - | - | 8 | - | - | Socket (Female) | Black | - | Wurth Electronik | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | 1 | Headers | - | - | Headers & Wire Housings | - | - | - | UL 94 V-0 | ||
![]() 621316245821 Wurth Electronics | 125 | - | - | Gold Plated Contacts | - | - | - | - | Polyamide (PA) | - | - | - | - | - | Wurth Elektronik | - | - | Copper Alloy | 550 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 2mm | - | - | - | Details | - | - | - | - | - | - | 200 VAC | - | MouseReel | WR-PHD | - | - | - | - | - | 100 ppm/K | - | Pin Header | 154 Ohm | 16 Position | - | - | 2 Row | - | - | - | Headers & Wire Housings | 1 W | 2 mm | - | - | - | - | General Purpose | - | 2 A | - | - | - | - | Solder | - | - | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | 1 | Headers | Straight | - | Headers & Wire Housings | - | - | - | UL 94 V-0 | ||
![]() 613006143121 Wurth Electronics | 411 | - | - | Gold Plated Contacts | Through Hole | - | - | - | - | LOCKING | - | - | 1.1 inch | Right Angle | Glenair | - | GOLD | Copper Alloy | 520 | - | WUERTH ELEKTRONIK GMBH & CO KG | POLYBUTYLENE TEREPHTHALATE | - | Glenair | 613006143121 | 613 | + 105 C | - | - 40 C | - | RIGHT ANGLE | ONE | 1 | 125 °C | -40 °C | - | Active | 2.54mm | - | - | 1.7 | Details | Yes | - | - | Solder | - | - | - | - | Tray | WR-PHD | - | - | e4 | - | EAR99 | - | BOARD CONNECTOR | THT Female | - | 6 Position | - | - | 1 | - | 8536.69.40.40 | - | Circular Connectors | - | 2.54mm | 6 | - | - | 2.54 mm | - | compliant | - | - | - | - | UL | Solder Pin | COMMERCIAL | - | - | 6 | RECTANGULAR | 0.1 inch | MALE | Black | 0.394 inch | Wurth Electronik | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | - | 0.1 inch | PLUG | - | SOLDER | - | 500VAC V | - | - | - | GOLD | - | RECTANGULAR | - | - | - | - | BLACK | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | - | Headers | Right Angle | 0.122 inch | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | UL94 V-0 | ||
![]() 690367190472 Wurth Electronics | 62 | - | - | Tin Plated Contacts | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Straight | Wurth Elektronik | - | - | Phosphor Bronze | 59 | - | - | - | - | Hubbell | KDES60M25 | - | + 105 C | - | - 40 C | - | Kinked Pin | - | - | - | - | - | - | 1.27mm | - | - | - | Details | - | - | - | - | 0.006702 oz | - | - | - | Tube | WR-MM | - | - | - | - | - | - | - | Ribbon Cable | - | 4 Position | - | Wire-to-Board | 2 | - | - | - | Headers & Wire Housings | - | 2.54mm | - | - | - | - | - | - | 1.5 A | - | - | - | - | Solder Pin | - | - | - | 4 | - | - | Socket (Female) | Red | - | - | - | - | - | - | - | 1 GOhms | 1.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | 2.9 mm | - | Headers | Straight | - | Headers & Wire Housings | - | - | - | UL 94 V-0 | ||
![]() 62504021621 Wurth Electronics | 21 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | WR-BHD | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 645008117322 Wurth Electronics | 221 |
| - | Tin Plated Contacts | Surface Mount | 32-LQFP | - | 32-LQFP (7x7) | - | - | - | - | - | Right Angle | - | - | - | Copper Alloy | - | 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.96mm | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tray | -- | - | - | - | Obsolete | - | - | - | Fanout Buffer (Distribution) | - | - | - | - | 1 | - | - | - | - | - | 3.96mm | - | 2.375 V ~ 3.465 V | - | - | - | - | - | PCK942 | LVCMOS | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | 1:18 | Yes/No | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 653114131822 Wurth Electronics | 64 |
| - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 356 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 653114124022 Wurth Electronics | 201 | - | - | Tin Plated Contacts | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |