- Series
- Number of Rows
- Contact Materials
- Contact Plating
- Pitch
- Number of Contacts
- Pitch Spacing
- Body Orientation
- Packaging
- Number of Positions
- Subcategory
- Insulation Resistance
Attribute column
Manufacturer
Wurth Electronics Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Package / Case | Mounting Feature | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Lifecycle Status | Mounting Styles | Pitch Spacing | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Power (Watts) | Subcategory | Power Rating | Pitch | Max Power Dissipation | Orientation | Depth | Number of Contacts | Housing Color | Failure Rate | Cable Length | Lead Style | Product Type | Coating, Housing Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 653115131822 Wurth Electronics | 84 |
| - | - | Tin | - | - | Right Angle | - | Bronze | - | - | - | - | - | Compliant | - | - | - | - | WR-WTB | - | - | - | - | Solder | - | - | - | - | - | - | 2 | - | - | - | 2.54 mm | - | Right Angle | 12.44 mm | 15 | Black | - | - | - | - | - | - | - | - | - | - | 22.86 mm | - | ||
![]() 653113131822 Wurth Electronics | 544 | - | - | - | Tin Plated Contacts | - | - | Right Angle | - | Copper Alloy | - | - | - | - | 1.25mm | - | - | 25 V | - | - | WR-WTB | - | 0.5 % | - | - | - | 50 ppm/°C | - | 23.2 Ω | 155 °C | -55 °C | Thin Film | 1 | - | - | 63 mW | 1.25mm | - | - | - | 13 | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | ||
![]() 653110131822 Wurth Electronics | 364 | - | - | - | Tin Plated Contacts | - | - | Right Angle | - | Copper Alloy | - | - | - | - | 1.25mm | - | - | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1.25mm | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 653002117322 Wurth Electronics | 80 | - | - | - | Tin Plated Contacts | - | - | Right Angle | - | Copper Alloy | - | - | - | - | 1.25mm | - | - | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1.25mm | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 653003117322 Wurth Electronics | 45 | - | - | - | Tin Plated Contacts | - | - | Right Angle | - | Copper Alloy | - | - | - | - | 1.25mm | Non-Compliant | - | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1.25mm | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62532620621 Wurth Electronics | 500 | - | - | - | Gold Plated Contacts | Axial, Box | Flanges | Vertical | - | Copper Alloy | - | - | - | - | 2mm | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER75 | 1.968 L x 1.140 W (49.99mm x 28.96mm) | ±1% | Active | - | - | ±20ppm/°C | - | 75 Ohms | - | - | Wirewound | 2 | 30W | - | - | 2mm | - | - | - | 26 | - | R (0.01%) | - | Solder Lugs | - | Aluminum | - | Military, Moisture Resistant | - | - | 0.625 (15.87mm) | - | - | ||
![]() 62531620621 Wurth Electronics | 479 | - | - | - | Gold Plated Contacts | Axial, Box | Flanges | Vertical | - | Copper Alloy | - | - | - | - | 2mm | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER75 | 1.968 L x 1.140 W (49.99mm x 28.96mm) | ±1% | Active | - | - | ±50ppm/°C | - | 4.87 Ohms | - | - | Wirewound | 2 | 30W | - | - | 2mm | - | - | - | 16 | - | R (0.01%) | - | Solder Lugs | - | Aluminum | - | Military, Moisture Resistant | - | - | 0.625 (15.87mm) | - | - | ||
![]() 62505022121 Wurth Electronics | 37 | - | - | - | Gold Plated Contacts | Axial, Box | Flanges | Right Angle | - | Copper Alloy | - | - | - | - | 2mm | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER75 | 1.968 L x 1.140 W (49.99mm x 28.96mm) | ±1% | Active | - | - | ±20ppm/°C | - | 66.5 Ohms | - | - | Wirewound | 2 | 30W | - | - | 2mm | - | - | - | 50 | - | R (0.01%) | - | Solder Lugs | - | Aluminum | - | Military, Moisture Resistant | - | - | 0.625 (15.87mm) | - | - | ||
![]() 662102230822 Wurth Electronics | 97 |
| - | - | Tin Plated Contacts | Axial, Box | Flanges | Right Angle | - | Copper Alloy | - | - | - | - | 3mm | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | - | ±20ppm/°C | - | 3.92 kOhms | - | - | Wirewound | 2 | 20W | - | - | 3mm | - | - | - | 2 | - | R (0.01%) | - | Solder Lugs | - | Aluminum | - | Military, Moisture Resistant | - | - | 0.561 (14.25mm) | - | - | ||
![]() 620310124022 Wurth Electronics | 6668263 |
| - | - | Tin Plated Contacts | Axial, Box | Flanges | Vertical | - | Copper Alloy | - | - | - | - | 2mm | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | - | ±50ppm/°C | - | 3.65 Ohms | - | - | Wirewound | 1 | 20W | - | - | 2mm | - | - | - | 10 | - | P (0.1%) | - | Solder Lugs | - | Aluminum | - | Military, Moisture Resistant, Non-Inductive | - | - | 0.561 (14.25mm) | - | - | ||
![]() 690357102672 Wurth Electronics | 77 |
| - | - | - | - | - | Straight | Wurth Elektronik | - | 16 | Wurth Elektronik | - | Through Hole | - | Details | 0.031041 oz | - | - | - | WR-MM | - | - | - | - | - | - | Open Frame Shields & Enclosures | - | - | - | - | 2 | - | Headers & Wire Housings | - | 2.54mm | - | - | - | 26 | - | - | - | - | Headers & Wire Housings | - | Headers | - | Headers & Wire Housings | - | - | - | - | ||
![]() 645003117322 Wurth Electronics | 173 |
| - | - | Tin Plated Contacts | - | - | Right Angle | - | Copper Alloy | - | - | - | - | 3.96mm | - | - | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 3.96mm | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62504021621 Wurth Electronics | 21 | - | - | - | Gold Plated Contacts | - | - | Straight | - | Copper Alloy | - | - | - | - | 2mm | - | - | - | - | - | WR-BHD | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 2mm | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 653114131822 Wurth Electronics | 64 |
| - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1.25mm | - | - | - | 14 | - | - | 356 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 653114124022 Wurth Electronics | 201 | - | - | - | Tin Plated Contacts | - | - | Vertical | - | Copper Alloy | - | - | - | - | 1.25mm | - | - | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1.25mm | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 653106131822 Wurth Electronics | 20062068 |
| - | - | Tin Plated Contacts | - | - | Right Angle | - | Copper Alloy | - | - | - | - | 1.25mm | Non-Compliant | - | - | - | - | WR-WTB | - | 0.01 % | - | 2 | - | 0.2 ppm/°C | - | 33 kΩ | 150 °C | -55 °C | Metal Foil | 1 | - | - | - | 1.25mm | 500 mW | - | - | 6 | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | - | 5.0292 mm | 2.4638 mm | ||
![]() 653107124022 Wurth Electronics | 457 | - | - | - | Tin Plated Contacts | - | - | Vertical | - | Copper Alloy | - | - | - | - | 1.25mm | Non-Compliant | - | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1.25mm | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64800511622 Wurth Electronics | 294 | - | - | Obsolete (Last Updated: 7 months ago) | Tin Plated Contacts | - | - | Vertical | - | Copper Alloy | - | - | OBSOLETE (Last Updated: 7 months ago) | - | 1.5mm | - | - | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1.5mm | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64801011622 Wurth Electronics | 74 | - | - | - | Tin Plated Contacts | - | - | Vertical | - | Copper Alloy | - | - | - | - | 1.5mm | - | - | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1.5mm | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 653004114822 Wurth Electronics | 50 | - | - | - | Tin Plated Contacts | - | - | Vertical | - | Copper Alloy | - | - | - | - | 1.25mm | - | - | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1.25mm | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - |