- Series
- Number of Rows
- Contact Materials
- Contact Plating
- Pitch
- Number of Contacts
- Pitch Spacing
- Body Orientation
- Packaging
- Number of Positions
- Subcategory
- Insulation Resistance
Attribute column
Manufacturer
Wurth Electronics Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Number of Pins | Dielectric Material | Housing Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Base Product Number | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Style | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Brand Name | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Impedance | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Mating Cycles | Contact Termination | Insulator Color | Size | Thread Size | Product Type | Includes | Contact Design | Insertion Loss | Termination Post Length | Body Finish | Cable Group | Lock Location | Shield Termination | Housing Finish | Product | Mounting Angle | Features | Terminal Length | Product Category | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 645005117322 Wurth Electronics | 62 | - | - | Tin Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.96mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62100821821 Wurth Electronics | 106 |
| - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | Straight | Wurth Elektronik | - | Copper Alloy | 72 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 200 VAC | - | Tube | WR-PHD | - | - | - | - | Socket Header | 8 Position | - | 2 | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | 2 A | - | Solder | - | - | - | 8 | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | Headers & Wire Housings | - | UL 94 V-0 | ||
![]() 690367281876 Wurth Electronics | 109 | - | - | Tin Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | Straight | Wurth Elektronik | - | Phosphor Bronze | 800 | - | - | - | - | Wurth Elektronik | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | Details | - | - | - | - | - | MouseReel | WR-MM | - | - | - | - | - | - | - | 2 | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers | - | - | - | Headers & Wire Housings | - | - | ||
![]() 62132021021 Wurth Electronics | 365 | - | - | Gold Plated Contacts | BOARD | - | - | - | Polyamide (PA) | - | - | - | - | - | 0.5 inch | - | Wurth Elektronik | GOLD | Copper Alloy | 600 | - | - | WUERTH ELEKTRONIK GMBH & CO KG | NYLON | Wurth Elektronik | 62132021021 | - | + 105 C | - | - 40 C | SMD/SMT | ONE | 2 | 105 °C | -25 °C | - | - | Active | 1.27mm | - | 5.77 | Details | Yes | - | - | 100 VAC | - | MouseReel | WR-PHD | - | e4 | EAR99 | BOARD CONNECTOR | Pin Header | 20 Position | - | 2 Row | - | - | 8536.69.40.40 | - | Headers & Wire Housings | - | - | - | - | - | - | - | 1.27 mm | 20 | - | - | 1.27 mm | - | compliant | 1 A | UL | Solder | COMMERCIAL | 2 | - | - | RECTANGULAR | 0.134 inch | Pin (Male) | - | Black | 0.083 inch | Wurth Electronik | - | 1 A | SQ PIN-SKT | 20 mΩ | 1000 MOhms | - | 0.05 inch | - | SURFACE MOUNT | - | 500VAC V | - | - | - | 3.9116 mm | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 0.05 inch | - | - | BLACK | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | Headers & Wire Housings | - | UL 94 V-0 | ||
![]() 62104421021 Wurth Electronics | 57 |
| - | Gold Plated Contacts | - | - | 44 | - | - | - | - | - | - | - | - | Straight | - | - | Copper Alloy | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | 1.27mm | - | - | Non-Compliant | - | - | - | - | - | - | WR-PHD | - | - | - | - | Pin Header | 44 Position | - | 2 | Male | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 1.27mm | - | Vertical | - | - | - | - | 1 A | - | Solder | - | - | 1.27 mm | 44 | - | - | Pin (Male) | - | Black | - | - | 100 V | - | - | 20 mΩ | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 62002011821 Wurth Electronics | 66 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | Copper Alloy | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | Through Hole | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | - | WR-PHD | - | - | - | - | Socket | 20 Position | - | 1 | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | 20 | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 61300511821 Wurth Electronics | 161 | - | - | Gold Plated Contacts | Through Hole | - | - | - | - | - | LOCKING | - | - | - | 0.5 inch | Straight | Wurth Elektronik | GOLD | Copper Alloy | 640 | - | - | WUERTH ELEKTRONIK GMBH & CO KG | POLYBUTYLENE TEREPHTHALATE | Wurth Elektronik | 61300511821 | - | + 105 C | - | - 40 C | Through Hole | ONE | 1 | 125 °C | -40 °C | - | ROHS COMPLIANT | Active | 2.54mm | - | 1.76 | Details | Yes | Solder | - | - | - | Tray | WR-PHD | - | e4 | EAR99 | BOARD CONNECTOR | THT Female | 5 Position | - | 1 | - | - | 8536.69.40.40 | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 5 | - | - | 2.54 mm | - | compliant | - | UL | Solder Pin | COMMERCIAL | - | - | 5 | RECTANGULAR | 0.1 inch | Socket (Female) | 94V-0 | Black | 0.335 inch | Wurth Electronik | - | 3 A | SQ PIN-SKT | 20 mΩ | 1000 MOhms | - | 0.1 inch | PLUG | SOLDER | - | 500VAC V | - | - | - | - | - | Gold (Au) | RECTANGULAR | - | - | - | BLACK | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 0.118 inch | Headers & Wire Housings | - | UL94 V-0 | ||
![]() 613008243121 Wurth Electronics | 536 | - | - | Gold Plated Contacts | Through Hole | - | - | - | PBT | - | LOCKING | - | - | - | 0.42 inch | Right Angle | Wurth Elektronik | GOLD | Copper Alloy | 400 | - | Socket | WUERTH ELEKTRONIK GMBH & CO KG | POLYBUTYLENE TEREPHTHALATE | Wurth Elektronik | 613008243121 | 613 | + 105 C | - | - 40 C | PCB Mount | ONE | 2 | 125 °C | -40 °C | - | - | Active | 2.54mm | - | 2.33 | Details | Yes | Solder | - | 250 V | - | Tray | WR-PHD | - | e4 | EAR99 | BOARD CONNECTOR | THT Female | 8 Position | - | 2 | - | - | 8536.69.40.40 | - | Headers & Wire Housings | - | - | - | - | Stamped | - | - | 2.54mm | 8 | - | - | 2.54 mm | - | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 2 | - | 8 | RECTANGULAR | 0.2 inch | Pin (Male) | - | Black | 0.496 inch | Wurth Electronik | - | 3 A | SQ PIN-SKT | 20 mΩ | 1000 MOhms | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | - | 500VAC V | - | - | - | 2.54 mm | - | GOLD | RECTANGULAR | 0.1 inch | - | - | BLACK | - | - | Headers & Wire Housings | - | - | - | 3.3 mm | - | - | - | - | - | Headers | Right Angle | - | 0.13 inch | Headers & Wire Housings | - | - | ||
![]() 63910655721 Wurth Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 648110131822 Wurth Electronics | 124 | - | - | Tin Plated Contacts | BOARD | - | - | - | - | - | LOCKING | - | - | - | 0.709 inch | Right Angle | Wurth Elektronik | SN | Copper Alloy | 1000 | - | - | WUERTH ELEKTRONIK GMBH & CO KG | NYLON | Wurth Elektronik | 648110131822 | 6481 | + 85 C | - | - 25 C | SMD/SMT | ONE | 1 | 85 °C | -25 °C | - | - | Active | 1.5mm | - | 4.83 | Details | - | - | 0.022858 oz | - | - | Reel | WR-WTB | - | - | - | BOARD CONNECTOR | Shrouded | 10 Position | Wire-to-Board | 1 | - | ROHS COMPLIANT | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 1.5mm | 10 | - | - | 1.4986 mm | - | compliant | - | UL | Solder | COMMERCIAL | 1 | - | 10 | RECTANGULAR | 0.146 inch | Pin (Male) | - | - | 0.255 inch | Wurth Electronik | - | 1 A | RND PIN-SKT | 20 mΩ | 100000000 Ω | - | 0.059 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | - | - | - | - | 25 Cycles | TIN | RECTANGULAR | - | - | - | BEIGE | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | Headers & Wire Housings | - | - | ||
![]() 690368182072 Wurth Electronics | 38 | - | - | Tin Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | Right Angle | Wurth Elektronik | - | Phosphor Bronze | 21 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - | - 40 C | Through Hole | - | - | - | - | - | - | - | 2.54mm | - | - | Details | - | - | - | - | - | - | WR-MM | - | - | - | - | Receptacle | 20 Position | - | 2 | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | Solder | - | - | - | 20 | - | - | Socket (Female) | - | Red | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | Headers & Wire Housings | - | UL94 V-0 | ||
![]() 61300811821 Wurth Electronics | 1350 | - | - | Gold Plated Contacts | Through Hole | - | - | - | Polyamide (PA) | - | - | - | - | - | - | Straight | - | - | Copper Alloy | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | Solder | - | 250 VAC | - | - | WR-PHD | - | - | - | - | THT Female | 8 Position | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | 3 A | - | Solder Pin | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | ||
![]() 690367182472 Wurth Electronics | 65 |
| - | Tin Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | Straight | Wurth Elektronik | - | Phosphor Bronze | 17 | - | - | - | - | Wurth Elektronik | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | Details | - | - | - | - | - | - | WR-MM | - | - | - | - | - | - | - | 2 | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers | - | - | - | Headers & Wire Housings | - | - | ||
![]() 62131021921 Wurth Electronics | 886 |
| - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Wurth Elektronik | - | Copper Alloy | 550 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 200 VAC | - | MouseReel | WR-PHD | - | - | - | - | Pin Header | 10 Position | - | 2 Row | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | 2 A | - | Solder | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | Headers & Wire Housings | - | UL 94 V-0 | ||
![]() 62135021021 Wurth Electronics | 40 | - | - | Gold Plated Contacts | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Wurth Elektronik | - | Copper Alloy | 600 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | 1.27mm | - | - | Details | - | - | - | 100 VAC | - | MouseReel | WR-PHD | - | - | - | - | Pin Header | 50 Position | - | 2 Row | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | 1 A | - | Solder | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | Headers & Wire Housings | - | UL 94 V-0 | ||
![]() 61306421221 Wurth Electronics | 73 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | WR-PHD | - | - | - | - | - | - | - | 2 | Header | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 690157001472 Wurth Electronics | 52 | - | - | Tin Plated Contacts | Cable Mount | - | - | - | Polybutylene Terephthalate (PBT) | - | LOCKING | - | - | - | 0.78 inch | Straight | Wurth Elektronik | SN ON NI | Phosphor Bronze | 27 | - | - | WUERTH ELEKTRONIK GMBH & CO KG | GLASS FILLED POLYESTER | Wurth Elektronik | 690157001472 | - | + 105 C | PEI-Genesis | - 40 C | SMD/SMT | - | 2 | 105 °C | -40 °C | Bulk | - | Active | - | Active | 2.1 | Details | - | IDC | 0.021588 oz | 500.0 V ac | - | Tube | * | - | e3 | EAR99 | BOARD CONNECTOR | Ribbon Cable | 14 Position | Wire-to-Board | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | - | Headers & Wire Housings | - | - | - | - | - | - | - | 1.27 mm, 2.54mm | 14 | - | - | - | - | compliant | 1A | UL | Solder | COMMERCIAL | - | - | 14 | - | 0.197 inch | Male | - | Red | 0.276 inch | Wurth Electronik | - | 1 A | SQ PIN-SKT | 10 mΩ | 1 GOhms | 1.5 mm | 0.1 inch | PLUG | IDC | POLARIZED HOUSING | 500VAC V | - | - | - | - | 25 Cycles | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 0.059 inch | - | - | RED | - | - | Headers & Wire Housings | - | PREASSEM CONN | - | - | - | - | - | - | - | Headers | Straight | - | 0.053 inch | Headers & Wire Housings | - | UL 94 V-0 | ||
![]() 690368191472 Wurth Electronics | 28 |
| - | Tin | - | - | - | - | Aluminum Alloy, Die Cast | - | - | - | - | C146 21R006 | - | Right Angle | Wurth Elektronik | - | Phosphor Bronze | 25 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | Amphenol Tuchel Industrial | - 40 C | Through Hole | - | - | - | - | Bulk | - | - | - | Active | - | Details | - | - | 0.029630 oz | - | -40°C ~ 100°C | Tube | heavy/mate®, C146 E | 2.362 L x 1.693 W x 2.047 H (60.00mm x 43.00mm x 52.00mm) | - | - | Hood - Coupling | Ribbon Cable | 14 Position | Wire-to-Board | 2 | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54mm | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | 1.5 A | - | Solder Pin | - | - | - | 14 | - | - | Socket (Female) | - | - | - | - | - | - | - | - | 1 GOhms | 1.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E6 | M25 | Headers & Wire Housings | - | - | - | 3.1 mm | - | - | Locking Clip (1) on Hood Top | - | - | Headers | Right Angle | Cable to Cable | - | Headers & Wire Housings | - | UL 94 V-0 | ||
![]() 690368180672 Wurth Electronics | 47 | - | - | Tin Plated Contacts | BOARD | - | - | - | Polybutylene Terephthalate (PBT) | - | LOCKING | - | - | - | 0.379 inch | Right Angle | Wurth Elektronik | MATTE TIN OVER NICKEL | Phosphor Bronze | 60 | - | - | WUERTH ELEKTRONIK GMBH & CO KG | POLYBUTYLENE TEREPHTHALATE | Wurth Elektronik | 690368180672 | - | + 105 C | PEI-Genesis | - 40 C | Kinked Pin | ONE | 2 | 105 °C | -40 °C | Bulk | - | Active | 2.54mm | Active | 5.73 | Details | Yes | - | - | - | - | Tube | * | - | e3 | - | BOARD CONNECTOR | - | 6 Position | - | 2 | - | ROHS COMPLIANT | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54mm | 6 | - | - | 2.54 mm | - | compliant | 1.5 A | UL | Solder Pin | COMMERCIAL | 2 | - | 6 | STAGGERED | 0.228 inch | Socket (Female) | - | Red | 0.197 inch | Wurth Electronik | - | 1.5 A | - | 10 mΩ | 1 GOhms | 1.5 mm | 0.1 inch | PLUG | SOLDER KINKED LEADS | POLARIZED HOUSING | 500VAC V | - | - | - | 2.54 mm | 25 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 0.059 inch | - | - | RED | - | - | Headers & Wire Housings | - | - | - | 3.1 mm | - | - | - | - | - | Headers | Right Angle | - | 0.122 inch | Headers & Wire Housings | - | UL 94 V-0 | ||
![]() 690368190472 Wurth Electronics | 36 |
| - | Tin | Panel Mount | Bulkhead - Rear Side Nut | - | Polytetrafluoroethylene (PTFE) | Polybutylene Terephthalate (PBT) | Brass | - | Gold | Brass | 1223 | - | Right Angle | Wurth Elektronik | - | Phosphore Bronze | 59 | 11 GHz | - | - | - | Wurth Elektronik | - | - | + 105 C | Amphenol RF | - 40 C | Through Hole | - | - | - | - | Bag | - | - | - | Active | - | Details | - | - | - | 500 V | - | Tube | - | - | - | - | Receptacle, Male Pin | Ribbon Cable | 8 Position | Wire-to-Board | 2 | - | - | - | Threaded | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | 1.5 A | - | Solder Pin | - | - | - | 4 | - | - | Socket (Female) | - | Silver | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | 50Ohm | TNC | 1 | - | - | - | - | - | 500 | Solder Cup | - | - | - | Headers & Wire Housings | 4 pcs - 1 Connector, 1 Lockwasher, 1 Nut, 1 Solder Tag | - | 0.18dB | 3.1 mm | Nickel | - | - | Solder Tag | - | Headers | Right Angle | - | - | Headers & Wire Housings | - | UL 94 V-0 |