- Series
- Number of Rows
- Contact Materials
- Contact Plating
- Pitch
- Number of Contacts
- Pitch Spacing
- Body Orientation
- Packaging
- Number of Positions
- Subcategory
- Insulation Resistance
Attribute column
Manufacturer
Wurth Electronics Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Housing Material | Mounting Option 1 | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Impedance Tolerance | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pitch Spacing | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Resistor Type | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Brand Name | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Inductance | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Impedance | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Family | Insulator Color | Product Type | Inductance Tolerance | Termination Post Length | Self Resonant Frequency | Resistance Tolerance | Product | Mounting Angle | Terminal Length | Product Category | Product Length | Product Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 690368182672 Wurth Electronics | 27 |
| - | Tin Plated Contacts | - | - | - | - | - | - | Right Angle | Wurth Elektronik | - | Phosphor Bronze | 16 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - 40 C | - | Through Hole | - | - | - | - | - | - | 2.54mm | - | Details | - | - | - | - | - | - | WR-MM | - | - | - | - | Receptacle | - | 26 Position | 2 | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | Solder | - | - | - | 26 | - | - | Socket (Female) | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Connectors | Right Angle | - | Headers & Wire Housings | - | - | UL94 V-0 | ||
![]() 690367281876 Wurth Electronics | 109 | - | - | Tin Plated Contacts | - | - | - | - | - | - | Straight | Wurth Elektronik | - | Phosphor Bronze | 800 | - | - | - | - | Wurth Elektronik | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Details | - | - | - | - | - | MouseReel | WR-MM | - | - | - | - | - | - | - | 2 | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers | - | - | Headers & Wire Housings | - | - | - | ||
![]() 621016242921 Wurth Electronics | 76 |
| - | Gold | - | - | Polyamide (PA) | - | - | - | Straight | Wurth Elektronik | - | Copper Alloy | 35 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | 200 VAC | - | - | Tube | WR-PHD | - | - | 100 ppm/°C | - | Socket Header | 240 Ohm | 16 Position | 2 | - | - | - | Headers & Wire Housings | 0.1 W | - | - | - | - | - | - | - | 2mm | - | - | - | High Reliability | - | 2 A | - | Solder | - | - | - | 16 | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 1 | Headers | Straight | - | Headers & Wire Housings | - | - | UL 94 V-0 | ||
![]() 62102021021 Wurth Electronics | 131 | - | - | Gold Plated Contacts | BOARD | 20 | Polyamide (PA) | - | - | 0.5 inch | Straight | Wurth Elektronik | GOLD | Copper Alloy | 45 | - | WUERTH ELEKTRONIK GMBH & CO KG | - | NYLON | Wurth Elektronik | 62102021021 | - | + 105 C | - 40 C | - | SMD/SMT | ONE | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 1.27mm | 5.45 | Non-Compliant | Yes | - | 500 V | - | - | Tube | WR-PHD | e4 | EAR99 | 100.0000 ppm/°C | BOARD CONNECTOR | Pin Header | 2.7 | 20 Position | 2 | Male | ROHS COMPLIANT | 8536.69.40.40 | Headers & Wire Housings | 1.0000 W | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27mm | 20 | Vertical | 1.27 mm | High Reliability, MIL-PRF-39017 | compliant | 1 A | UL | Solder | COMMERCIAL | 2 | 1.27 mm | 20 | RECTANGULAR | 0.134 inch | Pin (Male) | 94V-0 | Black | 0.083 inch | Wurth Electronik | 100 V | 1 A | SQ PIN-SKT | 20 mΩ | 1000 MOhms | - | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | - | 500VAC V | - | 3.9116 mm | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 0.05 inch | - | BLACK | Headers & Wire Housings | - | - | - | 2 | Headers | Straight | - | Headers & Wire Housings | 15.87 mm | - | UL 94 V-0 | ||
![]() 62131021821 Wurth Electronics | 1426 |
| - | Gold Plated Contacts | - | - | Polyamide (PA) | - | - | - | - | Wurth Elektronik | - | Copper Alloy | 1200 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 2mm | - | Details | - | - | 200 VAC | - | - | MouseReel | WR-PHD | - | - | 100.0000 ppm/°C | - | Socket Header | 5.6 Ohm | 10 Position | 2 Row | - | - | - | Headers & Wire Housings | 0.125 W | - | - | - | - | - | - | - | 2 mm | - | - | - | High Reliability, MIL-PRF-39017 | - | 2 A | - | Solder | - | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 2 | Headers | Straight | - | Headers & Wire Housings | 4.75 | - | UL 94 V-0 | ||
![]() 621020245821 Wurth Electronics | 66 |
| - | Tin | BOARD | 20 | Polyamide (PA) | - | Thermoplastic | 0.787 inch | Straight | Wurth Elektronik | GOLD | Brass | 29 | - | WUERTH ELEKTRONIK GMBH & CO KG | - | NYLON | Wurth Elektronik | 621020245821 | - | + 105 C | - 40 C | Panel Mount | SMD/SMT | ONE | 2 | 125 °C | -40 °C | - | Active | - | 5.74 | Non-Compliant | Yes | Screw | 200 VAC | 22 to 12, 22 AWG | -40 to 130 °C | Tube | WR-PHD | e4 | EAR99 | - | BOARD CONNECTOR | Pin Header | - | 20 Position | 2 | Male | - | 8536.69.40.40 | Headers & Wire Housings | - | - | - | - | - | - | - | - | 11.1000 mm | 20 | Vertical | 2.0066 mm | - | compliant | 2 A | UL | Solder | COMMERCIAL | 2 | 2 mm | 20 | RECTANGULAR | - | Pin (Male) | - | Black | 0.106 inch | Wurth Electronik | 200 V | 2 A | SQ PIN-SKT | 20 mΩ | 1000 MOhms | - | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | 500VAC V | - | 4.572 mm | Gold (Au) | RECTANGULAR | 0.079 inch | - | BLACK | Headers & Wire Housings | - | - | - | - | Headers | Straight | - | Headers & Wire Housings | 63.75 mm | - | UL 94 V-0 | ||
![]() 62002421821 Wurth Electronics | 76 |
| - | Gold Plated Contacts | - | - | Polyamide (PA) | - | - | - | Straight | Wurth Elektronik | - | Copper Alloy | 23 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - 40 C | - | Through Hole | - | - | - | - | - | - | 2mm | - | Details | - | - | 200 VAC | - | - | Tube | WR-PHD | - | - | - | - | Socket Header | - | 24 Position | 2 | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | 2 A | - | Solder Pin | - | - | - | 24 | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers | Straight | - | Headers & Wire Housings | - | - | UL 94 V-0 | ||
![]() 62104021021 Wurth Electronics | 53 | - | - | Gold Plated Contacts | - | 40 | Polyamide (PA) | - | - | - | Straight | Wurth Elektronik | - | Copper Alloy | 23 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 1.27mm | - | Non-Compliant | - | - | 100 VAC | - | - | Tube | WR-PHD | - | - | 100.0000 ppm/°C | - | Pin Header | 47 Ohm | 40 Position | 2 | Male | - | - | Headers & Wire Housings | 0.5 W | - | - | - | - | - | - | - | 1.27mm | - | Vertical | - | High Reliability, MIL-PRF-39017 | - | 1 A | - | Solder | - | - | 1.27 mm | 40 | - | - | Pin (Male) | - | Black | - | - | 100 V | - | - | 20 mΩ | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 2 | Headers | Straight | - | Headers & Wire Housings | 11.43 | - | UL 94 V-0 | ||
![]() 621006242921 Wurth Electronics | 82 |
| - | Gold | - | - | Polyamide (PA) | - | - | - | Straight | Wurth Elektronik | - | Copper Alloy | 88 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | 200 VAC | - | - | Tube | WR-PHD | - | - | - | - | Socket Header | - | 6 Position | 2 | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | 2 A | - | Solder | - | - | - | 6 | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | 1000 MOhms | - | - | - | 8.2 nH | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | 5 | - | 4.4 GHz | - | Headers | Straight | - | Headers & Wire Housings | 1.1 | 0.65 mm | UL 94 V-0 | ||
![]() 621308245821 Wurth Electronics | 613 | - | - | Gold Plated Contacts | - | - | Polyamide (PA) | - | - | - | - | Wurth Elektronik | - | Copper Alloy | 550 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 2mm | - | Details | - | - | 200 V | - | - | MouseReel | WR-PHD | - | - | 100.0000 ppm/°C | - | Pin Header | 332 | 8 Position | 2 Row | - | - | - | Headers & Wire Housings | 0.125 W | - | - | - | - | - | - | - | 2 mm | - | - | - | High Reliability, MIL-PRF-39017 | - | 2 A | - | Solder | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 1 | Headers | Straight | - | Headers & Wire Housings | 4.75 mm | - | UL 94 V-0 | ||
![]() 62131621021 Wurth Electronics | 1688 |
| - | Gold Plated Contacts | - | - | Polyamide (PA) | - | - | - | - | Wurth Elektronik | - | Copper Alloy | 600 | - | - | 25 | - | Wurth Elektronik | - | - | + 105 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 1.27mm | - | Details | - | - | 100 VAC | - | - | MouseReel | WR-PHD | - | - | - | - | Pin Header | - | 16 Position | 2 Row | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | 1 A | - | Solder | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | 1.5 kOhm | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers | Straight | - | Headers & Wire Housings | 2.2 | 1.45 mm | UL 94 V-0 | ||
![]() 62001021821 Wurth Electronics | 135 | - | - | Gold Plated Contacts | - | - | Polyamide (PA) | - | - | - | Straight | Wurth Elektronik | - | Copper Alloy | 55 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - 40 C | - | Through Hole | - | - | - | - | - | - | 2mm | - | Details | - | - | 200 VAC | - | - | Tube | WR-PHD | - | - | - | - | Socket Header | - | 10 Position | 2 | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | 2 A | - | Solder Pin | - | - | - | 10 | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | Corcom Power Inlet Filters & Power Entry Modules | - | Headers & Wire Housings | - | - | - | - | Headers | Straight | - | Headers & Wire Housings | - | - | UL 94 V-0 | ||
![]() 62004421821 Wurth Electronics | 57 |
| - | Gold Plated Contacts | BOARD | - | Polyamide (PA) | LOCKING | - | 1.752 inch | Straight | Wurth Elektronik | GOLD | Copper Alloy | 13 | - | WUERTH ELEKTRONIK GMBH & CO KG | - | POLYBUTYLENE TEREPHTHALATE | Wurth Elektronik | 62004421821 | - | + 105 C | - 40 C | - | Through Hole | ONE | 2 | 125 °C | -40 °C | - | Active | 2mm | 5.42 | Details | Yes | - | 200 VAC | - | - | Tube | WR-PHD | e4 | EAR99 | 100.0000 ppm/°C | BOARD CONNECTOR | Socket Header | 1 kOhm | 44 Position | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Headers & Wire Housings | 0.125 W | - | - | - | - | - | - | - | 2mm | 44 | - | 2.0066 mm | High Reliability, MIL-PRF-39017 | compliant | 2 A | UL | Solder Pin | COMMERCIAL | 2 | - | 44 | RECTANGULAR | 0.157 inch | Socket (Female) | - | Black | 0.169 inch | Wurth Electronik | - | 2 A | SQ PIN-SKT | 20 mΩ | 1000 MOhms | - | 0.079 inch | PLUG | - | SOLDER | POLARIZED HOUSING | 500VAC V | - | 2.0066 mm | Gold (Au) | RECTANGULAR | 0.079 inch | - | BLACK | Headers & Wire Housings | - | - | - | 1 | Headers | Straight | 0.094 inch | Headers & Wire Housings | 4.75 | - | UL 94 V-0 | ||
![]() 62003211821 Wurth Electronics | 49 | - | - | Gold Plated Contacts | - | - | Polyamide (PA) | - | - | - | Straight | Wurth Elektronik | - | Copper Alloy | 9 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - 40 C | - | Through Hole | - | - | - | - | - | - | 2mm | - | Details | - | - | 200 V | - | - | Tube | WR-PHD | - | - | 100.0000 ppm/°C | - | Socket Header | 66.5 | 32 Position | 1 | - | - | - | Headers & Wire Housings | 0.125 W | - | - | - | - | - | - | - | 2mm | - | - | - | High Reliability, MIL-PRF-39017 | - | 2 A | - | Solder Pin | - | - | - | 32 | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 1 | Headers | Straight | - | Headers & Wire Housings | 4.75 mm | - | UL 94 V-0 | ||
![]() 62101421921 Wurth Electronics | 71 |
| - | Gold | - | 14 | Polyamide (PA) | - | - | - | Straight | Wurth Elektronik | - | Copper Alloy | 41 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 200 VAC | - | - | Tube | WR-PHD | - | - | 50 ppm/°C | - | Pin Header | 6.19 kOhm | 14 Position | 2 | Male | - | - | Headers & Wire Housings | 0.225 W | - | - | - | - | - | - | - | 2mm | - | Vertical | - | High Reliability | - | 2 A | - | Solder | - | - | 2 mm | 14 | - | - | Pin (Male) | - | Black | - | - | 200 V | - | - | 20 mΩ | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 1 | Headers | Straight | - | Headers & Wire Housings | - | - | UL 94 V-0 | ||
![]() 621324245821 Wurth Electronics | 116 | - | - | Gold Plated Contacts | - | - | Polyamide (PA) | - | - | - | - | Wurth Elektronik | - | Copper Alloy | 550 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 2mm | - | Details | - | - | 200 VAC | - | - | MouseReel | WR-PHD | - | - | 100.0000 ppm/°C | - | Pin Header | 82.5 kOhm | 24 Position | 2 Row | - | - | - | Headers & Wire Housings | 0.25 W | - | - | - | - | - | - | - | 2 mm | - | - | - | High Reliability, MIL-PRF-39017 | - | 2 A | - | Solder | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 1 | Headers | Straight | - | Headers & Wire Housings | 7.62 | - | UL 94 V-0 | ||
![]() 621310245821 Wurth Electronics | 77 | - | - | Gold Plated Contacts | - | - | Polyamide (PA) | - | - | - | - | Wurth Elektronik | - | Copper Alloy | 550 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 2mm | - | Details | - | - | 200 VAC | - | - | MouseReel | WR-PHD | - | - | 100 ppm/K | - | Pin Header | 7.5 Ohm | 10 Position | 2 Row | - | - | - | Headers & Wire Housings | 0.5 W | - | - | - | - | - | - | - | 2 mm | - | - | - | General Purpose | - | 2 A | - | Solder | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 1 | Headers | Straight | - | Headers & Wire Housings | 3.2 | 2.5 | UL 94 V-0 | ||
![]() 62130621821 Wurth Electronics | 248 |
| - | Gold Plated Contacts | - | - | Polyamide (PA) | - | - | - | - | Wurth Elektronik | - | Copper Alloy | 1200 | - | - | - | - | Wurth Elektronik | - | - | + 105 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 2mm | - | Details | - | - | 200 VAC | - | - | MouseReel | WR-PHD | - | - | 100 ppm/K | - | Socket Header | 5.11 kOhm | 6 Position | 2 Row | - | - | - | Headers & Wire Housings | 0.25 W | - | - | - | - | - | - | - | 2 mm | - | - | - | General Purpose | - | 2 A | - | Solder | - | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 1 | Headers | Straight | - | Headers & Wire Housings | - | - | UL 94 V-0 | ||
![]() 61300511821 Wurth Electronics | 161 | - | - | Gold Plated Contacts | Through Hole | - | - | LOCKING | - | 0.5 inch | Straight | Wurth Elektronik | GOLD | Copper Alloy | 640 | - | WUERTH ELEKTRONIK GMBH & CO KG | - | POLYBUTYLENE TEREPHTHALATE | Wurth Elektronik | 61300511821 | - | + 105 C | - 40 C | - | Through Hole | ONE | 1 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 2.54mm | 1.76 | Details | Yes | Solder | - | - | - | Tray | WR-PHD | e4 | EAR99 | - | BOARD CONNECTOR | THT Female | - | 5 Position | 1 | - | - | 8536.69.40.40 | Headers & Wire Housings | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 5 | - | 2.54 mm | - | compliant | - | UL | Solder Pin | COMMERCIAL | - | - | 5 | RECTANGULAR | 0.1 inch | Socket (Female) | 94V-0 | Black | 0.335 inch | Wurth Electronik | - | 3 A | SQ PIN-SKT | 20 mΩ | 1000 MOhms | - | 0.1 inch | PLUG | - | SOLDER | - | 500VAC V | - | - | Gold (Au) | RECTANGULAR | - | - | BLACK | Headers & Wire Housings | - | - | - | - | Headers | Straight | 0.118 inch | Headers & Wire Housings | - | - | UL94 V-0 | ||
![]() 613008243121 Wurth Electronics | 536 | - | - | Gold Plated Contacts | Through Hole | - | PBT | LOCKING | - | 0.42 inch | Right Angle | Wurth Elektronik | GOLD | Copper Alloy | 400 | Socket | WUERTH ELEKTRONIK GMBH & CO KG | - | POLYBUTYLENE TEREPHTHALATE | Wurth Elektronik | 613008243121 | 613 | + 105 C | - 40 C | - | PCB Mount | ONE | 2 | 125 °C | -40 °C | - | Active | 2.54mm | 2.33 | Details | Yes | Solder | 250 V | - | - | Tray | WR-PHD | e4 | EAR99 | - | BOARD CONNECTOR | THT Female | - | 8 Position | 2 | - | - | 8536.69.40.40 | Headers & Wire Housings | - | - | - | - | - | Stamped | - | - | 2.54mm | 8 | - | 2.54 mm | - | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 2 | - | 8 | RECTANGULAR | 0.2 inch | Pin (Male) | - | Black | 0.496 inch | Wurth Electronik | - | 3 A | SQ PIN-SKT | 20 mΩ | 1000 MOhms | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | 500VAC V | - | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | - | BLACK | Headers & Wire Housings | - | 3.3 mm | - | - | Headers | Right Angle | 0.13 inch | Headers & Wire Housings | - | - | - |