- Series
- Number of Rows
- Contact Materials
- Contact Plating
- Pitch
- Number of Contacts
- Pitch Spacing
- Body Orientation
- Packaging
- Number of Positions
- Subcategory
- Insulation Resistance
Attribute column
Manufacturer
Wurth Electronics Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | Contact Type | Current Rating (Amps) | Pitch | Orientation | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Operating Supply Voltage | Overall Contact Length | Contact Resistance | Insulation Resistance | Insulation | Features | Height | Length | Width | Stack Height (Mating) | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 64901829522 Würth Elektronik | 66 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole, Right Angle | 18 | Square | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | WR-MPC4 | Active | 1 (Unlimited) | Solder | Header | 18 | - | - | White | 2 | Male | Locking Ramp | - | Male Pin | 6A | 4.191mm | - | 0.394 10.00mm | Board to Cable/Wire | All | - | 0.165 4.20mm | White | 0.165 (4.20mm) | 0.142 3.60mm | Shrouded - 4 Wall | 4.2mm | 18 | Tin | - | 600V | - | 10mOhm | - | - | - | 12.8mm | 10mm | 39mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 61231420621 Würth Elektronik | 163 | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | 14 | Square | - | Gold | 0.197 5.00mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | 250V | -40°C~125°C | Tape & Reel (TR) | WR-BHD | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | 3A | 2.54mm | Vertical | 0.362 9.20mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 2.54mm | 14 | - | - | 250V | - | 20mOhm | - | - | Keying Slot, Pick and Place | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 64902229522 Würth Elektronik | 59 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole, Right Angle | 22 | Square | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | WR-MPC4 | Active | 1 (Unlimited) | Solder | Header | 22 | - | - | White | 2 | Male | Locking Ramp | - | Male Pin | 6A | 4.191mm | - | 0.394 10.00mm | Board to Cable/Wire | All | - | 0.165 4.20mm | White | 0.165 (4.20mm) | 0.142 3.60mm | Shrouded - 4 Wall | 4.2mm | 22 | Tin | - | 600V | - | 10mOhm | - | - | - | 12.8mm | 10mm | 47.4mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 61303411021 Würth Elektronik | 163 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole, Right Angle | 34 | Square | - | Gold | 0.236 6.00mm | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -40°C~125°C | Bulk | WR-PHD | Active | 1 (Unlimited) | Solder | Header | 34 | - | - | Black | 1 | Male | Push-Pull | - | Male Pin | 3A | 2.54mm | - | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | 0.118 3.00mm | Unshrouded | 2.54mm | 34 | - | - | 250V | - | 20mOhm | - | - | - | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 662010235922 Würth Elektronik | 108 | - | Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 10 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tube | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 2 | Male | Locking Ramp | - | Male Pin | 5A | 2.9972mm | Vertical | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | - | Shrouded - 4 Wall | 3mm | 10 | Tin | - | 250V | - | 10mOhm | - | - | Board Lock | 13mm | 11.4mm | 18.7mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 620105131822 Würth Elektronik | 826 | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Square | Nylon | Tin | 0.141 3.60mm | Copper Alloy | Polyamide (PA9T), Nylon 9T | 100V | -25°C~85°C | Tape & Reel (TR) | WR-WTB | Active | 1 (Unlimited) | Solder | Header | 5 | 85°C | -25°C | Beige, White | 1 | Male | Detent Lock | - | Male Pin | 2A | 2mm | - | 0.220 5.60mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Beige | - | - | Shrouded - 4 Wall | 2mm | 5 | Tin | Male | 100V | - | 20mOhm | 1GOhm | Insulated | Solder Retention | 5.6mm | 14mm | 14mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 662018230822 Würth Elektronik | 34 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 18 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tube | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 18 | - | - | Black | 2 | Male | Locking Ramp | - | Male Pin | 5A | 2.9972mm | - | 0.290 7.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | - | Shrouded - 4 Wall | 3mm | 18 | Tin | - | 250V | - | 10mOhm | - | - | Board Lock | 11.36mm | 9.9mm | 30.7mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 662022236022 Würth Elektronik | 14 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 22 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tube | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 22 | - | - | Black | 2 | Male | Locking Ramp | - | Male Pin | 5A | 2.9972mm | - | 0.290 7.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | - | Shrouded - 4 Wall | 3mm | 22 | Tin | - | 250V | - | 10mOhm | - | - | Board Lock | 11.96mm | 9.9mm | 36.7mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 61202621721 Würth Elektronik | 63 | - | Datasheet | 15 Weeks | Gold | Through Hole | Through Hole, Right Angle | 26 | Square | PBT | Gold | - | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -40°C~125°C | Tray | WR-BHD | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -40°C | Black | 2 | Male | Push-Pull | 250V | Male Pin | 3A | 2.54mm | Right Angle | 0.358 9.10mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2.54mm | 26 | - | Male | 250V | - | 20mOhm | 1GOhm | Insulated | Keying Slot | 8.85mm | 40.68mm | 40.68mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 662105130822 Würth Elektronik | 14 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 5 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tape & Reel (TR) | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 5 | - | - | Black | 1 | Male | Locking Ramp | - | Male Pin | 5A | 2.9972mm | - | 0.172 4.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | Shrouded - 4 Wall | 3mm | - | Tin | - | 250V | - | 10mOhm | - | - | Board Lock | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 61900511121 Würth Elektronik | 629 | - | Datasheet | 13 Weeks | Tin, Gold | Through Hole | Through Hole | - | Square | Nylon | Tin | 0.295 7.49mm | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 250V | -40°C~105°C | Bulk | WR-WTB | Active | 1 (Unlimited) | Solder | Header | 5 | 105°C | -40°C | Beige | 1 | Male | Friction Lock | - | Male Pin | 3A | 2.54mm | Vertical | 0.453 11.50mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Beige | - | 0.134 3.40mm | Shrouded - 1 Wall | 2.54mm | 5 | Tin | Male | 250V | 0.559 14.20mm | 20mOhm | 1GOhm | - | - | 12.5mm | 5.8mm | 12.74mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 620303124022 Würth Elektronik | 660 | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | - | Square | Nylon | Tin | 0.138 3.50mm | Copper Alloy | Polyamide (PA9T), Nylon 9T | 100V | -25°C~85°C | Tape & Reel (TR) | WR-WTB | Active | 1 (Unlimited) | Solder | Header | 3 | 85°C | -25°C | Beige, White | 1 | Male | Detent Lock | - | Male Pin | 2A | 2mm | Vertical | 0.263 6.67mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Beige | - | - | Shrouded - 4 Wall | 2mm | 3 | Tin | Male | 100V | - | 20mOhm | 1GOhm | Insulated | Pick and Place, Solder Retention | 6.6mm | 9.9mm | 9.9mm | 8.78mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 61205021621 Würth Elektronik | 115 | - | Datasheet | 15 Weeks | Gold | Through Hole | Through Hole | 50 | Square | - | Gold | - | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -40°C~125°C | Tray | WR-BHD | Active | 1 (Unlimited) | Solder | Header | 50 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | 3A | 2.54mm | Vertical | 0.358 9.10mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2.54mm | 50 | - | - | 250V | - | 20mOhm | - | - | Keying Slot | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 610110249121 Würth Elektronik | 185 | - | Datasheet | 49 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 10 | Square | - | Gold | 0.236 6.00mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | 250V | -40°C~105°C | Cut Tape (CT) | WR-PHD | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | 3A | 2.54mm | - | 0.200 5.08mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | 2.54mm | 10 | - | - | 250V | - | 20mOhm | - | - | Board Guide | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 64900211122 Würth Elektronik | 249 | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | 2 | Square | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | WR-MPC4 | Active | 1 (Unlimited) | Solder | Header | 2 | - | - | White | 1 | Male | Locking Ramp | - | Male Pin | 9A | 4.191mm | Vertical | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | White | - | 0.138 3.50mm | Shrouded - 4 Wall | 4.2mm | 2 | Tin | - | 600V | - | 10mOhm | - | - | - | 12.8mm | 5.4mm | 13.8mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 648103131822 Würth Elektronik | 762 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Square | Nylon | Tin | - | Copper Alloy | Polyamide (PA6T), Nylon 6T | 50V | -25°C~85°C | Tape & Reel (TR) | WR-WTB | Active | 1 (Unlimited) | Solder | Header | 3 | 85°C | -25°C | Beige, White | 1 | Male | Detent Lock | - | Male Pin | 1A | 1.5mm | - | 0.146 3.70mm | Board to Cable/Wire | All | 1A | 0.059 1.50mm | Beige | - | - | Shrouded - 4 Wall | 1.5mm | 3 | Tin | Male | 50V | - | 20mOhm | 1GOhm | Insulated | Solder Retention | 3.7mm | 7.5mm | 7.5mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 66200311122 Würth Elektronik | 28 | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | 3 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tube | WR-MPC3 | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 3 | - | - | Black | 1 | Male | Locking Ramp | - | Male Pin | 5A | 2.9972mm | Vertical | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | 0.125 3.18mm | Shrouded - 4 Wall | 3mm | 3 | Tin | - | 250V | - | 10mOhm | - | - | Board Guide | 11mm | 4.37mm | 12.65mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 665102131822 Würth Elektronik | 1400 | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | 2 | Square | Nylon | Tin | - | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 50V | -25°C~85°C | Cut Tape (CT) | WR-WTB | Discontinued | 1 (Unlimited) | Solder | Header | 2 | 85°C | -25°C | Beige | 1 | Male | Push-Pull | - | Male Pin | 1A | 990.6μm | - | 0.171 4.35mm | Board to Cable/Wire | All | 1A | 0.039 1.00mm | Beige | - | - | Shrouded - 4 Wall | 1mm | 2 | Tin | - | 50V | - | 20mOhm | - | - | Solder Retention | 3.15mm | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 620104131822 Würth Elektronik | 521 | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Square | Nylon | Tin | 0.141 3.60mm | Copper Alloy | Polyamide (PA9T), Nylon 9T | 100V | -25°C~85°C | Tape & Reel (TR) | WR-WTB | Active | 1 (Unlimited) | Solder | Header | 4 | 85°C | -25°C | Beige, White | 1 | Male | Detent Lock | - | Male Pin | 2A | 2mm | - | 0.220 5.60mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Beige | - | - | Shrouded - 4 Wall | 2mm | 4 | Tin | Male | 100V | - | 20mOhm | 1GOhm | Insulated | Solder Retention | 5.6mm | 12mm | 12mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 662024235922 Würth Elektronik | 37 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 24 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tube | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 24 | - | - | Black | 2 | Male | Locking Ramp | - | Male Pin | 5A | 2.9972mm | Vertical | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | - | Shrouded - 4 Wall | 3mm | 24 | Tin | - | 250V | - | 10mOhm | - | - | Board Lock | 13mm | 11.4mm | 39.7mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - |