- Series
- Number of Rows
- Contact Materials
- Contact Plating
- Pitch
- Number of Contacts
- Pitch Spacing
- Body Orientation
- Packaging
- Number of Positions
- Subcategory
- Insulation Resistance
Attribute column
Manufacturer
Wurth Electronics Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Operating Supply Voltage | Overall Contact Length | Contact Resistance | Insulation Resistance | Insulation | Features | Height | Length | Width | Stack Height (Mating) | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 62402821622 Würth Elektronik | 53 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Square | Polyester | Tin | - | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -25°C~85°C | Tube | WR-WTB | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 28 | - | - | White | 2 | Male | Latch Holder | Male Pin | 3A | 2.0066mm | Vertical | 0.364 9.25mm | Board to Cable/Wire | All | 3A | 0.079 2.00mm | White | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | 2mm | 28 | Tin | Male | 250V | - | 20mOhm | - | - | Board Guide | 9.75mm | 11.5mm | 31.4mm | 11.6mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 662024230822 Würth Elektronik | 21 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 24 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 24 | - | - | Black | 2 | Male | Locking Ramp | Male Pin | 5A | 2.9972mm | - | 0.290 7.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | - | Shrouded - 4 Wall | 3mm | 24 | Tin | - | 250V | - | 10mOhm | - | - | Board Lock | 11.36mm | 9.9mm | 39.7mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 62401621622 Würth Elektronik | 49 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Square | Polyester | Tin | - | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -25°C~85°C | Tube | WR-WTB | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 16 | - | - | White | 2 | Male | Latch Holder | Male Pin | 3A | 2.0066mm | Vertical | 0.364 9.25mm | Board to Cable/Wire | All | 3A | 0.079 2.00mm | White | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | 2mm | 16 | Tin | Male | 250V | - | 20mOhm | - | - | Board Guide | 9.75mm | 11.5mm | 19.4mm | 11.6mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 662022230822 Würth Elektronik | 30 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 22 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 22 | - | - | Black | 2 | Male | Locking Ramp | Male Pin | 5A | 2.9972mm | - | 0.290 7.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | - | Shrouded - 4 Wall | 3mm | 22 | Tin | - | 250V | - | 10mOhm | - | - | Board Lock | 11.36mm | 9.9mm | 36.7mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 62403621722 Würth Elektronik | 23 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Polyester | Tin | - | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -25°C~85°C | Tube | WR-WTB | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 36 | - | - | White | 2 | Male | Latch Holder | Male Pin | 3A | 2.0066mm | - | 0.453 11.50mm | Board to Cable/Wire | All | 3A | 0.079 2.00mm | White | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | 2mm | 36 | Tin | Male | 250V | - | 20mOhm | - | - | - | 11.7mm | 14.5mm | 39.4mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 64900311122 Würth Elektronik | 241 | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | 3 | Square | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | WR-MPC4 | Active | 1 (Unlimited) | Solder | Header | 3 | - | - | White | 1 | Male | Locking Ramp | Male Pin | 9A | 4.191mm | Vertical | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | White | - | 0.138 3.50mm | Shrouded - 4 Wall | 4.2mm | 3 | Tin | - | 600V | - | 10mOhm | - | - | - | 12.8mm | 5.4mm | 7.5mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 62403821722 Würth Elektronik | 43 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Polyester | Tin | - | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -25°C~85°C | Tube | WR-WTB | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 38 | - | - | White | 2 | Male | Latch Holder | Male Pin | 3A | 2.0066mm | - | 0.453 11.50mm | Board to Cable/Wire | All | 3A | 0.079 2.00mm | White | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | 2mm | 38 | Tin | Male | 250V | - | 20mOhm | - | - | - | 11.7mm | 14.5mm | 41.4mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 649006227222 Würth Elektronik | 129 | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole, Right Angle | 6 | Square | Nylon | Tin | - | Nickel | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | WR-MPC4 | Active | 1 (Unlimited) | Solder | Header | 6 | 105°C | -40°C | White | 2 | Male | Locking Ramp | Male Pin | 8A | 4.2mm | - | 0.394 10.00mm | Board to Cable/Wire | All | 8A | 0.165 4.20mm | White | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | 4.2mm | 6 | Tin | Male | 600V | - | 10mOhm | 1GOhm | Insulated | Board Lock | 12.8mm | 13.8mm | 13.9mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 61201022821 Würth Elektronik | 47 | - | Datasheet | 15 Weeks | Gold | Through Hole | Through Hole | 10 | Square | PBT | Gold | 0.224 5.70mm | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -40°C~125°C | Tray | WR-BHD | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -40°C | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 3A | 2.54mm | Vertical | 0.669 17.00mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | 2.54mm | 10 | - | Male | 250V | - | 20mOhm | 1GOhm | Insulated | Keying Slot | 8.3mm | 10.16mm | 32mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 662016230822 Würth Elektronik | 63 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 16 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tube | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 2 | Male | Locking Ramp | Male Pin | 5A | 2.9972mm | - | 0.290 7.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | - | Shrouded - 4 Wall | 3mm | 16 | Tin | - | 250V | - | 10mOhm | - | - | Board Lock | 11.36mm | 9.9mm | 27.7mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 665104131822 Würth Elektronik | 1398 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 4 | Square | Nylon | Tin | - | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 50V | -25°C~85°C | Cut Tape (CT) | WR-WTB | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Beige | 1 | Male | Push-Pull | Male Pin | 1A | 990.6μm | - | 0.171 4.35mm | Board to Cable/Wire | All | 1A | 0.039 1.00mm | Beige | - | - | Shrouded - 4 Wall | 1mm | 4 | Tin | - | 50V | - | 20mOhm | - | - | Solder Retention | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 665106131822 Würth Elektronik | 1693 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Square | Nylon | Tin | - | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 50V | -25°C~85°C | Cut Tape (CT) | WR-WTB | Active | 1 (Unlimited) | Solder | Header | 6 | - | - | Beige | 1 | Male | Push-Pull | Male Pin | 1A | 990.6μm | - | 0.171 4.35mm | Board to Cable/Wire | All | 1A | 0.039 1.00mm | Beige | - | - | Shrouded - 4 Wall | 1mm | 6 | Tin | - | 50V | - | 20mOhm | - | - | Solder Retention | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 665108131822 Würth Elektronik | 1966 | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Square | Nylon | Tin | - | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 50V | -25°C~85°C | Cut Tape (CT) | WR-WTB | Discontinued | 1 (Unlimited) | Solder | Header | 8 | - | - | Beige | 1 | Male | Push-Pull | Male Pin | 1A | 990.6μm | - | 0.171 4.35mm | Board to Cable/Wire | All | 1A | 0.039 1.00mm | Beige | - | - | Shrouded - 4 Wall | 1mm | 8 | Tin | - | 50V | - | 20mOhm | - | - | Solder Retention | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 64901221122 Würth Elektronik | 204 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | 12 | Square | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | WR-MPC4 | Active | 1 (Unlimited) | Solder | Header | 12 | - | - | White | 2 | Male | Locking Ramp | Male Pin | 6A | 4.191mm | Vertical | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | White | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | 4.2mm | 12 | Tin | - | 600V | - | 10mOhm | - | - | - | 12.8mm | 9.6mm | 26.5mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 61303211121 Würth Elektronik | 164 | - | Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | 32 | Square | PBT | Gold | 0.236 6.00mm | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -40°C~105°C | Bulk | WR-PHD | Active | 1 (Unlimited) | Solder | Header | 32 | 125°C | -40°C | Black | 1 | Male | Push-Pull | Male Pin | 3A | 2.54mm | Vertical | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | 0.118 3.00mm | Unshrouded | 2.54mm | 32 | - | Male | 250V | 0.454 11.54mm | 20mOhm | 1GOhm | Insulated | - | 2.54mm | 81.28mm | 81.28mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 62403221722 Würth Elektronik | 59 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Polyester | Tin | - | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -25°C~85°C | Tube | WR-WTB | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 32 | - | - | White | 2 | Male | Latch Holder | Male Pin | 3A | 2.0066mm | - | 0.453 11.50mm | Board to Cable/Wire | All | 3A | 0.079 2.00mm | White | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | 2mm | 32 | Tin | - | 250V | - | 20mOhm | - | - | - | 11.7mm | 14.5mm | 35.4mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 61000421121 Würth Elektronik | 164 | - | Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount | 4 | Square | - | Gold | 0.236 6.00mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | 250V | -40°C~125°C | Tube | WR-PHD | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 3A | 2.54mm | Vertical | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | 2.54mm | 4 | - | - | 250V | - | 20mOhm | - | - | - | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 64901021022 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole, Right Angle | 10 | Square | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | WR-MPC4 | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | White | 2 | Male | Locking Ramp | Male Pin | 7A | 4.191mm | - | 0.394 10.00mm | Board to Cable/Wire | All | - | 0.165 4.20mm | White | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | 4.2mm | 10 | Tin | - | 600V | - | 10mOhm | - | - | Mounting Flange | 12.8mm | 9.6mm | 22.3mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 61201422121 Würth Elektronik | 38 | - | Datasheet | 15 Weeks | Gold | Through Hole | Through Hole, Right Angle | 14 | Square | - | Gold | 0.224 5.70mm | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -40°C~125°C | Tray | WR-BHD | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 3A | 2.54mm | - | 0.327 8.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | 2.54mm | 14 | - | - | 250V | - | 20mOhm | - | - | Keying Slot | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 64900629522 Würth Elektronik | 138 | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole, Right Angle | 6 | Square | Nylon | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | WR-MPC4 | Active | 1 (Unlimited) | Solder | Header | 6 | 105°C | -40°C | White | 2 | Male | Locking Ramp | Male Pin | 8A | 4.2mm | - | 0.394 10.00mm | Board to Cable/Wire | All | 8A | 0.165 4.20mm | White | 0.165 (4.20mm) | 0.142 3.60mm | Shrouded - 4 Wall | 4.2mm | 6 | Tin | Male | 600V | - | 10mOhm | 1GOhm | Insulated | - | 12.8mm | 13.8mm | 13.8mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - |