- Series
- Number of Rows
- Contact Materials
- Contact Plating
- Pitch
- Number of Contacts
- Pitch Spacing
- Body Orientation
- Packaging
- Number of Positions
- Subcategory
- Insulation Resistance
Attribute column
Manufacturer
Wurth Electronics Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Operating Supply Voltage | Overall Contact Length | Contact Resistance | Insulation Resistance | Insulation | Features | Height | Length | Width | Contact Finish Thickness - Mating | Stack Height (Mating) | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61003218221 Würth Elektronik | 47 | - | Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount | 32 | Square | - | Gold | 0.236 6.00mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | 250V | -40°C~125°C | Tube | WR-PHD | Active | 1 (Unlimited) | Solder | Header | 32 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 3A | 2.54mm | Vertical | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | Unshrouded | 2.54mm | 32 | - | - | - | 250V | - | 20mOhm | - | - | - | - | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 665308124022 Würth Elektronik | 2616 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | - | Square | Nylon | Tin | - | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 50V | -25°C~85°C | Cut Tape (CT) | WR-WTB | Discontinued | 1 (Unlimited) | Solder | Header | 8 | - | - | Beige | 1 | Male | Push-Pull | Male Pin | 1A | 990.6μm | Vertical | - | Board to Cable/Wire | All | 1A | 0.039 1.00mm | Beige | - | - | Shrouded - 4 Wall | 1mm | 8 | Tin | - | - | 50V | - | 20mOhm | - | - | Pick and Place, Solder Retention | - | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 62202821121 Würth Elektronik | 270 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | 28 | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | 50V | -40°C~125°C | Bulk | WR-PHD | Active | 1 (Unlimited) | Solder | Header | 28 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 1.27mm | Vertical | 0.059 1.50mm | Board to Board or Cable | All | 1A | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.091 2.30mm | Unshrouded | 1.27mm | 28 | - | - | - | 100V | 0.299 7.60mm | 20mOhm | - | - | - | - | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 61204021621 Würth Elektronik | 657 | - | Datasheet | 15 Weeks | Gold | Through Hole | Through Hole | 40 | Square | - | Gold | - | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -40°C~125°C | Tray | WR-BHD | Active | 1 (Unlimited) | Solder | Header | 40 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 3A | 2.54mm | Vertical | 0.358 9.10mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2.54mm | 40 | - | - | - | 250V | - | 20mOhm | - | - | Keying Slot | - | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 649018221732 Würth Elektronik | 50 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | 18 | Square | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | WR-MPC4 | Active | 1 (Unlimited) | Solder | Header | 18 | - | - | White | 2 | Male | Locking Ramp | Male Pin | 6A | 4.191mm | Vertical | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | White | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | 4.2mm | 18 | Tin | - | - | 600V | - | 10mOhm | - | - | Board Lock | 12.8mm | 9.6mm | 39mm | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 61203421621 Würth Elektronik | 160 | - | Datasheet | 15 Weeks | Gold | Through Hole | Through Hole | 34 | Square | - | Gold | - | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -40°C~125°C | Tray | WR-BHD | Active | 1 (Unlimited) | Solder | Header | 34 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 3A | 2.54mm | Vertical | 0.358 9.10mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2.54mm | 34 | - | - | - | 250V | - | 20mOhm | - | - | Keying Slot | - | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 61202022921 Würth Elektronik | 335 |
| Datasheet | 15 Weeks | Gold | Through Hole | Through Hole, Right Angle | 20 | Square | PBT | Gold | 0.224 5.70mm | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -40°C~125°C | Tray | WR-BHD | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -40°C | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 3A | 2.54mm | Right Angle | 0.327 8.30mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | 2.54mm | 20 | - | Male | - | 250V | - | 20mOhm | 1GOhm | Insulated | Keying Slot | 8.3mm | 22.86mm | 44.7mm | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 662302135922 Würth Elektronik | 81 | - | Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tape & Reel (TR) | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 2 | - | - | Black | 1 | Male | Locking Ramp | Male Pin | 5A | 2.9972mm | Vertical | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | Shrouded - 4 Wall | 3mm | - | Tin | - | - | 250V | - | 10mOhm | - | - | Board Lock, Pick and Place | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 662024236022 Würth Elektronik | 25 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 24 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tube | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 24 | - | - | Black | 2 | Male | Locking Ramp | Male Pin | 5A | 2.9972mm | - | 0.290 7.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | - | Shrouded - 4 Wall | 3mm | 24 | Tin | - | - | 250V | - | 10mOhm | - | - | Board Lock | 11.96mm | 9.9mm | 39.7mm | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 662022231822 Würth Elektronik | 41 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 22 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 22 | - | - | Black | 2 | Male | Locking Ramp | Male Pin | 5A | 2.9972mm | Vertical | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | - | Shrouded - 4 Wall | 3mm | 22 | Tin | - | - | 250V | - | 10mOhm | - | - | Solder Retention | 9.9mm | 11.4mm | 36.7mm | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 64902429522 Würth Elektronik | 79 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | WR-MPC4 | Active | 1 (Unlimited) | Solder | Header | 24 | - | - | White | 2 | Male | Locking Ramp | Male Pin | 6A | 4.191mm | - | 0.394 10.00mm | Board to Cable/Wire | All | - | 0.165 4.20mm | White | 0.165 (4.20mm) | 0.142 3.60mm | Shrouded - 4 Wall | - | 24 | Tin | - | - | - | - | - | - | - | - | 12.8mm | 10mm | 51.6mm | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 662012236022 Würth Elektronik | 57 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 12 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tube | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 12 | - | - | Black | 2 | Male | Locking Ramp | Male Pin | 5A | 2.9972mm | - | 0.290 7.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | - | Shrouded - 4 Wall | 3mm | 12 | Tin | - | - | 250V | - | 10mOhm | - | - | Board Lock | 11.96mm | 9.9mm | 21.7mm | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 695404150122 Würth Elektronik | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 4 | Rectangular | Nylon | Tin | - | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | 150VAC | -25°C~85°C | Tape & Reel (TR) | WR-LECO | Active | 1 (Unlimited) | Solder | Header | 4 | 85°C | -25°C | White | 1 | Male | Detent Lock | Male Blade | 1A | 1.4986mm | - | 0.073 1.85mm | Board to Board | All | 1A | 0.059 1.50mm | White | - | - | Shrouded - 3 Wall | 1.5mm | - | Tin | - | White | 150V | - | 20mOhm | - | - | Board Guide, Solder Retention | - | - | - | 120.0μin 3.05μm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 662303131822 Würth Elektronik | 285 | - | Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 3 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tape & Reel (TR) | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 3 | - | - | Black | 1 | Male | Locking Ramp | Male Pin | 5A | 2.9972mm | Vertical | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | Shrouded - 4 Wall | 3mm | - | Tin | - | - | 250V | - | 10mOhm | - | - | Pick and Place, Solder Retention | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 61203921621 Würth Elektronik | 8 |
| Datasheet | 15 Weeks | Gold | Through Hole | Through Hole | 39 | Square | - | Gold | - | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -40°C~125°C | Tray | WR-BHD | Active | 1 (Unlimited) | Solder | Header | 40 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 3A | 2.54mm | Vertical | 0.358 9.10mm | Board to Cable/Wire | 39 | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2.54mm | 39 | - | - | - | 250V | - | 20mOhm | - | - | Keying Slot | - | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 662303135922 Würth Elektronik | 247 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 3 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tape & Reel (TR) | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 3 | - | - | Black | 1 | Male | Locking Ramp | Male Pin | 5A | 2.9972mm | Vertical | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | Shrouded - 4 Wall | 3mm | - | Tin | - | - | 250V | - | 10mOhm | - | - | Board Lock, Pick and Place | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 66200511122 Würth Elektronik | 222 | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | 5 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tube | WR-MPC3 | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 5 | - | - | Black | 1 | Male | Locking Ramp | Male Pin | 5A | 2.9972mm | Vertical | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | 0.125 3.18mm | Shrouded - 4 Wall | 3mm | 5 | Tin | - | - | 250V | - | 10mOhm | - | - | Board Guide | 11mm | 4.37mm | 18.65mm | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 662103130822 Würth Elektronik | 50 | - | Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 3 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tape & Reel (TR) | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 3 | - | - | Black | 1 | Male | Locking Ramp | Male Pin | 5A | 2.9972mm | - | 0.172 4.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | Shrouded - 4 Wall | 3mm | - | Tin | - | - | 250V | - | 10mOhm | - | - | Board Lock | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 61900511021 Würth Elektronik | 288 | - | Datasheet | 13 Weeks | Tin, Gold | Through Hole | Through Hole, Right Angle | - | Square | Nylon | Tin | 0.300 7.62mm | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 250V | -40°C~105°C | Bulk | WR-WTB | Active | 1 (Unlimited) | Solder | Header | 5 | 105°C | -40°C | Beige | 1 | Male | Friction Lock | Male Pin | 3A | 2.54mm | - | 0.228 5.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Beige | - | 0.134 3.40mm | Shrouded - 1 Wall | 2.54mm | 5 | Tin | Male | - | 250V | - | 20mOhm | 1GOhm | - | - | 12.5mm | 5.8mm | 12.74mm | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 62402221622 Würth Elektronik | 23 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Square | Polyester | Tin | - | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -25°C~85°C | Tube | WR-WTB | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 22 | - | - | White | 2 | Male | Latch Holder | Male Pin | 3A | 2.0066mm | Vertical | 0.364 9.25mm | Board to Cable/Wire | All | 3A | 0.079 2.00mm | White | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | 2mm | 22 | Tin | - | - | 250V | - | 20mOhm | - | - | Board Guide | 9.75mm | 11.5mm | 25.4mm | - | 11.6mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | - |