- Series
- Number of Rows
- Contact Materials
- Contact Plating
- Pitch
- Number of Contacts
- Pitch Spacing
- Body Orientation
- Packaging
- Number of Positions
- Subcategory
- Insulation Resistance
Attribute column
Manufacturer
Wurth Electronics Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Operating Supply Voltage | Overall Contact Length | Contact Resistance | Insulation Resistance | Insulation | Features | Height | Length | Width | Stack Height (Mating) | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61202620621 Würth Elektronik | 18 |
| Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | 26 | Square | - | Gold | 0.200 5.08mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | 250V | -40°C~125°C | Tube | WR-BHD | Active | 1 (Unlimited) | Solder | Header | 26 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 3A | 2.54mm | Vertical | 0.365 9.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 2.54mm | 26 | - | - | 250V | - | 20mOhm | - | - | Keying Slot | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 61304021021 Würth Elektronik | 163 | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole, Right Angle | 40 | Square | - | Gold | 0.236 6.00mm | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -40°C~105°C | Bulk | WR-PHD | Active | 1 (Unlimited) | Solder | Header | 40 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 3A | 2.54mm | - | 0.200 5.08mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | 2.54mm | 40 | - | - | 250V | - | 20mOhm | - | - | - | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 620304124022 Würth Elektronik | 612 | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | - | Square | Nylon | Tin | 0.138 3.50mm | Copper Alloy | Polyamide (PA9T), Nylon 9T | 100V | -25°C~85°C | Tape & Reel (TR) | WR-WTB | Active | 1 (Unlimited) | Solder | Header | 4 | 85°C | -25°C | Beige, White | 1 | Male | Detent Lock | Male Pin | 2A | 2mm | Vertical | 0.263 6.67mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Beige | - | - | Shrouded - 4 Wall | 2mm | 4 | Tin | Male | 100V | - | 20mOhm | 1GOhm | Insulated | Pick and Place, Solder Retention | 6.6mm | 11.9mm | 11.9mm | 8.78mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 61204022821 Würth Elektronik | 105 | - | Datasheet | 15 Weeks | Gold | Through Hole | Through Hole | 40 | Square | - | Gold | 0.224 5.70mm | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -40°C~125°C | Tray | WR-BHD | Active | 1 (Unlimited) | Solder | Header | 40 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 3A | 2.54mm | Vertical | 0.669 17.00mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | 2.54mm | 40 | - | - | 250V | - | 20mOhm | - | - | Keying Slot | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 62200421121 Würth Elektronik | 183 | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | 4 | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | 50V | -40°C~125°C | Bulk | WR-PHD | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 1.27mm | Vertical | 0.059 1.50mm | Board to Board or Cable | All | 1A | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.091 2.30mm | Unshrouded | 1.27mm | 4 | - | - | 100V | 0.299 7.60mm | 20mOhm | - | - | - | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 62201621121 Würth Elektronik | 242 | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | 16 | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | 50V | -40°C~125°C | Bulk | WR-PHD | Active | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 1.27mm | Vertical | 0.059 1.50mm | Board to Board or Cable | All | 1A | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.091 2.30mm | Unshrouded | 1.27mm | 16 | - | - | 100V | 0.299 7.60mm | 20mOhm | - | - | - | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 662304131822 Würth Elektronik | 229 | - | Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 4 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tape & Reel (TR) | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 1 | Male | Locking Ramp | Male Pin | 5A | 2.9972mm | Vertical | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | Shrouded - 4 Wall | 3mm | - | Tin | - | 250V | - | 10mOhm | - | - | Pick and Place, Solder Retention | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 662102136022 Würth Elektronik | 95 | - | Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 2 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tape & Reel (TR) | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 2 | - | - | Black | 1 | Male | Locking Ramp | Male Pin | 5A | 2.9972mm | - | 0.172 4.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | Shrouded - 4 Wall | 3mm | - | Tin | - | 250V | - | 10mOhm | - | - | Board Lock | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 665304124022 Würth Elektronik | 439 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 4 | Square | Nylon | Tin | - | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 50V | -25°C~85°C | Cut Tape (CT) | WR-WTB | Discontinued | 1 (Unlimited) | Solder | Header | 4 | - | - | Beige | 1 | Male | Push-Pull | Male Pin | 1A | 990.6μm | Vertical | - | Board to Cable/Wire | All | 1A | 0.039 1.00mm | Beige | - | - | Shrouded - 4 Wall | 1mm | 4 | Tin | - | 50V | - | 20mOhm | - | - | Pick and Place, Solder Retention | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 61201622121 Würth Elektronik | 110 |
| Datasheet | 15 Weeks | Gold | Through Hole | Through Hole, Right Angle | 16 | Square | PBT | Gold | 0.224 5.70mm | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -40°C~125°C | Tray | WR-BHD | Active | 1 (Unlimited) | Solder | Header | 16 | 125°C | -40°C | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 3A | 2.54mm | Right Angle | 0.327 8.30mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | 2.54mm | 16 | - | Male | 250V | - | 20mOhm | 1GOhm | Insulated | Keying Slot | 8.3mm | 17.78mm | 39.62mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 61231020621 Würth Elektronik | 417 | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | 10 | Square | - | Gold | 0.197 5.00mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | 250V | -40°C~125°C | Tape & Reel (TR) | WR-BHD | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 3A | 2.54mm | Vertical | 0.362 9.20mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 2.54mm | 10 | - | - | 250V | - | 20mOhm | - | - | Keying Slot, Pick and Place | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 64901429522 Würth Elektronik | 45 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole, Right Angle | 14 | Square | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | WR-MPC4 | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | White | 2 | Male | Locking Ramp | Male Pin | 6A | 4.191mm | - | 0.394 10.00mm | Board to Cable/Wire | All | - | 0.165 4.20mm | White | 0.165 (4.20mm) | 0.142 3.60mm | Shrouded - 4 Wall | 4.2mm | 14 | Tin | - | 600V | - | 10mOhm | - | - | - | 12.8mm | 10mm | 30.6mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 61232020621 Würth Elektronik | 261 | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | 20 | Square | - | Gold | 0.197 5.00mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | 250V | -40°C~125°C | Tape & Reel (TR) | WR-BHD | Active | 1 (Unlimited) | Solder | Header | 20 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 3A | 2.54mm | Vertical | 0.362 9.20mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 2.54mm | 20 | - | - | 250V | - | 20mOhm | - | - | Keying Slot, Pick and Place | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 61202622021 Würth Elektronik | 255 | - | Datasheet | 15 Weeks | Gold | Through Hole | Through Hole | 26 | Square | PBT | Gold | 0.224 5.70mm | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -40°C~125°C | Tray | WR-BHD | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -40°C | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 3A | 2.54mm | Vertical | 0.669 17.00mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | 2.54mm | 26 | - | Male | 250V | - | 20mOhm | 1GOhm | Insulated | Keying Slot | 8.3mm | 30.48mm | 52.3mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 662012231822 Würth Elektronik | 110 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 12 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 12 | - | - | Black | 2 | Male | Locking Ramp | Male Pin | 5A | 2.9972mm | Vertical | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | - | Shrouded - 4 Wall | 3mm | 12 | Tin | - | 250V | - | 10mOhm | - | - | Solder Retention | 9.9mm | 11.4mm | 21.7mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 662305131822 Würth Elektronik | 17 | - | Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 5 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tape & Reel (TR) | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 5 | - | - | Black | 1 | Male | Locking Ramp | Male Pin | 5A | 2.9972mm | Vertical | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | Shrouded - 4 Wall | 3mm | - | Tin | - | 250V | - | 10mOhm | - | - | Pick and Place, Solder Retention | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 61304011021 Würth Elektronik | 450 | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole, Right Angle | 40 | Square | - | Gold | 0.236 6.00mm | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -40°C~125°C | Bulk | WR-PHD | Active | 1 (Unlimited) | Solder | Header | 40 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 3A | 2.54mm | - | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | 0.118 3.00mm | Unshrouded | 2.54mm | 40 | - | - | 250V | - | 20mOhm | - | - | - | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 679302124022 Würth Elektronik | 904 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | - | Square | Nylon | Tin | - | Copper Alloy | Polyamide (PA6T), Nylon 6T | 50V | -25°C~85°C | Tape & Reel (TR) | WR-WTB | Active | 1 (Unlimited) | Solder | Header | 2 | 85°C | -25°C | Beige, White | 1 | Male | Detent Lock | Male Pin | 1A | 1.5mm | Vertical | 0.197 5.00mm | Board to Cable/Wire | All | 1A | 0.059 1.50mm | Ivory | - | - | Shrouded - 4 Wall | 1.5mm | 2 | Tin | Male | 50V | - | 20mOhm | 1GOhm | Insulated | Pick and Place, Solder Retention | 5mm | 6mm | 6mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 62402421622 Würth Elektronik | 73 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Square | Polyester | Tin | - | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -25°C~85°C | Tube | WR-WTB | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 24 | - | - | White | 2 | Male | Latch Holder | Male Pin | 3A | 2.0066mm | Vertical | 0.364 9.25mm | Board to Cable/Wire | All | 3A | 0.079 2.00mm | White | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | 2mm | 24 | Tin | Male | 250V | - | 20mOhm | - | - | Board Guide | 9.75mm | 11.5mm | 27.4mm | 11.6mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 662004235922 Würth Elektronik | 47 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 4 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tube | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 2 | Male | Locking Ramp | Male Pin | 5A | 2.9972mm | Vertical | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | - | Shrouded - 4 Wall | 3mm | 4 | Tin | - | 250V | - | 10mOhm | - | - | Board Lock | 13mm | 11.4mm | 9.7mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - |