- Series
- Number of Rows
- Contact Materials
- Contact Plating
- Pitch
- Number of Contacts
- Pitch Spacing
- Body Orientation
- Packaging
- Number of Positions
- Subcategory
- Insulation Resistance
Attribute column
Manufacturer
Wurth Electronics Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Operating Supply Voltage | Contact Resistance | Insulation Resistance | Insulation | Features | Height | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 662106136022 Würth Elektronik | 387 | - | Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 6 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tape & Reel (TR) | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 6 | - | - | Black | 1 | Male | Locking Ramp | Male Pin | 5A | 2.9972mm | - | 0.172 4.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | Shrouded - 4 Wall | 3mm | - | Tin | - | - | 250V | 10mOhm | - | - | Board Lock | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 662111145021 Würth Elektronik | 389 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 11 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tape & Reel (TR) | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 11 | - | - | Black | 1 | Male | Locking Ramp | Male Pin | 5A | 2.9972mm | - | 0.172 4.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | Shrouded - 4 Wall | 3mm | 11 | Tin | - | - | 250V | 10mOhm | - | - | Solder Retention | 14mm | 10.6mm | 17.85mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 662304135922 Würth Elektronik | 84 | - | Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 4 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tape & Reel (TR) | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 1 | Male | Locking Ramp | Male Pin | 5A | 2.9972mm | Vertical | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | Shrouded - 4 Wall | 3mm | - | Tin | - | - | 250V | 10mOhm | - | - | Board Lock, Pick and Place | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 653104131822 Würth Elektronik | 298 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Rectangular | Nylon | Tin | 0.084 2.13mm | Copper Alloy | Polyamide (PA46), Nylon 4/6 | 125V | -40°C~85°C | Tape & Reel (TR) | WR-WTB | Active | 1 (Unlimited) | Solder | Header | 4 | 85°C | -25°C | Beige, White | 1 | Male | Detent Lock | Male Pin | 1A | 1.25mm | - | 0.134 3.40mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Beige | - | - | Shrouded - 4 Wall | 1.25mm | 4 | Tin | Male | - | 125V | 20mOhm | 100MOhm | Insulated | Solder Retention | 4.2mm | 9.75mm | 9.75mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 662108145021 Würth Elektronik | 203 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 8 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tape & Reel (TR) | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 8 | - | - | Black | 1 | Male | Locking Ramp | Male Pin | 5A | 2.9972mm | - | 0.172 4.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | Shrouded - 4 Wall | 3mm | 8 | Tin | - | - | 250V | 10mOhm | - | - | Solder Retention | 14mm | 10.6mm | 12.85mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 61233420621 Würth Elektronik | 627 |
| Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | 34 | Square | - | Gold | 0.197 5.00mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | 250V | -40°C~125°C | Tape & Reel (TR) | WR-BHD | Active | 1 (Unlimited) | Solder | Header | 34 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 3A | 2.54mm | Vertical | 0.362 9.20mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 2.54mm | 34 | - | - | - | 250V | 20mOhm | - | - | Keying Slot, Pick and Place | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 695402150122 Würth Elektronik | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 2 | Rectangular | Nylon | Tin | - | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | 150VAC | -25°C~85°C | Tape & Reel (TR) | WR-LECO | Active | 1 (Unlimited) | Solder | Header | 2 | 85°C | -25°C | White | 1 | Male | Detent Lock | Male Blade | 1A | 1.4986mm | - | 0.073 1.85mm | Board to Board | All | 1A | 0.059 1.50mm | White | - | - | Shrouded - 3 Wall | 1.5mm | - | Tin | - | White | 150V | 20mOhm | - | - | Board Guide, Solder Retention | - | - | - | 120.0μin 3.05μm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 665302124022 Würth Elektronik | 2211 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | - | Square | Nylon | Tin | - | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 50V | -25°C~85°C | Cut Tape (CT) | WR-WTB | Discontinued | 1 (Unlimited) | Solder | Header | 2 | - | - | Beige | 1 | Male | Push-Pull | Male Pin | 1A | 990.6μm | Vertical | - | Board to Cable/Wire | All | 1A | 0.039 1.00mm | Beige | - | - | Shrouded - 4 Wall | 1mm | 2 | Tin | - | - | 50V | 20mOhm | - | - | Pick and Place, Solder Retention | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 66201621122 Würth Elektronik | 70 | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | 16 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tube | WR-MPC3 | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 16 | - | - | Black | 2 | Male | Locking Ramp | Male Pin | 5A | 2.9972mm | Vertical | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | 3mm | 16 | Tin | - | - | 250V | 10mOhm | - | - | Board Guide | 9.9mm | 7.36mm | 27.7mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 66201221122 Würth Elektronik | 113 | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | 12 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tube | WR-MPC3 | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 12 | - | - | Black | 2 | Male | Locking Ramp | Male Pin | 5A | 2.9972mm | Vertical | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | 3mm | 12 | Tin | - | - | 250V | 10mOhm | - | - | Board Guide | 9.9mm | 7.36mm | 21.7mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 649012221732 Würth Elektronik | 229 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | 12 | Square | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | WR-MPC4 | Active | 1 (Unlimited) | Solder | Header | 12 | - | - | White | 2 | Male | Locking Ramp | Male Pin | 6A | 4.191mm | Vertical | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | White | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | 4.2mm | 12 | Tin | - | - | 600V | 10mOhm | - | - | Board Lock | 12.8mm | 9.6mm | 26.4mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 64901421122 Würth Elektronik | 201 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | 14 | Square | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | WR-MPC4 | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | White | 2 | Male | Locking Ramp | Male Pin | 6A | 4.191mm | Vertical | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | White | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | 4.2mm | 14 | Tin | - | - | 600V | 10mOhm | - | - | - | 12.8mm | 9.6mm | 30.7mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 649016221732 Würth Elektronik | 79 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | 16 | Square | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | WR-MPC4 | Active | 1 (Unlimited) | Solder | Header | 16 | - | - | White | 2 | Male | Locking Ramp | Male Pin | 6A | 4.191mm | Vertical | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | White | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | 4.2mm | 16 | Tin | - | - | 600V | 10mOhm | - | - | Board Lock | 12.8mm | 9.6mm | 34.8mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 64902221122 Würth Elektronik | 68 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | 22 | Square | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | WR-MPC4 | Active | 1 (Unlimited) | Solder | Header | 22 | - | - | White | 2 | Male | Locking Ramp | Male Pin | 6A | 4.191mm | Vertical | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | White | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | 4.2mm | 22 | Tin | - | - | 600V | 10mOhm | - | - | - | 12.8mm | 9.6mm | 47.5mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 649012227222 Würth Elektronik | 49 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole, Right Angle | 12 | Square | - | Tin | - | Nickel | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | WR-MPC4 | Active | 1 (Unlimited) | Solder | Header | 12 | - | - | White | 2 | Male | Locking Ramp | Male Pin | 6A | 4.191mm | - | 0.394 10.00mm | Board to Cable/Wire | All | - | 0.165 4.20mm | White | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | 4.2mm | 12 | Tin | - | - | 600V | 10mOhm | - | - | Board Lock | 12.8mm | 10mm | 26.5mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 662016235922 Würth Elektronik | 109 | - | Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 16 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tube | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 2 | Male | Locking Ramp | Male Pin | 5A | 2.9972mm | Vertical | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | - | Shrouded - 4 Wall | 3mm | 16 | Tin | - | - | 250V | 10mOhm | - | - | Board Lock | 13mm | 11.4mm | 27.7mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 649014227222 Würth Elektronik | 63 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole, Right Angle | 14 | Square | - | Tin | - | Nickel | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | WR-MPC4 | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | White | 2 | Male | Locking Ramp | Male Pin | 6A | 4.191mm | - | 0.394 10.00mm | Board to Cable/Wire | All | - | 0.165 4.20mm | White | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | 4.2mm | 14 | Tin | - | - | 600V | 10mOhm | - | - | Board Lock | 12.8mm | 10mm | 30.7mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 662024231822 Würth Elektronik | 39 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 24 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | WR-MPC3 | Active | 1 (Unlimited) | Solder | Header | 24 | - | - | Black | 2 | Male | Locking Ramp | Male Pin | 5A | 2.9972mm | Vertical | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | - | Shrouded - 4 Wall | 3mm | 24 | Tin | - | - | 250V | 10mOhm | - | - | Solder Retention | 9.9mm | 11.4mm | 39.7mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 64901421022 Würth Elektronik | 138 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole, Right Angle | 14 | Square | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | WR-MPC4 | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | White | 2 | Male | Locking Ramp | Male Pin | 6A | 4.191mm | - | 0.394 10.00mm | Board to Cable/Wire | All | - | 0.165 4.20mm | White | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | 4.2mm | 14 | Tin | - | - | 600V | 10mOhm | - | - | Mounting Flange | 12.8mm | 9.6mm | 30.7mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 665105131822 Würth Elektronik | 1602 |
| Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Square | Nylon | Tin | - | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 50V | -25°C~85°C | Cut Tape (CT) | WR-WTB | Discontinued | 1 (Unlimited) | Solder | Header | 5 | - | - | Beige | 1 | Male | Push-Pull | Male Pin | 1A | 990.6μm | - | 0.171 4.35mm | Board to Cable/Wire | All | 1A | 0.039 1.00mm | Beige | - | - | Shrouded - 4 Wall | 1mm | 5 | Tin | - | - | 50V | 20mOhm | - | - | Solder Retention | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - |