- Series
- Number of Rows
- Contact Materials
- Contact Plating
- Pitch
- Number of Contacts
- Pitch Spacing
- Body Orientation
- Packaging
- Number of Positions
- Subcategory
- Insulation Resistance
Attribute column
Manufacturer
Wurth Electronics Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Shape | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Contact Length - Post | Shrouding | Contact Finish - Post | Overall Contact Length | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 66100311622 Würth Elektronik | 1261 | - | Datasheet | 9 Weeks | Through Hole | Square | Tin | 0.276 7.00mm | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | 50VAC | -40°C~125°C | Bulk | WR-WTB | Active | 1 (Unlimited) | Solder | Header | 3 | 1 | Locking Ramp | Male Pin | 3A | 0.445 11.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | 0.118 3.00mm | Shrouded - 2 Wall | Tin | 0.496 12.60mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 66101011622 Würth Elektronik | 63 | - | Datasheet | 9 Weeks | Through Hole | Square | Tin | 0.276 7.00mm | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | 50VAC | -40°C~125°C | Bulk | WR-WTB | Active | 1 (Unlimited) | Solder | Header | 10 | 1 | Locking Ramp | Male Pin | 3A | 0.445 11.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | 0.118 3.00mm | Shrouded - 2 Wall | Tin | 0.496 12.60mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 66100511722 Würth Elektronik | 253 |
| Datasheet | 9 Weeks | Through Hole, Right Angle | Square | Tin | 0.272 6.90mm | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | 50VAC | -40°C~125°C | Bulk | WR-WTB | Active | 1 (Unlimited) | Solder | Header | 5 | 1 | Locking Ramp | Male Pin | 3A | 0.197 5.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | 0.114 2.90mm | Shrouded - 2 Wall | Tin | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 66100211722 Würth Elektronik | 1460 |
| Datasheet | 9 Weeks | Through Hole, Right Angle | Square | Tin | 0.272 6.90mm | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | 50VAC | -40°C~125°C | Bulk | WR-WTB | Active | 1 (Unlimited) | Solder | Header | 2 | 1 | Locking Ramp | Male Pin | 3A | 0.197 5.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | 0.114 2.90mm | Shrouded - 2 Wall | Tin | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 66100311722 Würth Elektronik | 1369 |
| Datasheet | 9 Weeks | Through Hole, Right Angle | Square | Tin | 0.272 6.90mm | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | 50VAC | -40°C~125°C | Bulk | WR-WTB | Active | 1 (Unlimited) | Solder | Header | 3 | 1 | Locking Ramp | Male Pin | 3A | 0.197 5.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | 0.114 2.90mm | Shrouded - 2 Wall | Tin | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 66100411622 Würth Elektronik | 40 | - | Datasheet | 9 Weeks | Through Hole | Square | Tin | 0.276 7.00mm | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | 50VAC | -40°C~125°C | Bulk | WR-WTB | Active | 1 (Unlimited) | Solder | Header | 4 | 1 | Locking Ramp | Male Pin | 3A | 0.445 11.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | 0.118 3.00mm | Shrouded - 2 Wall | Tin | 0.496 12.60mm | UL94 V-0 | ROHS3 Compliant |