- Series
- Number of Rows
- Contact Materials
- Contact Plating
- Pitch
- Number of Contacts
- Pitch Spacing
- Body Orientation
- Packaging
- Number of Positions
- Subcategory
- Insulation Resistance
Attribute column
Manufacturer
Wurth Electronics Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Housing Material | Mounting Option 1 | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mode of Oscillation | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pitch Spacing | Qualification | Risk Rank | RoHS | Rohs Code | Standard Frequency | Supplier Package | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Resistor Type | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Body Depth | Brand Name | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Inductance | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Product Type | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Resistance Tolerance | Output Level | Product | Mounting Angle | Product Category | Product Length | Product Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 621008245821 Wurth Electronics | 113 |
| - | Gold | - | 8 | Polyamide (PA) | - | - | Straight | Wurth Elektronik | - | Copper Alloy | 72 | - | - | Wurth Elektronik | - | + 105 C | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | MIL-PRF-39017 | - | Non-Compliant | - | - | - | 200 VAC | - | Tube | WR-PHD | - | - | 100.0000 ppm/°C | - | Pin Header | 475 kOhm | 8 Position | 2 | Male | - | - | Headers & Wire Housings | 0.125 W | 2mm | - | Vertical | - | High Reliability, MIL-PRF-39017 | - | 2 A | - | - | Solder | - | - | 2 mm | 8 | - | - | Pin (Male) | Black | - | - | 200 V | - | - | 20 mΩ | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 1 | - | Headers | Straight | Headers & Wire Housings | 4.75 | - | UL 94 V-0 | ||
![]() 62131621821 Wurth Electronics | 45 | - | - | Gold Plated Contacts | - | - | Polyamide (PA) | - | - | - | Wurth Elektronik | - | Copper Alloy | 2400 | - | - | Wurth Elektronik | - | + 105 C | - 40 C | - | - | SMD/SMT | - | - | - | - | - | 2mm | - | - | Details | - | - | - | 200 VAC | - | MouseReel | WR-PHD | - | - | - | - | Socket Header | - | 16 Position | 2 Row | - | - | - | Headers & Wire Housings | - | 2 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | - | Socket (Female) | Black | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | Headers | Straight | Headers & Wire Housings | - | - | UL 94 V-0 | ||
![]() 621016245821 Wurth Electronics | 63 |
| - | Gold | - | 16 | Polyamide (PA) | - | - | Straight | Wurth Elektronik | - | Copper Alloy | 36 | - | - | Wurth Elektronik | - | + 105 C | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 200 VAC | - | Tube | WR-PHD | - | - | 100.0000 ppm/°C | - | Pin Header | 220 mOhm | 16 Position | 2 | Male | - | - | Headers & Wire Housings | 1 W | 2mm | - | Vertical | - | - | - | 2 A | - | - | Solder | - | - | 2 mm | 16 | - | - | Pin (Male) | Black | - | - | 200 V | - | - | 20 mΩ | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 1 | - | Headers | Straight | Headers & Wire Housings | 6.35 mm | 3.1 mm | UL 94 V-0 | ||
![]() 62301621021 Wurth Electronics | 69 |
| - | Gold Plated Contacts | BOARD | - | Polyamide (PA) | LOCKING | 0.416 inch | Straight | Wurth Elektronik | NOT SPECIFIED | Copper Alloy | 54 | WUERTH ELEKTRONIK GMBH & CO KG | NYLON | Wurth Elektronik | 62301621021 | + 105 C | - 40 C | - | - | SMD/SMT | ONE | 2 | 125 °C | -40 °C | Active | 1.27mm | - | 2.28 | Details | Yes | - | - | 100 VAC | - | Tube | WR-PHD | - | EAR99 | 100.0000 ppm/°C | BOARD CONNECTOR | Socket Header | 6.04 kOhm | 16 Position | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Headers & Wire Housings | 0.5 W | 1.27mm | 16 | - | 1.27 mm | Industrial | compliant | 1 A | - | UL | Solder | COMMERCIAL | 2 | - | 16 | RECTANGULAR | 0.118 inch | Socket (Female) | Black | 0.177 inch | Wurth Electronik | - | 1 A | SQ PIN-SKT | 20 mΩ | 1000 MOhms | 0.05 inch | PLUG | - | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 3.0988 mm | - | RECTANGULAR | - | BLACK | Headers & Wire Housings | - | - | - | 1 | - | Headers | Straight | Headers & Wire Housings | 6.1 | - | UL 94 V-0 | ||
![]() 62001621821 Wurth Electronics | 70 | - | - | Gold Plated Contacts | - | - | Polyamide (PA) | - | - | Straight | Wurth Elektronik | - | Copper Alloy | 35 | - | - | Wurth Elektronik | - | + 105 C | - 40 C | - | - | Through Hole | - | - | - | - | - | 2mm | - | - | Details | - | - | - | 200 VAC | - | Tube | WR-PHD | - | - | - | - | Socket Header | - | 16 Position | 2 | - | - | - | Headers & Wire Housings | - | 2mm | - | - | - | - | - | 2 A | - | - | Solder Pin | - | - | - | 16 | - | - | Socket (Female) | Black | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | Headers | Straight | Headers & Wire Housings | - | - | UL 94 V-0 | ||
![]() 63910655721CAB Wurth Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 690207102272 Wurth Electronics | 55 |
| - | Tin Plated Contacts | Cable Mount | - | - | - | - | - | Wurth Elektronik | - | Phosphor Bronze | 18 | - | - | Wurth Elektronik | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | Details | - | - | - | - | - | - | WR-MM | - | - | - | - | - | - | - | 2 | Male | - | - | Headers & Wire Housings | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | Headers | - | Headers & Wire Housings | - | - | - | ||
![]() 62100621921 Wurth Electronics | 87 | - | - | Gold Plated Contacts | - | 6 | Polyamide (PA) | - | - | Straight | Wurth Elektronik | - | Copper Alloy | 96 | - | - | Wurth Elektronik | - | + 105 C | - 40 C | - | - | SMD/SMT | - | - | - | - | - | 2mm | - | - | Non-Compliant | - | - | - | 200 VAC | - | Tube | WR-PHD | - | - | - | - | Pin Header | - | 6 Position | 2 | Male | - | - | Headers & Wire Housings | - | 2mm | - | Vertical | - | - | - | 2 A | - | - | Solder | - | - | 2 mm | 6 | - | - | Pin (Male) | Black | - | - | 200 V | - | - | 20 mΩ | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | Headers | Straight | Headers & Wire Housings | - | - | UL 94 V-0 | ||
![]() 62002821121 Wurth Electronics | 219 |
| - | Gold Plated Contacts | - | 28 | Polyamide (PA) | - | - | Straight | Wurth Elektronik | - | Copper Alloy | 300 | - | - | Wurth Elektronik | - | + 105 C | - 40 C | - | - | Through Hole | - | - | - | - | - | 2mm | AEC-Q200 | - | Non-Compliant | - | - | - | 200 VAC | - | Bulk | WR-PHD | - | - | 100 ppm/K | - | Pin Header | 1 MOhm | 28 Position | 2 | Male | - | - | Headers & Wire Housings | 0.25 W | 2mm | - | Vertical | - | General Purpose | - | 2 A | - | - | Solder Pin | - | - | 2 mm | 28 | - | - | Pin (Male) | Black | - | - | 200 V | - | - | 20 mΩ | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 1 | - | Headers | Straight | Headers & Wire Housings | 3.2 mm | 1.6 mm | UL 94 V-0 | ||
![]() 62000411821 Wurth Electronics | 92 | - | - | Gold Plated Contacts | - | - | Polyamide (PA) | - | - | Straight | Wurth Elektronik | - | Copper Alloy | 67 | - | - | Wurth Elektronik | - | + 105 C | - 40 C | - | - | Through Hole | - | - | - | - | - | 2mm | - | - | Details | - | - | - | 200 VAC | - | Tube | WR-PHD | - | - | 100 ppm/K | - | Socket Header | 255 kOhm | 4 Position | 1 | - | - | - | Headers & Wire Housings | 1 W | 2mm | - | - | - | General Purpose | - | 2 A | - | - | Solder Pin | - | - | - | 4 | - | - | Socket (Female) | Black | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 1 | - | Headers | Straight | Headers & Wire Housings | 6.3 | 3.15 | UL 94 V-0 | ||
![]() 62131621921 Wurth Electronics | 454 |
| - | Gold | - | - | Polyamide (PA) | - | - | - | Wurth Elektronik | - | Copper Alloy | 550 | - | - | Wurth Elektronik | - | + 105 C | - 40 C | - | Through Hole | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | 2 MHz | Metal DIP | 200 VAC | -40 to 85 °C | MouseReel | WR-PHD | - | - | - | - | Pin Header | - | 16 Position | 2 Row | - | - | - | Headers & Wire Housings | - | 2 mm | - | - | - | - | - | 2 A | 4 | - | Solder | - | - | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | HCMOS/TTL | Headers | Straight | Headers & Wire Housings | - | - | UL 94 V-0 | ||
![]() 621310284521 Wurth Electronics | 125 | - | - | Gold Plated Contacts | - | - | Polyamide (PA) | - | - | Angled | Wurth Elektronik | - | Copper Alloy | 450 | WUERTH ELEKTRONIK GMBH & CO KG | - | Wurth Elektronik | 621310284521 | + 105 C | - 40 C | Fundamental | Surface Mount | SMD/SMT | - | - | - | - | Active | 2mm | - | 2.31 | Details | Yes | 24 MHz | SMD | 200 VAC | -20 to 70 °C | MouseReel | WR-PHD | - | - | - | - | Crystal | - | 10 Position | 2 | - | - | - | Headers & Wire Housings | - | 2mm | - | - | - | - | compliant | 2 A | 2 | - | Solder | - | - | - | 10 | - | - | Pin (Male) | Black | - | Wurth Electronik | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | 40 Ohm | - | - | Headers | - | Headers & Wire Housings | - | - | UL 94 V-0 | ||
![]() 62130421021 Wurth Electronics | 654 | - | - | Gold Plated Contacts | BOARD | - | Polyamide (PA) | - | 0.1 inch | - | Wurth Elektronik | GOLD | Copper Alloy | 600 | WUERTH ELEKTRONIK GMBH & CO KG | NYLON | Wurth Elektronik | 62130421021 | + 105 C | - 40 C | - | - | SMD/SMT | ONE | 2 | 105 °C | -25 °C | Active | 1.27mm | - | 5.77 | Details | Yes | - | - | 100 VAC | - | MouseReel | WR-PHD | e4 | EAR99 | 100.0000 ppm/°C | BOARD CONNECTOR | Pin Header | 182 kOhm | 4 Position | 2 Row | - | - | 8536.69.40.40 | Headers & Wire Housings | 0.25 W | 1.27 mm | 4 | - | 1.27 mm | High Reliability, MIL-PRF-39017 | compliant | 1 A | - | UL | Solder | COMMERCIAL | 2 | - | - | RECTANGULAR | 0.134 inch | Pin (Male) | Black | 0.083 inch | Wurth Electronik | - | 1 A | SQ PIN-SKT | 20 mΩ | 1000 MOhms | 0.05 inch | - | - | SURFACE MOUNT | - | 500VAC V | 3.9116 mm | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 0.05 inch | BLACK | Headers & Wire Housings | - | - | - | 1 | - | Headers | Straight | Headers & Wire Housings | 7.62 | - | UL 94 V-0 | ||
![]() 621314284521 Wurth Electronics | 407 | - | - | Gold Plated Contacts | - | - | Polyamide (PA) | - | - | Angled | Wurth Elektronik | - | Copper Alloy | 450 | WUERTH ELEKTRONIK GMBH & CO KG | - | Wurth Elektronik | 621314284521 | + 105 C | - 40 C | - | - | SMD/SMT | - | - | - | - | Active | 2mm | - | 2.31 | Details | Yes | - | - | 200 VAC | - | MouseReel | WR-PHD | - | - | - | - | Pin Header | - | 14 Position | 2 | - | - | - | Headers & Wire Housings | - | 2mm | - | - | - | - | compliant | 2 A | - | - | Solder | - | - | - | 14 | - | - | Pin (Male) | Black | - | Wurth Electronik | - | - | - | - | 1000 MOhms | - | - | 3.3 uH | - | - | - | - | - | - | - | - | Headers & Wire Housings | 20 | 1.5 A | - | - | - | Headers | - | Headers & Wire Housings | 2.7 | 2.2 mm | UL 94 V-0 | ||
![]() 62130421821 Wurth Electronics | 711 |
| - | Gold Plated Contacts | - | - | Polyamide (PA) | - | - | - | Wurth Elektronik | - | Copper Alloy | 1200 | - | - | Wurth Elektronik | - | + 105 C | - 40 C | - | - | SMD/SMT | - | - | - | - | - | 2mm | - | - | Details | - | - | - | 200 VAC | - | MouseReel | WR-PHD | - | - | 100 ppm/°C | - | Socket Header | 115 kOhm | 4 Position | 2 Row | - | - | - | Headers & Wire Housings | 0.25 W | 2 mm | - | - | - | High Reliability | - | 2 A | - | - | Solder | - | - | - | - | - | - | Socket (Female) | Black | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 1 | - | Headers | Straight | Headers & Wire Housings | 3.18 | 1.6 | UL 94 V-0 | ||
![]() 62331421021 Wurth Electronics | 1251 |
| - | Gold Plated Contacts | - | - | Polyamide (PA) | - | - | - | Wurth Elektronik | - | Copper Alloy | 900 | - | - | Wurth Elektronik | - | + 105 C | - 40 C | - | - | SMD/SMT | - | - | - | - | - | 1.27mm | - | - | Details | - | - | - | 100 VAC | - | MouseReel | WR-PHD | - | - | 100.0000 ppm/°C | - | Socket Header | 2 MOhm | 14 Position | 2 Row | - | - | - | Headers & Wire Housings | 0.125 W | 1.27 mm | - | - | - | High Reliability, MIL-PRF-55182 | - | 1 A | - | - | Solder | - | - | - | - | - | - | Socket (Female) | Black | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 1 | - | Headers | Straight | Headers & Wire Housings | 7.62 | - | UL 94 V-0 | ||
![]() 62000211821 Wurth Electronics | 78 | - | - | Gold Plated Contacts | - | - | Polyamide (PA) | - | - | Straight | Wurth Elektronik | - | Copper Alloy | 128 | - | - | Wurth Elektronik | - | + 105 C | - 40 C | - | - | Through Hole | - | - | - | - | - | 2mm | - | - | Details | - | - | - | 200 VAC | - | Tube | WR-PHD | - | - | - | - | Socket Header | - | 2 Position | 1 | - | - | - | Headers & Wire Housings | 1 W | 2mm | - | - | - | High Reliability, MIL-PRF-39017 | - | 2 A | - | - | Solder Pin | - | - | - | 2 | - | - | Socket (Female) | Black | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 1 | - | Headers | Straight | Headers & Wire Housings | - | - | UL 94 V-0 | ||
![]() 621320245821 Wurth Electronics | 97 | - | - | Gold Plated Contacts | - | - | Polyamide (PA) | - | - | - | Wurth Elektronik | - | Copper Alloy | 550 | - | - | Wurth Elektronik | - | + 105 C | - 40 C | - | - | SMD/SMT | - | - | - | - | - | 2mm | - | - | Details | - | - | - | 200 VAC | - | MouseReel | WR-PHD | - | - | 100.0000 ppm/°C | - | Pin Header | 1 | 20 Position | 2 Row | - | - | - | Headers & Wire Housings | 0.5 W | 2 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 1 | - | Headers | Straight | Headers & Wire Housings | 17.45 mm | - | UL 94 V-0 | ||
![]() 62100621821 Wurth Electronics | 275 |
| - | Gold | - | - | Polyamide (PA) | - | - | Straight | Wurth Elektronik | - | Copper Alloy | 95 | - | - | Wurth Elektronik | - | + 105 C | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | 200 VAC | - | Tube | WR-PHD | - | - | 100 ppm/K | - | Socket Header | 301 kOhm | 6 Position | 2 | - | - | - | Headers & Wire Housings | 0.0625 W | 2mm | - | - | - | General Purpose | - | 2 A | - | - | Solder | - | - | - | 6 | - | - | Socket (Female) | Black | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 1 | - | Headers | Straight | Headers & Wire Housings | - | - | UL 94 V-0 | ||
![]() 62002421121 Wurth Electronics | 279 | - | - | Gold Plated Contacts | - | 24 | Polyamide (PA) | - | - | Straight | Wurth Elektronik | - | Copper Alloy | 300 | - | - | Wurth Elektronik | - | + 105 C | - 40 C | - | - | Through Hole | - | - | - | - | - | 2mm | - | - | Non-Compliant | - | - | - | 200 VAC | - | Bulk | WR-PHD | - | - | 50.0000 ppm/°C | - | Pin Header | 178 kOhm | 24 Position | 2 | Male | - | - | Headers & Wire Housings | 0.125 W | 2mm | - | Vertical | - | High Reliability, MIL-PRF-55182 | - | 2 A | - | - | Solder Pin | - | - | 2 mm | 24 | - | - | Pin (Male) | Black | - | - | 200 V | - | - | 20 mΩ | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 1 | - | Headers | Straight | Headers & Wire Housings | 7.62 | - | UL 94 V-0 |