- Series
- Number of Rows
- Contact Materials
- Contact Plating
- Pitch
- Number of Contacts
- Pitch Spacing
- Body Orientation
- Packaging
- Number of Positions
- Subcategory
- Insulation Resistance
Attribute column
Manufacturer
Wurth Electronics Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pitch Spacing | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Number of Rows | Gender | Power (Watts) | Subcategory | Pitch | Orientation | Current Rating | Termination Style | Lead Pitch | Number of Contacts | Contact Gender | Output Voltage | Housing Color | Operating Supply Voltage | Failure Rate | Contact Resistance | Insulation Resistance | Row Spacing | Product Type | Product | Mounting Angle | Features | Product Category | Height Seated (Max) | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 690368180872 Wurth Electronics | 57 |
| - | Tin Plated Contacts | - | - | - | - | - | Right Angle | Wurth Elektronik | Phosphor Bronze | 47 | - | Wurth Elektronik | - | - | - | 2.54mm | Details | - | - | - | - | WR-MM | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Headers & Wire Housings | 2.54mm | - | - | - | - | 8 | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() 690368192472 Wurth Electronics | 54 | - | - | Tin Plated Contacts | - | - | - | - | - | Right Angle | Wurth Elektronik | Phosphor Bronze | 16 | - | Wurth Elektronik | - | - | - | 2.54mm | Non-Compliant | - | - | - | - | WR-MM | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Headers & Wire Housings | 2.54mm | - | - | - | - | 24 | - | - | - | - | - | - | - | - | Headers & Wire Housings | Headers | - | - | Headers & Wire Housings | - | - | - | ||
![]() 690368172472 Wurth Electronics | 27 | - | - | Tin Plated Contacts | Surface Mount | - | 6 | - | - | Right Angle | Wurth Elektronik | Phosphor Bronze | 17 | - | Wurth Elektronik | - | - | - | 2.54mm | Compliant | - | - | - | Tape & Reel | WR-MM | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 2 | - | - | Headers & Wire Housings | 2.54mm | - | - | - | - | 24 | - | 4.3 V | - | - | - | - | - | - | Headers & Wire Housings | Headers | - | - | Headers & Wire Housings | - | No | - | ||
![]() 645002114822 Wurth Electronics | 1299 |
| - | Tin Plated Contacts | - | Axial | - | Axial | - | Vertical | - | Copper Alloy | - | - | - | - | - | - | 3.96mm | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±1% | Active | 2 | ±10ppm/°C | - | 768 Ohms | - | - | - | Metal Film | - | 1 | - | 0.25W, 1/4W | - | 3.96mm | - | - | - | - | 2 | - | - | - | - | -- | - | - | - | - | - | - | Moisture Resistant | - | -- | - | - | ||
![]() 690367282676 Wurth Electronics | 690 |
| - | Tin | - | - | - | - | Polyamide (PA) | Straight | Wurth Elektronik | Phosphor Bronze | 800 | - | Wurth Elektronik | + 105 C | - 40 C | SMD/SMT | - | Details | 0.057849 oz | - | - | MouseReel | WR-MM | - | - | - | - | - | Ribbon Cable | - | 26 Position | - | - | - | Wire-to-Board | 2 | - | - | Headers & Wire Housings | 2.54mm | - | 1.5 A | Solder | - | 26 | Socket (Female) | - | Red | - | - | - | 1 GOhms | 1.5 mm | Headers & Wire Housings | Headers | Straight | - | Headers & Wire Housings | - | - | UL 94 V-0 | ||
![]() 62734020621 Wurth Electronics | 199 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62731620621 Wurth Electronics | 994 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | Brass | - | Male | - | + 105 C | - 40 C | PCB Mount | 1.27mm | - | - | - | - | - | WR-BHD | - | - | - | - | - | - | - | 16 Position | - | - | - | - | 2 Row | - | - | Headers & Wire Housings | 1.27 mm | - | - | Solder Pin | - | - | - | - | Black | - | - | - | 1000 MOhms | - | Headers & Wire Housings | Headers | Straight | - | - | - | - | UL94 V-0 | ||
![]() 62733420621 Wurth Electronics | 1580 |
| - | Gold Plated Contacts | - | - | - | - | - | - | - | Brass | - | Male | - | + 105 C | - 40 C | PCB Mount | 1.27mm | - | - | - | - | - | WR-BHD | - | - | - | - | - | - | - | 34 Position | - | - | - | - | 2 Row | - | - | Headers & Wire Housings | 1.27 mm | - | - | Solder Pin | - | - | - | - | Black | - | - | - | 1000 MOhms | - | Headers & Wire Housings | Headers | Straight | - | - | - | - | UL94 V-0 | ||
![]() 62732620621 Wurth Electronics | 942 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | Brass | - | Male | - | + 105 C | - 40 C | PCB Mount | 1.27mm | - | - | - | - | - | WR-BHD | - | - | - | - | - | - | - | 26 Position | - | - | - | - | 2 Row | - | - | Headers & Wire Housings | 1.27 mm | - | - | Through Hole | - | - | - | - | Black | - | - | - | 1000 MOhms | - | Headers & Wire Housings | Headers | Straight | - | - | - | - | UL94 V-0 | ||
![]() 62704021721 Wurth Electronics | 60 |
| - | Gold Plated Contacts | - | - | - | - | - | - | - | Brass | - | Male | - | + 105 C | - 40 C | PCB Mount | 1.27mm | - | - | - | - | - | WR-BHD | - | - | - | - | - | - | - | 40 Position | - | - | - | - | 2 Row | - | - | Headers & Wire Housings | 1.27 mm | - | - | Through Hole | - | - | - | - | Black | - | - | - | 1000 MOhms | - | Headers & Wire Housings | Headers | Right Angle | - | - | - | - | UL94 V-0 | ||
![]() 62704021621 Wurth Electronics | 44 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | Brass | - | Male | - | + 105 C | - 40 C | PCB Mount | 1.27mm | - | - | - | - | - | WR-BHD | - | - | - | - | - | - | - | 40 Position | - | - | - | - | 2 Row | - | - | Headers & Wire Housings | 1.27 mm | - | - | Through Hole | - | - | - | - | Black | - | - | - | 1000 MOhms | - | Headers & Wire Housings | Headers | Straight | - | - | - | - | UL94 V-0 | ||
![]() 62701421721 Wurth Electronics | 78 |
| - | Gold Plated Contacts | - | - | - | - | - | - | - | Brass | - | Male | - | + 105 C | - 40 C | PCB Mount | 1.27mm | - | - | - | - | - | WR-BHD | - | - | - | - | - | - | - | - | - | - | - | - | 2 Row | - | - | Headers & Wire Housings | 1.27 mm | - | - | Through Hole | - | - | - | - | Black | - | - | - | 1000 MOhms | - | Headers & Wire Housings | Headers | Right Angle | - | - | - | - | UL94 V-0 | ||
![]() 62702621721 Wurth Electronics | 39 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | Brass | - | Male | - | + 105 C | - 40 C | PCB Mount | 1.27mm | - | - | - | - | - | WR-BHD | - | - | - | - | - | - | - | 26 Position | - | - | - | - | 2 Row | - | - | Headers & Wire Housings | 1.27 mm | - | - | Through Hole | - | - | - | - | Black | - | - | - | 1000 MOhms | - | Headers & Wire Housings | Headers | Right Angle | - | - | - | - | UL94 V-0 | ||
![]() 62703021621 Wurth Electronics | 112 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | Brass | - | Male | - | + 105 C | - 40 C | PCB Mount | 1.27mm | - | - | - | - | - | WR-BHD | - | - | - | - | - | - | - | 30 Position | - | - | - | - | 2 Row | - | - | Headers & Wire Housings | 1.27 mm | - | - | Solder Pin | - | - | - | - | Black | - | - | - | 1000 MOhms | - | Headers & Wire Housings | Headers | Straight | - | - | - | - | UL94 V-0 | ||
![]() 62734420621 Wurth Electronics | 278 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | Brass | - | Male | - | + 105 C | - 40 C | PCB Mount | 1.27mm | - | - | - | - | - | WR-BHD | - | - | - | - | - | - | - | 44 Position | - | - | - | - | 2 Row | - | - | Headers & Wire Housings | 1.27 mm | - | - | Through Hole | - | - | - | - | Black | - | - | - | 1000 MOhms | - | Headers & Wire Housings | Headers | Straight | - | - | - | - | UL94 V-0 | ||
![]() 62701621721 Wurth Electronics | 86 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | Brass | - | Male | - | + 105 C | - 40 C | PCB Mount | 1.27mm | - | - | - | - | - | WR-BHD | - | - | - | - | - | - | - | - | - | - | - | - | 2 Row | - | - | Headers & Wire Housings | 1.27 mm | - | - | Solder Pin | - | - | - | - | Black | - | - | - | 1000 MOhms | - | Headers & Wire Housings | Headers | Right Angle | - | - | - | - | UL94 V-0 | ||
![]() 62701621621 Wurth Electronics | 58 |
| - | Gold Plated Contacts | - | - | - | - | - | - | - | Brass | - | Male | - | + 105 C | - 40 C | PCB Mount | 1.27mm | - | - | - | - | - | WR-BHD | - | - | - | - | - | - | - | - | - | - | - | - | 2 Row | - | - | Headers & Wire Housings | 1.27 mm | - | - | Through Hole | - | - | - | - | Black | - | - | - | 1000 MOhms | - | Headers & Wire Housings | Headers | Straight | - | - | - | - | UL94 V-0 | ||
![]() 62702421621 Wurth Electronics | 49 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | Brass | - | Male | - | + 105 C | - 40 C | PCB Mount | 1.27mm | - | - | - | - | - | WR-BHD | - | - | - | - | - | - | - | 24 Position | - | - | - | - | 2 Row | - | - | Headers & Wire Housings | 1.27 mm | - | - | Through Hole | - | - | - | - | Black | - | - | - | 1000 MOhms | - | Headers & Wire Housings | Headers | Straight | - | - | - | - | UL94 V-0 | ||
![]() 62130621021 Wurth Electronics | 444 | - | - | Gold Plated Contacts | - | - | - | - | - | - | Wurth Elektronik | Copper Alloy | 600 | - | Wurth Elektronik | + 105 C | - 40 C | SMD/SMT | 1.27mm | Details | - | - | - | MouseReel | WR-PHD | - | - | - | - | - | Pin Header | - | 6 Position | - | - | - | - | 2 Row | - | - | Headers & Wire Housings | 1.27 mm | - | - | Solder | - | - | Pin (Male) | - | Black | - | - | - | 1000 MOhms | 1.27 mm | Headers & Wire Housings | Headers | Straight | - | Headers & Wire Housings | - | - | UL94 V-0 | ||
![]() 62001011121 Wurth Electronics | 249 | - | - | Gold Plated Contacts | - | - | 10 | - | Polyamide (PA) | Straight | Wurth Elektronik | Copper Alloy | 500 | - | Wurth Elektronik | + 105 C | - 40 C | Through Hole | 2mm | Non-Compliant | - | 200 VAC | - | Bulk | WR-PHD | - | - | - | - | - | Headers | - | 10 Position | - | - | - | - | 1 | Male | - | Headers & Wire Housings | 2mm | Vertical | 2 A | Solder | 2 mm | 10 | Pin (Male) | - | Black | 200 V | - | 20 mΩ | 1000 MOhms | - | Headers & Wire Housings | Headers | Straight | - | Headers & Wire Housings | - | - | UL 94 V-0 |