- Contact Materials
- Contact Plating
- Number of Rows
- Pitch
- Series
- Number of Contacts
- Mounting Type
- Pitch Spacing
- Body Orientation
- Connector Type
- Contact Finish Mating
- Contact Resistance
Attribute column
Manufacturer
Wurth Electronics Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Mounting Option 1 | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pitch Spacing | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | Lead Length | Body Depth | Brand Name | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Insulation | Product Type | Features | Terminal Length | Product Category | Height | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 690367281276 Würth Elektronik | 149 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 12 | Rectangular | Polyamide | - | - | - | - | Tin | Phosphor Bronze | - | - | Polyamide (PA6T), Nylon 6T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100VAC | -40°C~105°C | Tape & Reel (TR) | WR-MM | - | Active | 1 (Unlimited) | Solder | - | Receptacle | - | 12 | 105°C | -40°C | Red | 2 | Female | - | - | Push-Pull | - | Forked | 1.5A per Contact | 1.27mm | - | Right Angle | - | 0.207 5.25mm | Board to Board or Cable | All | - | 1.5A | 0.100 2.54mm | Red | - | - | 0.059 (1.50mm) | - | - | 2.54mm | 12 | Tin | - | - | Female | - | - | - | 100V | - | - | 10mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | Insulated | - | Pick and Place | - | - | 5.75mm | 17.24mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 690367181272 Würth Elektronik | 48 | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | 12 | Rectangular | PBT | - | - | - | - | Tin | Phosphor Bronze | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100VAC | -40°C~105°C | Tube | WR-MM | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle | - | 12 | 105°C | -40°C | Red | 2 | Female | - | - | Push-Pull | - | Forked | 1.5A per Contact | 1.27mm | - | Straight | - | 0.157 4.00mm | Board to Board or Cable | All | - | 1.5A | 0.100 2.54mm | Red | - | - | 0.059 (1.50mm) | 0.122 3.10mm | - | 2.54mm | 12 | Tin | - | - | Female | - | - | - | 100V | - | - | 10mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | - | 4mm | 17.24mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 690367281076 Würth Elektronik | 1501 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 10 | Rectangular | Polyamide | - | - | - | - | Tin | Phosphor Bronze | - | - | Polyamide (PA6T), Nylon 6T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100VAC | -40°C~105°C | Tape & Reel (TR) | WR-MM | - | Active | 1 (Unlimited) | Solder | - | Receptacle | - | 10 | 105°C | -40°C | Red | 2 | Female | - | - | Push-Pull | - | Forked | 1.5A per Contact | 1.27mm | - | Right Angle | - | 0.207 5.25mm | Board to Board or Cable | All | - | 1.5A | 0.100 2.54mm | Red | - | - | 0.059 (1.50mm) | - | - | 2.54mm | 10 | Tin | - | - | Female | - | - | - | 100V | - | - | 10mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | Insulated | - | Pick and Place | - | - | 5.75mm | 14.7mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 690367181072 Würth Elektronik | 103 | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | 10 | Rectangular | PBT | - | - | - | - | Tin | Phosphor Bronze | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100VAC | -40°C~105°C | Tube | WR-MM | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle | - | 10 | 105°C | -40°C | Red | 2 | Female | - | - | Push-Pull | - | Forked | 1.5A per Contact | 1.27mm | - | Straight | - | 0.157 4.00mm | Board to Board or Cable | All | - | 1.5A | 0.100 2.54mm | Red | - | - | 0.059 (1.50mm) | 0.122 3.10mm | - | 2.54mm | 10 | Tin | - | - | Female | 3.1mm | - | - | 100V | - | - | 10mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 610306243021 Wurth Electronics | 1059 | - | - | - | Gold Plated Contacts | - | Surface Mount | - | - | - | - | - | Vertical | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | SMT | - | - | - | WR-PHD | - | - | - | - | - | - | Bottom Entry | - | - | - | - | 2 | - | - | - | - | - | - | - | 2.54 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 690367191872 Wurth Electronics | 536 |
| - | - | Tin Plated Contacts | - | - | - | - | - | - | - | Straight | Wurth Elektronik | - | Phosphor Bronze | 21 | - | - | - | Wurth Elektronik | - | - | - | - | - | - | - | - | 2.54mm | - | Details | - | - | - | - | Tube | WR-MM | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | MIL-Spec / MIL-Type | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | ||
![]() 690367292276 Wurth Electronics | 103 | - | - | - | Tin Plated Contacts | - | - | - | - | - | - | - | Straight | Wurth Elektronik | - | Phosphor Bronze | 800 | - | - | - | Wurth Elektronik | - | - | - | - | - | - | - | - | 2.54mm | - | Details | - | - | - | - | MouseReel | WR-MM | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | MIL-Spec / MIL-Type | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | ||
![]() 61304421821 Wurth Electronics | 29 | - | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | Straight | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | WR-PHD | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61304011821 Wurth Electronics | 85 | - | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | Straight | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | WR-PHD | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 613016216921 Wurth Electronics | 129 |
| - | - | Gold Plated Contacts | - | BOARD | - | - | - | LOCKING | 0.824 inch | Bottom Entry | - | GOLD | Copper Alloy | - | WUERTH ELEKTRONIK GMBH & CO KG | - | NYLON | Wurth Elektronik | 613016216921 | 613 | STRAIGHT | ONE | 2 | 125 °C | -40 °C | Active | 2.54mm | 5.71 | - | Yes | - | - | - | - | WR-PHD | e4 | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | 2.54mm | 16 | - | 2.54 mm | - | - | - | compliant | - | - | - | UL | COMMERCIAL | - | - | - | - | 16 | - | RECTANGULAR | 0.2 inch | FEMALE | - | 0.197 inch | Wurth Electronik | - | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | JACK | SOLDER | 500VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | - | - | - | 0.122 inch | - | - | - | - | - | - | - | ||
![]() 613012143121 Wurth Electronics | 142 |
| - | - | Gold Plated Contacts | - | - | - | - | - | - | - | Angled | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | WR-PHD | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61301015721 Wurth Electronics | 44 | - | - | - | Gold Plated Contacts | - | BOARD | - | - | - | - | 1.02 inch | Bottom Entry | - | GOLD | Copper Alloy | - | WUERTH ELEKTRONIK GMBH & CO KG | - | NYLON | Wurth Elektronik | 61301015721 | 613 | STRAIGHT | ONE | 1 | 125 °C | -40 °C | Active | 2.54mm | 2.28 | - | Yes | - | - | - | - | WR-PHD | e4 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | 1 | - | ROHS COMPLIANT | - | - | Headers and Edge Type Connectors | - | - | 2.54mm | 10 | - | 5.08 mm | - | - | - | compliant | - | - | - | UL | COMMERCIAL | - | - | 2 | - | 10 | - | STAGGERED | 0.1 inch | FEMALE | - | 0.197 inch | Wurth Electronik | - | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | 500VAC V | 5.08 mm | GOLD | RECTANGULAR | - | BLACK | - | - | - | 0.122 inch | - | - | - | - | - | - | - | ||
![]() 613018143121 Wurth Electronics | 189 | - | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | Angled | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | WR-PHD | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 613012216921 Wurth Electronics | 102 |
| - | - | Gold Plated Contacts | - | - | - | - | - | - | - | Bottom Entry | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | WR-PHD | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 613024243121 Wurth Electronics | 151 | - | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | Angled | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | WR-PHD | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61300625721 Wurth Electronics | 32 |
| - | - | Gold Plated Contacts | - | - | - | - | - | - | - | Bottom Entry | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | WR-PHD | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61302015721 Wurth Electronics | 313 |
| - | - | Gold Plated Contacts | - | BOARD | - | - | - | - | 2.02 inch | Bottom Entry | - | GOLD | Copper Alloy | - | WUERTH ELEKTRONIK GMBH & CO KG | - | NYLON | Wurth Elektronik | 61302015721 | 613 | STRAIGHT | ONE | 1 | 125 °C | -40 °C | Active | 2.54mm | 2.28 | - | Yes | - | - | - | - | WR-PHD | e4 | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 1 | - | ROHS COMPLIANT | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | 2.54mm | 20 | - | 5.08 mm | - | - | - | compliant | - | - | - | UL | COMMERCIAL | - | - | 2 | - | 20 | - | STAGGERED | 0.1 inch | FEMALE | - | 0.197 inch | Wurth Electronik | - | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | 500VAC V | 5.08 mm | GOLD | RECTANGULAR | - | BLACK | - | - | - | 0.122 inch | - | - | - | - | - | - | - | ||
![]() 613006216921 Wurth Electronics | 30052056 |
| - | - | Gold Plated Contacts | - | - | - | - | - | - | - | Bottom Entry | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | WR-PHD | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 613004143121 Wurth Electronics | 80 | - | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | Angled | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | WR-PHD | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61300711821 Wurth Electronics | 255 | - | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | Straight | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | WR-PHD | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |